Line Scan Vision Sensors
from Xenics nv
The high resolution Xlin-1.7-3000 InGaAs detector is specifically designed for earth observation. The detector is based on mechanical butting of three InGaAs photodiode arrays with each 1024 pixels on a 25 µm pixel pitch, forming a nearly continuous line of 2900 pixels. The sensors come in an... [See More]
- Performance: Line Scan Camera
- Vertical Resolution: 1024
- Horizontal Resolution: 3
- Imaging Technology: Infrared detectors
from Princeton Infrared Technologies, Inc. (PIRT)
The LineCam12 is an advanced linescan SWIR camera with 14-bit digital data at 37klines/s on USB3 or Camera Link ™ outputs. The SWIR camera currently comes in two varieties: 250 μm tall pixels for spectroscopy and 12.5 μm square pixels for machine vision applications. The camera has... [See More]
- Performance: Line Scan Camera
- Vertical Resolution: 1
- Horizontal Resolution: 1024
- Maximum Frame Rate: 37 to 48
from Smartmore Corporation Limited
This series of cameras adopts 10 Gigabit Ethernet, which is backward compatible with 100/1G/2.5G/5G Ethernet, and is transmitted over Category 6 or Category 7 copper cables, with a maximum transmission distance of 100 meters; the camera has built-in color correction, gamma correction and other ISP... [See More]
- Performance: Line Scan Camera
- Horizontal Resolution: 8240
- Monochrome / Color: Monochrome; Color
- Vertical Resolution: 1
from Smartmore Corporation Limited
The principle of the 3D line spectral camera is to extend the focus halo range of different colors of light by using special lenses to form special magnified chromatic aberration. According to the different distances between the target and the lens, the light with a certain wavelength will be... [See More]
- Performance: Line Scan Camera
- Imaging Technology: 3D
from Smartmore Corporation Limited
This series of products is a 4K color line scan camera with high cost performance, high stability and high sensitivity. It can be used for document scanning, print inspection, postal sorting, label scanning, metal parts inspection. - Support image lossless compression function;. - Compact structure... [See More]
- Performance: Line Scan Camera
- Horizontal Resolution: 4096
- Monochrome / Color: Color
- Vertical Resolution: 2
from Smartmore Corporation Limited
PCIe Gen3 x 4;. - Support 1-4 channels of CoaXPress arbitrary topology connection;. - CoaXPress camera power, control and trigger;. - Image capture speed up to 25Gbps;. - Image buffer up to 8Gb;. - Each link speed up to 6.25Gbps;. - Fan speed automatically adjusts based on FPGA temperature for... [See More]
- Performance: Line Scan Camera
- Imaging Technology: CMOS Camera
- Monochrome / Color: Color
- Format / Output: RS422
from Smartmore Corporation Limited
This series of products is an industrial line scan camera for industrial production of large-format inspection and high-speed pipeline inspection; using domestic chips, GigE interface; 4K high resolution, up to 28KHz line frequency, greatly improving the production efficiency and detection in the... [See More]
- Performance: Line Scan Camera
- Horizontal Resolution: 2048
- Monochrome / Color: Monochrome; Color
- Vertical Resolution: 1
from Smartmore Corporation Limited
GigE Network Line Scan Camera. Line scan cameras are designed for industrial production of large-format inspection and high-speed pipeline inspection. The product use domestic chips and a GigE interface, it is capable of producing images with an ultra-high-resolution and ultra-high-speed, which is... [See More]
- Performance: High Speed Camera; Line Scan Camera
- Horizontal Resolution: 2048
- Monochrome / Color: Color
- Vertical Resolution: 1088