Low Light Vision Sensors
from Teledyne FLIR IIS
High-Performance, Compact, and Reliable. The Forge ® ️ 1GigE SWIR (Short Wave Infrared) camera series leverages Teledyne ’s vast expertise in SWIR technology. The new camera series features the latest Sony ® Sen-SWIR InGaAs sensors in a compact form factor. The camera delivers... [See More]
- Performance: Low Light Camera
- Imaging Technology: SWIR
- Monochrome / Color: Color
- Physical: Outdoor Rated
from e-con Systems™ Inc
Overview. qSmartAI20_CUQ610 is a ready-to-deploy AI vision kit based on the Qualcomm ® QCS610 processor with powerful AI processing capabilities. This Qualcomm vision kit comprises e-con's Sony IMX462 based Full HD MIPI CSI-2 camera module. This AI vision kit has a small form factor and can... [See More]
- Performance: Low Light Camera
- Maximum Frame Rate: 30
- Monochrome / Color: Color
- Imaging Technology: CMOS Camera
from Thermo Scientific Liquid Handling Consumables & Instruments
Thermo Scientific* CIDI3710D-XD4 is a very-low-light-level, gated, intensified, CID-based camera consisting of CID3710D solid state RS-170 version camera fiberoptically coupled to XD-4 version 18mm microchannel plate image intensifier. Solid-state video monochrome video camera features a 2:1... [See More]
- Performance: Low Light Camera; Anti-Blooming
- Inspection Functions: Object Measurement
- Monochrome / Color: Monochrome
- Horizontal Resolution: 776
from PixeLINK
Details. The PL-B762 is a high performance Wide VGA color camera designed for a broad range of industrial imaging applications. This camera is based on the Micron MV022 CMOS global progressive scan sensor with a 1/3 ” optical format and 60 fps output. Factory calibrated Digital Pixel... [See More]
- Performance: Low Light Camera; High Speed Camera; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
- Horizontal Resolution: 752
- Monochrome / Color: Color
- Vertical Resolution: 480
from PCO AG
Has digital temperature compensation instead of thermo-electrical cooling [See More]
- Performance: Low Light Camera; Anti-Blooming
- Inspection Functions: Object Detection
- Monochrome / Color: Monochrome; Color
- Horizontal Resolution: 1360
from Photron
The multi head FASTCAM MH4 from Photron provides superb light sensitivity from an unbelievable small package. Four camera heads, each less than 1.5 ” (35mm) square can be connected to the compact DC processor to enable easy high speed imaging in the most difficult to access and hostile... [See More]
- Performance: Low Light Camera; High Speed Camera
- Horizontal Resolution: 512
- Monochrome / Color: Color
- Vertical Resolution: 96 to 512
from Xenics nv
The XSW-320 SWIR module is a shortwave infrared OEM module with a resolution of 320 x 256 pixels and a pixel pitch of 20 µm. It is equipped with a single-stage thermoelectric cooler which guarantees low noise and dark current characteristics. The XSW-320 is available with a variety of interfaces and... [See More]
- Performance: Low Light Camera; Cooled
- Horizontal Resolution: 320
- Monochrome / Color: Monochrome
- Vertical Resolution: 256
from Princeton Infrared Technologies, Inc. (PIRT)
This non-ITAR reduced weight (3000g) lattice matched, InGaAs scientific SWIR camera allows for high resolution SWIR imaging at 1280x1024 with high frame rates >93 frames per second (fps) at full frame size. This small pitch array,12 μm, combined with the high quantum efficiency of lattice... [See More]
- Performance: Low Light Camera; High Speed Camera; Cooled
- Vertical Resolution: 1024
- Horizontal Resolution: 1280
- Maximum Frame Rate: 93 to 385
from e-con Systems™ Inc
SmarteCAM is a ready to deploy artificial intelligence camera with powerful AI processing capabilities with an on-board NVIDIA ® Jetson ™ TX2 CPU and 256 core GPU which can perform all image processing and analytics indigenously without the connectivity or power of cloud. This edge AI... [See More]
- Performance: Low Light Camera
- Shutter Control: Electronic Shutter
- Monochrome / Color: Color