Progressive Scan Vision Sensors
from Allied Vision Technologies GmbH
1.4 Megapixel single-board GigE Vision camera - high sensitivityThe ultra-compact 1.4 Megapixel GB1380 is a very sensitive, high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GB1380 incorporates the incomparable Sony ICX285 CCD sensor with ExView technology... [See More]
- Performance: High Speed Camera; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
- Horizontal Resolution: 1360
- Monochrome / Color: Monochrome
- Vertical Resolution: 1024
from Matrox Imaging
Matrox Iris GT is a line of powerful smart cameras with Matrox Design Assistant 2.1, an intuitive, versatile and extendable integrated development environment (IDE). Manufacturing engineers and technicians can easily and quickly configure and deploy machine vision applications on a highly integrated... [See More]
- Performance: Progressive Scan; Gain Control
- Images Stored: 0.0
- Monochrome / Color: Monochrome
- Inspection Rate: 0.0
from Optex FA
NPN and PNP outputs available [See More]
- Performance: Progressive Scan; Gain Control
- Inspection Rate: 280
- Monochrome / Color: Color
- Inspection Functions: Object Detection; Alignment; Object Position
from Baumer Ltd.
CX series cameras merge high quality and reliability with the performance of the latest CMOS sensor generation Sony ® Pregius ™ and ON Semiconductor ®PYTHON for realizing future-oriented applications. Thanks to the wide variety of sensors you are sure to find the ideal GigE or USB 3.0... [See More]
- Performance: Progressive Scan
- Horizontal Resolution: 1280
- Monochrome / Color: Color
- Vertical Resolution: 1024
from Sentech America
The STC-CMB120APCL monochrome camera, featuring Power Over Camera Link, is part of the high-speed, CMOS Camera Link Camera series. This monochrome camera uses the C-MOSIS 12 Megapixel sensor which outputs full resolution at 62 fps. STC-CMB120APCL also provides full triggering capabilities, a user... [See More]
- Performance: Progressive Scan
- Maximum Frame Rate: 62.3
- Monochrome / Color: Monochrome
- Imaging Technology: CMOS Camera; CMOSIS
from PixeLINK
Details. The PL-B952 is a high performance XGA (1024 x 768) color CCD camera designed for a broad range of industrial imaging applications. This camera is based on the Sony ICX204 progressive scan sensor with a 1/3 ” optical format. External triggering and 2 general-purpose outputs provide... [See More]
- Performance: High Speed Camera; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
- Horizontal Resolution: 1024
- Monochrome / Color: Color
- Vertical Resolution: 768
from Smartmore Corporation Limited
This series has high definition, low noise, high performance color, easy to install and use, suitable for industrial testing, medical desearch, education, security and other fields. - Reserve a fan interface to effectively control the temperature of the camera;SG. - The cost of the method of... [See More]
- Performance: Progressive Scan
- Horizontal Resolution: 8240
- Monochrome / Color: Color
- Vertical Resolution: 5628
from Allied Vision Technologies GmbH
5 Megapixel single-board CCD camera with GigE VisionThe 5-megapixel GB2450 is a very high-resolution CCD camera with Gigabit Ethernet output. The GB2450 has a frame rate of 15 fps at 2448x2050 resolution. The sensor used in the GB2450 is the high-quality Sony ICX625 CCD image sensor that provides... [See More]
- Performance: High Speed Camera; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
- Horizontal Resolution: 2448
- Monochrome / Color: Monochrome
- Vertical Resolution: 2050
from Sentech America
The STC-CMB2MCL is part of the high-speed, CMOS Camera Link Camera series. This monochrome camera uses the C-MOSIS 2 Megapixel sensor which outputs full resolution at 340 fps. The STC-CMB2MCL also provides full triggering capabilities, a configurable AOI (Area of Interest) and comes in a small... [See More]
- Performance: High Speed Camera; Progressive Scan
- Maximum Frame Rate: 340
- Monochrome / Color: Monochrome
- Imaging Technology: CMOS Camera; CMOSIS
from Smartmore Corporation Limited
This series of cameras is a USB2.0 interface miniature industrial camera (29mm ×29mm ×29mm), adhering to the product concept: easy to use, stable and reliable. It has good versatility and compatibility, and also has a very high cost performance.Support Windows XP SP3 and above operating... [See More]
- Performance: Progressive Scan
- Vertical Resolution: 240 to 480
- Horizontal Resolution: 320 to 752
- Maximum Frame Rate: 111 to 226
from Allied Vision Technologies GmbH
Single-board CCD camera, VGA resolution - 90 fpsThe GB650 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The CCD sensor has excellent image quality and sensitivity. The GB650 is available in portrait or landscape sensor... [See More]
- Performance: High Speed Camera; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
- Horizontal Resolution: 659
- Monochrome / Color: Monochrome
- Vertical Resolution: 493
from Sentech America
The STC-SBA503POE is part of Sentech's Brand New Power over Ethernet GigE cameras, featuring an Aptina CMOSS Sensor. It features a 1/2.5" monochome QSXGA sensor, 15 fps and communication over a 12 pin Hirose or Ethernet connector. The STC-SCA503POE boasts a compact 35(w) x 35(H) x 53.5 (D) mm size,... [See More]
- Performance: Progressive Scan
- Maximum Frame Rate: 14
- Monochrome / Color: Monochrome
- Imaging Technology: CMOS Camera
from Allied Vision Technologies GmbH
High speed single-board CCD camera with Ex-view sensor The GB660 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GB660 incorporates a Sony ExView HAD CCD sensor that has particularly high quantum efficiency and... [See More]
- Performance: High Speed Camera; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
- Horizontal Resolution: 659
- Monochrome / Color: Monochrome
- Vertical Resolution: 493
from Sentech America
The STC-GE152OX is part of Sentech's GigE camera line. It features a 1/2" monochrome SXGA sensor, 19fps and communication over a 12 pin Hirose or Ethernet connector. The STC-GE152OX boasts a user-programmable Xilinx FPGA, a 32MB user memory and eight opto-isolated configurable I/Os. This camera... [See More]
- Performance: Progressive Scan
- Maximum Frame Rate: 19
- Monochrome / Color: Monochrome
- Imaging Technology: CCD Camera
from Allied Vision Technologies GmbH
XGA resolution ultra-compact CCD camera with GigE VisionThe GC1020 is a 1024x768 resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1020 incorporates the Sony ICX204 CCD sensor providing excellent monochrome and color image quality. The GC1020 runs 30 frames... [See More]
- Performance: High Speed Camera; Progressive Scan
- Horizontal Resolution: 1024
- Monochrome / Color: Monochrome
- Vertical Resolution: 768
from Sentech America
The STC-33 is a full featured, low cost, VGA, progressive scan, machine vision, board camera with a 1/3" monochrome CCD. The STC-33 features a full frame 60fps (at double speed) VGA output, partial scanning, triggering and reset capabilities. Frame Rate. 30, 60 fps. Signal Format. Monochrome... [See More]
- Performance: Progressive Scan
- Imaging Technology: CCD Camera
- Maximum Frame Rate: 30 to 60
- Physical: Board Mounted
from Allied Vision Technologies GmbH
Ultra-compact GigE Vision camera - 1.3 Megapixel mono CMOS sensorThe GC1280 is an ultra-compact, high-resolution, machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1280 runs 27 frames per second at 1280x1024 resolution over the GigE Vision-compliant Gigabit... [See More]
- Performance: High Speed Camera; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
- Horizontal Resolution: 1280
- Monochrome / Color: Monochrome
- Vertical Resolution: 1024
from Sentech America
Sentech is releasing a brand new USB 3.0, 2.3MP monochrome USB3 Vision camera. The STC-MBS241U3V features 165 FPS, and a dazzling 2.3MP resolution. Utilizing CMOS Global Shutter, the STC-MBS241U3V is capable of capturing moving objects without any motion blur. By utilizing the user friendly USB 3.0... [See More]
- Performance: High Speed Camera; Progressive Scan
- Maximum Frame Rate: 165
- Monochrome / Color: Monochrome
- Shutter Speed: 1.86E-5 to 20
from Allied Vision Technologies GmbH
Megapixel CCD camera with Ex-View sensor - 32 fpsThe GC1290 is a 1280x960 resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1290 incorporates a high-quality Sony Exview HAD CCD sensor providing excellent monochrome and color image quality. The GC1290 runs more... [See More]
- Performance: High Speed Camera; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
- Horizontal Resolution: 1280
- Monochrome / Color: Monochrome
- Vertical Resolution: 960
from Sentech America
The STC-MCE132U3V USB 3.0 color camera features a 1/1.8" e2v CMOS sensor, 1.3MP resolution, 55 fps, and an ultra compact 28 (W) x 28 (H) x 33.8 (D) mm size. Utilizing the powerful USB3 Vision standard, this camera is machine vision ready!. Scanning System. Progressive. Shutter Type. Rolling Shutter... [See More]
- Performance: Progressive Scan
- Maximum Frame Rate: 60
- Monochrome / Color: Color
- Shutter Speed: 1.60E-5 to 0.9700
from Allied Vision Technologies GmbH
1.4 Megapixel CCD camera with GigE VisionThe 1.4 Megapixel GC1350 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1350 incorporates a high-quality Sony ½" CCD sensor providing excellent monochrome and color image quality. The GC1350 runs 20... [See More]
- Performance: High Speed Camera; Progressive Scan
- Horizontal Resolution: 1360
- Monochrome / Color: Monochrome
- Vertical Resolution: 1024
from Allied Vision Technologies GmbH
High sensitivity 1.4 Megapixel CCD camera with GigE VisionThe ultra-compact 1.4 Megapixel GC1380 is a very sensitive, high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1380 incorporates the incomparable Sony ICX285 CCD sensor with ExView technology... [See More]
- Performance: High Speed Camera; Progressive Scan
- Horizontal Resolution: 1360
- Monochrome / Color: Monochrome
- Vertical Resolution: 1024
from Allied Vision Technologies GmbH
High sensitivity 1.4 Megapixel CCD camera - 30 fpsThe GC1380H, and its color counterpart, the GC1380CH, are high-speed versions of the very popular GC1380. The ultra-compact GC1380H is a very sensitive, high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢) that runs... [See More]
- Performance: High Speed Camera; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
- Horizontal Resolution: 1360
- Monochrome / Color: Color
- Vertical Resolution: 1024
from Allied Vision Technologies GmbH
Ultra-compact 2 Megapixel CCD camera with GigE VisionThe 2 Megapixel GC1600 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1600 incorporates a high-quality Sony CCD sensor providing excellent monochrome and color image quality. The GC1600 runs 15... [See More]
- Performance: High Speed Camera; Progressive Scan
- Horizontal Resolution: 1620
- Monochrome / Color: Monochrome
- Vertical Resolution: 1220
from Allied Vision Technologies GmbH
Ultra-compact 2 Megapixel CCD camera - 25 fpsThe GC1600H GigE Vision camera runs 25 fps at 2 Megapixel resolution (1600 x1220) and even faster with region of interest readout. The GC1600H incorporates a high-quality Sony CCD sensor providing excellent image quality. The GC1600H operates over... [See More]
- Performance: High Speed Camera; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
- Horizontal Resolution: 1620
- Monochrome / Color: Color
- Vertical Resolution: 1220
from Allied Vision Technologies GmbH
Ultra-compact high resolution CCd camera - 5 Megapixels, 15 fpsThe 5-megapixel GC2450 is a very high-resolution CCD camera with Gigabit Ethernet output. The GC2450 has a frame rate of 15 fps at 2448x2050 resolution. The sensor used in the GC2450 is the high-quality Sony ICX625 CCD image sensor that... [See More]
- Performance: High Speed Camera; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
- Horizontal Resolution: 2448
- Monochrome / Color: Monochrome
- Vertical Resolution: 2050
from Allied Vision Technologies GmbH
Very small VGA CCD camera with GigE VisionThe GC650 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The CCD sensor has excellent image quality and sensitivity. The camera is suitable for applications where speed and... [See More]
- Performance: High Speed Camera; Progressive Scan
- Horizontal Resolution: 659
- Monochrome / Color: Monochrome
- Vertical Resolution: 493
from Allied Vision Technologies GmbH
Very Small VGA CCD camera - 90 fpsThe GC655 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The 1/2" CCD sensor has excellent image quality and sensitivity. Features include: 90 fps at 640x480. 1/2" Sony Progressive Scan... [See More]
- Performance: High Speed Camera; Progressive Scan
- Horizontal Resolution: 659
- Monochrome / Color: Monochrome
- Vertical Resolution: 493
from Allied Vision Technologies GmbH
The GC660 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC660 incorporates a Sony ExView HAD CCD sensor that has particularly high quantum efficiency and excellent NIR response for excellent image quality and... [See More]
- Performance: High Speed Camera; Progressive Scan
- Horizontal Resolution: 659
- Monochrome / Color: Monochrome
- Vertical Resolution: 493
from Allied Vision Technologies GmbH
Low cost Gibabit Ethernet camera - 60 fpsThe GC750 is an ultra-compact, economically priced, machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC750 runs 60 frames per second at 752x480 resolution over the GigE Vision-compliant Gigabit Ethernet interface. The... [See More]
- Performance: High Speed Camera; Progressive Scan
- Horizontal Resolution: 752
- Monochrome / Color: Monochrome
- Vertical Resolution: 480
from Allied Vision Technologies GmbH
Low cost GigE camera - 64 fpsThe GC780 is an ultra-compact, economically priced, machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC780 incorporates the Sony ICX415 CCD sensor and runs 64 frames per second at 782x582 resolution over the GigE Vision-compliant... [See More]
- Performance: High Speed Camera; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
- Horizontal Resolution: 782
- Monochrome / Color: Monochrome
- Vertical Resolution: 582
from Allied Vision Technologies GmbH
Fast CCD Megapixel camera - 60 fpsThe 1 Megapixel GE1050 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢) with very fast frame rate. The GE1050 incorporates the 1024 x 1024 Kodak KAI-01050 CCD running 60 frames per second at megapixel resolution and even... [See More]
- Performance: High Speed Camera; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
- Horizontal Resolution: 1024
- Monochrome / Color: Monochrome
- Vertical Resolution: 1024
from Allied Vision Technologies GmbH
1.4 Megapixel camera with GigE interfaceThe 1.4 Megapixel GE1350 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GE1350 incorporates a high-quality Sony ½" CCD sensor providing excellent monochrome and color image quality. The GE1350 runs 20... [See More]
- Performance: High Speed Camera; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
- Horizontal Resolution: 1360
- Monochrome / Color: Monochrome
- Vertical Resolution: 1024
from Allied Vision Technologies GmbH
High sensitivity 1.4 Megapixel CCD camera with GigE interfaceThe 1.4 Megapixel GE1380 is a very sensitive, high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GE1380 incorporates the incomparable Sony ICX285 CCD sensor providing high-sensitivity, low noise,... [See More]
- Performance: High Speed Camera; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
- Horizontal Resolution: 1360
- Monochrome / Color: Monochrome
- Vertical Resolution: 1024
from Allied Vision Technologies GmbH
Ultra-compact, inexpensive 1394a Wide VGA camera. The Guppy F-033B/C is an ultra-compact, inexpensive Wide VGA camera with a sensitive Sony CCD sensor. At full resolution, it runs with up to 58 fps. Higher frame rates can be reached by a smaller AOI. Sony ICX424 (progressive scan). One... [See More]
- Performance: High Speed Camera; Progressive Scan; Gain Control
- Horizontal Resolution: 656
- Monochrome / Color: Monochrome
- Vertical Resolution: 494
from Allied Vision Technologies GmbH
1k x 1k CCD camera with GigE Vision interface - Dual GigE Port - 240 MB/s The 1 Megapixel GX1050 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢) with very fast frame rate. The GX1050 has two screw-captivated Gigabit Ethernet ports configured as a... [See More]
- Performance: High Speed Camera; Progressive Scan
- Horizontal Resolution: 1024
- Monochrome / Color: Monochrome
- Vertical Resolution: 1024
from Allied Vision Technologies GmbH
Compact, flexible, modular IEEE 1394 XGA C-Mount cameraThe Marlin F-033B/C is equipped with a sensitive SONY CCD sensor. It runs at 73.06 fps (full resolution, Format_7). Higher frame rates can be reached by a smaller AOI and binning. Sony ICX414 (removable IR cut filter). Two configurable inputs,... [See More]
- Performance: High Speed Camera; Progressive Scan; Gain Control
- Horizontal Resolution: 656
- Monochrome / Color: Monochrome
- Vertical Resolution: 494
from Allied Vision Technologies GmbH
High-quality (mid-priced) VGA camera with many image pre-processing functions. The Stingray F-033B/C is a high-quality VGA camera. It is equipped with a sensitive SONY HAD CCD sensor and includes many image pre-processing functions. At full resolution, it runs at 84 fps. Higher frame rates can be... [See More]
- Performance: High Speed Camera; Progressive Scan; Gain Control
- Horizontal Resolution: 656
- Monochrome / Color: Monochrome
- Vertical Resolution: 492