External Trigger Input Vision Sensors
from Teledyne FLIR IIS
High-Performance, Compact, and Reliable. The Forge ® ️ 1GigE SWIR (Short Wave Infrared) camera series leverages Teledyne ’s vast expertise in SWIR technology. The new camera series features the latest Sony ® Sen-SWIR InGaAs sensors in a compact form factor. The camera delivers... [See More]
- Shutter Control: External Trigger
- Imaging Technology: SWIR
- Monochrome / Color: Color
- Performance: Low Light Camera
from Cognex Corporation
Sensors, reimagined. The In-Sight SnAPP vision sensor brings the power of machine vision to everyone. With guided setup and pre-trained AI, In-Sight SnAPP allows manufacturers to quickly and easily automate inspections, no experience needed. Leveraging innovative vision technologies, these... [See More]
- Shutter Control: External Trigger
- Inspection Functions: Object Detection; Inspect for proper assembly, debris, surface defects, product completeness
- Monochrome / Color: Monochrome; Color
- Horizontal Resolution: 1440
from Optex FA
NPN and PNP outputs available [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Inspection Rate: 280
- Monochrome / Color: Color
- Inspection Functions: Object Detection; Alignment; Object Position
from Matrox Imaging
Matrox Iris GT is a line of powerful smart cameras with Matrox Design Assistant 2.1, an intuitive, versatile and extendable integrated development environment (IDE). Manufacturing engineers and technicians can easily and quickly configure and deploy machine vision applications on a highly integrated... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Images Stored: 0.0
- Monochrome / Color: Monochrome
- Inspection Rate: 0.0
from PixeLINK
Details. The PL-B952 is a high performance XGA (1024 x 768) color CCD camera designed for a broad range of industrial imaging applications. This camera is based on the Sony ICX204 progressive scan sensor with a 1/3 ” optical format. External triggering and 2 general-purpose outputs provide... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Horizontal Resolution: 1024
- Monochrome / Color: Color
- Vertical Resolution: 768
from Smartmore Corporation Limited
When dealing with massive data, the powerful and strong camera is absolutely the best choice for businesses. With the help of 10 GigE transmission technology, it is no longer a problem. You need to consider plenty of issues such as your requirements of stability, speed and cost when purchasing... [See More]
- Shutter Control: External Trigger
- Horizontal Resolution: 2592
- Monochrome / Color: Color
- Vertical Resolution: 2160
from Allied Vision Technologies GmbH
1.4 Megapixel single-board GigE Vision camera - high sensitivityThe ultra-compact 1.4 Megapixel GB1380 is a very sensitive, high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GB1380 incorporates the incomparable Sony ICX285 CCD sensor with ExView technology... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Horizontal Resolution: 1360
- Monochrome / Color: Monochrome
- Vertical Resolution: 1024
from Xenics nv
The XSW-320 SWIR module is a shortwave infrared OEM module with a resolution of 320 x 256 pixels and a pixel pitch of 20 µm. It is equipped with a single-stage thermoelectric cooler which guarantees low noise and dark current characteristics. The XSW-320 is available with a variety of interfaces and... [See More]
- Shutter Control: External Trigger
- Horizontal Resolution: 320
- Monochrome / Color: Monochrome
- Vertical Resolution: 256
from Princeton Infrared Technologies, Inc. (PIRT)
The LineCam12 is an advanced linescan SWIR camera with 14-bit digital data at 37klines/s on USB3 or Camera Link ™ outputs. The SWIR camera currently comes in two varieties: 250 μm tall pixels for spectroscopy and 12.5 μm square pixels for machine vision applications. The camera has... [See More]
- Shutter Control: External Trigger
- Vertical Resolution: 1
- Horizontal Resolution: 1024
- Maximum Frame Rate: 37 to 48
from Smartmore Corporation Limited
This series of cameras adopts 10 Gigabit Ethernet, which is backward compatible with 100/1G/2.5G/5G Ethernet, and is transmitted over Category 6 or Category 7 copper cables, with a maximum transmission distance of 100 meters; the camera has built-in color correction, gamma correction and other ISP... [See More]
- Shutter Control: External Trigger
- Horizontal Resolution: 8240
- Monochrome / Color: Monochrome; Color
- Vertical Resolution: 1
from Allied Vision Technologies GmbH
5 Megapixel single-board CCD camera with GigE VisionThe 5-megapixel GB2450 is a very high-resolution CCD camera with Gigabit Ethernet output. The GB2450 has a frame rate of 15 fps at 2448x2050 resolution. The sensor used in the GB2450 is the high-quality Sony ICX625 CCD image sensor that provides... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Horizontal Resolution: 2448
- Monochrome / Color: Monochrome
- Vertical Resolution: 2050
from Smartmore Corporation Limited
The dual electrical port high-speed camera is optimized for defect detection and size measurement applications in machine vision, and achieves high frame rate and high-speed flying shot stitching. The internal integrated hardware image preprocessor is optimized for A0I industry applications and... [See More]
- Shutter Control: External Trigger
- Horizontal Resolution: 5120
- Monochrome / Color: Color
- Vertical Resolution: 5120
from Allied Vision Technologies GmbH
Single-board CCD camera, VGA resolution - 90 fpsThe GB650 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The CCD sensor has excellent image quality and sensitivity. The GB650 is available in portrait or landscape sensor... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Horizontal Resolution: 659
- Monochrome / Color: Monochrome
- Vertical Resolution: 493
from Allied Vision Technologies GmbH
High speed single-board CCD camera with Ex-view sensor The GB660 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GB660 incorporates a Sony ExView HAD CCD sensor that has particularly high quantum efficiency and... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Horizontal Resolution: 659
- Monochrome / Color: Monochrome
- Vertical Resolution: 493
from Allied Vision Technologies GmbH
XGA resolution ultra-compact CCD camera with GigE VisionThe GC1020 is a 1024x768 resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1020 incorporates the Sony ICX204 CCD sensor providing excellent monochrome and color image quality. The GC1020 runs 30 frames... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Horizontal Resolution: 1024
- Monochrome / Color: Monochrome
- Vertical Resolution: 768
from Allied Vision Technologies GmbH
Ultra-compact GigE Vision camera - 1.3 Megapixel mono CMOS sensorThe GC1280 is an ultra-compact, high-resolution, machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1280 runs 27 frames per second at 1280x1024 resolution over the GigE Vision-compliant Gigabit... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Horizontal Resolution: 1280
- Monochrome / Color: Monochrome
- Vertical Resolution: 1024
from Allied Vision Technologies GmbH
Megapixel CCD camera with Ex-View sensor - 32 fpsThe GC1290 is a 1280x960 resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1290 incorporates a high-quality Sony Exview HAD CCD sensor providing excellent monochrome and color image quality. The GC1290 runs more... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Horizontal Resolution: 1280
- Monochrome / Color: Monochrome
- Vertical Resolution: 960
from Allied Vision Technologies GmbH
1.4 Megapixel CCD camera with GigE VisionThe 1.4 Megapixel GC1350 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1350 incorporates a high-quality Sony ½" CCD sensor providing excellent monochrome and color image quality. The GC1350 runs 20... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Horizontal Resolution: 1360
- Monochrome / Color: Monochrome
- Vertical Resolution: 1024
from Allied Vision Technologies GmbH
High sensitivity 1.4 Megapixel CCD camera with GigE VisionThe ultra-compact 1.4 Megapixel GC1380 is a very sensitive, high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1380 incorporates the incomparable Sony ICX285 CCD sensor with ExView technology... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Horizontal Resolution: 1360
- Monochrome / Color: Monochrome
- Vertical Resolution: 1024
from Allied Vision Technologies GmbH
High sensitivity 1.4 Megapixel CCD camera - 30 fpsThe GC1380H, and its color counterpart, the GC1380CH, are high-speed versions of the very popular GC1380. The ultra-compact GC1380H is a very sensitive, high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢) that runs... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Horizontal Resolution: 1360
- Monochrome / Color: Color
- Vertical Resolution: 1024
from Allied Vision Technologies GmbH
Ultra-compact 2 Megapixel CCD camera with GigE VisionThe 2 Megapixel GC1600 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1600 incorporates a high-quality Sony CCD sensor providing excellent monochrome and color image quality. The GC1600 runs 15... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Horizontal Resolution: 1620
- Monochrome / Color: Monochrome
- Vertical Resolution: 1220
from Allied Vision Technologies GmbH
Ultra-compact 2 Megapixel CCD camera - 25 fpsThe GC1600H GigE Vision camera runs 25 fps at 2 Megapixel resolution (1600 x1220) and even faster with region of interest readout. The GC1600H incorporates a high-quality Sony CCD sensor providing excellent image quality. The GC1600H operates over... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Horizontal Resolution: 1620
- Monochrome / Color: Color
- Vertical Resolution: 1220
from Allied Vision Technologies GmbH
Ultra-compact high resolution CCd camera - 5 Megapixels, 15 fpsThe 5-megapixel GC2450 is a very high-resolution CCD camera with Gigabit Ethernet output. The GC2450 has a frame rate of 15 fps at 2448x2050 resolution. The sensor used in the GC2450 is the high-quality Sony ICX625 CCD image sensor that... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Horizontal Resolution: 2448
- Monochrome / Color: Monochrome
- Vertical Resolution: 2050
from Allied Vision Technologies GmbH
Very small VGA CCD camera with GigE VisionThe GC650 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The CCD sensor has excellent image quality and sensitivity. The camera is suitable for applications where speed and... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Horizontal Resolution: 659
- Monochrome / Color: Monochrome
- Vertical Resolution: 493
from Allied Vision Technologies GmbH
Very Small VGA CCD camera - 90 fpsThe GC655 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The 1/2" CCD sensor has excellent image quality and sensitivity. Features include: 90 fps at 640x480. 1/2" Sony Progressive Scan... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Horizontal Resolution: 659
- Monochrome / Color: Monochrome
- Vertical Resolution: 493
from Allied Vision Technologies GmbH
The GC660 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC660 incorporates a Sony ExView HAD CCD sensor that has particularly high quantum efficiency and excellent NIR response for excellent image quality and... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Horizontal Resolution: 659
- Monochrome / Color: Monochrome
- Vertical Resolution: 493
from Allied Vision Technologies GmbH
Low cost Gibabit Ethernet camera - 60 fpsThe GC750 is an ultra-compact, economically priced, machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC750 runs 60 frames per second at 752x480 resolution over the GigE Vision-compliant Gigabit Ethernet interface. The... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Horizontal Resolution: 752
- Monochrome / Color: Monochrome
- Vertical Resolution: 480
from Allied Vision Technologies GmbH
Ultra-compact, inexpensive 1394a Wide VGA camera. The Guppy F-033B/C is an ultra-compact, inexpensive Wide VGA camera with a sensitive Sony CCD sensor. At full resolution, it runs with up to 58 fps. Higher frame rates can be reached by a smaller AOI. Sony ICX424 (progressive scan). One... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Horizontal Resolution: 656
- Monochrome / Color: Monochrome
- Vertical Resolution: 494
from Allied Vision Technologies GmbH
1k x 1k CCD camera with GigE Vision interface - Dual GigE Port - 240 MB/s The 1 Megapixel GX1050 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢) with very fast frame rate. The GX1050 has two screw-captivated Gigabit Ethernet ports configured as a... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Horizontal Resolution: 1024
- Monochrome / Color: Monochrome
- Vertical Resolution: 1024
from Allied Vision Technologies GmbH
Compact, flexible, modular IEEE 1394 XGA C-Mount cameraThe Marlin F-033B/C is equipped with a sensitive SONY CCD sensor. It runs at 73.06 fps (full resolution, Format_7). Higher frame rates can be reached by a smaller AOI and binning. Sony ICX414 (removable IR cut filter). Two configurable inputs,... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Horizontal Resolution: 656
- Monochrome / Color: Monochrome
- Vertical Resolution: 494