Object Position Vision Sensors
from SICK
The TLOC100-100 Triton Floor-LOC is an image-based localization system for mobile robots that reads the microstructure of a facility's floor to determine the vehicle's position. Application: Localization of mobile robots in logistics and production. Identification technology: Image-based... [See More]
- Inspection Functions: Object Position
- Width / Diameter: 4.33
- Format / Output: Absolute position (x, y, direction angle) Relative position (visual odometry)
- Height: 1.57
from SICK
The TLOC100-100 LiDAR-LOC is a combined localization solution for mobile robots, pairing the Triton Floor-LOC hardware with LiDAR-LOC software that runs on separate hardware, such as the robot's own IPC. Application: Localization of mobile robots in logistics and production. Identification... [See More]
- Inspection Functions: Object Position
- Format / Output: Position (x, y, direction angle)
from SICK
The TLOC100-100 LIDAR-LOC SIM1200 is a combined localization solution for mobile robots, pairing the Triton Floor-LOC hardware with LiDAR-LOC software pre-configured on a SIM1200 edge computing device. Application: Localization of mobile robots in logistics and production. Identification technology:... [See More]
- Inspection Functions: Object Position
- Format / Output: Position (x, y, direction angle)
from SICK
The TLOC100-100 PICS150-LOC PRO is a combined localization solution for mobile robots, pairing the Triton Floor-LOC hardware with LiDAR-LOC software pre-configured on a picoScan100 sensor (PICS150-01000 LOC Pro). Application: Localization of mobile robots in logistics and production. Identification... [See More]
- Inspection Functions: Object Position
- Format / Output: Position (x, y, direction angle)
from Optex FA
NPN and PNP outputs available [See More]
- Inspection Functions: Object Detection; Alignment; Object Position
- Inspection Rate: 280
- Monochrome / Color: Color
- Horizontal Resolution: 208
from Thermo Scientific Liquid Handling Consumables & Instruments
Thermo Scientific* CID3712D solid-state monochrome video camera features a CCIR (European) video format, interlace-scanned, 768(H) x 612(V) pixel CID array in a compact remote head configuration. Compact remote head configuration connects to the Camera Control Unit via flexible cable supplied to... [See More]
- Inspection Functions: Object Detection; Edge Detection; Object Measurement; Object Position
- Horizontal Resolution: 768
- Monochrome / Color: Monochrome
- Vertical Resolution: 575
from Matrox Imaging
Matrox Iris GT is a line of powerful smart cameras with Matrox Design Assistant 2.1, an intuitive, versatile and extendable integrated development environment (IDE). Manufacturing engineers and technicians can easily and quickly configure and deploy machine vision applications on a highly integrated... [See More]
- Inspection Functions: Object Detection; Edge Detection; Image Direction; Object Measurement; Object Position; Bar Code Detection; Optical Character Recognition; Pattern recognition
- Images Stored: 0.0
- Monochrome / Color: Monochrome
- Inspection Rate: 0.0
from Smartmore Corporation Limited
This series of cameras is a color industrial smart camera with high cost performance, good stability and low power consumption. Pre-installed WIN10 operating system, supports Halcon, Labview and other visual software, which is convenient for program porting. It can replace Linux systems such as... [See More]
- Inspection Functions: Object Detection; Edge Detection; Image Direction; Alignment; Object Measurement; Object Position; Optical Character Recognition; Color Mark Detection
- Horizontal Resolution: 1280
- Monochrome / Color: Color
- Vertical Resolution: 960
from Smartmore Corporation Limited
The smart camera platform is an overall vision test solution that is targeted for ultra-high integration and high system cost-effective requirements. - Ultra-small size, ultra-high integration;. - High-performance FPGA implements hardware image processor, supports multiple image processing, and... [See More]
- Inspection Functions: Object Detection; Edge Detection; Image Direction; Object Measurement; Object Position; Optical Character Recognition; Color Mark Detection
- Vertical Resolution: 3648
- Horizontal Resolution: 5480
- Maximum Frame Rate: 22
from Smartmore Corporation Limited
USB 3.0 Area Scan Camera for inspections. Area scan cameras are widely acknowledged as general-purpose imaging solutions as they use a direct matrix to capture images or objects, events or scenes. The USB 3.0 area scan camera is developed based on the USB Vision standard protocol and is compatible... [See More]
- Inspection Functions: Object Detection; Edge Detection; Image Direction; Alignment; Object Measurement; Object Position; Optical Character Recognition; Color Mark Detection
- Horizontal Resolution: 1600
- Monochrome / Color: Color
- Vertical Resolution: 1200