8 bits Vision Sensors
from Allied Vision Technologies GmbH
Ultra-compact, inexpensive 1394a Wide VGA camera. The Guppy F-033B/C is an ultra-compact, inexpensive Wide VGA camera with a sensitive Sony CCD sensor. At full resolution, it runs with up to 58 fps. Higher frame rates can be reached by a smaller AOI. Sony ICX424 (progressive scan). One... [See More]
- Resolution: 8 bits; 10 bits
- Horizontal Resolution: 656
- Monochrome / Color: Monochrome
- Vertical Resolution: 494
from Smartmore Corporation Limited
This series of products is a 1-megapixel ultra-high-speed camera with high cost performance, high stability and high sensitivity. It can be used for document scanning, print inspection, postal sorting, label scanning, metal parts inspection. - Frame rate up to 4000fps at full resolution;. -... [See More]
- Resolution: 8 bits
- Horizontal Resolution: 1280
- Monochrome / Color: Color
- Vertical Resolution: 864
from Photron
The multi head FASTCAM MH4 from Photron provides superb light sensitivity from an unbelievable small package. Four camera heads, each less than 1.5 ” (35mm) square can be connected to the compact DC processor to enable easy high speed imaging in the most difficult to access and hostile... [See More]
- Resolution: 8 bits; 24
- Horizontal Resolution: 512
- Monochrome / Color: Color
- Vertical Resolution: 96 to 512
from Sentech America
The STC-CMB120APCL monochrome camera, featuring Power Over Camera Link, is part of the high-speed, CMOS Camera Link Camera series. This monochrome camera uses the C-MOSIS 12 Megapixel sensor which outputs full resolution at 62 fps. STC-CMB120APCL also provides full triggering capabilities, a user... [See More]
- Resolution: 8 bits; 10 bits
- Maximum Frame Rate: 62.3
- Monochrome / Color: Monochrome
- Imaging Technology: CMOS Camera; CMOSIS
from PixeLINK
Details. The PL-B952 is a high performance XGA (1024 x 768) color CCD camera designed for a broad range of industrial imaging applications. This camera is based on the Sony ICX204 progressive scan sensor with a 1/3 ” optical format. External triggering and 2 general-purpose outputs provide... [See More]
- Resolution: 8 bits; 12 bits
- Horizontal Resolution: 1024
- Monochrome / Color: Color
- Vertical Resolution: 768
from Allied Vision Technologies GmbH
Ultra-compact, inexpensive 1394a Wide VGA camera with HDR mode. The Guppy F-036B/C is an ultra-compact, inexpensive Wide VGA camera. It is equipped with a CMOS sensor by Micron/Aptina which supports the HDR mode (High Dynamic Range mode). At full resolution, it runs with up to 58 fps. Higher... [See More]
- Resolution: 8 bits; 10 bits
- Horizontal Resolution: 752
- Monochrome / Color: Monochrome
- Vertical Resolution: 480
from Smartmore Corporation Limited
This series of products is a 65-megapixel industrial camera with high cost performance, high stability and high sensitivity. It can be used for document scanning, print inspection, postal sorting, label scanning, metal parts inspection. - Up to 65 million pixel CMOS image sensor;. - High data... [See More]
- Resolution: 8 bits; 12 bits
- Imaging Technology: CMOS Camera
- Monochrome / Color: Color
- Format / Output: Ethernet; USB
from Sentech America
The STC-CMB2MCL is part of the high-speed, CMOS Camera Link Camera series. This monochrome camera uses the C-MOSIS 2 Megapixel sensor which outputs full resolution at 340 fps. The STC-CMB2MCL also provides full triggering capabilities, a configurable AOI (Area of Interest) and comes in a small... [See More]
- Resolution: 8 bits; 10 bits
- Maximum Frame Rate: 340
- Monochrome / Color: Monochrome
- Imaging Technology: CMOS Camera; CMOSIS
from Allied Vision Technologies GmbH
Ultra-compact, inexpensive 0.37 Megapixel camera - interlaced, high sensitivity. The Guppy F-038B/C is equipped with a sensitive interlaced sensor - which makes the move from analog to digital cameras very easy. Additionally, with the Guppy F-038B/C NIR, a version with enhanced NIR sensitivity is... [See More]
- Resolution: 8 bits; 10 bits
- Horizontal Resolution: 768
- Monochrome / Color: Monochrome
- Vertical Resolution: 492
from Smartmore Corporation Limited
Smart camera facilitates a set of complete machine vision system without involving PC ’s support and engagement. Usually, smart camera is comprised of image collection unit, image processing unit, image processing software, network communication configuration. It can achieve collection and... [See More]
- Resolution: 8 bits
- Horizontal Resolution: 1280
- Monochrome / Color: Monochrome; Color
- Vertical Resolution: 960
from Sentech America
The STC-SBA503POE is part of Sentech's Brand New Power over Ethernet GigE cameras, featuring an Aptina CMOSS Sensor. It features a 1/2.5" monochome QSXGA sensor, 15 fps and communication over a 12 pin Hirose or Ethernet connector. The STC-SCA503POE boasts a compact 35(w) x 35(H) x 53.5 (D) mm size,... [See More]
- Resolution: 8 bits; 10 bits; 12 bits
- Maximum Frame Rate: 14
- Monochrome / Color: Monochrome
- Imaging Technology: CMOS Camera
from Allied Vision Technologies GmbH
Ultra-compact, inexpensive 0.4 Megapixel camera - interlaced, high sensitivity. The Guppy F-044B/C is equipped with an ultra-sensitive interlaced CCD sensor - which makes the move from analog to digital cameras very easy. Additionally, with the Guppy F-044B/C NIR, a version with enhanced NIR... [See More]
- Resolution: 8 bits; 10 bits
- Horizontal Resolution: 752
- Monochrome / Color: Monochrome
- Vertical Resolution: 580
from Smartmore Corporation Limited
This series of cameras is a color industrial smart camera with high cost performance, good stability and low power consumption. Pre-installed WIN10 operating system, supports Halcon, Labview and other visual software, which is convenient for program porting. It can replace Linux systems such as... [See More]
- Resolution: 8 bits
- Horizontal Resolution: 640
- Monochrome / Color: Color
- Vertical Resolution: 480
from Sentech America
The STC-GE152OX is part of Sentech's GigE camera line. It features a 1/2" monochrome SXGA sensor, 19fps and communication over a 12 pin Hirose or Ethernet connector. The STC-GE152OX boasts a user-programmable Xilinx FPGA, a 32MB user memory and eight opto-isolated configurable I/Os. This camera... [See More]
- Resolution: 8 bits; 10 bits; 12 bits
- Maximum Frame Rate: 19
- Monochrome / Color: Monochrome
- Imaging Technology: CCD Camera
from Allied Vision Technologies GmbH
Very compact, inexpensive 1394a camera - 0.4 MegapixelThe Guppy F-046B/C is a very compact, inexpensive camera with a sensitive Sony CCD sensor. At full resolution, it runs with up to 49.4 fps. Higher frame rates can be reached by a smaller AOI. Sony ICX415. One configurable input, three... [See More]
- Resolution: 8 bits; 10 bits
- Horizontal Resolution: 780
- Monochrome / Color: Monochrome
- Vertical Resolution: 582
from Smartmore Corporation Limited
This series of products is an industrial line scan camera for industrial production of large-format inspection and high-speed pipeline inspection; using domestic chips, GigE interface; 4K high resolution, up to 28KHz line frequency, greatly improving the production efficiency and detection in the... [See More]
- Resolution: 8 bits
- Horizontal Resolution: 2048
- Monochrome / Color: Monochrome; Color
- Vertical Resolution: 1
from Sentech America
Sentech is releasing a brand new USB 3.0, 2.3MP monochrome USB3 Vision camera. The STC-MBS241U3V features 165 FPS, and a dazzling 2.3MP resolution. Utilizing CMOS Global Shutter, the STC-MBS241U3V is capable of capturing moving objects without any motion blur. By utilizing the user friendly USB 3.0... [See More]
- Resolution: 8 bits; 10 bits; 12 bits
- Maximum Frame Rate: 165
- Monochrome / Color: Monochrome
- Shutter Speed: 1.86E-5 to 20
from Allied Vision Technologies GmbH
Very compact 1394a camera - attractive price - Wide XGAThe Guppy F-080B/C is a very compact, economically priced camera with a sensitive Sony CCD sensor. At full resolution, it runs with up to 30 fps. Higher frame rates can be reached by a smaller AOI. Sony ICX204. One configurable input, three... [See More]
- Resolution: 8 bits; 10 bits
- Horizontal Resolution: 1032
- Monochrome / Color: Monochrome
- Vertical Resolution: 778
from Smartmore Corporation Limited
This series of camera parameter archives are saved in the form of files, which is convenient for mass production and release, easy to develop, and compatible across platforms; it supports simultaneous operation of multiple cameras, and the work is stable and reliable; it supports 8bit, 24bit, and... [See More]
- Resolution: 8 bits
- Horizontal Resolution: 4000
- Monochrome / Color: Color
- Vertical Resolution: 3000
from Sentech America
The STC-MCE132U3V USB 3.0 color camera features a 1/1.8" e2v CMOS sensor, 1.3MP resolution, 55 fps, and an ultra compact 28 (W) x 28 (H) x 33.8 (D) mm size. Utilizing the powerful USB3 Vision standard, this camera is machine vision ready!. Scanning System. Progressive. Shutter Type. Rolling Shutter... [See More]
- Resolution: 8 bits; 10 bits
- Maximum Frame Rate: 60
- Monochrome / Color: Color
- Shutter Speed: 1.60E-5 to 0.9700
from Allied Vision Technologies GmbH
Very compact 1394a camera - attractive price - 1.4 MegapixelThe Guppy F-080B/C is a very compact, economically priced camera with a sensitive Sony CCD sensor. At full resolution, it runs with up to 17.7 fps. Higher frame rates can be reached by a smaller AOI. Sony ICX267. One configurable input,... [See More]
- Resolution: 8 bits; 10 bits
- Horizontal Resolution: 1392
- Monochrome / Color: Monochrome
- Vertical Resolution: 1040
from Smartmore Corporation Limited
GigE Network Line Scan Camera. Line scan cameras are designed for industrial production of large-format inspection and high-speed pipeline inspection. The product use domestic chips and a GigE interface, it is capable of producing images with an ultra-high-resolution and ultra-high-speed, which is... [See More]
- Resolution: 8 bits; 10 bits
- Horizontal Resolution: 2048
- Monochrome / Color: Color
- Vertical Resolution: 1088
from Allied Vision Technologies GmbH
Very compact 5 Megapixel camera - attractive price - 1394a. The Guppy F-503B/C is a very compact, economically priced camera with a high resolution CMOS sensor. At full resolution, it runs up to 6.5 fps. Higher frame rates can be reached by a smaller AOI, binning, or sub-sampling. Micron/Aptina CMOS... [See More]
- Resolution: 8 bits; 10 bits
- Horizontal Resolution: 2592
- Monochrome / Color: Monochrome
- Vertical Resolution: 1944
from Smartmore Corporation Limited
This series of products is a black and white line scan camera with high cost performance, high stability and high sensitivity. It can be used for document scanning, print inspection, postal sorting, label scanning, metal parts inspection. - 55kHz (80kHz with SAccelTM). - High sensitivity and low... [See More]
- Resolution: 8 bits
- Horizontal Resolution: 2048
- Monochrome / Color: Monochrome; Color
- Vertical Resolution: 1
from Allied Vision Technologies GmbH
Compact, flexible, modular IEEE 1394 XGA C-Mount cameraThe Marlin F-033B/C is equipped with a sensitive SONY CCD sensor. It runs at 73.06 fps (full resolution, Format_7). Higher frame rates can be reached by a smaller AOI and binning. Sony ICX414 (removable IR cut filter). Two configurable inputs,... [See More]
- Resolution: 8 bits; 10 bits
- Horizontal Resolution: 656
- Monochrome / Color: Monochrome
- Vertical Resolution: 494
from Smartmore Corporation Limited
This series of cameras has its own hardware cache, which is very suitable for connecting multiple cameras to one computer. Only one ordinary USB3.0 HUB can achieve four 5-megapixel cameras at a frame rate of 15FPS at the same time, effectively reducing the system cost; Support PC linux The system... [See More]
- Resolution: 8 bits
- Horizontal Resolution: 2048
- Monochrome / Color: Color
- Vertical Resolution: 2048
from Allied Vision Technologies GmbH
Compact, flexible, modular IEEE 1394 Wide VGA C-Mount cameraThe Marlin F-046B/C is equipped with a very sensitive Sony CCD sensor. It runs at 52.71 fps (full resolution, Format_7). Higher frame rates can be reached by a smaller AOI and binning. Sony ICX415 (removable IR cut filter). Two configurable... [See More]
- Resolution: 8 bits; 10 bits
- Horizontal Resolution: 780
- Monochrome / Color: Monochrome
- Vertical Resolution: 582
from Allied Vision Technologies GmbH
Compact, flexible, modular IEEE 1394 XGA C-Mount cameraThe Marlin F-080B/C is equipped with a sensitive SONY CCD sensor. It runs at 20.08 fps (full resolution, Format_7). The Marlin F-080B/C-30 variant offers 30 fps (at a slight expense in image quality). Higher frame rates can be reached by a... [See More]
- Resolution: 8 bits; 10 bits
- Horizontal Resolution: 656
- Monochrome / Color: Monochrome
- Vertical Resolution: 494
from Allied Vision Technologies GmbH
Compact, flexible, modular IEEE 1394 1.4 Megapixel C-Mount cameraThe Marlin F-145B/C is equipped with a highly sensitive SONY CCD sensor. It runs at 10 fps (full resolution, Format_7). Higher frame rates can be reached by a smaller AOI and binning. Sony ICX414 (removable IR cut filter). Two... [See More]
- Resolution: 8 bits; 10 bits
- Horizontal Resolution: 1392
- Monochrome / Color: Monochrome
- Vertical Resolution: 1040
from Allied Vision Technologies GmbH
Compact, flexible, modular IEEE 1394 1.4 Megapixel C-Mount cameraThe Marlin F-146B/C is equipped with a highly sensitive SONY CCD sensor. It runs with 17.4 fps (full resolution, Format_7). Higher frame rates can be reached by a smaller AOI and binning. Sony ICX267 (removable IR cut filter). Two... [See More]
- Resolution: 8 bits; 10 bits
- Horizontal Resolution: 1392
- Monochrome / Color: Monochrome
- Vertical Resolution: 1040
from Allied Vision Technologies GmbH
Compact, flexible, modular IEEE 1394 2 Megapixel C-Mount cameraThe Marlin F-201B/C is equipped with a highly sensitive SONY CCD sensor. It runs at 12.5 fps (full resolution, Format_7). Higher frame rates can be reached by a smaller AOI and binning. Sony ICX274 (removable IR cut filter). Two... [See More]
- Resolution: 8 bits; 10 bits
- Horizontal Resolution: 1628
- Monochrome / Color: Monochrome
- Vertical Resolution: 1236