Color Mark / Color Recognition Vision Sensors
from Optex FA
Stores 16 sets of parameters that can be accessed remotely [See More]
- Inspection Functions: Object Detection; Object Position; Color Mark Detection; Color Area
- Inspection Rate: 1250
- Monochrome / Color: Color
- Horizontal Resolution: 208
from Smartmore Corporation Limited
This series of cameras is a color industrial smart camera with high cost performance, good stability and low power consumption. Pre-installed WIN10 operating system, supports Halcon, Labview and other visual software, which is convenient for program porting. It can replace Linux systems such as... [See More]
- Inspection Functions: Object Detection; Edge Detection; Image Direction; Alignment; Object Measurement; Object Position; Optical Character Recognition; Color Mark Detection
- Horizontal Resolution: 1280
- Monochrome / Color: Color
- Vertical Resolution: 960
from Smartmore Corporation Limited
The smart camera platform is an overall vision test solution that is targeted for ultra-high integration and high system cost-effective requirements. - Ultra-small size, ultra-high integration;. - High-performance FPGA implements hardware image processor, supports multiple image processing, and... [See More]
- Inspection Functions: Object Detection; Edge Detection; Image Direction; Object Measurement; Object Position; Optical Character Recognition; Color Mark Detection
- Vertical Resolution: 3648
- Horizontal Resolution: 5480
- Maximum Frame Rate: 22
from Smartmore Corporation Limited
USB 3.0 Area Scan Camera for inspections. Area scan cameras are widely acknowledged as general-purpose imaging solutions as they use a direct matrix to capture images or objects, events or scenes. The USB 3.0 area scan camera is developed based on the USB Vision standard protocol and is compatible... [See More]
- Inspection Functions: Object Detection; Edge Detection; Image Direction; Alignment; Object Measurement; Object Position; Optical Character Recognition; Color Mark Detection
- Horizontal Resolution: 1600
- Monochrome / Color: Color
- Vertical Resolution: 1200