Gamma Correction Vision Sensors
from Teledyne FLIR IIS
The FLIR Blackfly Board Level variants are high performance, machine vision, area scan cameras designed for embedding into tight spaces. Unlike many board level cameras, it boasts a rich feature set applied to the latest CMOS sensors; the same feature set as the cased version. It is ready for... [See More]
- Performance: Gamma Correction; Gain Control
- Horizontal Resolution: 1080
- Monochrome / Color: Color
- Vertical Resolution: 1440
from Teledyne FLIR IIS
The Blackfly ® S leverages the industry ’s most advanced sensors in an ice-cube form factor. It is packed with powerful features enabling you to easily produce the exact images you need and accelerate your application development. This includes both automatic and precise manual control... [See More]
- Performance: Gamma Correction; Gain Control
- Horizontal Resolution: 540
- Monochrome / Color: Color
- Vertical Resolution: 720
from Teledyne FLIR IIS
The Blackfly ® S leverages the industry ’s most advanced sensors in an ice-cube form factor. It is packed with powerful features enabling you to easily produce the exact images you need and accelerate your application development. This includes both automatic and precise manual control... [See More]
- Performance: Gamma Correction; Gain Control
- Horizontal Resolution: 540
- Monochrome / Color: Color
- Vertical Resolution: 720
from Teledyne FLIR IIS
Available Now - Order Today. The FLIR Fire fly ® S delivers the essential machine vision features you need in an ultra-compact body. Its small size, low power, and light weight make it ideal for embedding into portable devices. The Firefly S provides amazing value by combining powerful... [See More]
- Performance: Gamma Correction; Gain Control
- Horizontal Resolution: 540
- Monochrome / Color: Color
- Vertical Resolution: 750
from Teledyne FLIR IIS
Offering the highest performance in 5GigE cameras, the Forge supports the industry's fastest frame rates with burst mode to capture images at speeds up to 10Gb/s and an impressive 500 MB image buffer for managing data transfer. To ensure reliability at these speeds, Forge supports the... [See More]
- Performance: Gamma Correction; Gain Control
- Horizontal Resolution: 2048
- Monochrome / Color: Color
- Vertical Resolution: 2448
from Teledyne FLIR IIS
The award-winning Oryx 10GigE camera family allows systems designers to take advantage of the latest sensors by supporting transfer speeds of up to 10 Gbit/s enabling capture of 4K resolution, 12-bit images at over 60 FPS. Oryx features include IEEE1588 clock synchronization and full compatibility... [See More]
- Performance: Gamma Correction; Gain Control
- Horizontal Resolution: 1536
- Monochrome / Color: Color
- Vertical Resolution: 2048
from PixeLINK
Details. The PL-B952 is a high performance XGA (1024 x 768) color CCD camera designed for a broad range of industrial imaging applications. This camera is based on the Sony ICX204 progressive scan sensor with a 1/3 ” optical format. External triggering and 2 general-purpose outputs provide... [See More]
- Performance: High Speed Camera; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
- Horizontal Resolution: 1024
- Monochrome / Color: Color
- Vertical Resolution: 768
from Allied Vision Technologies GmbH
1.4 Megapixel single-board GigE Vision camera - high sensitivityThe ultra-compact 1.4 Megapixel GB1380 is a very sensitive, high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GB1380 incorporates the incomparable Sony ICX285 CCD sensor with ExView technology... [See More]
- Performance: High Speed Camera; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
- Horizontal Resolution: 1360
- Monochrome / Color: Monochrome
- Vertical Resolution: 1024
from Allied Vision Technologies GmbH
5 Megapixel single-board CCD camera with GigE VisionThe 5-megapixel GB2450 is a very high-resolution CCD camera with Gigabit Ethernet output. The GB2450 has a frame rate of 15 fps at 2448x2050 resolution. The sensor used in the GB2450 is the high-quality Sony ICX625 CCD image sensor that provides... [See More]
- Performance: High Speed Camera; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
- Horizontal Resolution: 2448
- Monochrome / Color: Monochrome
- Vertical Resolution: 2050
from Allied Vision Technologies GmbH
Single-board CCD camera, VGA resolution - 90 fpsThe GB650 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The CCD sensor has excellent image quality and sensitivity. The GB650 is available in portrait or landscape sensor... [See More]
- Performance: High Speed Camera; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
- Horizontal Resolution: 659
- Monochrome / Color: Monochrome
- Vertical Resolution: 493
from Allied Vision Technologies GmbH
High speed single-board CCD camera with Ex-view sensor The GB660 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GB660 incorporates a Sony ExView HAD CCD sensor that has particularly high quantum efficiency and... [See More]
- Performance: High Speed Camera; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
- Horizontal Resolution: 659
- Monochrome / Color: Monochrome
- Vertical Resolution: 493
from Allied Vision Technologies GmbH
Ultra-compact GigE Vision camera - 1.3 Megapixel mono CMOS sensorThe GC1280 is an ultra-compact, high-resolution, machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1280 runs 27 frames per second at 1280x1024 resolution over the GigE Vision-compliant Gigabit... [See More]
- Performance: High Speed Camera; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
- Horizontal Resolution: 1280
- Monochrome / Color: Monochrome
- Vertical Resolution: 1024
from Allied Vision Technologies GmbH
Megapixel CCD camera with Ex-View sensor - 32 fpsThe GC1290 is a 1280x960 resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1290 incorporates a high-quality Sony Exview HAD CCD sensor providing excellent monochrome and color image quality. The GC1290 runs more... [See More]
- Performance: High Speed Camera; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
- Horizontal Resolution: 1280
- Monochrome / Color: Monochrome
- Vertical Resolution: 960
from Allied Vision Technologies GmbH
High sensitivity 1.4 Megapixel CCD camera - 30 fpsThe GC1380H, and its color counterpart, the GC1380CH, are high-speed versions of the very popular GC1380. The ultra-compact GC1380H is a very sensitive, high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢) that runs... [See More]
- Performance: High Speed Camera; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
- Horizontal Resolution: 1360
- Monochrome / Color: Color
- Vertical Resolution: 1024
from Allied Vision Technologies GmbH
Ultra-compact 2 Megapixel CCD camera - 25 fpsThe GC1600H GigE Vision camera runs 25 fps at 2 Megapixel resolution (1600 x1220) and even faster with region of interest readout. The GC1600H incorporates a high-quality Sony CCD sensor providing excellent image quality. The GC1600H operates over... [See More]
- Performance: High Speed Camera; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
- Horizontal Resolution: 1620
- Monochrome / Color: Color
- Vertical Resolution: 1220
from Allied Vision Technologies GmbH
Ultra-compact high resolution CCd camera - 5 Megapixels, 15 fpsThe 5-megapixel GC2450 is a very high-resolution CCD camera with Gigabit Ethernet output. The GC2450 has a frame rate of 15 fps at 2448x2050 resolution. The sensor used in the GC2450 is the high-quality Sony ICX625 CCD image sensor that... [See More]
- Performance: High Speed Camera; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
- Horizontal Resolution: 2448
- Monochrome / Color: Monochrome
- Vertical Resolution: 2050
from Allied Vision Technologies GmbH
Low cost GigE camera - 64 fpsThe GC780 is an ultra-compact, economically priced, machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC780 incorporates the Sony ICX415 CCD sensor and runs 64 frames per second at 782x582 resolution over the GigE Vision-compliant... [See More]
- Performance: High Speed Camera; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
- Horizontal Resolution: 782
- Monochrome / Color: Monochrome
- Vertical Resolution: 582
from Allied Vision Technologies GmbH
Fast CCD Megapixel camera - 60 fpsThe 1 Megapixel GE1050 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢) with very fast frame rate. The GE1050 incorporates the 1024 x 1024 Kodak KAI-01050 CCD running 60 frames per second at megapixel resolution and even... [See More]
- Performance: High Speed Camera; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
- Horizontal Resolution: 1024
- Monochrome / Color: Monochrome
- Vertical Resolution: 1024
from Allied Vision Technologies GmbH
1.4 Megapixel camera with GigE interfaceThe 1.4 Megapixel GE1350 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GE1350 incorporates a high-quality Sony ½" CCD sensor providing excellent monochrome and color image quality. The GE1350 runs 20... [See More]
- Performance: High Speed Camera; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
- Horizontal Resolution: 1360
- Monochrome / Color: Monochrome
- Vertical Resolution: 1024
from Allied Vision Technologies GmbH
High sensitivity 1.4 Megapixel CCD camera with GigE interfaceThe 1.4 Megapixel GE1380 is a very sensitive, high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GE1380 incorporates the incomparable Sony ICX285 CCD sensor providing high-sensitivity, low noise,... [See More]
- Performance: High Speed Camera; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
- Horizontal Resolution: 1360
- Monochrome / Color: Monochrome
- Vertical Resolution: 1024
from Allied Vision Technologies GmbH
2 Megapixel CCD camera with GigE Vision interfaceThe 2 Megapixel GE1600 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GE1600 incorporates a high-quality Sony CCD sensor providing excellent monochrome and color image quality. The GE1600 runs 15... [See More]
- Performance: High Speed Camera; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
- Horizontal Resolution: 1620
- Monochrome / Color: Monochrome
- Vertical Resolution: 1220
from Allied Vision Technologies GmbH
2 megapixel CCD camera with GigE Vision interface - 30 frames per secondThe 2 Megapixel GE1650 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GE1650 incorporates a high-quality Kodak KAI-2020 CCD sensor providing excellent monochrome and color image... [See More]
- Performance: High Speed Camera; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
- Horizontal Resolution: 1600
- Monochrome / Color: Monochrome
- Vertical Resolution: 1200
from Allied Vision Technologies GmbH
2 megapixel CCD camera with GigE Vision interface - More than 30 frames per secondThe 2 Megapixel GE1660 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GE1660 incorporates a high-quality 2/3" Kodak KAI-2020 CCD sensor providing excellent monochrome... [See More]
- Performance: High Speed Camera; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
- Horizontal Resolution: 1600
- Monochrome / Color: Monochrome
- Vertical Resolution: 1200
from Allied Vision Technologies GmbH
High Resolution CCD camera with GigE Vision interface - 30 frames per secondThe 2 Megapixel GE1900 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GE1900 incorporates a high-quality Kodak KAI-2093 CCD sensor providing excellent monochrome and color... [See More]
- Performance: High Speed Camera; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
- Horizontal Resolution: 1900
- Monochrome / Color: Monochrome
- Vertical Resolution: 1080
from Allied Vision Technologies GmbH
High Definition Resolution CCD camera with GigE Vision interface - 30 frames per secondThe new 2/3" format, HD-resolution, 2 megapixel GE1910 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GE1910 incorporates the new Kodak KAI-02150 CCD sensor... [See More]
- Performance: High Speed Camera; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
- Horizontal Resolution: 1920
- Monochrome / Color: Monochrome
- Vertical Resolution: 1080
from Allied Vision Technologies GmbH
High-performance 4 megapixel CCD camera - 15 fpsThe 4-megapixel GE2040 is a very high-resolution CCD camera with Gigabit Ethernet output. The GE2040 has a fast frame rate of 15 fps at 2040x2040 resolution. The sensor used in the GE2040 is the high-quality KAI-04022 CCD image sensor from Kodak and... [See More]
- Performance: High Speed Camera; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
- Horizontal Resolution: 2048
- Monochrome / Color: Monochrome
- Vertical Resolution: 2048
from Allied Vision Technologies GmbH
11 Megapixel CCD camera - 5 fps The 11-megapixel GE4000 is a very high-resolution CCD camera with Gigabit Ethernet output. The 35 mm format sensor used in the GE4000 is the high-quality Kodak KAI-11002 CCD image sensor that provides exceptionally high resolution, sensitivity, and dynamic range. The... [See More]
- Performance: High Speed Camera; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
- Horizontal Resolution: 4008
- Monochrome / Color: Monochrome
- Vertical Resolution: 2672
from Allied Vision Technologies GmbH
16 Megapixel CCD camera 3 fps The 16-megapixel GE4900 is a very high-resolution CCD camera with Gigabit Ethernet output. The 35 mm format sensor used in the GE4900 is the high-quality Kodak KAI-16000 CCD image sensor that provides exceptionally high resolution and good sensitivity. The GigE Vision... [See More]
- Performance: High Speed Camera; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
- Horizontal Resolution: 4872
- Monochrome / Color: Monochrome
- Vertical Resolution: 3248
from Allied Vision Technologies GmbH
VGA resolution CCD camera with GigE Vision - 90 frames per secondThe GE650 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The CCD sensor has excellent image quality and sensitivity. The camera is suitable for... [See More]
- Performance: High Speed Camera; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
- Horizontal Resolution: 659
- Monochrome / Color: Monochrome
- Vertical Resolution: 493
from Allied Vision Technologies GmbH
Fast CCD camera with Gigabit Ethernet interface - 200 fpsThe GE680 is a very fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GE680 runs 200 frames per second at VGA resolution (640x480), uncompressed, over its Gigabit... [See More]
- Performance: High Speed Camera; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
- Horizontal Resolution: 640
- Monochrome / Color: Monochrome
- Vertical Resolution: 480
from Allied Vision Technologies GmbH
1.4 Megapixel CCD camera with GigE Vision, High sensitivityThe ultra-compact 1.4 Megapixel GS1380 is a very sensitive, high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GS1380 incorporates the incomparable Sony ICX285 CCD sensor with ExView technology... [See More]
- Performance: High Speed Camera; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
- Horizontal Resolution: 1360
- Monochrome / Color: Monochrome
- Vertical Resolution: 1024
from Allied Vision Technologies GmbH
5 Megapixel periscope type camera with GigE VisionThe 5-megapixel GS2450 is a very high-resolution CCD camera with Gigabit Ethernet output. The GS2450 has a frame rate of 15 fps at 2448x2050 resolution. The sensor used in the GS2450 is the high-quality Sony ICX625 CCD image sensor that provides... [See More]
- Performance: High Speed Camera; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
- Horizontal Resolution: 2448
- Monochrome / Color: Monochrome
- Vertical Resolution: 2050