S-Mount Vision Sensors
from Teledyne FLIR IIS
Available Now - Order Today. The FLIR Fire fly ® S delivers the essential machine vision features you need in an ultra-compact body. Its small size, low power, and light weight make it ideal for embedding into portable devices. The Firefly S provides amazing value by combining powerful... [See More]
- Lens Mount: S-Mount
- Horizontal Resolution: 540
- Monochrome / Color: Color
- Vertical Resolution: 750
from Cognex Corporation
Sensors, reimagined. The In-Sight SnAPP vision sensor brings the power of machine vision to everyone. With guided setup and pre-trained AI, In-Sight SnAPP allows manufacturers to quickly and easily automate inspections, no experience needed. Leveraging innovative vision technologies, these... [See More]
- Lens Mount: S-Mount
- Inspection Functions: Object Detection; Inspect for proper assembly, debris, surface defects, product completeness
- Monochrome / Color: Monochrome; Color
- Horizontal Resolution: 1440
from e-con Systems™ Inc
Overview. qSmartAI20_CUQ610 is a ready-to-deploy AI vision kit based on the Qualcomm ® QCS610 processor with powerful AI processing capabilities. This Qualcomm vision kit comprises e-con's Sony IMX462 based Full HD MIPI CSI-2 camera module. This AI vision kit has a small form factor and can... [See More]
- Lens Mount: S-Mount
- Maximum Frame Rate: 30
- Monochrome / Color: Color
- Imaging Technology: CMOS Camera
from e-con Systems™ Inc
Overview. qSmartAI80_CUQ610 is a ready-to-deploy AI vision kit based on the Qualcomm ® QCS610 processor with powerful AI processing capabilities. This Qualcomm vision kit comprises of e-con's Sony STARVIS IMX415 based 4K MIPI CSI-2 camera module, a SoM based on Qualcomm ® QCS610 SoC, and a... [See More]
- Lens Mount: S-Mount
- Maximum Frame Rate: 30
- Monochrome / Color: Color
- Imaging Technology: CMOS Camera