Electronic Shutter Vision Sensors

37 Results
CVS3-N20(E)
from Optex FA

NPN and PNP outputs available [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Inspection Rate: 280
  • Monochrome / Color: Color
  • Inspection Functions: Object Detection; Alignment; Object Position
Matrox Iris GT -- GT300
from Matrox Imaging

Matrox Iris GT is a line of powerful smart cameras with Matrox Design Assistant 2.1, an intuitive, versatile and extendable integrated development environment (IDE). Manufacturing engineers and technicians can easily and quickly configure and deploy machine vision applications on a highly integrated... [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Images Stored: 0.0
  • Monochrome / Color: Monochrome
  • Inspection Rate: 0.0
13MP GMSL2 Camera Module with 15m cable support -- NileCAM130M
from e-con Systems™ Inc

Overview. NileCAM130M is a 13MP GMSL 2 camera based on a 1/3.2 inch AR1335 CMOS image sensor with advanced 1.1 μm pixel BSI technology from onsemi ™.This camera supports Global Reset Mode (Global Reset Release GRR), which helps to capture moving objects without motion blur/rolling shutter... [See More]

  • Shutter Control: Electronic Shutter
  • Horizontal Resolution: 4208
  • Monochrome / Color: Color
  • Vertical Resolution: 3120
Tiny High-G Camera Heads for Vehichle Crash Testing -- MH4-10K
from Photron

The multi head FASTCAM MH4 from Photron provides superb light sensitivity from an unbelievable small package. Four camera heads, each less than 1.5 ” (35mm) square can be connected to the compact DC processor to enable easy high speed imaging in the most difficult to access and hostile... [See More]

  • Shutter Control: Electronic Shutter
  • Horizontal Resolution: 512
  • Monochrome / Color: Color
  • Vertical Resolution: 96 to 512
GB Series -- Prosilica GB1380
from Allied Vision Technologies GmbH

1.4 Megapixel single-board GigE Vision camera - high sensitivityThe ultra-compact 1.4 Megapixel GB1380 is a very sensitive, high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GB1380 incorporates the incomparable Sony ICX285 CCD sensor with ExView technology... [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Horizontal Resolution: 1360
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 1024
FireWire CCD Industrial Camera -- PL-B952F
from PixeLINK

Details. The PL-B952 is a high performance XGA (1024 x 768) color CCD camera designed for a broad range of industrial imaging applications. This camera is based on the Sony ICX204 progressive scan sensor with a 1/3 ” optical format. External triggering and 2 general-purpose outputs provide... [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Horizontal Resolution: 1024
  • Monochrome / Color: Color
  • Vertical Resolution: 768
GigE Sony CCD Camera -- STC-SB133POEHS
from Sentech America

The STC-SB133POEHS is part of Sentech's Brand New Power over Ethernet High Speed GigE camera series. It features a 1/3" monochrome SXVGA sensor, 39fps and communication over a 6 pin Hirose or Ethernet connector. The STC-SB133POEHS boasts a compact 35(w) x 35(H) x 55.9 (D) mm size, a... [See More]

  • Shutter Control: Electronic Shutter
  • Maximum Frame Rate: 40
  • Monochrome / Color: Monochrome
  • Imaging Technology: CCD Camera
2MP Qualcomm® Edge AI Vision Kit with multi-camera support, Qualcomm® QCS610 SoC & Sony IMX462 Full HD ultra low light camera -- qSmartAI20_CUQ610
from e-con Systems™ Inc

Overview. qSmartAI20_CUQ610 is a ready-to-deploy AI vision kit based on the Qualcomm ® QCS610 processor with powerful AI processing capabilities. This Qualcomm vision kit comprises e-con's Sony IMX462 based Full HD MIPI CSI-2 camera module. This AI vision kit has a small form factor and can... [See More]

  • Shutter Control: Electronic Shutter
  • Maximum Frame Rate: 30
  • Monochrome / Color: Color
  • Imaging Technology: CMOS Camera
GB Series -- Prosilica GB2450
from Allied Vision Technologies GmbH

5 Megapixel single-board CCD camera with GigE VisionThe 5-megapixel GB2450 is a very high-resolution CCD camera with Gigabit Ethernet output. The GB2450 has a frame rate of 15 fps at 2448x2050 resolution. The sensor used in the GB2450 is the high-quality Sony ICX625 CCD image sensor that provides... [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Horizontal Resolution: 2448
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 2050
GigE Xilinx FPGA Camera -- STC-GE152OX
from Sentech America

The STC-GE152OX is part of Sentech's GigE camera line. It features a 1/2" monochrome SXGA sensor, 19fps and communication over a 12 pin Hirose or Ethernet connector. The STC-GE152OX boasts a user-programmable Xilinx FPGA, a 32MB user memory and eight opto-isolated configurable I/Os. This camera... [See More]

  • Shutter Control: Electronic Shutter
  • Maximum Frame Rate: 19
  • Monochrome / Color: Monochrome
  • Imaging Technology: CCD Camera
IP66 AI Smart Camera for Vision at the Intelligent Edge -- SmarteCAM
from e-con Systems™ Inc

SmarteCAM is a ready to deploy artificial intelligence camera with powerful AI processing capabilities with an on-board NVIDIA ® Jetson ™ TX2 CPU and 256 core GPU which can perform all image processing and analytics indigenously without the connectivity or power of cloud. This edge AI... [See More]

  • Shutter Control: Electronic Shutter
  • Performance: Low Light Camera
  • Monochrome / Color: Color
GB Series -- Prosilica GB650
from Allied Vision Technologies GmbH

Single-board CCD camera, VGA resolution - 90 fpsThe GB650 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The CCD sensor has excellent image quality and sensitivity. The GB650 is available in portrait or landscape sensor... [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Horizontal Resolution: 659
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 493
USB3 Vision CMOS Camera -- STC-MBS241U3V
from Sentech America

Sentech is releasing a brand new USB 3.0, 2.3MP monochrome USB3 Vision camera. The STC-MBS241U3V features 165 FPS, and a dazzling 2.3MP resolution. Utilizing CMOS Global Shutter, the STC-MBS241U3V is capable of capturing moving objects without any motion blur. By utilizing the user friendly USB 3.0... [See More]

  • Shutter Control: Electronic Shutter
  • Maximum Frame Rate: 165
  • Monochrome / Color: Monochrome
  • Shutter Speed: 1.86E-5 to 20
Qualcomm AI vision kit with multi-camera support, Qualcomm® QCS610 SoC & Sony IMX415 4K ultra low light camera -- qSmartAI80_CUQ610
from e-con Systems™ Inc

Overview. qSmartAI80_CUQ610 is a ready-to-deploy AI vision kit based on the Qualcomm ® QCS610 processor with powerful AI processing capabilities. This Qualcomm vision kit comprises of e-con's Sony STARVIS IMX415 based 4K MIPI CSI-2 camera module, a SoM based on Qualcomm ® QCS610 SoC, and a... [See More]

  • Shutter Control: Electronic Shutter
  • Maximum Frame Rate: 30
  • Monochrome / Color: Color
  • Imaging Technology: CMOS Camera
GB Series -- Prosilica GB660
from Allied Vision Technologies GmbH

High speed single-board CCD camera with Ex-view sensor The GB660 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GB660 incorporates a Sony ExView HAD CCD sensor that has particularly high quantum efficiency and... [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Horizontal Resolution: 659
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 493
USB3 Vision CMOS Camera -- STC-MCE132U3V
from Sentech America

The STC-MCE132U3V USB 3.0 color camera features a 1/1.8" e2v CMOS sensor, 1.3MP resolution, 55 fps, and an ultra compact 28 (W) x 28 (H) x 33.8 (D) mm size. Utilizing the powerful USB3 Vision standard, this camera is machine vision ready!. Scanning System. Progressive. Shutter Type. Rolling Shutter... [See More]

  • Shutter Control: Electronic Shutter
  • Maximum Frame Rate: 60
  • Monochrome / Color: Color
  • Shutter Speed: 1.60E-5 to 0.9700
USB 3.0 Stereo Camera -- Tara
from e-con Systems™ Inc

Tags: 3D Depth Cameras | Global Shutter Cameras. Highlights. Houses 0.3 MP onsemi ® MT9V024 Image Sensor. Fixed Focus. Global Shutter. Houses 6-axis IMU. Overview. Tara is a UVC- compliant 3D Stereo camera based on MT9V024 stereo sensor from onsemi ® which supports WVGA((2*752)x480) at... [See More]

  • Shutter Control: Electronic Shutter
  • Horizontal Resolution: 750
  • Monochrome / Color: Monochrome; Color
  • Vertical Resolution: 480
GC Series -- Prosilica GC1020
from Allied Vision Technologies GmbH

XGA resolution ultra-compact CCD camera with GigE VisionThe GC1020 is a 1024x768 resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1020 incorporates the Sony ICX204 CCD sensor providing excellent monochrome and color image quality. The GC1020 runs 30 frames... [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Horizontal Resolution: 1024
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 768
GC Series -- Prosilica GC1280
from Allied Vision Technologies GmbH

Ultra-compact GigE Vision camera - 1.3 Megapixel mono CMOS sensorThe GC1280 is an ultra-compact, high-resolution, machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1280 runs 27 frames per second at 1280x1024 resolution over the GigE Vision-compliant Gigabit... [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Horizontal Resolution: 1280
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 1024
GC Series -- Prosilica GC1290
from Allied Vision Technologies GmbH

Megapixel CCD camera with Ex-View sensor - 32 fpsThe GC1290 is a 1280x960 resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1290 incorporates a high-quality Sony Exview HAD CCD sensor providing excellent monochrome and color image quality. The GC1290 runs more... [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Horizontal Resolution: 1280
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 960
GC Series -- Prosilica GC1350
from Allied Vision Technologies GmbH

1.4 Megapixel CCD camera with GigE VisionThe 1.4 Megapixel GC1350 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1350 incorporates a high-quality Sony ½" CCD sensor providing excellent monochrome and color image quality. The GC1350 runs 20... [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Horizontal Resolution: 1360
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 1024
GC Series -- Prosilica GC1380
from Allied Vision Technologies GmbH

High sensitivity 1.4 Megapixel CCD camera with GigE VisionThe ultra-compact 1.4 Megapixel GC1380 is a very sensitive, high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1380 incorporates the incomparable Sony ICX285 CCD sensor with ExView technology... [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Horizontal Resolution: 1360
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 1024
GC Series -- Prosilica GC1380CH
from Allied Vision Technologies GmbH

High sensitivity 1.4 Megapixel CCD camera - 30 fpsThe GC1380H, and its color counterpart, the GC1380CH, are high-speed versions of the very popular GC1380. The ultra-compact GC1380H is a very sensitive, high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢) that runs... [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Horizontal Resolution: 1360
  • Monochrome / Color: Color
  • Vertical Resolution: 1024
GC Series -- Prosilica GC1600
from Allied Vision Technologies GmbH

Ultra-compact 2 Megapixel CCD camera with GigE VisionThe 2 Megapixel GC1600 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1600 incorporates a high-quality Sony CCD sensor providing excellent monochrome and color image quality. The GC1600 runs 15... [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Horizontal Resolution: 1620
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 1220
GC Series -- Prosilica GC1600CH
from Allied Vision Technologies GmbH

Ultra-compact 2 Megapixel CCD camera - 25 fpsThe GC1600H GigE Vision camera runs 25 fps at 2 Megapixel resolution (1600 x1220) and even faster with region of interest readout. The GC1600H incorporates a high-quality Sony CCD sensor providing excellent image quality. The GC1600H operates over... [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Horizontal Resolution: 1620
  • Monochrome / Color: Color
  • Vertical Resolution: 1220
GC Series -- Prosilica GC2450
from Allied Vision Technologies GmbH

Ultra-compact high resolution CCd camera - 5 Megapixels, 15 fpsThe 5-megapixel GC2450 is a very high-resolution CCD camera with Gigabit Ethernet output. The GC2450 has a frame rate of 15 fps at 2448x2050 resolution. The sensor used in the GC2450 is the high-quality Sony ICX625 CCD image sensor that... [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Horizontal Resolution: 2448
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 2050
GC Series -- Prosilica GC650
from Allied Vision Technologies GmbH

Very small VGA CCD camera with GigE VisionThe GC650 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The CCD sensor has excellent image quality and sensitivity. The camera is suitable for applications where speed and... [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Horizontal Resolution: 659
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 493
GC Series -- Prosilica GC655
from Allied Vision Technologies GmbH

Very Small VGA CCD camera - 90 fpsThe GC655 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The 1/2" CCD sensor has excellent image quality and sensitivity. Features include: 90 fps at 640x480. 1/2" Sony Progressive Scan... [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Horizontal Resolution: 659
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 493
GC Series -- Prosilica GC660
from Allied Vision Technologies GmbH

The GC660 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC660 incorporates a Sony ExView HAD CCD sensor that has particularly high quantum efficiency and excellent NIR response for excellent image quality and... [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Horizontal Resolution: 659
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 493
GC Series -- Prosilica GC750
from Allied Vision Technologies GmbH

Low cost Gibabit Ethernet camera - 60 fpsThe GC750 is an ultra-compact, economically priced, machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC750 runs 60 frames per second at 752x480 resolution over the GigE Vision-compliant Gigabit Ethernet interface. The... [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Horizontal Resolution: 752
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 480
GC Series -- Prosilica GC780
from Allied Vision Technologies GmbH

Low cost GigE camera - 64 fpsThe GC780 is an ultra-compact, economically priced, machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC780 incorporates the Sony ICX415 CCD sensor and runs 64 frames per second at 782x582 resolution over the GigE Vision-compliant... [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Horizontal Resolution: 782
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 582
GE Series -- Prosilica GE1050
from Allied Vision Technologies GmbH

Fast CCD Megapixel camera - 60 fpsThe 1 Megapixel GE1050 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢) with very fast frame rate. The GE1050 incorporates the 1024 x 1024 Kodak KAI-01050 CCD running 60 frames per second at megapixel resolution and even... [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Horizontal Resolution: 1024
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 1024
GE Series -- Prosilica GE1350
from Allied Vision Technologies GmbH

1.4 Megapixel camera with GigE interfaceThe 1.4 Megapixel GE1350 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GE1350 incorporates a high-quality Sony ½" CCD sensor providing excellent monochrome and color image quality. The GE1350 runs 20... [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Horizontal Resolution: 1360
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 1024
GE Series -- Prosilica GE1380
from Allied Vision Technologies GmbH

High sensitivity 1.4 Megapixel CCD camera with GigE interfaceThe 1.4 Megapixel GE1380 is a very sensitive, high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GE1380 incorporates the incomparable Sony ICX285 CCD sensor providing high-sensitivity, low noise,... [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Horizontal Resolution: 1360
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 1024
Guppy Series -- F-033B
from Allied Vision Technologies GmbH

Ultra-compact, inexpensive  1394a Wide VGA camera. The Guppy F-033B/C is an ultra-compact, inexpensive Wide VGA camera with a sensitive Sony CCD sensor. At full resolution, it runs with up to 58 fps. Higher frame rates can be reached by a smaller AOI. Sony ICX424 (progressive scan). One... [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Horizontal Resolution: 656
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 494
GX Series -- Prosilica GX1050
from Allied Vision Technologies GmbH

1k x 1k CCD camera with GigE Vision interface - Dual GigE Port - 240 MB/s The 1 Megapixel GX1050 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢) with very fast frame rate.   The GX1050 has two screw-captivated Gigabit Ethernet ports configured as a... [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Horizontal Resolution: 1024
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 1024
Marlin Series -- F-033B
from Allied Vision Technologies GmbH

Compact, flexible, modular IEEE 1394 XGA C-Mount cameraThe Marlin F-033B/C is equipped with a sensitive SONY CCD sensor. It runs at 73.06 fps (full resolution, Format_7). Higher frame rates can be reached by a smaller AOI and binning. Sony ICX414 (removable IR cut filter). Two configurable inputs,... [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Horizontal Resolution: 656
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 494