High Speed Vision Sensors

37 Results
High Speed Camera -- HPS-HSC2K
from Hypersen Technologies Co., Ltd.

This camera (HPS-HSC Series) is an high speed industrial camera of monochrome (black and white) photography.It uses the industry's top ultra-high-speed image sensor, featuring large pixel size, low noise, and ultra-high frame rate. The camera uses a 40G Ethernet optical fiber interface and supports... [See More]

  • Performance: High Speed Camera
  • Horizontal Resolution: 2048
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 1080
High Speed Industrial Camera -- HPS-HSC5K
from Hypersen Technologies Co., Ltd.

This camera (HPS-HSC Series) is an high speed industrial camera of monochrome (black and white) photography.It uses the industry's top ultra-high-speed image sensor, featuring large pixel size, low noise, and ultra-high frame rate. The camera uses a 40G Ethernet optical fiber interface and supports... [See More]

  • Performance: High Speed Camera
  • Horizontal Resolution: 5120
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 5120
FireWire CCD Industrial Camera -- PL-B952F
from PixeLINK

Details. The PL-B952 is a high performance XGA (1024 x 768) color CCD camera designed for a broad range of industrial imaging applications. This camera is based on the Sony ICX204 progressive scan sensor with a 1/3 ” optical format. External triggering and 2 general-purpose outputs provide... [See More]

  • Performance: High Speed Camera; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
  • Horizontal Resolution: 1024
  • Monochrome / Color: Color
  • Vertical Resolution: 768
Scientific SWIR Camera -- 1280SciCam
from Princeton Infrared Technologies, Inc. (PIRT)

This non-ITAR reduced weight (3000g) lattice matched, InGaAs scientific SWIR camera allows for high resolution SWIR imaging at 1280x1024 with high frame rates >93 frames per second (fps) at full frame size. This small pitch array,12 μm, combined with the high quantum efficiency of lattice... [See More]

  • Performance: Low Light Camera; High Speed Camera; Cooled
  • Vertical Resolution: 1024
  • Horizontal Resolution: 1280
  • Maximum Frame Rate: 93 to 385
Tiny High-G Camera Heads for Vehichle Crash Testing -- MH4-10K
from Photron

The multi head FASTCAM MH4 from Photron provides superb light sensitivity from an unbelievable small package. Four camera heads, each less than 1.5 ” (35mm) square can be connected to the compact DC processor to enable easy high speed imaging in the most difficult to access and hostile... [See More]

  • Performance: Low Light Camera; High Speed Camera
  • Horizontal Resolution: 512
  • Monochrome / Color: Color
  • Vertical Resolution: 96 to 512
GB Series -- Prosilica GB1380
from Allied Vision Technologies GmbH

1.4 Megapixel single-board GigE Vision camera - high sensitivityThe ultra-compact 1.4 Megapixel GB1380 is a very sensitive, high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GB1380 incorporates the incomparable Sony ICX285 CCD sensor with ExView technology... [See More]

  • Performance: High Speed Camera; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
  • Horizontal Resolution: 1360
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 1024
Camera Link CMOSIS Camera -- STC-CMB2MCL
from Sentech America

The STC-CMB2MCL is part of the high-speed, CMOS Camera Link Camera series. This monochrome camera uses the C-MOSIS 2 Megapixel sensor which outputs full resolution at 340 fps. The STC-CMB2MCL also provides full triggering capabilities, a configurable AOI (Area of Interest) and comes in a small... [See More]

  • Performance: High Speed Camera; Progressive Scan
  • Maximum Frame Rate: 340
  • Monochrome / Color: Monochrome
  • Imaging Technology: CMOS Camera; CMOSIS
1-megapixel Ultra-high-speed Camera -- SMI-CGi-1280P-01
from Smartmore Corporation Limited

This series of products is a 1-megapixel ultra-high-speed camera with high cost performance, high stability and high sensitivity. It can be used for document scanning, print inspection, postal sorting, label scanning, metal parts inspection. - Frame rate up to 4000fps at full resolution;. -... [See More]

  • Performance: High Speed Camera
  • Horizontal Resolution: 1280
  • Monochrome / Color: Color
  • Vertical Resolution: 864
GB Series -- Prosilica GB2450
from Allied Vision Technologies GmbH

5 Megapixel single-board CCD camera with GigE VisionThe 5-megapixel GB2450 is a very high-resolution CCD camera with Gigabit Ethernet output. The GB2450 has a frame rate of 15 fps at 2448x2050 resolution. The sensor used in the GB2450 is the high-quality Sony ICX625 CCD image sensor that provides... [See More]

  • Performance: High Speed Camera; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
  • Horizontal Resolution: 2448
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 2050
USB3 Vision CMOS Camera -- STC-MBCM200U3V
from Sentech America

The STC-MBCM200U3V monochrome camera with an CMOSIS sensor supports the USB 3 Vision standard proposed by the Automated Imaging Association. Vision control software/libraries that support USB3 Vision can deploy their own USB3 Vision-compliant driver to control the camera. Otherwise, Sentech also... [See More]

  • Performance: High Speed Camera; Progressive Scan
  • Maximum Frame Rate: 167
  • Monochrome / Color: Monochrome
  • Shutter Speed: 2.20E-8 to 16
65-megapixel Industrial Camera -- SMI-CGi-9344P-01
from Smartmore Corporation Limited

This series of products is a 65-megapixel industrial camera with high cost performance, high stability and high sensitivity. It can be used for document scanning, print inspection, postal sorting, label scanning, metal parts inspection. - Up to 65 million pixel CMOS image sensor;. - High data... [See More]

  • Performance: High Speed Camera
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Format / Output: Ethernet; USB
GB Series -- Prosilica GB650
from Allied Vision Technologies GmbH

Single-board CCD camera, VGA resolution - 90 fpsThe GB650 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The CCD sensor has excellent image quality and sensitivity. The GB650 is available in portrait or landscape sensor... [See More]

  • Performance: High Speed Camera; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
  • Horizontal Resolution: 659
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 493
USB3 Vision CMOS Camera -- STC-MBS241U3V
from Sentech America

Sentech is releasing a brand new USB 3.0, 2.3MP monochrome USB3 Vision camera. The STC-MBS241U3V features 165 FPS, and a dazzling 2.3MP resolution. Utilizing CMOS Global Shutter, the STC-MBS241U3V is capable of capturing moving objects without any motion blur. By utilizing the user friendly USB 3.0... [See More]

  • Performance: High Speed Camera; Progressive Scan
  • Maximum Frame Rate: 165
  • Monochrome / Color: Monochrome
  • Shutter Speed: 1.86E-5 to 20
High-speed Surface Line Scan Camera -- SMI-CGi-2048P-01
from Smartmore Corporation Limited

GigE Network Line Scan Camera. Line scan cameras are designed for industrial production of large-format inspection and high-speed pipeline inspection. The product use domestic chips and a GigE interface, it is capable of producing images with an ultra-high-resolution and ultra-high-speed, which is... [See More]

  • Performance: High Speed Camera; Line Scan Camera
  • Horizontal Resolution: 2048
  • Monochrome / Color: Color
  • Vertical Resolution: 1088
GB Series -- Prosilica GB660
from Allied Vision Technologies GmbH

High speed single-board CCD camera with Ex-view sensor The GB660 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GB660 incorporates a Sony ExView HAD CCD sensor that has particularly high quantum efficiency and... [See More]

  • Performance: High Speed Camera; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
  • Horizontal Resolution: 659
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 493
Ultra-high-speed industrial camera -- SMI-HSP2K/5k/9k
from Smartmore Corporation Limited

Ultra-high-speed industrial cameras adopt the industry's top ultra-high-speed image sensor, which has the characteristics of large pixel size, low noise, ultra-high frame rate, and long-distance transmission. ◆The camera uses a 40G Ethernet fiber interface, supports GenlcamGenTI standards... [See More]

  • Performance: High Speed Camera
  • Vertical Resolution: 1080 to 7000
  • Horizontal Resolution: 2048 to 9344
  • Maximum Frame Rate: 71 to 150
GC Series -- Prosilica GC1020
from Allied Vision Technologies GmbH

XGA resolution ultra-compact CCD camera with GigE VisionThe GC1020 is a 1024x768 resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1020 incorporates the Sony ICX204 CCD sensor providing excellent monochrome and color image quality. The GC1020 runs 30 frames... [See More]

  • Performance: High Speed Camera; Progressive Scan
  • Horizontal Resolution: 1024
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 768
GC Series -- Prosilica GC1280
from Allied Vision Technologies GmbH

Ultra-compact GigE Vision camera - 1.3 Megapixel mono CMOS sensorThe GC1280 is an ultra-compact, high-resolution, machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1280 runs 27 frames per second at 1280x1024 resolution over the GigE Vision-compliant Gigabit... [See More]

  • Performance: High Speed Camera; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
  • Horizontal Resolution: 1280
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 1024
GC Series -- Prosilica GC1290
from Allied Vision Technologies GmbH

Megapixel CCD camera with Ex-View sensor - 32 fpsThe GC1290 is a 1280x960 resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1290 incorporates a high-quality Sony Exview HAD CCD sensor providing excellent monochrome and color image quality. The GC1290 runs more... [See More]

  • Performance: High Speed Camera; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
  • Horizontal Resolution: 1280
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 960
GC Series -- Prosilica GC1350
from Allied Vision Technologies GmbH

1.4 Megapixel CCD camera with GigE VisionThe 1.4 Megapixel GC1350 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1350 incorporates a high-quality Sony ½" CCD sensor providing excellent monochrome and color image quality. The GC1350 runs 20... [See More]

  • Performance: High Speed Camera; Progressive Scan
  • Horizontal Resolution: 1360
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 1024
GC Series -- Prosilica GC1380
from Allied Vision Technologies GmbH

High sensitivity 1.4 Megapixel CCD camera with GigE VisionThe ultra-compact 1.4 Megapixel GC1380 is a very sensitive, high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1380 incorporates the incomparable Sony ICX285 CCD sensor with ExView technology... [See More]

  • Performance: High Speed Camera; Progressive Scan
  • Horizontal Resolution: 1360
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 1024
GC Series -- Prosilica GC1380CH
from Allied Vision Technologies GmbH

High sensitivity 1.4 Megapixel CCD camera - 30 fpsThe GC1380H, and its color counterpart, the GC1380CH, are high-speed versions of the very popular GC1380. The ultra-compact GC1380H is a very sensitive, high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢) that runs... [See More]

  • Performance: High Speed Camera; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
  • Horizontal Resolution: 1360
  • Monochrome / Color: Color
  • Vertical Resolution: 1024
GC Series -- Prosilica GC1600
from Allied Vision Technologies GmbH

Ultra-compact 2 Megapixel CCD camera with GigE VisionThe 2 Megapixel GC1600 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1600 incorporates a high-quality Sony CCD sensor providing excellent monochrome and color image quality. The GC1600 runs 15... [See More]

  • Performance: High Speed Camera; Progressive Scan
  • Horizontal Resolution: 1620
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 1220
GC Series -- Prosilica GC1600CH
from Allied Vision Technologies GmbH

Ultra-compact 2 Megapixel CCD camera - 25 fpsThe GC1600H GigE Vision camera runs 25 fps at 2 Megapixel resolution (1600 x1220) and even faster with region of interest readout. The GC1600H incorporates a high-quality Sony CCD sensor providing excellent image quality. The GC1600H operates over... [See More]

  • Performance: High Speed Camera; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
  • Horizontal Resolution: 1620
  • Monochrome / Color: Color
  • Vertical Resolution: 1220
GC Series -- Prosilica GC2450
from Allied Vision Technologies GmbH

Ultra-compact high resolution CCd camera - 5 Megapixels, 15 fpsThe 5-megapixel GC2450 is a very high-resolution CCD camera with Gigabit Ethernet output. The GC2450 has a frame rate of 15 fps at 2448x2050 resolution. The sensor used in the GC2450 is the high-quality Sony ICX625 CCD image sensor that... [See More]

  • Performance: High Speed Camera; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
  • Horizontal Resolution: 2448
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 2050
GC Series -- Prosilica GC650
from Allied Vision Technologies GmbH

Very small VGA CCD camera with GigE VisionThe GC650 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The CCD sensor has excellent image quality and sensitivity. The camera is suitable for applications where speed and... [See More]

  • Performance: High Speed Camera; Progressive Scan
  • Horizontal Resolution: 659
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 493
GC Series -- Prosilica GC655
from Allied Vision Technologies GmbH

Very Small VGA CCD camera - 90 fpsThe GC655 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The 1/2" CCD sensor has excellent image quality and sensitivity. Features include: 90 fps at 640x480. 1/2" Sony Progressive Scan... [See More]

  • Performance: High Speed Camera; Progressive Scan
  • Horizontal Resolution: 659
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 493
GC Series -- Prosilica GC660
from Allied Vision Technologies GmbH

The GC660 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC660 incorporates a Sony ExView HAD CCD sensor that has particularly high quantum efficiency and excellent NIR response for excellent image quality and... [See More]

  • Performance: High Speed Camera; Progressive Scan
  • Horizontal Resolution: 659
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 493
GC Series -- Prosilica GC750
from Allied Vision Technologies GmbH

Low cost Gibabit Ethernet camera - 60 fpsThe GC750 is an ultra-compact, economically priced, machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC750 runs 60 frames per second at 752x480 resolution over the GigE Vision-compliant Gigabit Ethernet interface. The... [See More]

  • Performance: High Speed Camera; Progressive Scan
  • Horizontal Resolution: 752
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 480
GC Series -- Prosilica GC780
from Allied Vision Technologies GmbH

Low cost GigE camera - 64 fpsThe GC780 is an ultra-compact, economically priced, machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC780 incorporates the Sony ICX415 CCD sensor and runs 64 frames per second at 782x582 resolution over the GigE Vision-compliant... [See More]

  • Performance: High Speed Camera; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
  • Horizontal Resolution: 782
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 582
GE Series -- Prosilica GE1050
from Allied Vision Technologies GmbH

Fast CCD Megapixel camera - 60 fpsThe 1 Megapixel GE1050 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢) with very fast frame rate. The GE1050 incorporates the 1024 x 1024 Kodak KAI-01050 CCD running 60 frames per second at megapixel resolution and even... [See More]

  • Performance: High Speed Camera; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
  • Horizontal Resolution: 1024
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 1024
GE Series -- Prosilica GE1350
from Allied Vision Technologies GmbH

1.4 Megapixel camera with GigE interfaceThe 1.4 Megapixel GE1350 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GE1350 incorporates a high-quality Sony ½" CCD sensor providing excellent monochrome and color image quality. The GE1350 runs 20... [See More]

  • Performance: High Speed Camera; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
  • Horizontal Resolution: 1360
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 1024
GE Series -- Prosilica GE1380
from Allied Vision Technologies GmbH

High sensitivity 1.4 Megapixel CCD camera with GigE interfaceThe 1.4 Megapixel GE1380 is a very sensitive, high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GE1380 incorporates the incomparable Sony ICX285 CCD sensor providing high-sensitivity, low noise,... [See More]

  • Performance: High Speed Camera; Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
  • Horizontal Resolution: 1360
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 1024
Guppy Series -- F-033B
from Allied Vision Technologies GmbH

Ultra-compact, inexpensive  1394a Wide VGA camera. The Guppy F-033B/C is an ultra-compact, inexpensive Wide VGA camera with a sensitive Sony CCD sensor. At full resolution, it runs with up to 58 fps. Higher frame rates can be reached by a smaller AOI. Sony ICX424 (progressive scan). One... [See More]

  • Performance: High Speed Camera; Progressive Scan; Gain Control
  • Horizontal Resolution: 656
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 494
GX Series -- Prosilica GX1050
from Allied Vision Technologies GmbH

1k x 1k CCD camera with GigE Vision interface - Dual GigE Port - 240 MB/s The 1 Megapixel GX1050 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢) with very fast frame rate.   The GX1050 has two screw-captivated Gigabit Ethernet ports configured as a... [See More]

  • Performance: High Speed Camera; Progressive Scan
  • Horizontal Resolution: 1024
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 1024
Marlin Series -- F-033B
from Allied Vision Technologies GmbH

Compact, flexible, modular IEEE 1394 XGA C-Mount cameraThe Marlin F-033B/C is equipped with a sensitive SONY CCD sensor. It runs at 73.06 fps (full resolution, Format_7). Higher frame rates can be reached by a smaller AOI and binning. Sony ICX414 (removable IR cut filter). Two configurable inputs,... [See More]

  • Performance: High Speed Camera; Progressive Scan; Gain Control
  • Horizontal Resolution: 656
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 494
Stingray Series -- F-033B
from Allied Vision Technologies GmbH

High-quality (mid-priced) VGA camera with many image pre-processing functions. The Stingray F-033B/C is a high-quality VGA camera. It is equipped with a sensitive SONY HAD CCD sensor and includes many image pre-processing functions. At full resolution, it runs at 84 fps. Higher frame rates can be... [See More]

  • Performance: High Speed Camera; Progressive Scan; Gain Control
  • Horizontal Resolution: 656
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 492