Optical Character Recognition (OCR) Vision Sensors

5 Results
Matrox Iris GT -- GT300
from Matrox Imaging

Matrox Iris GT is a line of powerful smart cameras with Matrox Design Assistant 2.1, an intuitive, versatile and extendable integrated development environment (IDE). Manufacturing engineers and technicians can easily and quickly configure and deploy machine vision applications on a highly integrated... [See More]

  • Inspection Functions: Object Detection; Edge Detection; Image Direction; Object Measurement; Object Position; Bar Code Detection; Optical Character Recognition; Pattern recognition
  • Images Stored: 0.0
  • Monochrome / Color: Monochrome
  • Inspection Rate: 0.0
CVS4-N20
from Optex FA

Compact size, two sensing ranges [See More]

  • Inspection Functions: Optical Character Recognition
  • Inspection Rate: 88
  • Monochrome / Color: Color
  • Horizontal Resolution: 208
Intelligent Camera -- SMI-CS-1280P-01
from Smartmore Corporation Limited

This series of cameras is a color industrial smart camera with high cost performance, good stability and low power consumption. Pre-installed WIN10 operating system, supports Halcon, Labview and other visual software, which is convenient for program porting. It can replace Linux systems such as... [See More]

  • Inspection Functions: Object Detection; Edge Detection; Image Direction; Alignment; Object Measurement; Object Position; Optical Character Recognition; Color Mark Detection
  • Horizontal Resolution: 1280
  • Monochrome / Color: Color
  • Vertical Resolution: 960
Smart Camera Platform -- SMI-CS-5480P-01
from Smartmore Corporation Limited

The smart camera platform is an overall vision test solution that is targeted for ultra-high integration and high system cost-effective requirements. - Ultra-small size, ultra-high integration;. - High-performance FPGA implements hardware image processor, supports multiple image processing, and... [See More]

  • Inspection Functions: Object Detection; Edge Detection; Image Direction; Object Measurement; Object Position; Optical Character Recognition; Color Mark Detection
  • Vertical Resolution: 3648
  • Horizontal Resolution: 5480
  • Maximum Frame Rate: 22
USB 3.0 Area Scan Camera for inspections -- SMI-CS-1600P-01
from Smartmore Corporation Limited

USB 3.0 Area Scan Camera for inspections. Area scan cameras are widely acknowledged as general-purpose imaging solutions as they use a direct matrix to capture images or objects, events or scenes. The USB 3.0 area scan camera is developed based on the USB Vision standard protocol and is compatible... [See More]

  • Inspection Functions: Object Detection; Edge Detection; Image Direction; Alignment; Object Measurement; Object Position; Optical Character Recognition; Color Mark Detection
  • Horizontal Resolution: 1600
  • Monochrome / Color: Color
  • Vertical Resolution: 1200