RS232 Vision Sensors
from Cognex Corporation
Sensors, reimagined. The In-Sight SnAPP vision sensor brings the power of machine vision to everyone. With guided setup and pre-trained AI, In-Sight SnAPP allows manufacturers to quickly and easily automate inspections, no experience needed. Leveraging innovative vision technologies, these... [See More]
- Format / Output: RS232; Ethernet; High-Speed Outputs 0, 1, 2, 3: IMAX: 50 mA, VOL: = ± 3 V @ 50 mA
- Inspection Functions: Object Detection; Inspect for proper assembly, debris, surface defects, product completeness
- Monochrome / Color: Monochrome; Color
- Horizontal Resolution: 1440
from Matrox Imaging
Matrox Iris GT is a line of powerful smart cameras with Matrox Design Assistant 2.1, an intuitive, versatile and extendable integrated development environment (IDE). Manufacturing engineers and technicians can easily and quickly configure and deploy machine vision applications on a highly integrated... [See More]
- Format / Output: RS232; Ethernet; Digital I/O
- Images Stored: 0.0
- Monochrome / Color: Monochrome
- Inspection Rate: 0.0
from Smartmore Corporation Limited
This series of cameras is a color industrial smart camera with high cost performance, good stability and low power consumption. Pre-installed WIN10 operating system, supports Halcon, Labview and other visual software, which is convenient for program porting. It can replace Linux systems such as... [See More]
- Format / Output: RS232; Ethernet; USB
- Horizontal Resolution: 640
- Monochrome / Color: Color
- Vertical Resolution: 480
from SensoPart
Up to 2,334 ASCII symbols (7 bit) or 3,116 digits can be coded with an ECC-200 data matrix code. Typical VISOR ® Code Reader. The VISOR ® Code Reader from SensoPart easily reads bar codes of numerous types as well as printed and direct marked data matrix codes according to the ECC 200... [See More]
- Format / Output: RS232; RS422; Ethernet
- Inspection Functions: Bar Code Detection
- Monochrome / Color: Monochrome
- Horizontal Resolution: 1024
from Optex FA
NPN and PNP outputs available [See More]
- Format / Output: NTSC; RS232; Parallel
- Inspection Rate: 280
- Monochrome / Color: Color
- Inspection Functions: Object Detection; Alignment; Object Position
from Banner Engineering Corp.
Uses the Color Match tool to inspect for specific colors. Combines all P4 OMNI Gray Scale tools: Locate, Geometric Find and Count, Edge, Object, Blob, Average Gray Scale and Measure. Features models with optional Bar Code Reader. Captures images using a 752 x 480 pixel color CMOS imager. Delivers... [See More]
- Format / Output: RS232; Ethernet
- Inspection Functions: Object Detection (optional feature); Edge Detection (optional feature); Object Measurement (optional feature); Bar Code Detection (optional feature); BLOB, Gray Scale
- Monochrome / Color: Color
- Horizontal Resolution: 752
from Smartmore Corporation Limited
This series of industrial cameras use GMAX3265 image sensor with a resolution of 9344*7000. The pixel size is 3.2um, which can greatly improve the detection accuracy and efficiency of the detection system. It is suitable for semiconductor detection, PCB detection, AOl detection, screen detection and... [See More]
- Format / Output: RS232; Ethernet
- Horizontal Resolution: 9344
- Monochrome / Color: Monochrome
- Vertical Resolution: 7000
from SensoPart
Up to 2,334 ASCII symbols (7 bit) or 3,116 digits can be coded with an ECC-200 data matrix code. Typical VISOR ® Code Reader. The VISOR ® Code Reader from SensoPart easily reads bar codes of numerous types as well as printed and direct marked data matrix codes according to the ECC 200... [See More]
- Format / Output: RS232; RS422; Ethernet
- Inspection Functions: Bar Code Detection
- Monochrome / Color: Monochrome
- Horizontal Resolution: 1024
from Smartmore Corporation Limited
The smart camera platform is an overall vision test solution that is targeted for ultra-high integration and high system cost-effective requirements. - Ultra-small size, ultra-high integration;. - High-performance FPGA implements hardware image processor, supports multiple image processing, and... [See More]
- Format / Output: RS232; Ethernet; USB
- Horizontal Resolution: 5480
- Inspection Functions: Object Detection; Edge Detection; Image Direction; Object Measurement; Object Position; Optical Character Recognition; Color Mark Detection
- Vertical Resolution: 3648