Ethernet Vision Sensors

63 Results
3D camera -- O3R222
from ifm efector inc.

Learn more. The OVP8xx's capacity for camera connections depends on pairing cameras of the same type to adjacent ports. Port pairing example as follows: •[port 0, port 1] ex: [2D-cam1, 2D-cam2]. •[port 2, port 3] ex: [3D-cam1, 3D-cam2]. •[port 4, port 5] ex: [3D-cam3, 3D-cam4]. [See More]

  • Format / Output: Ethernet
  • Height: 1.02
  • Width / Diameter: 1.22
  • Length: 3.54
Blackfly S GigE Light and Compact GigE Camera -- BFS-PGE-04S2C-CS
from Teledyne FLIR IIS

The Blackfly ® S leverages the industry ’s most advanced sensors in an ice-cube form factor. It is packed with powerful features enabling you to easily produce the exact images you need and accelerate your application development. This includes both automatic and precise manual control... [See More]

  • Format / Output: Ethernet; Gigabit Ethernet Port
  • Horizontal Resolution: 540
  • Monochrome / Color: Color
  • Vertical Resolution: 720
In-Sight SnAPP Vision Sensor
from Cognex Corporation

Sensors, reimagined. The In-Sight SnAPP vision sensor brings the power of machine vision to everyone. With guided setup and pre-trained AI, In-Sight SnAPP allows manufacturers to quickly and easily automate inspections, no experience needed. Leveraging innovative vision technologies, these... [See More]

  • Format / Output: RS232; Ethernet; High-Speed Outputs 0, 1, 2, 3: IMAX: 50 mA, VOL: = ± 3 V @ 50 mA
  • Inspection Functions: Object Detection; Inspect for proper assembly, debris, surface defects, product completeness
  • Monochrome / Color: Monochrome; Color
  • Horizontal Resolution: 1440
3D camera -- O3R225
from ifm efector inc.

Learn more. The OVP8xx's capacity for camera connections depends on pairing cameras of the same type to adjacent ports. Port pairing example as follows: •[port 0, port 1] ex: [2D-cam1, 2D-cam2]. •[port 2, port 3] ex: [3D-cam1, 3D-cam2]. •[port 4, port 5] ex: [3D-cam3, 3D-cam4]. [See More]

  • Format / Output: Ethernet
  • Height: 1.02
  • Width / Diameter: 1.22
  • Length: 3.54
Forge 5GigE Beyond GigE Performance -- FG-P5G-50S4C-C
from Teledyne FLIR IIS

Offering the highest performance in 5GigE cameras, the Forge supports the industry's fastest frame rates with burst mode to capture images at speeds up to 10Gb/s and an impressive 500 MB image buffer for managing data transfer. To ensure reliability at these speeds, Forge supports the... [See More]

  • Format / Output: Ethernet; 5Gigabit Ethernet Port
  • Horizontal Resolution: 2048
  • Monochrome / Color: Color
  • Vertical Resolution: 2448
Ethernet camera for mobile machines -- ZB0861
from ifm efector inc.

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price. [See More]

  • Format / Output: Ethernet
  • Operating Temperature: -40 to 185
  • Imaging Technology: CMOS Camera
Oryx 10GigE High Bandwith Image Transfer -- ORX-10GS-32S4C-C
from Teledyne FLIR IIS

The award-winning Oryx 10GigE camera family allows systems designers to take advantage of the latest sensors by supporting transfer speeds of up to 10 Gbit/s enabling capture of 4K resolution, 12-bit images at over 60 FPS. Oryx features include IEEE1588 clock synchronization and full compatibility... [See More]

  • Format / Output: Ethernet; 10GBASE–T Ethernet Port
  • Horizontal Resolution: 1536
  • Monochrome / Color: Color
  • Vertical Resolution: 2048
Object inspection sensor -- O2V100
from ifm efector inc.

For checking presence, size, position or completeness. Reliable detection of deviations in shape or changes in color. Stand-alone device with integrated illumination. Intuitive, user-friendly handling. High-performance Ethernet interface for data transmission. Article to be discontinued. [See More]

  • Format / Output: Ethernet
  • Inspection Functions: Object Detection
  • Monochrome / Color: Monochrome
  • Imaging Technology: CMOS Camera
Object inspection sensor -- O2V122
from ifm efector inc.

For checking presence, size, position or completeness. Reliable detection of deviations in shape or changes in color. Stand-alone device with integrated illumination. Intuitive, user-friendly handling. High-performance Ethernet interface for data transmission. Article to be discontinued. [See More]

  • Format / Output: Ethernet
  • Inspection Functions: Object Detection
  • Monochrome / Color: Monochrome
  • Imaging Technology: CMOS Camera
Object recognition sensor -- O2D500
from ifm efector inc.

Combinable 2D inspection of contours and surfaces for maximum quality assurance. Powerful algorithms master even demanding requirements. User-friendly software simplifies inspection task set-up. Reliable functioning in changing light conditions. Electric focus on details. Learn more. View other... [See More]

  • Format / Output: Ethernet
  • Inspection Functions: Object Detection
  • Monochrome / Color: Monochrome
  • Imaging Technology: CMOS Camera
Object recognition sensor -- O2D510
from ifm efector inc.

Combinable 2D inspection of contours and surfaces for maximum quality assurance. Powerful algorithms master even demanding requirements. User-friendly software simplifies inspection task set-up. Reliable functioning in changing light conditions. Electric focus on details. Learn more. View other... [See More]

  • Format / Output: Ethernet
  • Inspection Functions: Object Detection
  • Monochrome / Color: Monochrome
  • Imaging Technology: CMOS Camera
Object recognition sensor -- O2U530
from ifm efector inc.

Universal 2D vision sensor for quality control and identification (contour detection, BLOB analysis, 1D/2D code reading, OCR). Integrated red light LEDs for optimum illumination of components, codes or characters. Process interfaces integrated: TCP/IP, EtherNet/IP, PROFINET, IO-Link. Reliable... [See More]

  • Format / Output: Ethernet
  • Inspection Functions: Object Detection
  • Monochrome / Color: Monochrome
  • Imaging Technology: CMOS Camera
Object recognition sensor -- O2U540
from ifm efector inc.

Universal 2D vision sensor for quality control and identification (contour detection, BLOB analysis, 1D/2D code reading, OCR). integrated RGBW LEDs for optimum illumination of components, codes or characters. Process interfaces integrated: TCP/IP, EtherNet/IP, PROFINET, IO-Link. Reliable functioning... [See More]

  • Format / Output: Ethernet
  • Inspection Functions: Object Detection
  • Monochrome / Color: Monochrome
  • Imaging Technology: CMOS Camera
ToF camera -- O3D301
from ifm efector inc.

Visual assessment of distance, level or volume. Reliable distance measurement due to time-of-flight measurement (ToF / Time-of-Flight). Illumination, measurement and evaluation in one unit. Output of 93,000 distance and grey values per measurement for a detailed evaluation of the application. [See More]

  • Format / Output: Ethernet
  • Height: 3.25
  • Width / Diameter: 2.64
  • Length: 2.83
ToF camera -- O3D303
from ifm efector inc.

Visual assessment of distance, level or volume. Reliable distance measurement due to time-of-flight measurement (ToF / Time-of-Flight). Illumination, measurement and evaluation in one unit. Output of 93,000 distance and grey values per measurement for a detailed evaluation of the application. [See More]

  • Format / Output: Ethernet
  • Height: 3.25
  • Width / Diameter: 2.56
  • Length: 2.83
ToF camera -- O3D311
from ifm efector inc.

Visual assessment of distance, level or volume. Reliable distance measurement due to time-of-flight measurement (ToF / Time-of-Flight). Illumination, measurement and evaluation in one unit. Output of 93,000 distance and grey values per measurement for a detailed evaluation of the application. [See More]

  • Format / Output: Ethernet
  • Height: 3.54
  • Width / Diameter: 2.64
  • Length: 2.83
ToF camera -- O3D313
from ifm efector inc.

Visual assessment of distance, level or volume. Reliable distance measurement due to time-of-flight measurement. Illumination, measurement and evaluation in one unit. Output of 93,000 distance and grey values per measurement for a detailed evaluation of the application. Integration by means of... [See More]

  • Format / Output: Ethernet
  • Height: 3.07
  • Width / Diameter: 2.56
  • Length: 2.83
ToF camera -- O3DP23
from ifm efector inc.

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price. [See More]

  • Format / Output: Ethernet
  • Height: 3.25
  • Width / Diameter: 2.56
  • Length: 2.83
ToF camera -- O3X120
from ifm efector inc.

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price. [See More]

  • Format / Output: Ethernet
  • Height: 0.8268
  • Width / Diameter: 1.71
  • Length: 3.15
ToF camera -- O3X130
from ifm efector inc.

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price. [See More]

  • Format / Output: Ethernet
  • Height: 0.8268
  • Width / Diameter: 1.71
  • Length: 3.15
GB Series -- Prosilica GB1380
from Allied Vision Technologies GmbH

1.4 Megapixel single-board GigE Vision camera - high sensitivityThe ultra-compact 1.4 Megapixel GB1380 is a very sensitive, high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GB1380 incorporates the incomparable Sony ICX285 CCD sensor with ExView technology... [See More]

  • Format / Output: Ethernet
  • Horizontal Resolution: 1360
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 1024
1-megapixel Ultra-high-speed Camera -- SMI-CGi-1280P-01
from Smartmore Corporation Limited

This series of products is a 1-megapixel ultra-high-speed camera with high cost performance, high stability and high sensitivity. It can be used for document scanning, print inspection, postal sorting, label scanning, metal parts inspection. - Frame rate up to 4000fps at full resolution;. -... [See More]

  • Format / Output: Ethernet
  • Horizontal Resolution: 1280
  • Monochrome / Color: Color
  • Vertical Resolution: 864
VISOR ® Code Reader -- V20-CR-A2-C
from SensoPart

Up to 2,334 ASCII symbols (7 bit) or 3,116 digits can be coded with an ECC-200 data matrix code. Typical VISOR ® Code Reader. The VISOR ® Code Reader from SensoPart easily reads bar codes of numerous types as well as printed and direct marked data matrix codes according to the ECC 200... [See More]

  • Format / Output: RS232; RS422; Ethernet
  • Inspection Functions: Bar Code Detection
  • Monochrome / Color: Monochrome
  • Horizontal Resolution: 1024
TE1 Stabilized SWIR OEM Module -- XSW-320-Analog
from Xenics nv

The XSW-320 SWIR module is a shortwave infrared OEM module with a resolution of 320 x 256 pixels and a pixel pitch of 20 µm. It is equipped with a single-stage thermoelectric cooler which guarantees low noise and dark current characteristics. The XSW-320 is available with a variety of interfaces and... [See More]

  • Format / Output: Ethernet
  • Horizontal Resolution: 320
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 256
Vision Sensors -- PresencePLUS P4 COLOR Series
from Banner Engineering Corp.

Uses the Color Match tool to inspect for specific colors. Combines all P4 OMNI Gray Scale tools: Locate, Geometric Find and Count, Edge, Object, Blob, Average Gray Scale and Measure. Features models with optional Bar Code Reader. Captures images using a 752 x 480 pixel color CMOS imager. Delivers... [See More]

  • Format / Output: RS232; Ethernet
  • Inspection Functions: Object Detection (optional feature); Edge Detection (optional feature); Object Measurement (optional feature); Bar Code Detection (optional feature); BLOB, Gray Scale
  • Monochrome / Color: Color
  • Horizontal Resolution: 752
CX Series Industrial Cameras -- VCXG-02C
from Baumer Ltd.

CX series cameras merge high quality and reliability with the performance of the latest CMOS sensor generation Sony ® Pregius ™ and ON Semiconductor ®PYTHON for realizing future-oriented applications. Thanks to the wide variety of sensors you are sure to find the ideal GigE or USB 3.0... [See More]

  • Format / Output: Ethernet
  • Horizontal Resolution: 640
  • Monochrome / Color: Color
  • Vertical Resolution: 480
Matrox Iris GT -- GT300
from Matrox Imaging

Matrox Iris GT is a line of powerful smart cameras with Matrox Design Assistant 2.1, an intuitive, versatile and extendable integrated development environment (IDE). Manufacturing engineers and technicians can easily and quickly configure and deploy machine vision applications on a highly integrated... [See More]

  • Format / Output: RS232; Ethernet; Digital I/O
  • Images Stored: 0.0
  • Monochrome / Color: Monochrome
  • Inspection Rate: 0.0
GigE™ CMOS Industrial Camera -- PL-B782G
from PixeLINK

Details. The PL-B782 is a high performance 6.6 mega pixel color camera designed for a broad range of industrial imaging applications. This camera is based on the Cypress IBIS4-6600 CMOS progressive scan sensor with a 1 ” optical format. Factory calibrated Digital Pixel Correction and on-board... [See More]

  • Format / Output: Ethernet
  • Horizontal Resolution: 2208
  • Monochrome / Color: Color
  • Vertical Resolution: 3000
Pixelfly Series -- Model Pixelfly
from PCO AG

Has digital temperature compensation instead of thermo-electrical cooling [See More]

  • Format / Output: Ethernet; RJ45 Connector
  • Inspection Functions: Object Detection
  • Monochrome / Color: Monochrome; Color
  • Horizontal Resolution: 1360
Tiny High-G Camera Heads for Vehichle Crash Testing -- MH4-10K
from Photron

The multi head FASTCAM MH4 from Photron provides superb light sensitivity from an unbelievable small package. Four camera heads, each less than 1.5 ” (35mm) square can be connected to the compact DC processor to enable easy high speed imaging in the most difficult to access and hostile... [See More]

  • Format / Output: NTSC; PAL; Ethernet; RS170
  • Horizontal Resolution: 512
  • Monochrome / Color: Color
  • Vertical Resolution: 96 to 512
GB Series -- Prosilica GB2450
from Allied Vision Technologies GmbH

5 Megapixel single-board CCD camera with GigE VisionThe 5-megapixel GB2450 is a very high-resolution CCD camera with Gigabit Ethernet output. The GB2450 has a frame rate of 15 fps at 2448x2050 resolution. The sensor used in the GB2450 is the high-quality Sony ICX625 CCD image sensor that provides... [See More]

  • Format / Output: Ethernet
  • Horizontal Resolution: 2448
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 2050
10 Gigabit Network Black and White Line Scan Camera -- SMI-C10GiL-8240P-01
from Smartmore Corporation Limited

This series of cameras adopts 10 Gigabit Ethernet, which is backward compatible with 100/1G/2.5G/5G Ethernet, and is transmitted over Category 6 or Category 7 copper cables, with a maximum transmission distance of 100 meters; the camera has built-in color correction, gamma correction and other ISP... [See More]

  • Format / Output: RS422; Ethernet
  • Horizontal Resolution: 8240
  • Monochrome / Color: Monochrome; Color
  • Vertical Resolution: 1
VISOR ® Code Reader -- V20-CR-A2-I12
from SensoPart

Up to 2,334 ASCII symbols (7 bit) or 3,116 digits can be coded with an ECC-200 data matrix code. Typical VISOR ® Code Reader. The VISOR ® Code Reader from SensoPart easily reads bar codes of numerous types as well as printed and direct marked data matrix codes according to the ECC 200... [See More]

  • Format / Output: RS232; RS422; Ethernet
  • Inspection Functions: Bar Code Detection
  • Monochrome / Color: Monochrome
  • Horizontal Resolution: 1024
GB Series -- Prosilica GB650
from Allied Vision Technologies GmbH

Single-board CCD camera, VGA resolution - 90 fpsThe GB650 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The CCD sensor has excellent image quality and sensitivity. The GB650 is available in portrait or landscape sensor... [See More]

  • Format / Output: Ethernet
  • Horizontal Resolution: 659
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 493
10-Gigabit Industrial Camera -- SMI-C10Gi-5120P-01
from Smartmore Corporation Limited

The dual electrical port high-speed camera is optimized for defect detection and size measurement applications in machine vision, and achieves high frame rate and high-speed flying shot stitching. The internal integrated hardware image preprocessor is optimized for A0I industry applications and... [See More]

  • Format / Output: Ethernet
  • Horizontal Resolution: 5120
  • Monochrome / Color: Color
  • Vertical Resolution: 5120
GB Series -- Prosilica GB660
from Allied Vision Technologies GmbH

High speed single-board CCD camera with Ex-view sensor The GB660 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GB660 incorporates a Sony ExView HAD CCD sensor that has particularly high quantum efficiency and... [See More]

  • Format / Output: Ethernet
  • Horizontal Resolution: 659
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 493
10-Gigabit Industrial Camera -- SMI-C10Gi-7912P-01
from Smartmore Corporation Limited

The camera is a 10 Gigabit network camera based on optical fiber transmission, with a transmission bandwidth of 10Gbit/s and 43 million pixels. High speed of 17FPS at full resolution. - Support 43 million/17FPS, 25 million/40FPS;. - 10Gbit bandwidth;. - Optical fiber 20 kilometers transmission,... [See More]

  • Format / Output: Ethernet
  • Horizontal Resolution: 7912
  • Monochrome / Color: Monochrome; Color
  • Vertical Resolution: 5432
GC Series -- Prosilica GC1020
from Allied Vision Technologies GmbH

XGA resolution ultra-compact CCD camera with GigE VisionThe GC1020 is a 1024x768 resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1020 incorporates the Sony ICX204 CCD sensor providing excellent monochrome and color image quality. The GC1020 runs 30 frames... [See More]

  • Format / Output: Ethernet
  • Horizontal Resolution: 1024
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 768
65-megapixel Industrial Camera -- SMI-CGi-9344P-01
from Smartmore Corporation Limited

This series of products is a 65-megapixel industrial camera with high cost performance, high stability and high sensitivity. It can be used for document scanning, print inspection, postal sorting, label scanning, metal parts inspection. - Up to 65 million pixel CMOS image sensor;. - High data... [See More]

  • Format / Output: Ethernet; USB
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Resolution: 8 bits; 12 bits
GC Series -- Prosilica GC1280
from Allied Vision Technologies GmbH

Ultra-compact GigE Vision camera - 1.3 Megapixel mono CMOS sensorThe GC1280 is an ultra-compact, high-resolution, machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1280 runs 27 frames per second at 1280x1024 resolution over the GigE Vision-compliant Gigabit... [See More]

  • Format / Output: Ethernet
  • Horizontal Resolution: 1280
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 1024
Black and White Smart Camera -- SMI-CS-1280P-02
from Smartmore Corporation Limited

Smart camera facilitates a set of complete machine vision system without involving PC ’s support and engagement. Usually, smart camera is comprised of image collection unit, image processing unit, image processing software, network communication configuration. It can achieve collection and... [See More]

  • Format / Output: Ethernet; USB
  • Horizontal Resolution: 1280
  • Monochrome / Color: Monochrome; Color
  • Vertical Resolution: 960
GC Series -- Prosilica GC1290
from Allied Vision Technologies GmbH

Megapixel CCD camera with Ex-View sensor - 32 fpsThe GC1290 is a 1280x960 resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1290 incorporates a high-quality Sony Exview HAD CCD sensor providing excellent monochrome and color image quality. The GC1290 runs more... [See More]

  • Format / Output: Ethernet
  • Horizontal Resolution: 1280
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 960
Color Intelligent Camera -- SMI-CS-640P-01
from Smartmore Corporation Limited

This series of cameras is a color industrial smart camera with high cost performance, good stability and low power consumption. Pre-installed WIN10 operating system, supports Halcon, Labview and other visual software, which is convenient for program porting. It can replace Linux systems such as... [See More]

  • Format / Output: RS232; Ethernet; USB
  • Horizontal Resolution: 640
  • Monochrome / Color: Color
  • Vertical Resolution: 480
GC Series -- Prosilica GC1350
from Allied Vision Technologies GmbH

1.4 Megapixel CCD camera with GigE VisionThe 1.4 Megapixel GC1350 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1350 incorporates a high-quality Sony ½" CCD sensor providing excellent monochrome and color image quality. The GC1350 runs 20... [See More]

  • Format / Output: Ethernet
  • Horizontal Resolution: 1360
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 1024
Gigabit Network Color Line Scan Camera -- SMI-CGiL-2048P-02
from Smartmore Corporation Limited

This series of products is an industrial line scan camera for industrial production of large-format inspection and high-speed pipeline inspection; using domestic chips, GigE interface; 4K high resolution, up to 28KHz line frequency, greatly improving the production efficiency and detection in the... [See More]

  • Format / Output: RS422; Ethernet
  • Horizontal Resolution: 2048
  • Monochrome / Color: Monochrome; Color
  • Vertical Resolution: 1
GC Series -- Prosilica GC1380
from Allied Vision Technologies GmbH

High sensitivity 1.4 Megapixel CCD camera with GigE VisionThe ultra-compact 1.4 Megapixel GC1380 is a very sensitive, high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1380 incorporates the incomparable Sony ICX285 CCD sensor with ExView technology... [See More]

  • Format / Output: Ethernet
  • Horizontal Resolution: 1360
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 1024
GigE black and white industrial camera -- SMI-CGi-9344P-02
from Smartmore Corporation Limited

This series of industrial cameras use GMAX3265 image sensor with a resolution of 9344*7000. The pixel size is 3.2um, which can greatly improve the detection accuracy and efficiency of the detection system. It is suitable for semiconductor detection, PCB detection, AOl detection, screen detection and... [See More]

  • Format / Output: RS232; Ethernet
  • Horizontal Resolution: 9344
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 7000
GC Series -- Prosilica GC1380CH
from Allied Vision Technologies GmbH

High sensitivity 1.4 Megapixel CCD camera - 30 fpsThe GC1380H, and its color counterpart, the GC1380CH, are high-speed versions of the very popular GC1380. The ultra-compact GC1380H is a very sensitive, high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢) that runs... [See More]

  • Format / Output: Ethernet
  • Horizontal Resolution: 1360
  • Monochrome / Color: Color
  • Vertical Resolution: 1024
GigE Color Area Scan Industrial Camera -- SMI-CGi-1280P-02
from Smartmore Corporation Limited

This series of camera parameter archives are saved in the form of files, which is convenient for mass production and release, easy to develop, and compatible across platforms; it supports simultaneous operation of multiple cameras, and the work is stable and reliable; it supports 8bit, 24bit, and... [See More]

  • Format / Output: Ethernet
  • Horizontal Resolution: 1280
  • Monochrome / Color: Color
  • Vertical Resolution: 960
GC Series -- Prosilica GC1600
from Allied Vision Technologies GmbH

Ultra-compact 2 Megapixel CCD camera with GigE VisionThe 2 Megapixel GC1600 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1600 incorporates a high-quality Sony CCD sensor providing excellent monochrome and color image quality. The GC1600 runs 15... [See More]

  • Format / Output: Ethernet
  • Horizontal Resolution: 1620
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 1220
Line Scan Camera for 2K Ethernet Black and White -- SMI-CGiL-2048P-01
from Smartmore Corporation Limited

This series of products is a black and white line scan camera with high cost performance, high stability and high sensitivity. It can be used for document scanning, print inspection, postal sorting, label scanning, metal parts inspection. - 55kHz (80kHz with SAccelTM). - High sensitivity and low... [See More]

  • Format / Output: Ethernet
  • Horizontal Resolution: 2048
  • Monochrome / Color: Monochrome; Color
  • Vertical Resolution: 1
GC Series -- Prosilica GC1600CH
from Allied Vision Technologies GmbH

Ultra-compact 2 Megapixel CCD camera - 25 fpsThe GC1600H GigE Vision camera runs 25 fps at 2 Megapixel resolution (1600 x1220) and even faster with region of interest readout. The GC1600H incorporates a high-quality Sony CCD sensor providing excellent image quality. The GC1600H operates over... [See More]

  • Format / Output: Ethernet
  • Horizontal Resolution: 1620
  • Monochrome / Color: Color
  • Vertical Resolution: 1220
Mini Gigabit Ethernet Industrial Camera -- SMI-CGi-1280 P-05
from Smartmore Corporation Limited

This series of cameras are mini Gigabit Ethernet cameras (29mm x 29mm x 31.5mm), adhering to the product concept: easy to use, stable and reliable, with good versatility, compatibility, and cost performance. The camera is developed based on the GigE Vision standard protocol and is compatible with... [See More]

  • Format / Output: Ethernet
  • Vertical Resolution: 240 to 1024
  • Horizontal Resolution: 320 to 1280
  • Maximum Frame Rate: 93.5 to 427
GC Series -- Prosilica GC2450
from Allied Vision Technologies GmbH

Ultra-compact high resolution CCd camera - 5 Megapixels, 15 fpsThe 5-megapixel GC2450 is a very high-resolution CCD camera with Gigabit Ethernet output. The GC2450 has a frame rate of 15 fps at 2448x2050 resolution. The sensor used in the GC2450 is the high-quality Sony ICX625 CCD image sensor that... [See More]

  • Format / Output: Ethernet
  • Horizontal Resolution: 2448
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 2050
Smart Camera Platform -- SMI-CS-5480P-01
from Smartmore Corporation Limited

The smart camera platform is an overall vision test solution that is targeted for ultra-high integration and high system cost-effective requirements. - Ultra-small size, ultra-high integration;. - High-performance FPGA implements hardware image processor, supports multiple image processing, and... [See More]

  • Format / Output: RS232; Ethernet; USB
  • Horizontal Resolution: 5480
  • Inspection Functions: Object Detection; Edge Detection; Image Direction; Object Measurement; Object Position; Optical Character Recognition; Color Mark Detection
  • Vertical Resolution: 3648
GC Series -- Prosilica GC650
from Allied Vision Technologies GmbH

Very small VGA CCD camera with GigE VisionThe GC650 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The CCD sensor has excellent image quality and sensitivity. The camera is suitable for applications where speed and... [See More]

  • Format / Output: Ethernet
  • Horizontal Resolution: 659
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 493
Ultra-high-speed industrial camera -- SMI-HSP2K/5k/9k
from Smartmore Corporation Limited

Ultra-high-speed industrial cameras adopt the industry's top ultra-high-speed image sensor, which has the characteristics of large pixel size, low noise, ultra-high frame rate, and long-distance transmission. ◆The camera uses a 40G Ethernet fiber interface, supports GenlcamGenTI standards... [See More]

  • Format / Output: Ethernet
  • Vertical Resolution: 1080 to 7000
  • Horizontal Resolution: 2048 to 9344
  • Maximum Frame Rate: 71 to 150
GC Series -- Prosilica GC655
from Allied Vision Technologies GmbH

Very Small VGA CCD camera - 90 fpsThe GC655 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The 1/2" CCD sensor has excellent image quality and sensitivity. Features include: 90 fps at 640x480. 1/2" Sony Progressive Scan... [See More]

  • Format / Output: Ethernet
  • Horizontal Resolution: 659
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 493
USB3.0 Color Industrial Camera -- SMI-CU3-1600P-01
from Smartmore Corporation Limited

This series of cameras has its own hardware cache, which is very suitable for connecting multiple cameras to one computer. Only one ordinary USB3.0 HUB can achieve four 5-megapixel cameras at a frame rate of 15FPS at the same time, effectively reducing the system cost; Support PC linux The system... [See More]

  • Format / Output: Ethernet; USB
  • Horizontal Resolution: 1600
  • Monochrome / Color: Color
  • Vertical Resolution: 1200
GC Series -- Prosilica GC660
from Allied Vision Technologies GmbH

The GC660 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC660 incorporates a Sony ExView HAD CCD sensor that has particularly high quantum efficiency and excellent NIR response for excellent image quality and... [See More]

  • Format / Output: Ethernet
  • Horizontal Resolution: 659
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 493
GC Series -- Prosilica GC750
from Allied Vision Technologies GmbH

Low cost Gibabit Ethernet camera - 60 fpsThe GC750 is an ultra-compact, economically priced, machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC750 runs 60 frames per second at 752x480 resolution over the GigE Vision-compliant Gigabit Ethernet interface. The... [See More]

  • Format / Output: Ethernet
  • Horizontal Resolution: 752
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 480
GC Series -- Prosilica GC780
from Allied Vision Technologies GmbH

Low cost GigE camera - 64 fpsThe GC780 is an ultra-compact, economically priced, machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC780 incorporates the Sony ICX415 CCD sensor and runs 64 frames per second at 782x582 resolution over the GigE Vision-compliant... [See More]

  • Format / Output: Ethernet
  • Horizontal Resolution: 782
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 582
GX Series -- Prosilica GX1050
from Allied Vision Technologies GmbH

1k x 1k CCD camera with GigE Vision interface - Dual GigE Port - 240 MB/s The 1 Megapixel GX1050 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢) with very fast frame rate.   The GX1050 has two screw-captivated Gigabit Ethernet ports configured as a... [See More]

  • Format / Output: Ethernet
  • Horizontal Resolution: 1024
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 1024