IEEE 1394 (FireWire®) Vision Sensors

25 Results
FireWire CCD Industrial Camera -- PL-B952F
from PixeLINK

Details. The PL-B952 is a high performance XGA (1024 x 768) color CCD camera designed for a broad range of industrial imaging applications. This camera is based on the Sony ICX204 progressive scan sensor with a 1/3 ” optical format. External triggering and 2 general-purpose outputs provide... [See More]

  • Format / Output: IEEE 1394 (FireWire)
  • Horizontal Resolution: 1024
  • Monochrome / Color: Color
  • Vertical Resolution: 768
Guppy Series -- F-033B
from Allied Vision Technologies GmbH

Ultra-compact, inexpensive  1394a Wide VGA camera. The Guppy F-033B/C is an ultra-compact, inexpensive Wide VGA camera with a sensitive Sony CCD sensor. At full resolution, it runs with up to 58 fps. Higher frame rates can be reached by a smaller AOI. Sony ICX424 (progressive scan). One... [See More]

  • Format / Output: IEEE 1394 (FireWire)
  • Horizontal Resolution: 656
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 494
Guppy Series -- F-036B
from Allied Vision Technologies GmbH

Ultra-compact, inexpensive  1394a Wide VGA camera with HDR mode. The Guppy F-036B/C is an ultra-compact, inexpensive Wide VGA camera. It is equipped with a CMOS sensor by Micron/Aptina which supports the HDR mode (High Dynamic Range mode). At full resolution, it runs with up to 58 fps. Higher... [See More]

  • Format / Output: IEEE 1394 (FireWire)
  • Horizontal Resolution: 752
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 480
Guppy Series -- F-038B
from Allied Vision Technologies GmbH

Ultra-compact, inexpensive 0.37 Megapixel camera - interlaced, high sensitivity. The Guppy F-038B/C is equipped with a sensitive interlaced sensor - which makes the move from analog to digital cameras very easy. Additionally, with the Guppy F-038B/C NIR, a version with enhanced NIR sensitivity is... [See More]

  • Format / Output: IEEE 1394 (FireWire)
  • Horizontal Resolution: 768
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 492
Guppy Series -- F-044B
from Allied Vision Technologies GmbH

Ultra-compact, inexpensive 0.4 Megapixel camera - interlaced, high sensitivity. The Guppy F-044B/C is equipped with an ultra-sensitive interlaced CCD sensor - which makes the move from analog to digital cameras very easy. Additionally, with the Guppy F-044B/C NIR, a version with enhanced NIR... [See More]

  • Format / Output: IEEE 1394 (FireWire)
  • Horizontal Resolution: 752
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 580
Guppy Series -- F-046B
from Allied Vision Technologies GmbH

Very compact, inexpensive  1394a camera - 0.4 MegapixelThe Guppy F-046B/C is a very compact, inexpensive camera with a sensitive Sony CCD sensor. At full resolution, it runs with up to 49.4 fps. Higher frame rates can be reached by a smaller AOI. Sony ICX415. One configurable input, three... [See More]

  • Format / Output: IEEE 1394 (FireWire)
  • Horizontal Resolution: 780
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 582
Guppy Series -- F-080B
from Allied Vision Technologies GmbH

Very compact 1394a camera - attractive price - Wide XGAThe Guppy F-080B/C is a very compact, economically priced camera with a sensitive Sony CCD sensor. At full resolution, it runs with up to 30 fps. Higher frame rates can be reached by a smaller AOI. Sony ICX204. One configurable input, three... [See More]

  • Format / Output: IEEE 1394 (FireWire)
  • Horizontal Resolution: 1032
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 778
Guppy Series -- F-146B
from Allied Vision Technologies GmbH

Very compact 1394a camera - attractive price - 1.4 MegapixelThe Guppy F-080B/C is a very compact, economically priced camera with a sensitive Sony CCD sensor. At full resolution, it runs with up to 17.7 fps. Higher frame rates can be reached by a smaller AOI. Sony ICX267. One configurable input,... [See More]

  • Format / Output: IEEE 1394 (FireWire)
  • Horizontal Resolution: 1392
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 1040
Guppy Series -- F-503B
from Allied Vision Technologies GmbH

Very compact 5 Megapixel camera - attractive price - 1394a. The Guppy F-503B/C is a very compact, economically priced camera with a high resolution CMOS sensor. At full resolution, it runs up to 6.5 fps. Higher frame rates can be reached by a smaller AOI, binning, or sub-sampling. Micron/Aptina CMOS... [See More]

  • Format / Output: IEEE 1394 (FireWire)
  • Horizontal Resolution: 2592
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 1944
Marlin Series -- F-033B
from Allied Vision Technologies GmbH

Compact, flexible, modular IEEE 1394 XGA C-Mount cameraThe Marlin F-033B/C is equipped with a sensitive SONY CCD sensor. It runs at 73.06 fps (full resolution, Format_7). Higher frame rates can be reached by a smaller AOI and binning. Sony ICX414 (removable IR cut filter). Two configurable inputs,... [See More]

  • Format / Output: IEEE 1394 (FireWire)
  • Horizontal Resolution: 656
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 494
Marlin Series -- F-046B
from Allied Vision Technologies GmbH

Compact, flexible, modular IEEE 1394 Wide VGA C-Mount cameraThe Marlin F-046B/C is equipped with a very sensitive Sony CCD sensor. It runs at 52.71 fps (full resolution, Format_7). Higher frame rates can be reached by a smaller AOI and binning. Sony ICX415 (removable IR cut filter). Two configurable... [See More]

  • Format / Output: IEEE 1394 (FireWire)
  • Horizontal Resolution: 780
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 582
Marlin Series -- F-080B
from Allied Vision Technologies GmbH

Compact, flexible, modular IEEE 1394 XGA C-Mount cameraThe Marlin F-080B/C is equipped with a sensitive SONY CCD sensor. It runs at 20.08 fps (full resolution, Format_7). The Marlin F-080B/C-30 variant offers 30 fps (at a slight expense in image quality). Higher frame rates can be reached by a... [See More]

  • Format / Output: IEEE 1394 (FireWire)
  • Horizontal Resolution: 656
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 494
Marlin Series -- F-131B (NIR)
from Allied Vision Technologies GmbH

Compact, flexible, modular IEEE 1394 SXGA C-Mount cameraThe Marlin F-0131B is equipped with a global shutter CMOS sensor. It runs at 25 fps (full resolution, Format_7). Higher frame rates can be reached by a smaller AOI and sub-sampling. The F-0131B is only available in monochrome, optionally with... [See More]

  • Format / Output: IEEE 1394 (FireWire)
  • Horizontal Resolution: 1280
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 1024
Marlin Series -- F-145B
from Allied Vision Technologies GmbH

Compact, flexible, modular IEEE 1394 1.4 Megapixel C-Mount cameraThe Marlin F-145B/C is equipped with a highly sensitive SONY CCD sensor. It runs at 10 fps (full resolution, Format_7). Higher frame rates can be reached by a smaller AOI and binning. Sony ICX414 (removable IR cut filter). Two... [See More]

  • Format / Output: IEEE 1394 (FireWire)
  • Horizontal Resolution: 1392
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 1040
Marlin Series -- F-146B
from Allied Vision Technologies GmbH

Compact, flexible, modular IEEE 1394 1.4 Megapixel C-Mount cameraThe Marlin F-146B/C is equipped with a highly sensitive SONY CCD sensor. It runs with 17.4 fps (full resolution, Format_7). Higher frame rates can be reached by a smaller AOI and binning. Sony ICX267 (removable IR cut filter). Two... [See More]

  • Format / Output: IEEE 1394 (FireWire)
  • Horizontal Resolution: 1392
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 1040
Marlin Series -- F-201B
from Allied Vision Technologies GmbH

Compact, flexible, modular IEEE 1394 2 Megapixel C-Mount cameraThe Marlin F-201B/C is equipped with a highly sensitive SONY CCD sensor. It runs at 12.5 fps (full resolution, Format_7). Higher frame rates can be reached by a smaller AOI and binning. Sony ICX274 (removable IR cut filter). Two... [See More]

  • Format / Output: IEEE 1394 (FireWire)
  • Horizontal Resolution: 1628
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 1236
Pike Series -- F-032B
from Allied Vision Technologies GmbH

Premium VGA 1394b camera very fast - 208 fpsThe Pike F-032B/C is a very fast VGA camera with premium image quality. It is equipped with a Kodak HAD CCD sensor. At full resolution, it runs at 208 fps. Higher frame rates can be reached by a smaller AOI, binning (b/w), or sub-sampling. The Pike... [See More]

  • Format / Output: IEEE 1394 (FireWire)
  • Horizontal Resolution: 640
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 480
Stingray Series -- F-033B
from Allied Vision Technologies GmbH

High-quality (mid-priced) VGA camera with many image pre-processing functions. The Stingray F-033B/C is a high-quality VGA camera. It is equipped with a sensitive SONY HAD CCD sensor and includes many image pre-processing functions. At full resolution, it runs at 84 fps. Higher frame rates can be... [See More]

  • Format / Output: IEEE 1394 (FireWire)
  • Horizontal Resolution: 656
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 492
Stingray Series -- F-046B
from Allied Vision Technologies GmbH

Wide VGA 1394b camera - comprehensive image pre-processing - high quality, mid-priceThe Stingray F-046B/C is a Wide VGA 1394b camera. It is equipped with a sensitive SONY HAD CCD sensor, and runs at 61 fps at full resolution. Thanks to its comprehensive image pre-processing functions, it delivers an... [See More]

  • Format / Output: IEEE 1394 (FireWire)
  • Horizontal Resolution: 780
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 580
Stingray Series -- F-080B
from Allied Vision Technologies GmbH

Digital XGA camera  -1394b - extensive image pre-processingThe Stingray F-080B/C is equipped with a very sensitive SONY CCD sensor.   At full resolution, it runs at 31 fps. Higher frame rates can be reached by a smaller AOI, binning (b/w) or sub-sampling. Sony ICX204. Two configurable... [See More]

  • Format / Output: IEEE 1394 (FireWire)
  • Horizontal Resolution: 1032
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 776
Stingray Series -- F-125B
from Allied Vision Technologies GmbH

1394b -  Sony ExView CCD sensor ICX445 - high sensivityThe Stingray F-125B/C is equipped with a SONY ExView CCD sensor and has an extra high sensitivity. At full resolution, it runs at 30 fps. Higher frame rates can be reached by a smaller AOI, binning (b/w) or sub-sampling. Sony ICX445 ExView... [See More]

  • Format / Output: IEEE 1394 (FireWire)
  • Horizontal Resolution: 1292
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 964
Stingray Series -- F-145B
from Allied Vision Technologies GmbH

Sony ICX285 ExView HAD sensor - high sensivity - low-noise binning mode - defect pixel correctionThe Stingray F-145B/C incorporates the popular SONY ICX285 ExView HAD sensor. In combination with the Stingray's image pre-processing functions like low-noise binning mode and High SNR mode, this camera... [See More]

  • Format / Output: IEEE 1394 (FireWire)
  • Horizontal Resolution: 1388
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 1038
Stingray Series -- F-146B
from Allied Vision Technologies GmbH

IEEE 1394b camera - 1.4 Megapixel - frame grabber functionsThe Stingray F-146B/C is equipped with a SONY HAD CCD sensor. At full resolution, it runs at 15 fps. Higher frame rates can be reached by a smaller AOI, binning (b/w) or sub-sampling. Sony ICX267. Two configurable inputs, four configurable... [See More]

  • Format / Output: IEEE 1394 (FireWire)
  • Horizontal Resolution: 1388
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 1038
Stingray Series -- F-201B
from Allied Vision Technologies GmbH

High performance UXGA camera - 1394b - many frame grabber functionsThe Stingray F-201B/C is equipped with a SONY Super HAD CCD sensor. At full resolution, it runs at 14 fps. Higher frame rates can be reached by a smaller AOI, binning (b/w) or sub-sampling. Sony ICX274. Two configurable inputs, four... [See More]

  • Format / Output: IEEE 1394 (FireWire)
  • Horizontal Resolution: 1624
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 1234
Stingray Series -- F-504B
from Allied Vision Technologies GmbH

High performance 1394b camera - 5 Megapixel - 9 fpsThe Stingray F-504B/C is equipped with a SONY Super HAD CCD sensor. At full resolution, it runs at 9 fps. Higher frame rates can be reached by a smaller AOI, binning (b/w) or sub-sampling. Thanks to the modular design of the Stingray series, the... [See More]

  • Format / Output: IEEE 1394 (FireWire)
  • Horizontal Resolution: 2452
  • Monochrome / Color: Monochrome
  • Vertical Resolution: 2056