Cooled Sensor Vision Sensors
from Xenics nv
The XSW-320 SWIR module is a shortwave infrared OEM module with a resolution of 320 x 256 pixels and a pixel pitch of 20 µm. It is equipped with a single-stage thermoelectric cooler which guarantees low noise and dark current characteristics. The XSW-320 is available with a variety of interfaces and... [See More]
- Performance: Low Light Camera; Cooled
- Horizontal Resolution: 320
- Monochrome / Color: Monochrome
- Vertical Resolution: 256
from Princeton Infrared Technologies, Inc. (PIRT)
This non-ITAR reduced weight (3000g) lattice matched, InGaAs scientific SWIR camera allows for high resolution SWIR imaging at 1280x1024 with high frame rates >93 frames per second (fps) at full frame size. This small pitch array,12 μm, combined with the high quantum efficiency of lattice... [See More]
- Performance: Low Light Camera; High Speed Camera; Cooled
- Vertical Resolution: 1024
- Horizontal Resolution: 1280
- Maximum Frame Rate: 93 to 385
from Princeton Infrared Technologies, Inc. (PIRT)
The MVCam series SWIR and visible camera supports the highest commercially available frame rate at Megapixel resolution with no ITAR restrictions!. This megapixel InGaAs SWIR camera provides 1280x1024 resolution shortwave infrared (SWIR) imagery at up to 90 frames per second (fps), with higher frame... [See More]
- Performance: Cooled
- Vertical Resolution: 1024
- Horizontal Resolution: 1280
- Maximum Frame Rate: 90 to 385