Split Point Drill Bits
from DEWALT Industrial Tool Co.
General Purpose: Black Oxide Split Point Drill Bits. Product Features. 135 degree split point drills on contact and prevents walking. Patented Core Diameter Reduces Breakage. Black Oxide for greater wear resistance [See More]
- Product: Drill
- Features: Split Point
- Drill Type: Twist
- Coating: BlackOxide
from Universal Cutting Tools, Inc.
Heavy Duty General Purpose Jobbers Length Drill - 135-Degree Split Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces) [See More]
- Product: Drill
- Drill Type: Jobber
- Units: Fractional
- Features: Split Point
from Minerallac Company
JOBBERS LENGTH, HEAVY DUTY TYPE. HIGH SPEED STEEL MATERIAL. BLACK OXIDE FINISH. 1-7/8 INCH OVERALL LENGTH. 7/8 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/16 INCH SHANK SIZE. SPLIT POINT CONSTRUCTION. 1/16 INCH DRILL SIZE. 135 DEGREE POINT ANGLE. PACKAGING QUANTITY 12 [See More]
- Product: Drill
- Drill Type: Jobber
- Units: Fractional
- Features: Split Point
from DEWALT Industrial Tool Co.
Industrial Drilling: Cobalt Pilot Point Drill Bits. Product Features. Maximum speed & Life in stainless steel and other hard metals. Pilot Point ® tip desgin starts on contact and eliminates bit walking. Industrial strength Cobalt for optimum life & durability in metal [See More]
- Product: Drill
- Features: Split Point
- Drill Type: Twist
- Material: Cobalt
from Universal Cutting Tools, Inc.
Bi-Color (Black & Gold) Production Grade Jobbers Length Drill - 135-Degree Split Point - High Speed Steel - Fully Ground from Solid - High Production - ANSI Standards - Sold in package quantity only (12 pieces) [See More]
- Product: Drill
- Drill Type: Jobber
- Units: Fractional
- Features: Split Point
from Minerallac Company
PILOT TYPE. STEEL MATERIAL. 4.312 INCH OVERALL LENGTH. 0.25 INCH SHANK SIZE. HARDENED PROCESS. SPLIT POINT CONSTRUCTION. 1/4 INCH DRILL SIZE [See More]
- Product: Drill
- Features: Split Point
- Units: Fractional
- Diameter: 0.250
from DEWALT Industrial Tool Co.
General Purpose: Pilot Point Drill Bits. Product Features. Pilot Point ® Tip starts on contact for clean, accurate holes and reduces lock-up on breakthrough. No-Spin Shank eliminates the frustration of bit spinning in the chuck. Tapered web provides greater durability to reduce breaking. Size... [See More]
- Product: Drill
- Features: Split Point
- Drill Type: Twist
- Cutting Application: General Purpose
from Universal Cutting Tools, Inc.
Bi-Color (Black & Gold) General Purpose Jobbers Length Drill - 135-Degree Split Point - High Speed Steel - General Shop Use - Medium Production - Maintenance and Construction (MRO) - Sold in package quantity only (12 pieces) [See More]
- Product: Drill
- Drill Type: Jobber
- Units: Fractional
- Features: Split Point
from Minerallac Company
JOBBERS LENGTH TYPE. HIGH SPEED STEEL MATERIAL. BLACK OXIDE FINISH. 1-7/8 INCH OVERALL LENGTH. 7/8 INCH FLUTE LENGTH. 1/16 INCH SHANK SIZE. SPLIT POINT CONSTRUCTION. 1/16 INCH DRILL SIZE. 135 DEGREE POINT ANGLE. APPLICATION GENERAL PURPOSE. PACKAGING QUANTITY 12 [See More]
- Product: Drill
- Drill Type: Jobber
- Units: Fractional
- Features: Split Point
from Universal Cutting Tools, Inc.
Cobalt Jobbers Length Drill - 135-Degree Split Point - Fully Ground - Gold/Amber Colored - Super High Production - High Speed Steel - ANSI Standards - Sold in package quantity only (12 pieces) [See More]
- Product: Drill
- Drill Type: Jobber
- Units: Fractional
- Features: Split Point
from Minerallac Company
HIGH SPEED STEEL MATERIAL. BLACK OXIDE FINISH. 1/16 INCH MIN. DRILL SIZE. 1/4 INCH MAX. DRILL SIZE. HEAVY DUTY, SPLIT POINT CONSTRUCTION. 135 DEGREE POINT ANGLE. 13 DRILL(S). 1/16 INCH, 1/4 INCH DRILL SIZES. 1/32 INCH INCREMENT DRILL SIZE. PACKAGING QUANTITY 1 [See More]
- Product: Drill Set
- Angle: 135
- Features: Split Point
- Material: High Speed Steel
from Universal Cutting Tools, Inc.
Bi-Color Silver & Deming Drill - 118-Degree Split Point - 3 Flats on Shank - Milled Flutes with Ground Lands - Bi-Color (Black & Gold) - 1/2" Shank - High Speed Steel - ANSI Specifications [See More]
- Product: Drill
- Drill Type: Silver & Deming
- Units: Fractional
- Features: Split Point
from Universal Cutting Tools, Inc.
Cobalt Silver & Deming Drill - 118-Degree Split Point - 3 Flats on Shank - Milled Flutes with Ground Lands - Cobalt / Amber Colored - 1/2" Shank - Premium Cobalt Steel - ANSI Specifications [See More]
- Product: Drill
- Drill Type: Silver & Deming
- Units: Fractional
- Features: Split Point
from Universal Cutting Tools, Inc.
Stub Screw Machine Drill - 135-Degree Split Point - Ground From Solid - Black Finish - High Speed Steel - High Production - ANSI Specifications - Sold in package quantity only (12 pieces) [See More]
- Product: Drill
- Drill Type: Screw Machine
- Units: Fractional
- Features: Split Point
from Universal Cutting Tools, Inc.
Cobalt Stub Screw Machine Drill - 135-Degree Split Point - Fully Ground - Gold / Amber Colored - Super High Production - ANSI Specifications - Sold in package quantity only (12 pieces) [See More]
- Product: Drill
- Drill Type: Screw Machine
- Units: Fractional
- Features: Split Point
from Universal Cutting Tools, Inc.
Double End Drill - 135-Degree Split Point - Fully Ground - Black Finish - High Speed Steel - ANSI Standards - Sold in package quantity only (12 pieces) [See More]
- Product: Drill
- Features: Split Point
- Units: Fractional
- Designation: #30
from Universal Cutting Tools, Inc.
Cobalt Double End Drill - 135-Degree Split Point - Fully Ground - High Speed Steel - ANSI Standards - Sold in package quantity only (12 pieces) [See More]
- Product: Drill
- Features: Split Point
- Units: Fractional
- Designation: #30
from Universal Cutting Tools, Inc.
Aircraft Extension Drill - 135-Degree Split Point - High Speed Steel - Ground from Solid - Black Finish - Jobbers Flute Length - ANSI Standards - Sold in package quantity only (12 pieces) [See More]
- Product: Drill
- Drill Type: Jobber; Extension
- Units: Fractional
- Features: Split Point
from Universal Cutting Tools, Inc.
Cobalt Aircraft Extension Drill - 135-Degree Split Point - Ground from Solid - Gold / Amber Colored - ANSI Specifications - Sold in package quantity only (12 pieces) [See More]
- Product: Drill
- Drill Type: Extension
- Units: Fractional
- Features: Split Point