Screw Machine Drill Drill Bits
from Universal Cutting Tools, Inc.
Stub Screw Machine Drill - 135-Degree Split Point - Ground From Solid - Black Finish - High Speed Steel - High Production - ANSI Specifications - Sold in package quantity only (12 pieces) [See More]
- Drill Type: Screw Machine
- Units: Fractional
- Product: Drill
- Features: Split Point
from DEWALT Industrial Tool Co.
Industrial Drilling: Cobalt Numbered Screw Machine Drills. Product Features. Designed with optimized geometries that deliver 3X more life than competition. Patented web taper is 2X larger than the competition for increased strength, rigidity and breakage resistance. Optimized 135 degree split point... [See More]
- Drill Type: Screw Machine
- Material: Cobalt
- Product: Drill
- Cutting Application: General Purpose
from Reid Supply
ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to... [See More]
- Drill Type: Screw Machine
- Diameter: 0.079
- Product: Drill
- Angle: 135
from Sandvik AB
SCREW MACHINE LENGTH SPLIT POINT TYPE. HSCO MATERIAL. 40 MM OVERALL LENGTH. 13 MM FLUTE LENGTH. STRAIGHT SHANK TYPE. 2.3 MM SHANK SIZE. 2 FLUTE(S). TWIST FLUTE TYPE. 135 POINT ANGLE. PACKAGE 12 PER ENVELOPE. COATING BRONZE OXIDE FINISH. DRILL DIAMETER 2.3 MM. DRILL DIAMETER IN MM 2.3. DRILL DIAMETER... [See More]
- Drill Type: Screw Machine
- Units: Metric
- Product: Drill
- Diameter: 0.091
from Universal Cutting Tools, Inc.
Cobalt Stub Screw Machine Drill - 135-Degree Split Point - Fully Ground - Gold / Amber Colored - Super High Production - ANSI Specifications - Sold in package quantity only (12 pieces) [See More]
- Drill Type: Screw Machine
- Units: Fractional
- Product: Drill
- Features: Split Point
from DEWALT Industrial Tool Co.
Industrial Drilling: Cobalt Fractional Screw Machine Drills. Product Features. Designed with optimized geometries that deliver 3X more life than competition. Patented web taper is 2X larger than the competition for increased strength, rigidity and breakage resistance. Optimized 135 degree split... [See More]
- Drill Type: Screw Machine
- Material: Cobalt
- Product: Drill
- Cutting Application: General Purpose
from Reid Supply
ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to... [See More]
- Drill Type: Screw Machine
- Diameter: 0.047
- Product: Drill
- Angle: 118
from Sandvik AB
. SCREW MACHINE LENGTH TYPE. HSS MATERIAL. 1-3/8 INCH OVERALL LENGTH. 1/2 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 2 FLUTE(S). 118 POINT ANGLE. PRECISION TWIST DRILL. BRAND. CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS, LOW TENSILE STRENGTH MATERIAL. [See More]
- Drill Type: Screw Machine
- Units: Fractional
- Product: Drill
- Diameter: 0.047
from Sandvik AB
. SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE. SURFACE TREATED HSS MATERIAL. 1-5/8 INCH OVERALL LENGTH. 5/8 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 2 FLUTE(S). 135 POINT ANGLE. PRECISION TWIST DRILL[R] BRAND. APPLICABLE STANDARD NAS 907 TYPE C. CUT MATERIAL IRON, STEEL. DRILL DIAMETER 1/16... [See More]
- Drill Type: Screw Machine
- Units: Fractional
- Product: Drill
- Diameter: 0.062
from Sandvik AB
SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE. HSS MATERIAL. 1-5/8 INCH OVERALL LENGTH. 5/8 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/16 INCH SHANK SIZE. 2 FLUTE(S). PARABOLIC FLUTE TYPE. 135 POINT ANGLE. PACKAGE 12 PER ENVELOPE. COATING BRIGHT FINISH. DRILL DIAMETER 1/16 INCH. DRILL DIAMETER... [See More]
- Drill Type: Screw Machine
- Units: Fractional
- Product: Drill
- Diameter: 0.062
from Sandvik AB
SCREW MACHINE LENGTH SPLIT POINT TYPE. HSS MATERIAL. 2-7/16 INCH OVERALL LENGTH. 1-5/16 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 0.228 INCH SHANK SIZE. 2 FLUTE(S). PARABOLIC FLUTE TYPE. 135 POINT ANGLE. PACKAGE 12 PER ENVELOPE. COATING TITANIUM NITRIDE COATED. DRILL DIAMETER #1. DRILL DIAMETER -... [See More]
- Drill Type: Screw Machine
- Units: Wire Gauge
- Product: Drill
- Designation: #1