Straight Shank Drill Bits

151 Results
Drill Bit Sets -- 2686420 [A095200 from Dormer Pramet]
from RS Components, Ltd.

A095200 HSS TIN STRAIGHT SHANK JOBBER DR [See More]

  • Shank: Straight
  • Units: Metric
  • Product: Drill Set
  • Drill Type: Jobber
Drill Bit Sets -- 2686421 [A095202 from Dormer Pramet]
from RS Components, Ltd.

A095202 HSS TIN STRAIGHT SHANK JOBBER DR [See More]

  • Shank: Straight
  • Units: Metric
  • Product: Drill Set
  • Drill Type: Jobber
Drill Bit Sets -- 2686423 [A095206 from Dormer Pramet]
from RS Components, Ltd.

A095206 HSS TIN STRAIGHT SHANK JOBBER DR [See More]

  • Shank: Straight
  • Units: Metric
  • Product: Drill Set
  • Drill Type: Jobber
Drill Bit Sets -- 2686424 [A099DRILLBOYXL from Dormer Pramet]
from RS Components, Ltd.

A099DRILLBOYXL HSS TIN STRAIGHT SHANK JO [See More]

  • Shank: Straight
  • Units: Metric
  • Product: Drill Set
  • Drill Type: Jobber
Drill Bit Sets -- 2686535 [A191413 from Dormer Pramet]
from RS Components, Ltd.

A191413 HSS ST STRAIGHT SHANK JOBBER DRI [See More]

  • Shank: Straight
  • Units: Metric
  • Product: Drill Set
  • Drill Type: Jobber
Drill Bits -- 2686405 [A0022.0 from Dormer Pramet]
from RS Components, Ltd.

A0022.0 HSS TIN STRAIGHT SHANK JOBBER DR [See More]

  • Shank: Straight
  • # of Pieces: 6
  • OAL: 1.93
  • Material: High Speed Steel; HSS
Drill Bits -- 2686441 [A1003.0 from Dormer Pramet]
from RS Components, Ltd.

A1003.0 HSS ST STRAIGHT SHANK JOBBER DRI [See More]

  • Shank: Straight
  • # of Pieces: 6
  • OAL: 2.40
  • Material: High Speed Steel; HSS
Drill Bits -- 2686453 [A1008.0 from Dormer Pramet]
from RS Components, Ltd.

A1008.0 HSS ST STRAIGHT SHANK JOBBER DRI [See More]

  • Shank: Straight
  • Material: High Speed Steel; HSS
  • OAL: 4.61
Drill Bits -- 2686464 [A1012.0 from Dormer Pramet]
from RS Components, Ltd.

A1012.0 HSS ST STRAIGHT SHANK LEFT HAND [See More]

  • Shank: Straight
  • OAL: 1.93
  • Rotation: LeftHand
  • # of Pieces: 10
PCB Drill Bits -- 457572
from RS Components, Ltd.

Tungsten carbide straight drill 0.8mm [See More]

  • Shank: Straight
  • Diameter: 0.031
  • Product: Drill
  • Shank: 0.125
PCB Drill Bits -- 457582
from RS Components, Ltd.

Tungsten carbide straight drill 0.5mm [See More]

  • Shank: Straight
  • Diameter: 0.020
  • Product: Drill
  • Shank: 0.125
Drill Bit -- DE1/4
from Ebinger Manufacturing Corp.

JOBBERS LENGTH DOUBLE END TYPE. HIGH SPEED TOOL STEEL MATERIAL. STRAIGHT SHANK TYPE. 1/4 INCH SHANK SIZE. 135 POINT ANGLE. CUT MATERIAL SHEET METAL. STANDARD PACKAGE 12. COATING BRIGHT FINISH, POLISHED FLUTE. DRILL DIAMETER 1/4 INCH. DRILL DIAMETER - DECIMAL .25. DRILL DIAMETER - DECIMAL - UOM IN. [See More]

  • Shank: Straight
  • Drill Type: Jobber
  • Product: Drill
  • Shank: 0.250
Drills For Composites -- CoroDrill 854/856
from Sandvik Coromant Co.

Producing holes in high-resin materials, with increasing demands on delamination and splintering, can be optimized with the drill geometry design. The CoroDrill geometries is designed to improve hole entrance and exit quality on carbon fiber materials with high fiber content. Benefits. Excellent... [See More]

  • Shank: Straight
  • Units: Fractional; Metric (optional feature)
  • Product: Drill
  • Drill Type: Twist
Combination Drill and Countersink -- 003251
from Sandvik AB

. STANDARD LENGTH TYPE. SOLID CARBIDE MATERIAL. 1-1/8 INCH OVERALL LENGTH. 0.038 INCH DRILL LENGTH. STRAIGHT SHANK TYPE. 1/8 INCH SHANK DIAMETER. 1/8 INCH BODY DIAMETER. 1/32 INCH DRILL DIAMETER. 1/8 BODY DIAMETER - FRACTIONAL. .125 BODY DIAMETER - DECIMAL. PRECISION. BRAND. NUMBER OF CUTTING ENDS... [See More]

  • Shank: Straight
  • Units: Fractional
  • Product: Drill
  • Drill Type: Twist; Combination Drill / Countersink
Bell Hanger Drill Bit -- 82207
from Minerallac Company

DRILL SIZE 7/16 INCH. DRILL SIZE - DECIMAL .4375. DRILL SIZE - DECIMAL - UOM IN. DRILL SIZE - FRACTIONAL 7/16. MATERIAL HEAT TREATED HSS. OVERALL LENGTH 12 INCH. SHANK SIZE 7/16 INCH. SHANK TYPE STRAIGHT. CUT MATERIAL METAL, PLASTER, PARTICLE BOARD, WOOD. PACKAGING TYPE HANGING PLASTIC POUCH. [See More]

  • Shank: Straight
  • Units: Fractional
  • Product: Drill
  • Diameter: 0.438
Drill Bit -- BLH1212
from L.H. Dottie Company

BELL HANGER TYPE. 12 INCH OVERALL LENGTH. STRAIGHT SHANK TYPE. 1/2 INCH SHANK SIZE. DRILL DIAMETER 1/2 INCH. DRILL DIAMETER - DECIMAL .5. DRILL DIAMETER - DECIMAL - UOM IN. DRILL DIAMETER - FRACTIONAL 1/2 [See More]

  • Shank: Straight
  • Units: Fractional
  • Product: Drill
  • Diameter: 0.500
Dental
from DATRON Dynamics, Inc.

Materials commonly used in the electronics industry can contain abrasive materials such as glass and graphite as a means of reinforcing plastics, for example. DATRON has developed specialty coatings for our cutting tools that make the machining of these materials more efficient [See More]

  • Shank: Straight
  • Units: Fractional
  • Product: Drill
  • Drill Type: Surgical/Dental
Solid Carbide NC Spotting Drill -- 701-0125120
from Cutting Edge Technologies, Inc.

Diameter: 1/8". Flute Length: 3/8". Overall Length: 1 1/2". Type: NC Spotting Drill [See More]

  • Shank: Straight
  • Units: Fractional
  • Product: Drill
  • Drill Type: Twist; Spot Drill
Onsrud - Plastic Router Bits
from Interstate Plastics, Inc.

A solid Carbide Straight O Flute. Designed to combine the fast free cutting of O flute geometry with the tool life available from solid carbide particularly in small diameters. Works great with Polycarbonate, Polyethylene, Polypropylene, and Polystyrene, PVC, Acrylic, HDPE, UHMW and hard plastic. [See More]

  • Shank: Straight
  • Units: Fractional
  • Product: Drill
  • Drill Type: Spade Drill
ASC 320 Solid Carbide Series 3.5 -- 335E01250A21M
from Allied Machine & Engineering Corp.

ASC 320 ® Solid Carbide Drills feature a patent-pending geometry for 3-20mm diameter product range and are available in 3.5X, 6X and 9X drill depth-to-diameter lengths. These high penetration drills provide high productivitywhile the unique combination of its geometry and coatings allow for use... [See More]

  • Shank: Straight
  • Units: Fractional
  • Product: Drill
  • Drill Type: Twist
Wire Installation Drill Bit -- 48-13-7137
from Milwaukee Electric Tool Corporation

12 INCH OVERALL LENGTH. 3-FLAT, STRAIGHT, REDUCED SHANK TYPE. 3/8 INCH DRILL SIZE. APPLICATION SMALL WIRE SYSTEM. PACKAGING QUANTITY 1 PER PACK [See More]

  • Shank: Straight; Reduced
  • Units: Fractional
  • Product: Drill
  • Diameter: 0.375
Carbide 1, 2, 3 Step Half Round Drill -- Style J
from WhizCut of Sweden AB

Style J | Carbide 1, 2, 3 step Half Round Drill. With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8 ’ and 4.00 mm. We can also... [See More]

  • Shank: Straight
  • Units: Metric
  • Product: Drill
  • Drill Type: Microdrill; Step Drill; 1, 2, 3, Step Half Round Drill
Drill Bit Set -- 35884
from Greenlee Textron, Inc.

STEAM OXIDE COATED FINISH. 1/8 INCH MIN. DRILL SIZE. 1-3/8 INCH MAX. DRILL SIZE. STRAIGHT SHANK TYPE. SPLIT TIP, MULTI-HOLE CONSTRUCTION. BALANCED, DOUBLE FLUTE FLUTE TYPE. 3 DRILL(S). #1, #3, #8 DRILL SIZES. KWIK STEPPER[R] BRAND. CUT MATERIAL ALUMINUM, BRASS, COPPER, MILD STEEL, PLASTIC, WOOD [See More]

  • Shank: Straight
  • Diameter: 0.125 to 1.375
  • Product: Drill Set
  • Size Range: 0.1250 to 1.38
Combined Drill & Countersink Drills -- Double-End Bell Type Hey Drill
from KEO Cutters

Double-End Bell Type Hey Drill [See More]

  • Shank: Straight; Square
  • Units: Fractional
  • Product: Drill
  • Drill Type: Combination Drill / Countersink
Carbide Drills -- Combined Drill & Countersink
from Melin Tool Company

For centering and spot drilling applications when high accuracy is necessary. 60 ° included angle. Use carbide for highly abrasive or tough materials in production runs. [See More]

  • Shank: Straight
  • Units: Fractional
  • Product: Drill
  • Drill Type: Combination Drill / Countersink
ACD "MAXAL" Drill Bit -- ACD-0620
from Atom Precision of America, Inc.

Ideal chip ejection is assured due to unique design of point and flute configuration. The thinning point allows smoother entering when the drill digs in and prevents off-angle hole. [See More]

  • Shank: Straight
  • Units: Metric
  • Product: Drill
  • Diameter: 0.244
#1 Carbide Jobber Drill with Composite Tip -- 220-2280 #1 comp tip
from Superior Tool Service, Inc.

#1 Carbide jobber length twist drill with tip ground for composite and straight shank. Designed for Composite Material Applications. [See More]

  • Shank: Straight
  • Units: Wire Gauge
  • Product: Drill
  • Drill Type: Twist; Jobber
SST+ 135° Double-ended, Fractional and Rivet Sizes for Thin Gauge Material and Sheet Metal
from Walter Surface Technologies

The most effective double-ended drill bit available that can allow you to drill hundreds of holes faster than anyone else. The state of the art cobalt blend provides these drill bits an incomparable lifespan that would make any black oxide competitors blush. Even if you want to drill a hole into... [See More]

  • Shank: Straight
  • Units: Fractional
  • Product: Drill; Drill Set (optional feature)
  • Diameter: 0.062 to 0.250
Drill Bit -- 53100
from Klein Tools, Inc.

JOBBER LENGTH TYPE. BLACK OXIDE FINISH FINISH. 1-7/8 INCH OVERALL LENGTH. 7/8 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. REGULAR POINT CONSTRUCTION. 4 FLUTE(S). 1/16 INCH DRILL SIZE. 118 DEGREE POINT ANGLE [See More]

  • Shank: Straight
  • Units: Fractional
  • Product: Drill
  • Diameter: 0.062
Straight Shank Long Drill -- LDS Series
from DME Company

Straight Shank Long Drill [See More]

  • Shank: Straight
  • Units: Fractional
  • Product: Drill
  • Drill Type: Twist
Drill Bit -- JD1/16
from Ebinger Manufacturing Corp.

JOBBERS LENGTH TYPE. HIGH SPEED STEEL MATERIAL. BLACK FINISH. STRAIGHT SHANK TYPE. RIGHT HAND DIRECTION OF CUT. STEAM TEMPERING, ROLL FORGING PROCESS. NOTCHED POINT CONSTRUCTION. TWIST FLUTE TYPE. 1/16 INCH DRILL SIZE. TOLERANCE H 8. APPLICABLE STANDARD DIN 338. POINT ANGLE (DEG) 118 [See More]

  • Shank: Straight
  • Drill Type: Twist; Jobber
  • Product: Drill
  • Diameter: 0.062
Exchangeable Tip Drills -- CoroDrill 870
from Sandvik Coromant Co.

Designed for the intermediate hole-tolerance area of H9-H10, the CoroDrill ® 870 exchangeable-tip drill saves time and reduces your cost per hole. CoroDrill 870 can be tailored to optimize applications through diameter range, step and length possibilities. Holes can be made more efficiently and... [See More]

  • Shank: Straight
  • Units: Fractional; Metric (optional feature)
  • Product: Drill
  • Drill Type: Twist
Drill Bit -- 003332
from Sandvik AB

STANDARD LENGTH TYPE. SOLID CARBIDE MATERIAL. 1-1/2 INCH OVERALL LENGTH. 9/16 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 2 FLUTE(S). 90 POINT ANGLE. PRECISION TWIST DRILL. BRAND. DRILL DIAMETER 1/8 INCH. DRILL DIAMETER - DECIMAL .125. DRILL DIAMETER - DECIMAL - UOM IN. DRILL DIAMETER - FRACTIONAL 1/8. [See More]

  • Shank: Straight
  • Units: Fractional
  • Product: Drill
  • Drill Type: Twist
Drill Bit -- 33304
from Minerallac Company

JOBBERS LENGTH, HEAVY DUTY TYPE. HIGH SPEED STEEL MATERIAL. BLACK OXIDE FINISH. 1-7/8 INCH OVERALL LENGTH. 7/8 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/16 INCH SHANK SIZE. SPLIT POINT CONSTRUCTION. 1/16 INCH DRILL SIZE. 135 DEGREE POINT ANGLE. PACKAGING QUANTITY 12 [See More]

  • Shank: Straight
  • Units: Fractional
  • Product: Drill
  • Drill Type: Jobber
Hole Saw -- VP12
from L.H. Dottie Company

VARIABLE PITCH TYPE. POWDER COATED FINISH. NON-FERROUS METAL, FERROUS METAL, NON-METAL CUT MATERIAL. BI-METAL BLADE MATERIAL. 3/4 INCH DIAMETER. 1-3/8 INCH CUTTING DEPTH. NO SUPPLIED WITH PILOT DRILL. NO SUPPLIED WITH ARBOR. STRAIGHT ARBOR SHANK TYPE. PIPE ENTRANCE SIZE 3/8 INCH. USED WITH ARBOR... [See More]

  • Shank: Straight
  • Units: Fractional
  • Product: Drill
  • Drill Type: Hole Saw
Engraving and Countersink
from DATRON Dynamics, Inc.

Materials commonly used in the electronics industry can contain abrasive materials such as glass and graphite as a means of reinforcing plastics, for example. DATRON has developed specialty coatings for our cutting tools that make the machining of these materials more efficient [See More]

  • Shank: Straight
  • Units: Fractional
  • Product: Drill
  • Cutting Application: General Purpose
EcoCut Classic Straight Shank -- 11065068
from Allied Machine & Engineering Corp.

EcoCut can perform up to four operations with one tool. The EcoCut tool can be used for drilling, boring applications, facing operations and standard turning operations. [See More]

  • Shank: Straight
  • Units: Fractional
  • Product: Drill
  • Drill Type: Twist
Carbide 2-Flute Multiple Step Twist Drill with Reinforced Shank -- Style E
from WhizCut of Sweden AB

Style E | Carbide 2-Flute multiple Step Twist Drill with reinforced shank. With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8 ’... [See More]

  • Shank: Straight
  • Units: Metric
  • Product: Drill
  • Drill Type: Twist; Microdrill
Hole Saw -- 825-11/16
from Greenlee Textron, Inc.

VARIABLE PITCH TYPE. 4-1/8 INCH PILOT DRILL LENGTH. STEEL, TIN, ALUMINUM, FIBERGLASS, WOOD, PLASTIC CUT MATERIAL. BI-METAL BLADE MATERIAL. 11/16 INCH DIAMETER. 1-5/8 INCH CUTTING DEPTH. 1/4 INCH PILOT DRILL DIAMETER. NO SUPPLIED WITH PILOT DRILL. NO SUPPLIED WITH ARBOR. 5/16 INCH ARBOR SHANK SIZE. [See More]

  • Shank: Straight
  • Drill Type: Hole Saw
  • Product: Drill
  • Diameter: 0.688
Combined Drill & Countersink Drills -- Double-End Plain Type Hey Drill
from KEO Cutters

Double-End Plain Type Hey Drill [See More]

  • Shank: Straight; Square
  • Units: Fractional
  • Product: Drill
  • Drill Type: Combination Drill / Countersink
Carbide Drills -- Coolant Fed Drills
from Melin Tool Company

HIGH PERFORMANCE, 2 FLUTE COOLANT FED DRILLS. For drilling high alloy steel, stainless steel, and cast iron. 140 ° self centering point. AlTiN coated for greater wear resistance. Made from premium submicron grain carbide [See More]

  • Shank: Straight
  • Units: Fractional
  • Product: Drill
  • Drill Type: Twist
ADL Long Drill Bit -- ADL-0860
from Atom Precision of America, Inc.

Long type drill of ADS Standard Straight Shank Drill. [See More]

  • Shank: Straight
  • Units: Metric
  • Product: Drill
  • Diameter: 0.339
#10 Carbide Jobber Drill with Composite Tip -- 220-1935 #10 comp tip
from Superior Tool Service, Inc.

#10 Carbide jobber length twist drill with tip ground for composite and straight shank. Designed for Composite Material Applications. [See More]

  • Shank: Straight
  • Units: Wire Gauge
  • Product: Drill
  • Drill Type: Twist; Jobber
SST+ 135° Jobbers, Fractional for High Tensile Steel
from Walter Surface Technologies

Walter SST+ drill bits are made with a cobalt blend to drill even more holes faster on any type of material. Features. "High flow" flute design. Back tapered body. Drills more holes, faster. Heavy-duty fully ground body construction. Special bronze SST surface treatment. Applications. Drilling of... [See More]

  • Shank: Straight
  • Units: Fractional
  • Product: Drill; Drill Set (optional feature)
  • Drill Type: Jobber
Drill Bit -- JD1/4
from Ebinger Manufacturing Corp.

JOBBERS LENGTH TYPE. HIGH SPEED STEEL MATERIAL. BLACK FINISH. STRAIGHT SHANK TYPE. RIGHT HAND DIRECTION OF CUT. STEAM TEMPERING, ROLL FORGING PROCESS. NOTCHED POINT CONSTRUCTION. TWIST FLUTE TYPE. 1/4 INCH DRILL SIZE. TOLERANCE H 8. APPLICABLE STANDARD DIN 338. POINT ANGLE (DEG) 118 [See More]

  • Shank: Straight
  • Drill Type: Twist; Jobber
  • Product: Drill
  • Diameter: 0.250
Indexable Drills -- CoroDrill 881
from Sandvik Coromant Co.

A problem solver for holes below 24 mm (0.945 inch) diameter. This complementary tool is optimized for unstable conditions, providing increased process security and stability for smaller hole diameters. Benefits. Excellent choice for unstable conditions. Robust drill-body concept and insert design. [See More]

  • Shank: Straight
  • Units: Fractional; Metric (optional feature)
  • Product: Drill
  • Drill Type: Twist
Drill Bit -- 003470
from Sandvik AB

. STANDARD LENGTH SELF CENTERING POINT TYPE. SOLID CARBIDE MATERIAL. 28.5 MM OVERALL LENGTH. 9.5 MM FLUTE LENGTH. STRAIGHT SHANK TYPE. 2 FLUTE(S). SPIRAL FLUTE TYPE. 118 POINT ANGLE. PRECISION TWIST DRILL. BRAND. NUMBER OF POINTS 4. CUT MATERIAL STEEL, STAINLESS STEEL, CAST IRON, COPPER, BRASS,... [See More]

  • Shank: Straight
  • Units: Metric
  • Product: Drill
  • Drill Type: Twist
Drill Bit -- 91597
from Minerallac Company

JOBBERS LENGTH TYPE. HSS MATERIAL. STRAIGHT SHANK TYPE. 1/64 INCH SHANK SIZE. 118 POINT ANGLE. 12 PER PACK. DRILL DIAMETER 1/64 INCH. DRILL DIAMETER - DECIMAL .0156. DRILL DIAMETER - DECIMAL - UOM IN. DRILL DIAMETER - FRACTIONAL 1/64. POINT ANGLE - UOM DEG [See More]

  • Shank: Straight
  • Units: Fractional
  • Product: Drill
  • Drill Type: Jobber
Masonry Bit -- CD3163
from L.H. Dottie Company

HAMMER TYPE. CARBIDE TIPPED MATERIAL. 3-1/2 INCH OVERALL LENGTH. STRAIGHT SHANK TYPE. 5 FLUTE(S). 3/16 INCH DRILL SIZE. USED ON ANCHOR SIZE 1/4 INCH. CD MODEL [See More]

  • Shank: Straight
  • Units: Fractional
  • Product: Drill
  • Drill Type: Masonry
Micro-Toothed
from DATRON Dynamics, Inc.

Materials commonly used in the electronics industry can contain abrasive materials such as glass and graphite as a means of reinforcing plastics, for example. DATRON has developed specialty coatings for our cutting tools that make the machining of these materials more efficient [See More]

  • Shank: Straight
  • Units: Fractional
  • Product: Drill
  • Drill Type: Microdrill
GEN3SYS® Drill Holder -- 60312H-075C
from Allied Machine & Engineering Corp.

GEN3SYS ® Drill Inserts and Holders penetrate up to 35% faster than competitive drilling products. Allied's AM200 ® coating increases tool life up to 50% when compared tocompetitor's premium coatings. [See More]

  • Shank: Straight
  • Units: Fractional
  • Product: Drill
  • Drill Type: Twist
Carbide 2-Flute Twist Drill with Straight Shank -- Style D
from WhizCut of Sweden AB

Style D | Carbide 2-Flute Twist drill with Straight shank. With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8 ’ and 4.00 mm. We... [See More]

  • Shank: Straight
  • Units: Metric
  • Product: Drill
  • Drill Type: Twist; Microdrill
Hole Saw -- 825B-2-5/8
from Greenlee Textron, Inc.

VARIABLE PITCH TYPE. 4-1/8 INCH PILOT DRILL LENGTH. STEEL, TIN, ALUMINUM, FIBERGLASS, WOOD, PLASTIC CUT MATERIAL. BI-METAL BLADE MATERIAL. 2-5/8 INCH DIAMETER. 1-5/8 INCH CUTTING DEPTH. 1/4 INCH PILOT DRILL DIAMETER. NO SUPPLIED WITH PILOT DRILL. NO SUPPLIED WITH ARBOR. 7/16 INCH ARBOR SHANK SIZE. [See More]

  • Shank: Straight
  • Drill Type: Hole Saw
  • Product: Drill
  • Diameter: 2.625
Combined Drill & Countersink Drills -- Jig Bore Type
from KEO Cutters

Jig Bore Type 60 ° Countersink Angle [See More]

  • Shank: Straight
  • Units: Fractional
  • Product: Drill
  • Drill Type: Combination Drill / Countersink
Carbide Drills -- Jobber Length Drills
from Melin Tool Company

118 ° notched point suitable for most materials. Made from premium submicron grain carbide. [See More]

  • Shank: Straight
  • Units: Fractional
  • Product: Drill
  • Drill Type: Twist
ADLL Super Long Drill Bit -- ADLL-0860
from Atom Precision of America, Inc.

Extra Long type of ADS Standard Straight Shank Drill. [See More]

  • Shank: Straight
  • Units: Metric
  • Product: Drill
  • Diameter: 0.339
#11 Carbide Jobber Drill with Composite Tip -- 220-1910 #11 comp tip
from Superior Tool Service, Inc.

#11 Carbide jobber length twist drill with tip ground for composite and straight shank. Designed for Composite Material Applications. [See More]

  • Shank: Straight
  • Units: Wire Gauge
  • Product: Drill
  • Drill Type: Twist; Jobber
Super Speed Tip (SST)+ 135° Stub, Fractional
from Walter Surface Technologies

Excellent for drilling into sheet metal and other thin-walled material. Its split point of 135 ° allows for positive drilling without center-punching and its short length gives high resistance to breakage and allows for drilling in confined spaces. FEATURES. Drills more holes, faster. Short... [See More]

  • Shank: Straight
  • Units: Fractional
  • Product: Drill
  • Drill Type: Twist
Drill Bit -- JD7/32
from Ebinger Manufacturing Corp.

JOBBERS LENGTH TYPE. HIGH SPEED STEEL MATERIAL. BLACK FINISH. STRAIGHT SHANK TYPE. RIGHT HAND DIRECTION OF CUT. STEAM TEMPERING, ROLL FORGING PROCESS. NOTCHED POINT CONSTRUCTION. TWIST FLUTE TYPE. 7/32 INCH DRILL SIZE. TOLERANCE H 8. APPLICABLE STANDARD DIN 338. POINT ANGLE (DEG) 118 [See More]

  • Shank: Straight
  • Drill Type: Twist; Jobber
  • Product: Drill
  • Diameter: 0.219
Indexable Drills -- Coromant U
from Sandvik Coromant Co.

Plunge milling is an effective method for roughing out cavities. It makes a deeper hole or cavity through repeated axial cuts. Coromant U drill can be used in broad machining conditions. Benefits. High tool body strength enables demanding plunge drilling operations. Power efficient, productive... [See More]

  • Shank: Straight
  • Units: Fractional; Metric (optional feature)
  • Product: Drill
  • Drill Type: Twist
Drill Bit -- 010001
from Sandvik AB

. JOBBERS LENGTH TYPE. SURFACE TREATED HSS MATERIAL. 3/4 INCH OVERALL LENGTH. 3/16 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 2 FLUTE(S). 118 POINT ANGLE. PRECISION TWIST DRILL. BRAND. CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS. DRILL DIAMETER 1/64 INCH. [See More]

  • Shank: Straight
  • Units: Fractional
  • Product: Drill
  • Drill Type: Jobber
Drill Bit -- 91736
from Minerallac Company

JOBBER LENGTH TYPE. HIGH SPEED STEEL MATERIAL. BLACK OXIDE FINISH. 2.5 INCH OVERALL LENGTH. 1.437 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 0.165 INCH SHANK SIZE. TWIST FLUTE TYPE. #36 DRILL SIZE. POINT ANGLE (DEG) 180 [See More]

  • Shank: Straight
  • Units: Fractional
  • Product: Drill
  • Drill Type: Jobber
Masonry Bit -- MD1
from L.H. Dottie Company

PERCUSSION/ROTARY TYPE. TUNGSTEN CARBIDE TIPPED MATERIAL. BLACK OXIDE COATED FINISH. 4 INCH OVERALL LENGTH. STRAIGHT SHANK TYPE. 3/16 INCH SHANK SIZE. 3 FLUTE(S). SLOW SPIRAL FLUTE TYPE. 3/16 INCH DRILL SIZE. APPLICATION BRICK, CONCRETE, TILE, SLATE AND CINDER BLOCK. MD MODEL [See More]

  • Shank: Straight
  • Units: Fractional
  • Product: Drill
  • Drill Type: Masonry
Revolution Drill™ -- R34X22-150L
from Allied Machine & Engineering Corp.

TheRevolution Drill ™has an innovative design that allows for adjustability of 0.200" (5.1mm) on diameter, eliminating the need for specials and/or subsequent boring operations. With diameters from 1.875" to 4.0", and lengths up to 4.5X diameter, Allied revolutionizes the indexabledrilling... [See More]

  • Shank: Straight
  • Units: Fractional
  • Product: Drill
  • Drill Type: Revolution Drill
Carbide Center Drills -- Style H
from WhizCut of Sweden AB

Style H | Carbide center drills. With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8 ’ and 4.00 mm. We can also deliver with the... [See More]

  • Shank: Straight
  • Units: Metric
  • Product: Drill
  • Drill Type: Center Drill; Microdrill
Hole Saw -- 825B-3-3/4
from Greenlee Textron, Inc.

VARIABLE PITCH TYPE. 4-1/8 INCH PILOT DRILL LENGTH. STEEL, TIN, ALUMINUM, FIBERGLASS, WOOD, PLASTIC CUT MATERIAL. BI-METAL BLADE MATERIAL. 3-3/4 INCH DIAMETER. 1-5/8 INCH CUTTING DEPTH. 1/4 INCH PILOT DRILL DIAMETER. NO SUPPLIED WITH PILOT DRILL. NO SUPPLIED WITH ARBOR. 7/16 INCH ARBOR SHANK SIZE. [See More]

  • Shank: Straight
  • Drill Type: Hole Saw
  • Product: Drill
  • Diameter: 3.750
Combined Drill & Countersink Drills -- Long Series
from KEO Cutters

Long Series [See More]

  • Shank: Straight
  • Units: Fractional
  • Product: Drill
  • Drill Type: Combination Drill / Countersink
Carbide Drills -- NC Spotting Drills
from Melin Tool Company

Various degree points. Made from premium submicron grain carbide. [See More]

  • Shank: Straight
  • Units: Fractional
  • Product: Drill
  • Drill Type: Spot Drill
ADS Solid Standard Drill Bit -- ADS-1040
from Atom Precision of America, Inc.

High quality general purpose drill applicable for steels, non-ferrous materials and for plastics. An excellent cutting performance is obtained at comparatively low speed. [See More]

  • Shank: Straight
  • Units: Metric
  • Product: Drill
  • Drill Type: Twist
#12 Carbide Jobber Drill with Composite Tip -- 220-1890 #12 comp tip
from Superior Tool Service, Inc.

#12 Carbide jobber length twist drill with tip ground for composite and straight shank. Designed for Composite Material Applications. [See More]

  • Shank: Straight
  • Units: Wire Gauge
  • Product: Drill
  • Drill Type: Twist; Jobber
Drill Bit -- T1 1/16
from Ebinger Manufacturing Corp.

JOBBERS LENGTH TYPE. HIGH SPEED TOOL STEEL MATERIAL. STRAIGHT SHANK TYPE. 1/16 INCH SHANK SIZE. 118 POINT ANGLE. CUT MATERIAL PLASTIC, STEEL, WOOD. ITEMS/FEATURES HIGHLY POLISHED FLUTE. STANDARD PACKAGE 12. COATING BRIGHT FINISH, POLISHED FLUTE. DRILL DIAMETER 1/16 INCH. DRILL DIAMETER - DECIMAL... [See More]

  • Shank: Straight
  • Drill Type: Jobber
  • Product: Drill
  • Shank: 0.062
Indexable Drills -- T-Max U Stack Drill
from Sandvik Coromant Co.

T-Max U stack drill is optimized for stack drilling –a method used for drilling large numbers of holes through thin plates. When the drill breaks through a stacked plate, it creates a minimal disc that is evacuated along the chip channel. Benefits. Productive stack drilling. Efficient chip... [See More]

  • Shank: Straight
  • Units: Fractional; Metric (optional feature)
  • Product: Drill
  • Drill Type: Twist; Stack Drilling
Drill Bit -- 010104
from Sandvik AB

JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE. SURFACE TREATED HSS MATERIAL. 1-7/8 INCH OVERALL LENGTH. 7/8 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 2 FLUTE(S). 118 POINT ANGLE. PRECISION TWIST DRILL[R] BRAND. APPLICABLE STANDARD NAS 907 TYPE A. CUT MATERIAL MILD STEEL. DRILL DIAMETER 1/16 INCH. [See More]

  • Shank: Straight
  • Units: Fractional
  • Product: Drill
  • Drill Type: Jobber
Drill Bit -- 91922
from Minerallac Company

JOBBERS LENGTH SPLIT POINT TYPE. HSS MATERIAL. STRAIGHT SHANK TYPE. 25/64 INCH SHANK SIZE. 135 POINT ANGLE. 6 PER PACK. DRILL DIAMETER 25/64 INCH. DRILL DIAMETER - DECIMAL .3906. DRILL DIAMETER - DECIMAL - UOM IN. DRILL DIAMETER - FRACTIONAL 25/64. POINT ANGLE - UOM DEG [See More]

  • Shank: Straight
  • Units: Fractional
  • Product: Drill
  • Drill Type: Jobber
T-A® Holders 3XL Length -- 29010S-100L
from Allied Machine & Engineering Corp.

XL and 3XL Extended Length Holders make deep hole drilling applications easier to perform, while improving hole finish. The XL length is the next step after AMEC's Long Length holders, while the 3XL takes drilling to greater drill depth-to-diameter ratios. What makes this offering heads above the... [See More]

  • Shank: Straight
  • Units: Fractional
  • Product: Drill
  • Drill Type: Twist; Extension; Spade Drill
Carbide Center Drills Long -- Style G
from WhizCut of Sweden AB

Style G | Carbide center drills long. With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8 ’ and 4.00 mm. We can also deliver with... [See More]

  • Shank: Straight
  • Units: Metric
  • Product: Drill
  • Drill Type: Jobber; Center Drill; Microdrill
Hole Saw -- 825B-4-1/4
from Greenlee Textron, Inc.

VARIABLE PITCH TYPE. 4-1/8 INCH PILOT DRILL LENGTH. STEEL, TIN, ALUMINUM, FIBERGLASS, WOOD, PLASTIC CUT MATERIAL. BI-METAL BLADE MATERIAL. 4-1/4 INCH DIAMETER. 1-5/8 INCH CUTTING DEPTH. 1/4 INCH PILOT DRILL DIAMETER. NO SUPPLIED WITH PILOT DRILL. NO SUPPLIED WITH ARBOR. 7/16 INCH ARBOR SHANK SIZE. [See More]

  • Shank: Straight
  • Drill Type: Hole Saw
  • Product: Drill
  • Diameter: 4.250
Combined Drill & Countersink Drills -- Plain Type
from KEO Cutters

Contact supplier for additional coating options [See More]

  • Shank: Straight
  • Units: Fractional
  • Product: Drill
  • Drill Type: Combination Drill / Countersink
Carbide Drills -- Straight Flute Drills
from Melin Tool Company

140 ° point used to drill approximately 3 times the diameter depth. For use on materials RC-40 and higher. Made from premium submicron grain carbide. [See More]

  • Shank: Straight
  • Units: Fractional
  • Product: Drill
  • Drill Type: Spade Drill
ADSL Semi Long Drill Bit -- ADSL-0860
from Atom Precision of America, Inc.

High quality general purpose drill applicable for steels, non-ferrous and for plastics. An excellent cutting performance is obtained at comparatively low speed. [See More]

  • Shank: Straight
  • Units: Metric
  • Product: Drill
  • Diameter: 0.339
#13 Carbide Jobber Drill with Composite Tip -- 220-1850 #13 comp tip
from Superior Tool Service, Inc.

#13 Carbide jobber length twist drill with tip ground for composite and straight shank. Designed for Composite Material Applications. [See More]

  • Shank: Straight
  • Units: Wire Gauge
  • Product: Drill
  • Drill Type: Twist; Jobber
Drill Bit -- T2 16
from Ebinger Manufacturing Corp.

JOBBERS LENGTH TYPE. HIGH SPEED TOOL STEEL MATERIAL. STRAIGHT SHANK TYPE. #16 SHANK SIZE. 118 POINT ANGLE. CUT MATERIAL PLASTIC, STEEL, WOOD. ITEMS/FEATURES HIGHLY POLISHED FLUTE. STANDARD PACKAGE 12. COATING BRIGHT FINISH, POLISHED FLUTE. DRILL DIAMETER #16. DRILL DIAMETER - DECIMAL .177. DRILL... [See More]

  • Shank: Straight
  • Drill Type: Jobber
  • Product: Drill
  • Angle: 118
Solid Carbid Drills -- CoroDrill 460
from Sandvik Coromant Co.

CoroDrill ® 460 -XM is a multi-application, high performance drill that can be used across a wide range of materials. This drill provides high capacity utilization, flexibility and versatility. With one drill for all materials, stock holding can be reduced and greater machine flexibility is... [See More]

  • Shank: Straight
  • Units: Fractional; Metric (optional feature)
  • Product: Drill
  • Drill Type: Twist
Drill Bit -- 010204
from Sandvik AB

. JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE. SURFACE TREATED HSS MATERIAL. 1-7/8 INCH OVERALL LENGTH. 7/8 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 2 FLUTE(S). 135 POINT ANGLE. PRECISION TWIST DRILL[R] BRAND. APPLICABLE STANDARD NAS 907 TYPE B. CUT MATERIAL LOW TENSILE STRENGTH ALLOY MATERIAL,... [See More]

  • Shank: Straight
  • Units: Fractional
  • Product: Drill
  • Drill Type: Jobber
Masonry Bit -- 59722
from Minerallac Company

ROTARY PERCUSSION TYPE. STEEL MATERIAL. PLAIN FINISH. 4 INCH OVERALL LENGTH. 2-1/2 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 3/16 INCH SHANK SIZE. 3/16 INCH DRILL SIZE. RELTON[TM] BRAND. APPLICATION CONCRETE, BRICK, BLOCK. POINT TYPE TUNGSTEN CARBIDE. PACKAGING QUANTITY 1 [See More]

  • Shank: Straight
  • Units: Fractional
  • Product: Drill
  • Drill Type: Masonry
Carbide Double Countersink Drills -- Style K
from WhizCut of Sweden AB

Style K | Carbide Double Countersink Drills. With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8 ’ and 4.00 mm. We can also deliver... [See More]

  • Shank: Straight
  • Units: Metric
  • Product: Drill
  • Drill Type: Microdrill; Combination Drill / Countersink; Double Countersink Drill
Hole Saw -- 825B-5-1/2
from Greenlee Textron, Inc.

VARIABLE PITCH TYPE. 4-1/8 INCH PILOT DRILL LENGTH. STEEL, TIN, ALUMINUM, FIBERGLASS, WOOD, PLASTIC CUT MATERIAL. BI-METAL BLADE MATERIAL. 5-1/2 INCH DIAMETER. 1-5/8 INCH CUTTING DEPTH. 1/4 INCH PILOT DRILL DIAMETER. NO SUPPLIED WITH PILOT DRILL. NO SUPPLIED WITH ARBOR. 7/16 INCH ARBOR SHANK SIZE. [See More]

  • Shank: Straight
  • Drill Type: Hole Saw
  • Product: Drill
  • Diameter: 5.500
Combined Drill & Countersink Drills -- Plain Type, Straight Flute
from KEO Cutters

Plain Type, Straight Flute 60 ° Countersink Angle [See More]

  • Shank: Straight
  • Units: Fractional
  • Product: Drill
  • Drill Type: Combination Drill / Countersink
Carbide Drills -- Stub Length Drills
from Melin Tool Company

135 ° notched point suitable for titanium and stainless materials. Made from premium submicron grain carbide. [See More]

  • Shank: Straight
  • Units: Fractional
  • Product: Drill
  • Drill Type: Twist
V-ADS Coated Standard Drill Bit -- V-ADS-0530
from Atom Precision of America, Inc.

TiAIN coating on standard drill (ADS) assures longer tool life and stable drilling operation. V-ADS can drill quenched and tempered steels up to 50HRC. [See More]

  • Shank: Straight
  • Units: Metric
  • Product: Drill
  • Drill Type: Twist
#14 Carbide Jobber Drill with Composite Tip -- 220-1820 #14 comp tip
from Superior Tool Service, Inc.

#14 Carbide jobber length twist drill with tip ground for composite and straight shank. Designed for Composite Material Applications. [See More]

  • Shank: Straight
  • Units: Wire Gauge
  • Product: Drill
  • Drill Type: Twist; Jobber
Masonry Bit -- JRP1
from Ebinger Manufacturing Corp.

PERCUSSION, ROTARY TYPE. TUNGSTEN CARBIDE TIPPED MATERIAL. 3 INCH OVERALL LENGTH. STRAIGHT SHANK TYPE. CUT MATERIAL BRICK, CONCRETE, GRANITE, MARBLE, SANDSTONE, TILE. STANDARD PACKAGE 12. HOLE DIAMETER 1/8 INCH. HOLE DIAMETER - DECIMAL .125. HOLE DIAMETER - DECIMAL - UOM IN. HOLE DIAMETER -... [See More]

  • Shank: Straight
  • OAL: 3.00
  • Product: Drill
  • Material: Carbide
Solid Carbid Drills -- CoroDrill 860
from Sandvik Coromant Co.

CoroDrill ® 860 is a solid carbide drill designed for a fast and problem-free drilling. It maximizes productivity through high metal cutting efficiency and machine utilization. With excellent chip evacuation in long and short chipping materials, CoroDrill 860 provides green light machining at... [See More]

  • Shank: Straight
  • Units: Fractional; Metric (optional feature)
  • Product: Drill
  • Drill Type: Twist
Drill Bit -- 010301
from Sandvik AB

. JOBBERS LENGTH TYPE. HSCO MATERIAL. 3/4 INCH OVERALL LENGTH. 3/16 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 2 FLUTE(S). 135 POINT ANGLE. PRECISION TWIST DRILL. BRAND. APPLICABLE STANDARD NAS 907 TYPE J. CUT MATERIAL COBALT BASE HIGH TEMPERATURE ALLOY, IRON BASE HIGH TEMPERATURE ALLOY, NICKEL BASE... [See More]

  • Shank: Straight
  • Units: Fractional
  • Product: Drill
  • Drill Type: Jobber
Masonry Bit -- 59904
from Minerallac Company

ROTARY TYPE. STEEL MATERIAL. BLACK OXIDE, GOLD (HEAD) FINISH. 4 INCH OVERALL LENGTH. STRAIGHT SHANK TYPE. 3/16 INCH SHANK SIZE. 3/16 INCH DRILL SIZE. APPLICATION TILE, BRICK, BLOCK OR CEMENT. POINT TYPE TUNGSTEN CARBIDE. PACKAGING QUANTITY 1 PER BAG [See More]

  • Shank: Straight
  • Units: Fractional
  • Product: Drill
  • Drill Type: Masonry
Carbide Half - Round Drill -- Style I
from WhizCut of Sweden AB

Style I | Carbide Half - Round Drill. With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8 ’ and 4.00 mm. We can also deliver with... [See More]

  • Shank: Straight
  • Units: Metric
  • Product: Drill
  • Drill Type: Microdrill; Half Round Drill
Hole Saw Arbor -- 37157
from Greenlee Textron, Inc.

HIGH SPEED STEEL MATERIAL. 9/16 INCH MIN. HOLE SAW SIZE. 1-3/16 INCH MAX. HOLE SAW SIZE. 1/4 INCH SHANK SIZE. YES SUPPLIED WITH PILOT DRILL. STRAIGHT WITH 3 FLAT SHANK SHAPE. CHUCK SIZE 1/4 INCH. INCLUDES PILOT DRILL [See More]

  • Shank: Straight
  • Drill Type: Hole Saw
  • Product: Drill
  • Diameter: 0.562 to 1.188
Combined Drill & Countersink Drills -- Radius Type
from KEO Cutters

Contact supplier for additional coating options [See More]

  • Shank: Straight
  • Units: Fractional
  • Product: Drill
  • Drill Type: Combination Drill / Countersink
#15 Carbide Jobber Drill with Composite Tip -- 220-1800 #15 comp tip
from Superior Tool Service, Inc.

#15 Carbide jobber length twist drill with tip ground for composite and straight shank. Designed for Composite Material Applications. [See More]

  • Shank: Straight
  • Units: Wire Gauge
  • Product: Drill
  • Drill Type: Twist; Jobber
Wood Spade Bit -- NIR1
from Ebinger Manufacturing Corp.

SOLID TYPE. 1 INCH MAX. BORE DIAMETER. STRAIGHT SHANK TYPE. USED ON ELECTRIC DRILL [See More]

  • Shank: Straight
  • Product: Drill
Solid Carbid Drills -- CoroDrill 861
from Sandvik Coromant Co.

CoroDrill ® 861 provides the high stability essential for drilling deep holes, with high speed and efficiency. Benefits. Accurate deep holes to depths up to 30 × drill diameter, without pecking. High speeds and feeds allow greater productivity to reduce cost per hole. Fast and efficient... [See More]

  • Shank: Straight
  • Units: Fractional; Metric (optional feature)
  • Product: Drill
  • Drill Type: Twist
Drill Bit -- 010502
from Sandvik AB

. JOBBERS LENGTH TYPE. HSS MATERIAL. 1-3/8 INCH OVERALL LENGTH. 1/2 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 2 FLUTE(S). FAST SPIRAL FLUTE TYPE. 118 POINT ANGLE. PRECISION TWIST DRILL[R] BRAND. CUT MATERIAL ALUMINUM/ALUMINUM ALLOY, ALUMINUM BRONZE, ZINC. COATING BRIGHT FINISH. DRILL DIAMETER 1/32... [See More]

  • Shank: Straight
  • Units: Fractional
  • Product: Drill
  • Drill Type: Jobber
Masonry Bit -- 61105
from Minerallac Company

CARBIDE TIPPED STEEL MATERIAL. 3-1/2 INCH OVERALL LENGTH. STRAIGHT SHANK TYPE. 2 FLUTE(S). 5/32 INCH DRILL SIZE. TAP-CON[R] BRAND. APPLICATION INSTALLING 3/16 INCH TAPCON FASTENER. NUMBER OF POINTS 1. PACKAGING QUANTITY 1 PIECE PER BOX/10 PER STANDARD PACK [See More]

  • Shank: Straight
  • Units: Fractional
  • Product: Drill
  • Drill Type: Masonry
Carbide Spade Drill -- Style F
from WhizCut of Sweden AB

Style F | Carbide Spade Drill. With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8 ’ and 4.00 mm. We can also deliver with the... [See More]

  • Shank: Straight
  • Units: Metric
  • Product: Drill
  • Drill Type: Microdrill; Spade Drill
Hole Saw Arbor -- 37157B
from Greenlee Textron, Inc.

HIGH SPEED STEEL MATERIAL. 9/16 INCH MIN. HOLE SAW SIZE. 1-3/16 INCH MAX. HOLE SAW SIZE. 1/4 INCH SHANK SIZE. YES SUPPLIED WITH PILOT DRILL. STRAIGHT WITH 3 FLAT SHANK SHAPE. CHUCK SIZE 1/4 INCH. PILOT DRILL BIT MATERIAL HIGH SPEED STEEL. INCLUDES PILOT DRILL [See More]

  • Shank: Straight
  • Drill Type: Hole Saw
  • Product: Drill
  • Diameter: 0.562 to 1.188
Combined Drill & Countersink Drills -- Single-End Bell Type Hey Drill
from KEO Cutters

Single-End Bell Type Hey Drill [See More]

  • Shank: Straight; Square
  • Units: Fractional
  • Product: Drill
  • Drill Type: Combination Drill / Countersink
#16 Carbide Jobber Drill with Composite Tip -- 220-1770 #16 comp tip
from Superior Tool Service, Inc.

#16 Carbide jobber length twist drill with tip ground for composite and straight shank. Designed for Composite Material Applications. [See More]

  • Shank: Straight
  • Units: Wire Gauge
  • Product: Drill
  • Drill Type: Twist; Jobber
Solid Carbid Drills -- CoroDrill 862
from Sandvik Coromant Co.

CoroDrill ® 862 offers outstanding performance for holes up to 2.95 mm (0.116 inch) diameter. A thin, effective coating helps retain cutting edge geometry and provides a smooth surface for chip evacuation, while even wear formation prolongs tool life for a wide range of materials. Benefits. High... [See More]

  • Shank: Straight
  • Units: Fractional; Metric (optional feature)
  • Product: Drill
  • Drill Type: Twist
Drill Bit -- 010601
from Sandvik AB

. JOBBERS LENGTH TYPE. HSS MATERIAL. 3/4 INCH OVERALL LENGTH. 3/16 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 2 FLUTE(S). 118 POINT ANGLE. PRECISION TWIST DRILL. BRAND. CUT MATERIAL SOFT AND MEDIUM BRONZE, COPPER/COPPER ALLOY, IRON, STEEL. COATING BRIGHT FINISH. DRILL DIAMETER 1/64 INCH. DRILL... [See More]

  • Shank: Straight
  • Units: Fractional
  • Product: Drill
  • Drill Type: Jobber
Hole Saw Arbor -- 38507
from Greenlee Textron, Inc.

9/16 INCH MIN. HOLE SAW SIZE. 1-3/16 INCH MAX. HOLE SAW SIZE. 1/4 INCH SHANK SIZE. NO SUPPLIED WITH PILOT DRILL. STRAIGHT WITH 3 FLAT SHANK SHAPE. CHUCK SIZE 3/8 INCH [See More]

  • Shank: Straight
  • Drill Type: Hole Saw
  • Product: Drill
  • Diameter: 0.562 to 1.188
Combined Drill & Countersink Drills -- Single-End Plain Type Hey Drill
from KEO Cutters

Single-End Plain Type Hey Drill [See More]

  • Shank: Straight; Square
  • Units: Fractional
  • Product: Drill
  • Drill Type: Combination Drill / Countersink
#17 Carbide Jobber Drill with Composite Tip -- 220-1730 #17 comp tip
from Superior Tool Service, Inc.

#17 Carbide jobber length twist drill with tip ground for composite and straight shank. Designed for Composite Material Applications. [See More]

  • Shank: Straight
  • Units: Wire Gauge
  • Product: Drill
  • Drill Type: Twist; Jobber
Solid Carbid Drills -- CoroDrill R840
from Sandvik Coromant Co.

CoroDrill ® R840 is a solid carbide drill for productive hole making in various applications. Designed for superior drilling in all materials, including hard steels up to 60 HRC. Available in a variety of diameters for general and small part machining. Benefits. Secure and predictable solution... [See More]

  • Shank: Straight
  • Units: Fractional; Metric (optional feature)
  • Product: Drill
  • Drill Type: Twist
Drill Bit -- 010902
from Sandvik AB

JOBBERS LENGTH TYPE. HSS MATERIAL. 1-3/8 INCH OVERALL LENGTH. 1/2 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. LEFT HAND DIRECTION OF CUT. 2 FLUTE(S). SPIRAL FLUTE TYPE. 118 POINT ANGLE. PRECISION TWIST DRILL[R] BRAND. COATING BRIGHT FINISH. DRILL DIAMETER 1/32 INCH. DRILL DIAMETER - DECIMAL .0312. DRILL... [See More]

  • Shank: Straight
  • Units: Fractional
  • Product: Drill
  • Drill Type: Jobber
Masonry Bit -- 84538
from Greenlee Textron, Inc.

POWER DRILL TYPE. CARBIDE TIPPED STEEL MATERIAL. 4 INCH OVERALL LENGTH. 2-1/2 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/4 INCH SHANK SIZE. FAST SPIRAL, TWIST FLUTE TYPE. 5/16 INCH DRILL SIZE. CUT MATERIAL BLOCK, BRICK, CONCRETE, PLASTER, STONE, WALLBOARD [See More]

  • Shank: Straight
  • Drill Type: Masonry
  • Product: Drill
  • Diameter: 0.312
Combined Drill and Countersink Set
from KEO Cutters

Combined Drill & Countersink Set [See More]

  • Shank: Straight
  • Units: Fractional
  • Product: Drill Set
  • Drill Type: Combination Drill / Countersink
#18 Carbide Jobber Drill with Composite Tip -- 220-1695 #18 comp tip
from Superior Tool Service, Inc.

#18 Carbide jobber length twist drill with tip ground for composite and straight shank. Designed for Composite Material Applications. [See More]

  • Shank: Straight
  • Units: Wire Gauge
  • Product: Drill
  • Drill Type: Twist; Jobber
Solid Carbid Drills -- CoroDrill R846
from Sandvik Coromant Co.

When drilling in heat resistant super alloys many things need to be taken into account. Process security is the most important criteria along with repeatability, hole tolerance and quality. CoroDrill R846 delivers this using a unique geometry, a high-quality edge line and a wear-resistant top... [See More]

  • Shank: Straight
  • Units: Fractional; Metric (optional feature)
  • Product: Drill
  • Drill Type: Twist
Drill Bit -- 013115
from Sandvik AB

. JOBBERS LENGTH DEEP HOLE, SPLIT POINT TYPE. HSS MATERIAL. 40 MM OVERALL LENGTH. 18 MM FLUTE LENGTH. STRAIGHT SHANK TYPE. 1.5 MM SHANK SIZE. 2 FLUTE(S). TWIST FLUTE TYPE. 135 POINT ANGLE. QC[R] BRAND. CUT MATERIAL ALLOY STEEL. PACKAGE 12 PER ENVELOPE. COATING BRIGHT FINISH. DRILL DIAMETER 1.5 MM. [See More]

  • Shank: Straight
  • Units: Metric
  • Product: Drill
  • Drill Type: Jobber
Masonry Bit -- 84594
from Greenlee Textron, Inc.

ELECTRIC HAMMER TYPE. CARBIDE TIPPED STEEL MATERIAL. 4 INCH OVERALL LENGTH. 2-1/2 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/4 INCH SHANK SIZE. TWIST FLUTE TYPE. 3/8 INCH DRILL SIZE. CUT MATERIAL BLOCK, BRICK, CONCRETE, PLASTER, STONE, WALLBOARD [See More]

  • Shank: Straight
  • Drill Type: Masonry
  • Product: Drill
  • Diameter: 0.375
Jig Bore Drill & Countersink Set
from KEO Cutters

Jig Bore Combined Drill & Countersink Set [See More]

  • Shank: Straight
  • Units: Fractional
  • Product: Drill Set
  • Drill Type: Combination Drill / Countersink
#19 Carbide Jobber Drill with Composite Tip -- 220-1660 #19 comp tip
from Superior Tool Service, Inc.

#19 Carbide jobber length twist drill with tip ground for composite and straight shank. Designed for Composite Material Applications. [See More]

  • Shank: Straight
  • Units: Wire Gauge
  • Product: Drill
  • Drill Type: Twist; Jobber
Drill Bit -- 015804
from Sandvik AB

. JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE. HSS MATERIAL. 1-7/8 INCH OVERALL LENGTH. 7/8 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 2 FLUTE(S). PARABOLIC FLUTE TYPE. 135 POINT ANGLE. PRECISION TWIST DRILL[R] BRAND. CUT MATERIAL ALUMINUM/ALUMINUM ALLOY, ALUMINUM BRONZE. COATING BRIGHT FINISH. [See More]

  • Shank: Straight
  • Units: Fractional
  • Product: Drill
  • Drill Type: Jobber
Stepped Cone Drill -- 30008
from Greenlee Textron, Inc.

SPLIT TIP, MULTI-HOLE, BALANCED, DOUBLE FLUTE, SELF-STARTING TYPE. STEAM OXIDE COATED FINISH. 2-15/16 INCH OVERALL LENGTH. 1/2 INCH MIN. DRILL SIZE. 1-1/8 INCH MAX. DRILL SIZE. STRAIGHT SHANK TYPE. KWIK STEPPER[R] BRAND. MATERIAL THICKNESS 10 GAUGE. MINIMUM CHUCK SIZE 3/8 INCH. CUT MATERIAL... [See More]

  • Shank: Straight
  • Drill Type: Step Drill
  • Product: Drill
  • Diameter: 0.500 to 1.125
Metric Combined Drill & Countersinks -- Type A
from KEO Cutters

Available in standard metric sizes according to DIN333 specifications [See More]

  • Shank: Straight
  • Units: Metric
  • Product: Drill
  • Drill Type: Combination Drill / Countersink
#2 Carbide Jobber Drill with Composite Tip -- 220-2210 #2 comp tip
from Superior Tool Service, Inc.

#2 Carbide jobber length twist drill with tip ground for composite and straight shank. Designed for Composite Material Applications. [See More]

  • Shank: Straight
  • Units: Wire Gauge
  • Product: Drill
  • Drill Type: Twist; Jobber
Drill Bit -- 016002
from Sandvik AB

. JOBBERS LENGTH TYPE. HSS MATERIAL. 19 MM OVERALL LENGTH. 2.5 MM FLUTE LENGTH. STRAIGHT SHANK TYPE. 2 FLUTE(S). 118 POINT ANGLE. PRECISION TWIST DRILL. BRAND. APPLICABLE STANDARD DIN. CUT MATERIAL IRON, STEEL. COATING BRIGHT FINISH. DRILL DIAMETER 0.2 MM. DRILL DIAMETER IN MM .2. DRILL DIAMETER IN... [See More]

  • Shank: Straight
  • Units: Metric
  • Product: Drill
  • Drill Type: Jobber
Stepped Cone Drill -- 36414
from Greenlee Textron, Inc.

SPLIT TIP, MULTI-HOLE, BALANCED, DOUBLE FLUTE, KNOCKOUT, ELECTRICIAN TYPE. STEAM OXIDE COATED FINISH. 3-7/8 INCH OVERALL LENGTH. 7/8 INCH MIN. DRILL SIZE. 1-3/8 INCH MAX. DRILL SIZE. STRAIGHT SHANK TYPE. KWIK STEPPER[R] BRAND. MATERIAL THICKNESS 10 GAUGE. MINIMUM CHUCK SIZE 3/8 INCH. CUT MATERIAL... [See More]

  • Shank: Straight
  • Drill Type: Step Drill
  • Product: Drill
  • Diameter: 0.875 to 1.375
Metric Combined Drill & Countersinks -- Type B
from KEO Cutters

Available in standard metric sizes according to DIN333 specifications [See More]

  • Shank: Straight
  • Units: Metric
  • Product: Drill
  • Drill Type: Combination Drill / Countersink
#20 Carbide Jobber Drill with Composite Tip -- 220-1610 #20 comp tip
from Superior Tool Service, Inc.

#20 Carbide jobber length twist drill with tip ground for composite and straight shank. Designed for Composite Material Applications. [See More]

  • Shank: Straight
  • Units: Wire Gauge
  • Product: Drill
  • Drill Type: Twist; Jobber
Drill Bit -- 016135
from Sandvik AB

. JOBBERS LENGTH TYPE. HSS MATERIAL. 160 MM OVERALL LENGTH. 108 MM FLUTE LENGTH. STRAIGHT SHANK TYPE. 2 FLUTE(S). 118 POINT ANGLE. PRECISION TWIST DRILL. BRAND. APPLICABLE STANDARD DIN. CUT MATERIAL IRON, STEEL. COATING BRIGHT FINISH. DRILL DIAMETER 13.5 MM. DRILL DIAMETER IN MM 13.5. DRILL... [See More]

  • Shank: Straight
  • Units: Metric
  • Product: Drill
  • Drill Type: Jobber
Metric Combined Drill & Countersinks -- Type R
from KEO Cutters

Available in standard metric sizes according to DIN333 specifications [See More]

  • Shank: Straight
  • Units: Metric
  • Product: Drill
  • Drill Type: Combination Drill / Countersink
#21 Carbide Jobber Drill with Composite Tip -- 220-1590 #21 comp tip
from Superior Tool Service, Inc.

#21 Carbide jobber length twist drill with tip ground for composite and straight shank. Designed for Composite Material Applications. [See More]

  • Shank: Straight
  • Units: Wire Gauge
  • Product: Drill
  • Drill Type: Twist; Jobber
Drill Bit -- 016300
from Sandvik AB

. JOBBERS LENGTH SPLIT POINT TYPE. SURFACE TREATED FLUTE HSCO MATERIAL. 133 MM OVERALL LENGTH. 87 MM FLUTE LENGTH. STRAIGHT SHANK TYPE. 10 MM SHANK SIZE. 2 FLUTE(S). TWIST FLUTE TYPE. 135 POINT ANGLE. CUT MATERIAL INCONEL, PH STAINLESS STEEL, TITANIUM. PACKAGE 6 PER ENVELOPE. COATING BRONZE OXIDE... [See More]

  • Shank: Straight
  • Units: Metric
  • Product: Drill
  • Drill Type: Jobber
NC Spotting Drills
from KEO Cutters

Contact supplier for additional coating options [See More]

  • Shank: Straight
  • Units: Fractional
  • Product: Drill
  • Drill Type: Spot Drill
#22 Carbide Jobber Drill with Composite Tip -- 220-1570 #22 comp tip
from Superior Tool Service, Inc.

#22 Carbide jobber length twist drill with tip ground for composite and straight shank. Designed for Composite Material Applications. [See More]

  • Shank: Straight
  • Units: Wire Gauge
  • Product: Drill
  • Drill Type: Twist; Jobber
Drill Bit -- 019815
from Sandvik AB

. JOBBERS LENGTH DEEP HOLE, SPLIT POINT TYPE. HSS MATERIAL. 40 MM OVERALL LENGTH. 18 MM FLUTE LENGTH. STRAIGHT SHANK TYPE. 1.5 MM SHANK SIZE. 2 FLUTE(S). TWIST FLUTE TYPE. 135 POINT ANGLE. QC[R] BRAND. CUT MATERIAL ALLOY STEEL. PACKAGE 12 PER ENVELOPE. COATING TITANIUM NITRIDE COATED. DRILL... [See More]

  • Shank: Straight
  • Units: Metric
  • Product: Drill
  • Drill Type: Jobber
Spotting & Centering Drills
from KEO Cutters

Contact supplier for additional coating options [See More]

  • Shank: Straight
  • Units: Fractional
  • Product: Drill
  • Drill Type: Spot Drill; Center Drill
#23 Carbide Jobber Drill with Composite Tip -- 220-1540 #23 comp tip
from Superior Tool Service, Inc.

#23 Carbide jobber length twist drill with tip ground for composite and straight shank. Designed for Composite Material Applications. [See More]

  • Shank: Straight
  • Units: Wire Gauge
  • Product: Drill
  • Drill Type: Twist; Jobber
Drill Bit -- 022004
from Sandvik AB

. JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE. HSS MATERIAL. 1-7/8 INCH OVERALL LENGTH. 7/8 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 135 POINT ANGLE. PRECISION TWIST DRILL[R] BRAND. CUT MATERIAL CAST IRON, NICKEL, STEEL, STAINLESS STEEL, TITANIUM. COATING PURPLE, BRONZE OXIDE FINISH. DRILL... [See More]

  • Shank: Straight
  • Units: Fractional
  • Product: Drill
  • Drill Type: Jobber
#24 Carbide Jobber Drill with Composite Tip -- 220-1520 #24 comp tip
from Superior Tool Service, Inc.

#24 Carbide jobber length twist drill with tip ground for composite and straight shank. Designed for Composite Material Applications. [See More]

  • Shank: Straight
  • Units: Wire Gauge
  • Product: Drill
  • Drill Type: Twist; Jobber
Drill Bit -- 032230
from Sandvik AB

SCREW MACHINE LENGTH SPLIT POINT TYPE. HSCO MATERIAL. 40 MM OVERALL LENGTH. 13 MM FLUTE LENGTH. STRAIGHT SHANK TYPE. 2.3 MM SHANK SIZE. 2 FLUTE(S). TWIST FLUTE TYPE. 135 POINT ANGLE. PACKAGE 12 PER ENVELOPE. COATING BRONZE OXIDE FINISH. DRILL DIAMETER 2.3 MM. DRILL DIAMETER IN MM 2.3. DRILL DIAMETER... [See More]

  • Shank: Straight
  • Units: Metric
  • Product: Drill
  • Drill Type: Screw Machine
#25 Carbide Jobber Drill with Composite Tip -- 220-1495 #25 comp tip
from Superior Tool Service, Inc.

#25 Carbide jobber length twist drill with tip ground for composite and straight shank. Designed for Composite Material Applications. [See More]

  • Shank: Straight
  • Units: Wire Gauge
  • Product: Drill
  • Drill Type: Twist; Jobber
Drill Bit -- 034408
from Sandvik AB

. JOBBERS LENGTH TYPE. HEAT TREATED CARBIDE TIPPED MATERIAL. 2-3/4 INCH OVERALL LENGTH. 1-5/8 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 2 FLUTE(S). 118 POINT ANGLE. PRECISION TWIST DRILL[R] BRAND. CUT MATERIAL CAST IRON, NON FERROUS METAL, COMPOSITE MATERIAL. COATING GRAY SATIN FINISH. DRILL DIAMETER... [See More]

  • Shank: Straight
  • Units: Fractional
  • Product: Drill
  • Drill Type: Jobber
#26 Carbide Jobber Drill with Composite Tip -- 220-1470 #26 - comp tip
from Superior Tool Service, Inc.

#26 Carbide jobber length twist drill with tip ground for composite and straight shank. Designed for Composite Material Applications. [See More]

  • Shank: Straight
  • Units: Wire Gauge
  • Product: Drill
  • Drill Type: Twist; Jobber
Drill Bit -- 040003
from Sandvik AB

. SCREW MACHINE LENGTH TYPE. HSS MATERIAL. 1-3/8 INCH OVERALL LENGTH. 1/2 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 2 FLUTE(S). 118 POINT ANGLE. PRECISION TWIST DRILL. BRAND. CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS, LOW TENSILE STRENGTH MATERIAL. [See More]

  • Shank: Straight
  • Units: Fractional
  • Product: Drill
  • Drill Type: Screw Machine
#27 Carbide Jobber Drill with Composite Tip -- 220-1440 #27 comp tip
from Superior Tool Service, Inc.

#27 Carbide jobber length twist drill with tip ground for composite and straight shank. Designed for Composite Material Applications. [See More]

  • Shank: Straight
  • Units: Wire Gauge
  • Product: Drill
  • Drill Type: Twist; Jobber
Drill Bit -- 040804
from Sandvik AB

. SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE. SURFACE TREATED HSS MATERIAL. 1-5/8 INCH OVERALL LENGTH. 5/8 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 2 FLUTE(S). 135 POINT ANGLE. PRECISION TWIST DRILL[R] BRAND. APPLICABLE STANDARD NAS 907 TYPE C. CUT MATERIAL IRON, STEEL. DRILL DIAMETER 1/16... [See More]

  • Shank: Straight
  • Units: Fractional
  • Product: Drill
  • Drill Type: Screw Machine
3/32" (.0937) dia. x 4" OAL Superior Carbide Dagger Drill -- 970-0937-4 Dag Drill
from Superior Tool Service, Inc.

3/32" (.0937) dia. x 4" OAL Carbide Dagger Drill for composites, for hand operations, allowing for better depth control. Designed for Composite Material Applications. [See More]

  • Shank: Straight
  • Units: Fractional
  • Product: Drill
  • Drill Type: Twist; Dagger Drill
Drill Bit -- 050015
from Sandvik AB

. TAPER LENGTH DEEP HOLE, SPLIT POINT TYPE. HSS MATERIAL. 70 MM OVERALL LENGTH. 45 MM FLUTE LENGTH. STRAIGHT SHANK TYPE. 1.5 MM SHANK SIZE. 2 FLUTE(S). TWIST FLUTE TYPE. 135 POINT ANGLE. QC[R] BRAND. CUT MATERIAL ALLOY STEEL. PACKAGE 12 PER ENVELOPE. COATING BRIGHT FINISH. DRILL DIAMETER 1.5 MM. [See More]

  • Shank: Straight
  • Units: Metric
  • Product: Drill
  • Drill Type: Taper Length
3/32" Carbide Jobber Drill with Composite Tip -- 220-0938 3/32" comp tip
from Superior Tool Service, Inc.

3/32" Carbide jobber length twist drill with tip ground for drilling composite, straight shank. Designed for Composite Material Applications. [See More]

  • Shank: Straight
  • Units: Fractional
  • Product: Drill
  • Drill Type: Twist; Jobber