Spotting Drill Drill Bits

8 Results
Spotting Drill -- 1013845 [1013845 from Garr Tool Company]
from Reid Supply

ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to... [See More]

  • Drill Type: Spot Drill
  • Diameter: 0.189
  • Product: Drill
  • OAL: 3.00
NC Spotting Drills
from KEO Cutters

Contact supplier for additional coating options [See More]

  • Drill Type: Spot Drill
  • Units: Fractional
  • Product: Drill
  • Diameter: 0.250 to 1.000
Solid Carbide NC Spotting Drill -- 701-0125120
from Cutting Edge Technologies, Inc.

Diameter: 1/8". Flute Length: 3/8". Overall Length: 1 1/2". Type: NC Spotting Drill [See More]

  • Drill Type: Twist; Spot Drill
  • Units: Fractional
  • Product: Drill
  • Rotation: RightHand
Carbide Drills -- NC Spotting Drills
from Melin Tool Company

Various degree points. Made from premium submicron grain carbide. [See More]

  • Drill Type: Spot Drill
  • Units: Fractional
  • Product: Drill
  • Rotation: RightHand
Drill Bit -- 087900
from Sandvik AB

SHORT SERIES SPOTTING TYPE. HSS MATERIAL. 2-1/2 INCH OVERALL LENGTH. 3/4 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/4 INCH SHANK SIZE. 2 FLUTE(S). TWIST FLUTE TYPE. 90 POINT ANGLE. PACKAGE 6 PER ENVELOPE. COATING BRIGHT FINISH. DRILL DIAMETER 1/4 INCH. DRILL DIAMETER - DECIMAL .25. DRILL DIAMETER -... [See More]

  • Drill Type: Spot Drill
  • Units: Fractional
  • Product: Drill
  • Diameter: 0.250
Spotting Drill -- SD-110 [SD-110 from KEO Cutters]
from Reid Supply

ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to... [See More]

  • Drill Type: Spot Drill
  • Diameter: 0.252
  • Product: Drill
  • Angle: 90
Spotting & Centering Drills
from KEO Cutters

Contact supplier for additional coating options [See More]

  • Drill Type: Spot Drill; Center Drill
  • Units: Fractional
  • Product: Drill
  • Rotation: RightHand (optional feature); LeftHand (optional feature)
Drill Bit -- 087906
from Sandvik AB

SHORT SERIES SPOTTING TYPE. HSS MATERIAL. 2-1/2 INCH OVERALL LENGTH. 3/4 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/4 INCH SHANK SIZE. 2 FLUTE(S). TWIST FLUTE TYPE. 90 POINT ANGLE. PACKAGE 6 PER ENVELOPE. COATING TITANIUM NITRIDE COATED. DRILL DIAMETER 1/4 INCH. DRILL DIAMETER - DECIMAL .25. DRILL... [See More]

  • Drill Type: Spot Drill
  • Units: Fractional
  • Product: Drill
  • Diameter: 0.250