Right Hand Drill Bits

60 Results
Onsrud - Plastic Router Bits
from Interstate Plastics, Inc.

A solid Carbide Straight O Flute. Designed to combine the fast free cutting of O flute geometry with the tool life available from solid carbide particularly in small diameters. Works great with Polycarbonate, Polyethylene, Polypropylene, and Polystyrene, PVC, Acrylic, HDPE, UHMW and hard plastic. [See More]

  • Rotation: RightHand
  • Units: Fractional
  • Product: Drill
  • Drill Type: Spade Drill
Right-Hand Cobalt Micro-Drill -- MD-010
from Cutting Edge Technologies, Inc.

Diameter (metric): 0.1mm. Flute Length (metric): 0.70mm. Number of Flutes: Overall Length (metric): 25mm. Shank Diameter (metric): 1mm. Type: Drill [See More]

  • Rotation: RightHand
  • Units: Metric
  • Product: Drill
  • Drill Type: Twist; Microdrill
Combined Drill and Countersink 260-01 -- 260-01
from Universal Cutting Tools, Inc.

Combined Drill and Countersink (Center Drill) - Plain Type - Right Hand Cut - High Speed Steel - European Made [See More]

  • Rotation: RightHand
  • Units: Fractional
  • Product: Drill
  • Drill Type: Combination Drill / Countersink
ASC 320 Solid Carbide Series 3.5 -- 335E01250A21M
from Allied Machine & Engineering Corp.

ASC 320 ® Solid Carbide Drills feature a patent-pending geometry for 3-20mm diameter product range and are available in 3.5X, 6X and 9X drill depth-to-diameter lengths. These high penetration drills provide high productivitywhile the unique combination of its geometry and coatings allow for use... [See More]

  • Rotation: RightHand
  • Units: Fractional
  • Product: Drill
  • Drill Type: Twist
Hole Saws -- RHS/RS
from OMEGA Engineering, Inc.

Use your hand drill or drill press to fabricate jack panels with hole saws and around hole connectors. When the plate is too thick for punches, the saw is the solution. Complete assembly including saw, pilot drill, and mandril. [See More]

  • Rotation: RightHand
  • Units: Fractional
  • Product: Drill
  • Drill Type: Twist; Hole Saw
Carbide Drills -- Combined Drill & Countersink
from Melin Tool Company

For centering and spot drilling applications when high accuracy is necessary. 60 ° included angle. Use carbide for highly abrasive or tough materials in production runs. [See More]

  • Rotation: RightHand
  • Units: Fractional
  • Product: Drill
  • Drill Type: Combination Drill / Countersink
Straight Shank Long Drill -- LDS Series
from DME Company

Straight Shank Long Drill [See More]

  • Rotation: RightHand
  • Units: Fractional
  • Product: Drill
  • Drill Type: Twist
1 x 1 x 1 x 2 x 4-1/2 - 3FL PM4 TRF 37 DEG HLX EXT BALL PCT -- PM-TRF39B16S.2
from Precision Cutting Tools, Inc.

1 x 1 x 1 x 2 x 4-1/2 - 3FL PM4 TRF 37 DEG HLX EXT BALL PCT [See More]

  • Rotation: RightHand
  • Units: Fractional
  • Product: Drill
  • Drill Type: Ball
Combined Drill & Countersink Drills -- Plain Type, Straight Flute
from KEO Cutters

Plain Type, Straight Flute 60 ° Countersink Angle [See More]

  • Rotation: RightHand; LeftHand
  • Units: Fractional
  • Product: Drill
  • Drill Type: Combination Drill / Countersink
Carbide 1, 2, 3 Step Half Round Drill -- Style J
from WhizCut of Sweden AB

Style J | Carbide 1, 2, 3 step Half Round Drill. With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8 ’ and 4.00 mm. We can also... [See More]

  • Rotation: RightHand; LeftHand
  • Units: Metric
  • Product: Drill
  • Drill Type: Microdrill; Step Drill; 1, 2, 3, Step Half Round Drill
#1 Carbide Jobber Drill with Composite Tip -- 220-2280 #1 comp tip
from Superior Tool Service, Inc.

#1 Carbide jobber length twist drill with tip ground for composite and straight shank. Designed for Composite Material Applications. [See More]

  • Rotation: RightHand
  • Units: Wire Gauge
  • Product: Drill
  • Drill Type: Twist; Jobber
Solid Carbide NC Spotting Drill -- 701-0125120
from Cutting Edge Technologies, Inc.

Diameter: 1/8". Flute Length: 3/8". Overall Length: 1 1/2". Type: NC Spotting Drill [See More]

  • Rotation: RightHand
  • Units: Fractional
  • Product: Drill
  • Drill Type: Twist; Spot Drill
Combined Drill and Countersink 265-11 -- 265-11
from Universal Cutting Tools, Inc.

Combined Drill and Countersink (Center Drill) - Bell Type - Right Hand Cut - High Speed Steel - European Made [See More]

  • Rotation: RightHand
  • Units: Fractional
  • Product: Drill
  • Drill Type: Combination Drill / Countersink
Ecocut Mini -- 11155574
from Allied Machine & Engineering Corp.

EcoCut can perform up to four operations with one tool. The EcoCut tool can be used for drilling, boring applications, facing operations and standard turning operations. [See More]

  • Rotation: RightHand
  • Units: Fractional
  • Product: Drill
  • Drill Type: Twist
Carbide Drills -- Coolant Fed Drills
from Melin Tool Company

HIGH PERFORMANCE, 2 FLUTE COOLANT FED DRILLS. For drilling high alloy steel, stainless steel, and cast iron. 140 ° self centering point. AlTiN coated for greater wear resistance. Made from premium submicron grain carbide [See More]

  • Rotation: RightHand
  • Units: Fractional
  • Product: Drill
  • Drill Type: Twist
Carbide 1-Flute Twist Drill with Reinforced Shank -- Style A
from WhizCut of Sweden AB

Style A | Carbide 1-Flute Twist drill with reinforced shank. With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8 ’ and 4.00 mm. We... [See More]

  • Rotation: RightHand; LeftHand
  • Units: Metric
  • Product: Drill
  • Drill Type: Twist; Microdrill
#10 Carbide Drill x 1" Flute Length -- 988-1935 10x1
from Superior Tool Service, Inc.

#10 carbide drill x 1" flute length on 1/4-28 threaded hex shank with tip ground for drilling composite material. Designed for Composite Material Applications. [See More]

  • Rotation: RightHand
  • Units: Wire Gauge
  • Product: Drill
  • Drill Type: Twist
Extra Long Taper Shank Holder -- 22211-0004
from Allied Machine & Engineering Corp.

Short taper shank holder [See More]

  • Rotation: RightHand
  • Units: Fractional
  • Product: Drill
  • Drill Type: Twist; Extension; Spade Drill
Carbide Drills -- Jobber Length Drills
from Melin Tool Company

118 ° notched point suitable for most materials. Made from premium submicron grain carbide. [See More]

  • Rotation: RightHand
  • Units: Fractional
  • Product: Drill
  • Drill Type: Twist
Carbide 2-Flute Multiple Step Twist Drill with Reinforced Shank -- Style E
from WhizCut of Sweden AB

Style E | Carbide 2-Flute multiple Step Twist Drill with reinforced shank. With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8 ’... [See More]

  • Rotation: RightHand; LeftHand
  • Units: Metric
  • Product: Drill
  • Drill Type: Twist; Microdrill
#10 Carbide Drill x 1-1/2" Flute Length -- 988-1935 10x1.5
from Superior Tool Service, Inc.

#10 carbide drill x 1-1/2" flute length on 1/4-28 threaded hex shank with tip ground for drilling composite material. Designed for Composite Material Applications. [See More]

  • Rotation: RightHand
  • Units: Wire Gauge
  • Product: Drill
  • Drill Type: Twist
GEN3SYS® Drill Holder -- 60312H-075C
from Allied Machine & Engineering Corp.

GEN3SYS ® Drill Inserts and Holders penetrate up to 35% faster than competitive drilling products. Allied's AM200 ® coating increases tool life up to 50% when compared tocompetitor's premium coatings. [See More]

  • Rotation: RightHand
  • Units: Fractional
  • Product: Drill
  • Drill Type: Twist
Carbide Drills -- NC Spotting Drills
from Melin Tool Company

Various degree points. Made from premium submicron grain carbide. [See More]

  • Rotation: RightHand
  • Units: Fractional
  • Product: Drill
  • Drill Type: Spot Drill
Carbide 2-Flute Twist Drill with Reinforced Shank -- Style B
from WhizCut of Sweden AB

Style B | Carbide 2-Flute Twist drill with reinforced shank. With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8 ’ and 4.00 mm. We... [See More]

  • Rotation: RightHand; LeftHand
  • Units: Metric
  • Product: Drill
  • Drill Type: Twist; Microdrill
#10 Carbide Drill x 1/2" Flute Length -- 988-1935 10x.5
from Superior Tool Service, Inc.

#10 carbide drill x 1/2" flute length on 1/4-28 threaded hex shank with tip ground for drilling composite material. Designed for Composite Material Applications. [See More]

  • Rotation: RightHand
  • Units: Wire Gauge
  • Product: Drill
  • Drill Type: Twist
Opening Drill® -- OP1-1S-40M
from Allied Machine & Engineering Corp.

The Opening Drill ® is an extremely effective tool designed to enlarge existing holes. It is available in five different shank styles: straight; ABS 63; Cat V40/V50; HSK 63A/C /100A/C and BT 40/BT50. [See More]

  • Rotation: RightHand
  • Units: Fractional
  • Product: Drill
  • Drill Type: Opening Drill
Carbide Drills -- Straight Flute Drills
from Melin Tool Company

140 ° point used to drill approximately 3 times the diameter depth. For use on materials RC-40 and higher. Made from premium submicron grain carbide. [See More]

  • Rotation: RightHand
  • Units: Fractional
  • Product: Drill
  • Drill Type: Spade Drill
Carbide 2-Flute Twist Drill with Straight Shank -- Style D
from WhizCut of Sweden AB

Style D | Carbide 2-Flute Twist drill with Straight shank. With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8 ’ and 4.00 mm. We... [See More]

  • Rotation: RightHand; LeftHand
  • Units: Metric
  • Product: Drill
  • Drill Type: Twist; Microdrill
#10 Carbide Jobber Drill with Composite Tip -- 220-1935 #10 comp tip
from Superior Tool Service, Inc.

#10 Carbide jobber length twist drill with tip ground for composite and straight shank. Designed for Composite Material Applications. [See More]

  • Rotation: RightHand
  • Units: Wire Gauge
  • Product: Drill
  • Drill Type: Twist; Jobber
Revolution Drill™ -- R34X22-150L
from Allied Machine & Engineering Corp.

TheRevolution Drill ™has an innovative design that allows for adjustability of 0.200" (5.1mm) on diameter, eliminating the need for specials and/or subsequent boring operations. With diameters from 1.875" to 4.0", and lengths up to 4.5X diameter, Allied revolutionizes the indexabledrilling... [See More]

  • Rotation: RightHand
  • Units: Fractional
  • Product: Drill
  • Drill Type: Revolution Drill
Carbide Drills -- Stub Length Drills
from Melin Tool Company

135 ° notched point suitable for titanium and stainless materials. Made from premium submicron grain carbide. [See More]

  • Rotation: RightHand
  • Units: Fractional
  • Product: Drill
  • Drill Type: Twist
Carbide 3-Flute Twist Drill with Reinforced Shank -- Style C
from WhizCut of Sweden AB

Style C | Carbide 3-Flute Twist drill with reinforced shank. With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8 ’ and 4.00 mm. We... [See More]

  • Rotation: RightHand; LeftHand
  • Units: Metric
  • Product: Drill
  • Drill Type: Twist; Microdrill
#11 Carbide Jobber Drill with Composite Tip -- 220-1910 #11 comp tip
from Superior Tool Service, Inc.

#11 Carbide jobber length twist drill with tip ground for composite and straight shank. Designed for Composite Material Applications. [See More]

  • Rotation: RightHand
  • Units: Wire Gauge
  • Product: Drill
  • Drill Type: Twist; Jobber
Structural Steel Holder -- 22000S-003IS036
from Allied Machine & Engineering Corp.

T-A ® Structural Steel Drilling System is designed for use on structural steel materials, this system delivers outstanding performance and durability.TiAlN insert coating increases tool life while providing better hole tolerances. [See More]

  • Rotation: RightHand
  • Units: Fractional
  • Product: Drill
  • Drill Type: Twist
Carbide Center Drills -- Style H
from WhizCut of Sweden AB

Style H | Carbide center drills. With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8 ’ and 4.00 mm. We can also deliver with the... [See More]

  • Rotation: RightHand; LeftHand
  • Units: Metric
  • Product: Drill
  • Drill Type: Center Drill; Microdrill
#12 Carbide Jobber Drill with Composite Tip -- 220-1890 #12 comp tip
from Superior Tool Service, Inc.

#12 Carbide jobber length twist drill with tip ground for composite and straight shank. Designed for Composite Material Applications. [See More]

  • Rotation: RightHand
  • Units: Wire Gauge
  • Product: Drill
  • Drill Type: Twist; Jobber
T-A® Holders 3XL Length -- 29010S-100L
from Allied Machine & Engineering Corp.

XL and 3XL Extended Length Holders make deep hole drilling applications easier to perform, while improving hole finish. The XL length is the next step after AMEC's Long Length holders, while the 3XL takes drilling to greater drill depth-to-diameter ratios. What makes this offering heads above the... [See More]

  • Rotation: RightHand
  • Units: Fractional
  • Product: Drill
  • Drill Type: Twist; Extension; Spade Drill
Carbide Center Drills Long -- Style G
from WhizCut of Sweden AB

Style G | Carbide center drills long. With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8 ’ and 4.00 mm. We can also deliver with... [See More]

  • Rotation: RightHand; LeftHand
  • Units: Metric
  • Product: Drill
  • Drill Type: Jobber; Center Drill; Microdrill
#13 Carbide Jobber Drill with Composite Tip -- 220-1850 #13 comp tip
from Superior Tool Service, Inc.

#13 Carbide jobber length twist drill with tip ground for composite and straight shank. Designed for Composite Material Applications. [See More]

  • Rotation: RightHand
  • Units: Wire Gauge
  • Product: Drill
  • Drill Type: Twist; Jobber
T-A® Holders XL Length -- 27030S-004I
from Allied Machine & Engineering Corp.

Original T-A ® is an excellent choice for general purpose use. The design provides fast penetration rates that produce good hole size and finish. Standard geometry combines highly efficient and stable cutting action to minimize power consumption. Recommended for use in most steels, cast irons,... [See More]

  • Rotation: RightHand
  • Units: Fractional
  • Product: Drill
  • Drill Type: Twist; Extension; Spade Drill
Carbide Double Countersink Drills -- Style K
from WhizCut of Sweden AB

Style K | Carbide Double Countersink Drills. With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8 ’ and 4.00 mm. We can also deliver... [See More]

  • Rotation: RightHand; LeftHand
  • Units: Metric
  • Product: Drill
  • Drill Type: Microdrill; Combination Drill / Countersink; Double Countersink Drill
#14 Carbide Jobber Drill with Composite Tip -- 220-1820 #14 comp tip
from Superior Tool Service, Inc.

#14 Carbide jobber length twist drill with tip ground for composite and straight shank. Designed for Composite Material Applications. [See More]

  • Rotation: RightHand
  • Units: Wire Gauge
  • Product: Drill
  • Drill Type: Twist; Jobber
Carbide Half - Round Drill -- Style I
from WhizCut of Sweden AB

Style I | Carbide Half - Round Drill. With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8 ’ and 4.00 mm. We can also deliver with... [See More]

  • Rotation: RightHand; LeftHand
  • Units: Metric
  • Product: Drill
  • Drill Type: Microdrill; Half Round Drill
#15 Carbide Jobber Drill with Composite Tip -- 220-1800 #15 comp tip
from Superior Tool Service, Inc.

#15 Carbide jobber length twist drill with tip ground for composite and straight shank. Designed for Composite Material Applications. [See More]

  • Rotation: RightHand
  • Units: Wire Gauge
  • Product: Drill
  • Drill Type: Twist; Jobber
Carbide Spade Drill -- Style F
from WhizCut of Sweden AB

Style F | Carbide Spade Drill. With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8 ’ and 4.00 mm. We can also deliver with the... [See More]

  • Rotation: RightHand; LeftHand
  • Units: Metric
  • Product: Drill
  • Drill Type: Microdrill; Spade Drill
#16 Carbide Jobber Drill with Composite Tip -- 220-1770 #16 comp tip
from Superior Tool Service, Inc.

#16 Carbide jobber length twist drill with tip ground for composite and straight shank. Designed for Composite Material Applications. [See More]

  • Rotation: RightHand
  • Units: Wire Gauge
  • Product: Drill
  • Drill Type: Twist; Jobber
#17 Carbide Jobber Drill with Composite Tip -- 220-1730 #17 comp tip
from Superior Tool Service, Inc.

#17 Carbide jobber length twist drill with tip ground for composite and straight shank. Designed for Composite Material Applications. [See More]

  • Rotation: RightHand
  • Units: Wire Gauge
  • Product: Drill
  • Drill Type: Twist; Jobber
#18 Carbide Jobber Drill with Composite Tip -- 220-1695 #18 comp tip
from Superior Tool Service, Inc.

#18 Carbide jobber length twist drill with tip ground for composite and straight shank. Designed for Composite Material Applications. [See More]

  • Rotation: RightHand
  • Units: Wire Gauge
  • Product: Drill
  • Drill Type: Twist; Jobber
#19 Carbide Drill x 1" Flute Length -- 988-166 19x1
from Superior Tool Service, Inc.

#19 carbide drill x 1" flute length on 1/4-28 threaded hex shank with tip ground for drilling composite material. Designed for Composite Material Applications. [See More]

  • Rotation: RightHand
  • Units: Wire Gauge
  • Product: Drill
  • Drill Type: Twist
#19 Carbide Drill x 1-1/2" Flute Length -- 988-166 19x1.5
from Superior Tool Service, Inc.

#19 carbide drill x 1-1/2" flute length on 1/4-28 threaded hex shank with tip ground for drilling composite material. Designed for Composite Material Applications. [See More]

  • Rotation: RightHand
  • Units: Wire Gauge
  • Product: Drill
  • Drill Type: Twist
#19 Carbide Drill x 1/2" Flute Length -- 988-166 19x.5
from Superior Tool Service, Inc.

#19 carbide drill x 1/2" flute length on 1/4-28 threaded hex shank with tip ground for drilling composite material. Designed for Composite Material Applications. [See More]

  • Rotation: RightHand
  • Units: Wire Gauge
  • Product: Drill
  • Drill Type: Twist
#19 Carbide Jobber Drill with Composite Tip -- 220-1660 #19 comp tip
from Superior Tool Service, Inc.

#19 Carbide jobber length twist drill with tip ground for composite and straight shank. Designed for Composite Material Applications. [See More]

  • Rotation: RightHand
  • Units: Wire Gauge
  • Product: Drill
  • Drill Type: Twist; Jobber
#2 Carbide Jobber Drill with Composite Tip -- 220-2210 #2 comp tip
from Superior Tool Service, Inc.

#2 Carbide jobber length twist drill with tip ground for composite and straight shank. Designed for Composite Material Applications. [See More]

  • Rotation: RightHand
  • Units: Wire Gauge
  • Product: Drill
  • Drill Type: Twist; Jobber
#20 Carbide Drill x 1" Flute Length -- 988-161 20x1
from Superior Tool Service, Inc.

#20 carbide drill x 1.0 flute length on 1/4-28 threaded hex shank with tip ground for drilling composite material. Designed for Composite Material Applications. [See More]

  • Rotation: RightHand
  • Units: Wire Gauge
  • Product: Drill
  • Drill Type: Twist
#20 Carbide Drill x 1-1/2" Flute Length -- 988-161 20x1.5
from Superior Tool Service, Inc.

#20 carbide drill x 1.5 flute length on 1/4-28 threaded hex shank with tip ground for drilling composite material. Designed for Composite Material Applications. [See More]

  • Rotation: RightHand
  • Units: Wire Gauge
  • Product: Drill
  • Drill Type: Twist
#20 Carbide Drill x 1/2" Flute Length -- 988-161 20 x .5
from Superior Tool Service, Inc.

#20 carbide drill x .5 flute length on 1/4-28 threaded hex shank with tip ground for drilling composite material. Designed for Composite Material Applications. [See More]

  • Rotation: RightHand
  • Units: Wire Gauge
  • Product: Drill
  • Drill Type: Twist
#20 Carbide Jobber Drill with Composite Tip -- 220-1610 #20 comp tip
from Superior Tool Service, Inc.

#20 Carbide jobber length twist drill with tip ground for composite and straight shank. Designed for Composite Material Applications. [See More]

  • Rotation: RightHand
  • Units: Wire Gauge
  • Product: Drill
  • Drill Type: Twist; Jobber
#40 Carbide Drill x 1/2" Flute Length -- 988-098 40x.5
from Superior Tool Service, Inc.

#40 carbide drill x 1/2" flute length on 1/4-28 threaded hex shank with tip ground for drilling composite material. Designed for Composite Material Applications. [See More]

  • Rotation: RightHand
  • Units: Wire Gauge
  • Product: Drill
  • Drill Type: Twist
3/32" (.0937) dia. x 4" OAL Superior Carbide Dagger Drill -- 970-0937-4 Dag Drill
from Superior Tool Service, Inc.

3/32" (.0937) dia. x 4" OAL Carbide Dagger Drill for composites, for hand operations, allowing for better depth control. Designed for Composite Material Applications. [See More]

  • Rotation: RightHand
  • Units: Fractional
  • Product: Drill
  • Drill Type: Twist; Dagger Drill
3/32" Carbide Jobber Drill with Composite Tip -- 220-0938 3/32" comp tip
from Superior Tool Service, Inc.

3/32" Carbide jobber length twist drill with tip ground for drilling composite, straight shank. Designed for Composite Material Applications. [See More]

  • Rotation: RightHand
  • Units: Fractional
  • Product: Drill
  • Drill Type: Twist; Jobber