Microdrill Drill Bits

23 Results
ADR Micro Drill Bit, Regular Flute -- ADR-0230
from Atom Precision of America, Inc.

Best for drilling precision small holes (smallest diameter Ø0.02). Wide application available in work materials, covering from steel to non-ferrous and resin. [See More]

  • Drill Type: Microdrill
  • Units: Metric
  • Product: Drill
  • Diameter: 0.091
Micro-Toothed
from DATRON Dynamics, Inc.

Materials commonly used in the electronics industry can contain abrasive materials such as glass and graphite as a means of reinforcing plastics, for example. DATRON has developed specialty coatings for our cutting tools that make the machining of these materials more efficient [See More]

  • Drill Type: Microdrill
  • Units: Fractional
  • Product: Drill
  • Shank: Straight
Left-Hand Cobalt Micro-Drill -- LHMD-010
from Cutting Edge Technologies, Inc.

Diameter (metric): 0.1mm. Flute Length (metric): 0.70mm. Number of Flutes: Overall Length (metric): 25mm. Shank Diameter (metric): 1mm. Type: Drill [See More]

  • Drill Type: Twist; Microdrill
  • Units: Metric
  • Product: Drill
  • Rotation: LeftHand
Carbide 1, 2, 3 Step Half Round Drill -- Style J
from WhizCut of Sweden AB

Style J | Carbide 1, 2, 3 step Half Round Drill. With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8 ’ and 4.00 mm. We can also... [See More]

  • Drill Type: Microdrill; Step Drill; 1, 2, 3, Step Half Round Drill
  • Units: Metric
  • Product: Drill
  • Features: Coolant Channel (optional feature)
ADR-SP Super Precision Micro Drill Bit -- ADR-SP-01395
from Atom Precision of America, Inc.

Middle size of drill diameter 0.01mm increment series is standardized. This super precision drill provides under 2 μ tolerance of run-out accuracy and lip height difference. [See More]

  • Drill Type: Microdrill
  • Units: Metric
  • Product: Drill
  • Diameter: 0.055
Carbide 1-Flute Twist Drill with Reinforced Shank -- Style A
from WhizCut of Sweden AB

Style A | Carbide 1-Flute Twist drill with reinforced shank. With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8 ’ and 4.00 mm. We... [See More]

  • Drill Type: Twist; Microdrill
  • Units: Metric
  • Product: Drill
  • Features: Coolant Channel (optional feature)
ADR-SUS Micro Drill Bit for Stainless steel -- ADR-SUS-0238
from Atom Precision of America, Inc.

Long tool life is achieved for mild steel materials hard-to-cut such as SU304, Kovar, Inconel etc. High stiffness tool design prevents the breakage in drilling hard-to-cut materials. [See More]

  • Drill Type: Microdrill
  • Units: Metric
  • Product: Drill
  • Diameter: 0.094
Carbide 2-Flute Multiple Step Twist Drill with Reinforced Shank -- Style E
from WhizCut of Sweden AB

Style E | Carbide 2-Flute multiple Step Twist Drill with reinforced shank. With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8 ’... [See More]

  • Drill Type: Twist; Microdrill
  • Units: Metric
  • Product: Drill
  • Features: Coolant Channel (optional feature)
ADR-SV Micro Drill Bit "NEO-PRO" Series,Standard Flute Length -- ADR-SV-0223
from Atom Precision of America, Inc.

Stable long-lived machining can be achieved for precision small hole drilling of steels. Wide drilling application is availble from mild steel to hardened steel (HRC50) [See More]

  • Drill Type: Twist; Microdrill
  • Units: Metric
  • Product: Drill
  • Diameter: 0.088
Carbide 2-Flute Twist Drill with Reinforced Shank -- Style B
from WhizCut of Sweden AB

Style B | Carbide 2-Flute Twist drill with reinforced shank. With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8 ’ and 4.00 mm. We... [See More]

  • Drill Type: Twist; Microdrill
  • Units: Metric
  • Product: Drill
  • Features: Coolant Channel (optional feature)
ADR31 Micro Drill Bit, 3.175mm Shank -- ADR31-0144
from Atom Precision of America, Inc.

Best for drilling precision small holes. Wide application available covering from steel to non-ferrous and resin. [See More]

  • Drill Type: Microdrill
  • Units: Metric
  • Product: Drill
  • Diameter: 0.057
Carbide 2-Flute Twist Drill with Straight Shank -- Style D
from WhizCut of Sweden AB

Style D | Carbide 2-Flute Twist drill with Straight shank. With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8 ’ and 4.00 mm. We... [See More]

  • Drill Type: Twist; Microdrill
  • Units: Metric
  • Product: Drill
  • Features: Coolant Channel (optional feature)
ADRL Micro Drill Bit, Long Flute -- ADRL-0231
from Atom Precision of America, Inc.

for drillng precision small deep holes.(smallest diameter Ø0.03). Wide application available covering from steel to non-ferrous and resin. [See More]

  • Drill Type: Microdrill
  • Units: Metric
  • Product: Drill
  • Diameter: 0.091
Carbide 3-Flute Twist Drill with Reinforced Shank -- Style C
from WhizCut of Sweden AB

Style C | Carbide 3-Flute Twist drill with reinforced shank. With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8 ’ and 4.00 mm. We... [See More]

  • Drill Type: Twist; Microdrill
  • Units: Metric
  • Product: Drill
  • Features: Coolant Channel (optional feature)
ADRL-SV Micro Drill Bit "NEO-PRO" Series,Long Flute Length -- ADRL-SV-0223
from Atom Precision of America, Inc.

Stable long-lived machining can be achieved for precision small hole drilling of steels. Wide drilling application is availble from mild steel to hardened steel (HRC50) [See More]

  • Drill Type: Microdrill
  • Units: Metric
  • Product: Drill
  • Diameter: 0.088
Carbide Center Drills -- Style H
from WhizCut of Sweden AB

Style H | Carbide center drills. With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8 ’ and 4.00 mm. We can also deliver with the... [See More]

  • Drill Type: Center Drill; Microdrill
  • Units: Metric
  • Product: Drill
  • Features: Coolant Channel (optional feature)
ADRS Micro Drill Bit, Short Flute -- ADRS-0238
from Atom Precision of America, Inc.

Best for drilling precision small holes. Wide application available covering from steel to non-ferrous and resin. [See More]

  • Drill Type: Microdrill
  • Units: Metric
  • Product: Drill
  • Diameter: 0.094
Carbide Center Drills Long -- Style G
from WhizCut of Sweden AB

Style G | Carbide center drills long. With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8 ’ and 4.00 mm. We can also deliver with... [See More]

  • Drill Type: Jobber; Center Drill; Microdrill
  • Units: Metric
  • Product: Drill
  • Features: Coolant Channel (optional feature)
ADRS-SV Micro Drill Bit "NEO-PRO" Series,Shtot Flute Length -- ADRS-SV-0230
from Atom Precision of America, Inc.

Stable long-lived machining can be achieved for precision small hole drilling of steels. Wide drilling application is availble from mild steel to hardened steel(HRC50) [See More]

  • Drill Type: Microdrill
  • Units: Metric
  • Product: Drill
  • Diameter: 0.091
Carbide Double Countersink Drills -- Style K
from WhizCut of Sweden AB

Style K | Carbide Double Countersink Drills. With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8 ’ and 4.00 mm. We can also deliver... [See More]

  • Drill Type: Microdrill; Combination Drill / Countersink; Double Countersink Drill
  • Units: Metric
  • Product: Drill
  • Features: Coolant Channel (optional feature)
AMSD Micro Twist Drill Bit, 1mm shank -- AMSD-0047
from Atom Precision of America, Inc.

1mm shank drill series for drilling precision small holes. [See More]

  • Drill Type: Twist; Microdrill
  • Units: Metric
  • Product: Drill
  • Diameter: 0.019
Carbide Half - Round Drill -- Style I
from WhizCut of Sweden AB

Style I | Carbide Half - Round Drill. With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8 ’ and 4.00 mm. We can also deliver with... [See More]

  • Drill Type: Microdrill; Half Round Drill
  • Units: Metric
  • Product: Drill
  • Features: Coolant Channel (optional feature)
Carbide Spade Drill -- Style F
from WhizCut of Sweden AB

Style F | Carbide Spade Drill. With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8 ’ and 4.00 mm. We can also deliver with the... [See More]

  • Drill Type: Microdrill; Spade Drill
  • Units: Metric
  • Product: Drill
  • Features: Coolant Channel (optional feature)