Coolant Feed Drill Bits

16 Results
Brazed Carbide Single-lip Gun Drill -- CoroDrill A428.91
from Sandvik Coromant Co.

In the machining world, drilling depths of 10 times the diameter and deeper are classified as deep hole drilling operations, whereby smaller drilling depths can also be produced with the help of gun drills. The positive effects of the gun drilling process are good surface quality, optimized... [See More]

  • Product: Drill
  • Drill Type: Gundrill
  • Units: Fractional; Metric (optional feature)
  • Features: Coolant Channel
Carbide Drills -- Coolant Fed Drills
from Melin Tool Company

HIGH PERFORMANCE, 2 FLUTE COOLANT FED DRILLS. For drilling high alloy steel, stainless steel, and cast iron. 140 ° self centering point. AlTiN coated for greater wear resistance. Made from premium submicron grain carbide [See More]

  • Product: Drill
  • Drill Type: Twist
  • Units: Fractional
  • Features: Coolant Channel
ASC 320 Solid Carbide Series 3.5 -- 335E01250A21M
from Allied Machine & Engineering Corp.

ASC 320 ® Solid Carbide Drills feature a patent-pending geometry for 3-20mm diameter product range and are available in 3.5X, 6X and 9X drill depth-to-diameter lengths. These high penetration drills provide high productivitywhile the unique combination of its geometry and coatings allow for use... [See More]

  • Product: Drill
  • Drill Type: Twist
  • Units: Fractional
  • Features: Coolant Channel
Deep Hole Drills -- CoroDrill 801
from Sandvik Coromant Co.

CoroDrill ® 801 enables a secure machining process in difficult-to-chip materials. With a rigid design and the latest insert and pad technology, it offers high process security and excellent chip control in large hole diameters. Benefits. High machine utilization. Improved flexibility due to... [See More]

  • Product: Drill
  • Drill Type: Twist
  • Units: Fractional; Metric (optional feature)
  • Features: Coolant Channel
EcoCut Classic Straight Shank -- 11065068
from Allied Machine & Engineering Corp.

EcoCut can perform up to four operations with one tool. The EcoCut tool can be used for drilling, boring applications, facing operations and standard turning operations. [See More]

  • Product: Drill
  • Drill Type: Twist
  • Units: Fractional
  • Features: Coolant Channel
Exchangeable Tip Drills -- CoroDrill 870
from Sandvik Coromant Co.

Designed for the intermediate hole-tolerance area of H9-H10, the CoroDrill ® 870 exchangeable-tip drill saves time and reduces your cost per hole. CoroDrill 870 can be tailored to optimize applications through diameter range, step and length possibilities. Holes can be made more efficiently and... [See More]

  • Product: Drill
  • Drill Type: Twist
  • Units: Fractional; Metric (optional feature)
  • Features: Coolant Channel
Extra Long Taper Shank Holder -- 22211-0004
from Allied Machine & Engineering Corp.

Short taper shank holder [See More]

  • Product: Drill
  • Drill Type: Twist; Extension; Spade Drill
  • Units: Fractional
  • Features: Coolant Channel
Indexable Drills -- Coromant U
from Sandvik Coromant Co.

Plunge milling is an effective method for roughing out cavities. It makes a deeper hole or cavity through repeated axial cuts. Coromant U drill can be used in broad machining conditions. Benefits. High tool body strength enables demanding plunge drilling operations. Power efficient, productive... [See More]

  • Product: Drill
  • Drill Type: Twist
  • Units: Fractional; Metric (optional feature)
  • Features: Coolant Channel
Structural Steel Holder -- 22000S-003IS036
from Allied Machine & Engineering Corp.

T-A ® Structural Steel Drilling System is designed for use on structural steel materials, this system delivers outstanding performance and durability.TiAlN insert coating increases tool life while providing better hole tolerances. [See More]

  • Product: Drill
  • Drill Type: Twist
  • Units: Fractional
  • Features: Coolant Channel
Solid Carbid Drills -- CoroDrill 460
from Sandvik Coromant Co.

CoroDrill ® 460 -XM is a multi-application, high performance drill that can be used across a wide range of materials. This drill provides high capacity utilization, flexibility and versatility. With one drill for all materials, stock holding can be reduced and greater machine flexibility is... [See More]

  • Product: Drill
  • Drill Type: Twist
  • Units: Fractional; Metric (optional feature)
  • Features: Coolant Channel
T-A® Holders 3XL Length -- 29010S-100L
from Allied Machine & Engineering Corp.

XL and 3XL Extended Length Holders make deep hole drilling applications easier to perform, while improving hole finish. The XL length is the next step after AMEC's Long Length holders, while the 3XL takes drilling to greater drill depth-to-diameter ratios. What makes this offering heads above the... [See More]

  • Product: Drill
  • Drill Type: Twist; Extension; Spade Drill
  • Units: Fractional
  • Features: Coolant Channel
Solid Carbid Drills -- CoroDrill 860
from Sandvik Coromant Co.

CoroDrill ® 860 is a solid carbide drill designed for a fast and problem-free drilling. It maximizes productivity through high metal cutting efficiency and machine utilization. With excellent chip evacuation in long and short chipping materials, CoroDrill 860 provides green light machining at... [See More]

  • Product: Drill
  • Drill Type: Twist
  • Units: Fractional; Metric (optional feature)
  • Features: Coolant Channel
T-A® Holders XL Length -- 27030S-004I
from Allied Machine & Engineering Corp.

Original T-A ® is an excellent choice for general purpose use. The design provides fast penetration rates that produce good hole size and finish. Standard geometry combines highly efficient and stable cutting action to minimize power consumption. Recommended for use in most steels, cast irons,... [See More]

  • Product: Drill
  • Drill Type: Twist; Extension; Spade Drill
  • Units: Fractional
  • Features: Coolant Channel
Solid Carbid Drills -- CoroDrill 861
from Sandvik Coromant Co.

CoroDrill ® 861 provides the high stability essential for drilling deep holes, with high speed and efficiency. Benefits. Accurate deep holes to depths up to 30 × drill diameter, without pecking. High speeds and feeds allow greater productivity to reduce cost per hole. Fast and efficient... [See More]

  • Product: Drill
  • Drill Type: Twist
  • Units: Fractional; Metric (optional feature)
  • Features: Coolant Channel
Solid Carbid Drills -- CoroDrill 862
from Sandvik Coromant Co.

CoroDrill ® 862 offers outstanding performance for holes up to 2.95 mm (0.116 inch) diameter. A thin, effective coating helps retain cutting edge geometry and provides a smooth surface for chip evacuation, while even wear formation prolongs tool life for a wide range of materials. Benefits. High... [See More]

  • Product: Drill
  • Drill Type: Twist
  • Units: Fractional; Metric (optional feature)
  • Features: Coolant Channel
Solid Carbid Drills -- CoroDrill R846
from Sandvik Coromant Co.

When drilling in heat resistant super alloys many things need to be taken into account. Process security is the most important criteria along with repeatability, hole tolerance and quality. CoroDrill R846 delivers this using a unique geometry, a high-quality edge line and a wear-resistant top... [See More]

  • Product: Drill
  • Drill Type: Twist
  • Units: Fractional; Metric (optional feature)
  • Features: Coolant Channel