Spade Drill Drill Bits
from RS Components, Ltd.
Expert SelfCut Drill Bit 16/18/20/22/25/ [See More]
- Drill Type: Spade Drill
- Units: Metric
- Product: Drill Set
- Designation: 32 mm, 16 mm
from Allied Machine & Engineering Corp.
Short taper shank holder [See More]
- Drill Type: Twist; Extension; Spade Drill
- Units: Fractional
- Product: Drill
- Features: Coolant Channel
from L.H. Dottie Company
REGULAR TYPE. 6 INCH OVERALL LENGTH. HEX SHANK TYPE. HEAT TREATED PROCESS. WING TIPPED CONSTRUCTION. 1 INCH DRILL SIZE. USED ON BORING HARDWOODS, SOFTWOOD, PLYWOOD AND DRYWALL. SPD MODEL [See More]
- Drill Type: Spade Drill
- Units: Fractional
- Product: Drill
- Diameter: 1.000
from Greenlee Textron, Inc.
SOLID TYPE. 6-1/4 INCH OVERALL LENGTH. 1 INCH MAX. BORE DIAMETER. HEX SHANK TYPE. 1/4 INCH SHANK SIZE. FORGED, HEAT TREATED PROCESS. CUT MATERIAL DRYWALL, HARDWOOD, PLYWOOD, SOFTWOOD. USED ON POWER DRILL [See More]
- Drill Type: Spade Drill; Wood Bit
- Shank: 0.250
- Product: Drill
- OAL: 6.25
from Milwaukee Electric Tool Corporation
SOLID, FLAT TYPE. CARBON STEEL MATERIAL. 16 INCH OVERALL LENGTH. 3/8 INCH MAX. BORE DIAMETER. HEX SHANK TYPE. 1-1/4 INCH SHANK SIZE. HEAT TREATED PROCESS. CUT MATERIAL WOOD, PLASTIC, PLYWOOD AND FORMICA. PACKAGING QUANTITY 1 PER PACK [See More]
- Drill Type: Spade Drill; Wood Bit
- OAL: 16.00
- Product: Drill
- Material: High Speed Steel
from Melin Tool Company
140 ° point used to drill approximately 3 times the diameter depth. For use on materials RC-40 and higher. Made from premium submicron grain carbide. [See More]
- Drill Type: Spade Drill
- Units: Fractional
- Product: Drill
- Rotation: RightHand
from WhizCut of Sweden AB
Style F | Carbide Spade Drill. With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8 ’ and 4.00 mm. We can also deliver with the... [See More]
- Drill Type: Microdrill; Spade Drill
- Units: Metric
- Product: Drill
- Features: Coolant Channel (optional feature)
from Interstate Plastics, Inc.
A solid Carbide Straight O Flute. Designed to combine the fast free cutting of O flute geometry with the tool life available from solid carbide particularly in small diameters. Works great with Polycarbonate, Polyethylene, Polypropylene, and Polystyrene, PVC, Acrylic, HDPE, UHMW and hard plastic. [See More]
- Drill Type: Spade Drill
- Units: Fractional
- Product: Drill
- Rotation: RightHand
from DEWALT Industrial Tool Co.
Wood Drilling: Heavy-Duty Spade Bits. Product Features. Heavy-duty shank provides maximum durability. Cutting spurs provide optimum hole finish. Hex shank prevents slipping and fits all 1/4 " quick change systems. Hang hole allows for bit storage & wire pulling. [See More]
- Drill Type: Spade Drill
- Cutting Application: General Purpose
- Product: Drill
from Allied Machine & Engineering Corp.
XL and 3XL Extended Length Holders make deep hole drilling applications easier to perform, while improving hole finish. The XL length is the next step after AMEC's Long Length holders, while the 3XL takes drilling to greater drill depth-to-diameter ratios. What makes this offering heads above the... [See More]
- Drill Type: Twist; Extension; Spade Drill
- Units: Fractional
- Product: Drill
- Features: Coolant Channel
from L.H. Dottie Company
REGULAR TYPE. 6 INCH OVERALL LENGTH. HEX SHANK TYPE. HEAT TREATED PROCESS. WING TIPPED CONSTRUCTION. 11/16 INCH DRILL SIZE. USED ON BORING HARDWOODS, SOFTWOOD, PLYWOOD AND DRYWALL. SPD MODEL [See More]
- Drill Type: Spade Drill
- Units: Fractional
- Product: Drill
- Diameter: 0.688
from Greenlee Textron, Inc.
SOLID TYPE. 6-1/4 INCH OVERALL LENGTH. 1-1/2 INCH MAX. BORE DIAMETER. HEX SHANK TYPE. 1/4 INCH SHANK SIZE. FORGED, HEAT TREATED PROCESS. CUT MATERIAL DRYWALL, HARDWOOD, PLYWOOD, SOFTWOOD. USED ON POWER DRILL [See More]
- Drill Type: Spade Drill; Wood Bit
- Shank: 0.250
- Product: Drill
- OAL: 6.25
from Milwaukee Electric Tool Corporation
SOLID, FLAT TYPE. CARBON STEEL MATERIAL. 6 INCH OVERALL LENGTH. 1/4 INCH MAX. BORE DIAMETER. HEX SHANK TYPE. 1-1/4 INCH SHANK SIZE. HEAT TREATED PROCESS. CUT MATERIAL WOOD, PLASTIC, PLYWOOD AND FORMICA. PACKAGING QUANTITY 1 PER PACK [See More]
- Drill Type: Spade Drill; Wood Bit
- OAL: 6.00
- Product: Drill
- Material: High Speed Steel
from DEWALT Industrial Tool Co.
Chisels & Demolition Steel: SDS Max Steel. Product Features. Fully hardened steel body delivers increased life and durability. Bulk packs of 10 or 15 available for the most common products. [See More]
- Drill Type: Spade Drill
- Cutting Application: General Purpose
- Product: Drill
from Allied Machine & Engineering Corp.
Original T-A ® is an excellent choice for general purpose use. The design provides fast penetration rates that produce good hole size and finish. Standard geometry combines highly efficient and stable cutting action to minimize power consumption. Recommended for use in most steels, cast irons,... [See More]
- Drill Type: Twist; Extension; Spade Drill
- Units: Fractional
- Product: Drill
- Features: Coolant Channel
from Greenlee Textron, Inc.
SOLID TYPE. 6-1/4 INCH OVERALL LENGTH. 1-1/4 INCH MAX. BORE DIAMETER. HEX SHANK TYPE. 1/4 INCH SHANK SIZE. FORGED, HEAT TREATED PROCESS. CUT MATERIAL DRYWALL, HARDWOOD, PLYWOOD, SOFTWOOD. USED ON POWER DRILL [See More]
- Drill Type: Spade Drill; Wood Bit
- Shank: 0.250
- Product: Drill
- OAL: 6.25
from Milwaukee Electric Tool Corporation
SOLID TYPE. ROUND SHANK TYPE. 1/4 INCH SHANK SIZE. MACHINED PROCESS. BIG HAWG[R] BRAND. USED ON HOLE CUTTER [See More]
- Drill Type: Spade Drill; Wood Bit
- Product: Drill
from Greenlee Textron, Inc.
SOLID TYPE. 6-1/4 INCH OVERALL LENGTH. 1-1/8 INCH MAX. BORE DIAMETER. HEX SHANK TYPE. 1/4 INCH SHANK SIZE. FORGED, HEAT TREATED PROCESS. CUT MATERIAL DRYWALL, HARDWOOD, PLYWOOD, SOFTWOOD. USED ON POWER DRILLS [See More]
- Drill Type: Spade Drill; Wood Bit
- Shank: 0.250
- Product: Drill
- OAL: 6.25
from Greenlee Textron, Inc.
SOLID TYPE. 6-1/4 INCH OVERALL LENGTH. 1/4 INCH MAX. BORE DIAMETER. HEX SHANK TYPE. 1/4 INCH SHANK SIZE. FORGED, HEAT TREATED PROCESS. CUT MATERIAL DRYWALL, HARDWOOD, PLYWOOD, SOFTWOOD. USED ON POWER DRILLS [See More]
- Drill Type: Spade Drill; Wood Bit
- Shank: 0.250
- Product: Drill
- OAL: 6.25
from Greenlee Textron, Inc.
SOLID TYPE. 6-1/4 INCH OVERALL LENGTH. 5/8 INCH MAX. BORE DIAMETER. HEX SHANK TYPE. 1/4 INCH SHANK SIZE. FORGED, HEAT TREATED PROCESS. CUT MATERIAL DRYWALL, HARDWOOD, PLYWOOD, SOFTWOOD. USED ON POWER DRILL [See More]
- Drill Type: Spade Drill; Wood Bit
- Shank: 0.250
- Product: Drill
- OAL: 6.25
from Greenlee Textron, Inc.
SOLID TYPE. 16 INCH OVERALL LENGTH. 1 INCH MAX. BORE DIAMETER. HEX SHANK TYPE. 1/4 INCH SHANK SIZE. FORGED, HEAT TREATED PROCESS. CUT MATERIAL DRYWALL, HARDWOOD, PLYWOOD, SOFTWOOD. USED ON POWER DRILLS [See More]
- Drill Type: Spade Drill; Wood Bit
- Shank: 0.250
- Product: Drill
- OAL: 16.00
from Greenlee Textron, Inc.
SOLID TYPE. 16 INCH OVERALL LENGTH. 1/2 INCH MAX. BORE DIAMETER. HEX SHANK TYPE. 1/4 INCH SHANK SIZE. FORGED, HEAT TREATED PROCESS. CUT MATERIAL DRYWALL, HARDWOOD, PLYWOOD, SOFTWOOD. USED ON POWER DRILLS [See More]
- Drill Type: Spade Drill; Wood Bit
- Shank: 0.250
- Product: Drill
- OAL: 16.00
from Greenlee Textron, Inc.
SOLID TYPE. 16 INCH OVERALL LENGTH. 3/8 INCH MAX. BORE DIAMETER. HEX SHANK TYPE. 1/4 INCH SHANK SIZE. FORGED, HEAT TREATED PROCESS. CUT MATERIAL DRYWALL, HARDWOOD, PLYWOOD, SOFTWOOD. USED ON POWER DRILLS [See More]
- Drill Type: Spade Drill; Wood Bit
- Shank: 0.250
- Product: Drill
- OAL: 16.00
from Greenlee Textron, Inc.
SOLID TYPE. 16 INCH OVERALL LENGTH. 7/8 INCH MAX. BORE DIAMETER. HEX SHANK TYPE. 1/4 INCH SHANK SIZE. FORGED, HEAT TREATED PROCESS. CUT MATERIAL DRYWALL, HARDWOOD, PLYWOOD, SOFTWOOD. USED ON POWER DRILLS [See More]
- Drill Type: Spade Drill; Wood Bit
- Shank: 0.250
- Product: Drill
- OAL: 16.00
from Greenlee Textron, Inc.
SOLID TYPE. 6-1/4 INCH OVERALL LENGTH. 1 INCH MAX. BORE DIAMETER. HEX SHANK TYPE. 1/4 INCH SHANK SIZE. FORGED, HEAT TREATED PROCESS. CUT MATERIAL DRYWALL, HARDWOOD, PLYWOOD, SOFTWOOD. USED ON POWER DRILLS [See More]
- Drill Type: Spade Drill; Wood Bit
- Shank: 0.250
- Product: Drill
- OAL: 6.25
from Greenlee Textron, Inc.
SOLID TYPE. 6-1/4 INCH OVERALL LENGTH. 1/2 INCH MAX. BORE DIAMETER. HEX SHANK TYPE. 1/4 INCH SHANK SIZE. FORGED, HEAT TREATED PROCESS. CUT MATERIAL DRYWALL, HARDWOOD, PLYWOOD, SOFTWOOD. USED ON POWER DRILLS [See More]
- Drill Type: Spade Drill; Wood Bit
- Shank: 0.250
- Product: Drill
- OAL: 6.25
from Greenlee Textron, Inc.
SOLID TYPE. 6-1/4 INCH OVERALL LENGTH. 3/4 INCH MAX. BORE DIAMETER. HEX SHANK TYPE. 1/4 INCH SHANK SIZE. FORGED, HEAT TREATED PROCESS. CUT MATERIAL DRYWALL, HARDWOOD, PLYWOOD, SOFTWOOD. USED ON POWER DRILLS [See More]
- Drill Type: Spade Drill; Wood Bit
- Shank: 0.250
- Product: Drill
- OAL: 6.25
from Greenlee Textron, Inc.
SOLID TYPE. 6-1/4 INCH OVERALL LENGTH. 3/8 INCH MAX. BORE DIAMETER. HEX SHANK TYPE. 1/4 INCH SHANK SIZE. FORGED, HEAT TREATED PROCESS. CUT MATERIAL DRYWALL, HARDWOOD, PLYWOOD, SOFTWOOD. USED ON POWER DRILLS [See More]
- Drill Type: Spade Drill; Wood Bit
- Shank: 0.250
- Product: Drill
- OAL: 6.25
from Greenlee Textron, Inc.
SOLID TYPE. 6-1/4 INCH OVERALL LENGTH. 5/8 INCH MAX. BORE DIAMETER. HEX SHANK TYPE. 1/4 INCH SHANK SIZE. FORGED, HEAT TREATED PROCESS. CUT MATERIAL DRYWALL, HARDWOOD, PLYWOOD, SOFTWOOD. USED ON POWER DRILLS [See More]
- Drill Type: Spade Drill; Wood Bit
- Shank: 0.250
- Product: Drill
- OAL: 6.25
from Greenlee Textron, Inc.
SOLID TYPE. 6-1/4 INCH OVERALL LENGTH. 7/8 INCH MAX. BORE DIAMETER. HEX SHANK TYPE. 1/4 INCH SHANK SIZE. FORGED, HEAT TREATED PROCESS. CUT MATERIAL DRYWALL, HARDWOOD, PLYWOOD, SOFTWOOD. USED ON POWER DRILLS [See More]
- Drill Type: Spade Drill; Wood Bit
- Shank: 0.250
- Product: Drill
- OAL: 6.25