Bronze / Brass / Copper Drill Bits

43 Results
Straight Shank Long Drill -- LDS Series
from DME Company

Straight Shank Long Drill [See More]

  • Cutting Application: General Purpose; Bronze/Brass
  • Units: Fractional
  • Product: Drill
  • Drill Type: Twist
Hole Saw -- 625-1
from Greenlee Textron, Inc.

FERROUS METAL, NON-FERROUS METAL CUT MATERIAL. TUNGSTEN CARBIDE TIPPED BLADE MATERIAL. 1 INCH DIAMETER. 350 RPM (MILD STEEL), 235 RPM (CAST IRON), 470 RPM (BRASS), 525 RPM (ALUMINUM) SPEED RATING. 8 GAUGE CUTTING DEPTH. YES SUPPLIED WITH PILOT DRILL. YES SUPPLIED WITH ARBOR. CHUCK SIZE 3/8 INCH. [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Steel; Ferrous Metal, Non-Ferrous Metal
  • Drill Type: Hole Saw
  • Product: Drill
  • Diameter: 1.000
Carbide Core Cut Annular Cutters
from Walter Surface Technologies

Walter Carbide Core Cut annular cutters accurately drill large diameter holes in a variety of hard or abrasive materials such as stainless steel, cast iron, tough alloys or composite materials. They outperform and outlast conventional HSS cutters and allow for higher speed and feed rates while... [See More]

  • Cutting Application: General Purpose; Aluminum; Bronze/Brass; Hard; Stainless; Steel
  • Units: Fractional; Metric
  • Product: Drill
  • Drill Type: Core Drill
Opening Drill® -- OP1-1S-40M
from Allied Machine & Engineering Corp.

The Opening Drill ® is an extremely effective tool designed to enlarge existing holes. It is available in five different shank styles: straight; ABS 63; Cat V40/V50; HSK 63A/C /100A/C and BT 40/BT50. [See More]

  • Cutting Application: General Purpose; Aluminum; Bronze/Brass; Stainless; Steel
  • Units: Fractional
  • Product: Drill
  • Drill Type: Opening Drill
Deep Hole Drills -- CoroDrill 800
from Sandvik Coromant Co.

In deep hole machining, a combination of tool design and cutting fluid pressure is used to evacuate the chips out of the hole. Both the Single tube system and Ejector drill system can produce holes with excellent surface finish, close dimensional tolerance and concentricity. CoroDrill ® 800 with... [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
  • Units: Fractional; Metric (optional feature)
  • Product: Drill
  • Drill Type: Twist
Hole Saw -- 625-1-1/2
from Greenlee Textron, Inc.

FERROUS METAL, NON-FERROUS METAL CUT MATERIAL. TUNGSTEN CARBIDE TIPPED BLADE MATERIAL. 1-1/2 INCH DIAMETER. 230 RPM (MILD STEEL), 150 RPM (CAST IRON), 300 RPM (BRASS), 345 RPM (ALUMINUM) SPEED RATING. 8 GAUGE CUTTING DEPTH. YES SUPPLIED WITH PILOT DRILL. YES SUPPLIED WITH ARBOR. CHUCK SIZE 3/8 INCH. [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Steel; Ferrous Metal, Non-Ferrous Metal
  • Drill Type: Hole Saw
  • Product: Drill
  • Diameter: 1.500
Carbide Core Cut Annular Cutters
from Walter Surface Technologies

Walter Carbide Core Cut annular cutters accurately drill large diameter holes in a variety of hard or abrasive materials such as stainless steel, cast iron, tough alloys or composite materials. They outperform and outlast conventional HSS cutters and allow for higher speed and feed rates while... [See More]

  • Cutting Application: General Purpose; Aluminum; Bronze/Brass; Hard; Stainless; Steel
  • Units: Fractional; Metric
  • Product: Drill
  • Drill Type: Core Drill
Revolution Drill™ -- R34X22-150L
from Allied Machine & Engineering Corp.

TheRevolution Drill ™has an innovative design that allows for adjustability of 0.200" (5.1mm) on diameter, eliminating the need for specials and/or subsequent boring operations. With diameters from 1.875" to 4.0", and lengths up to 4.5X diameter, Allied revolutionizes the indexabledrilling... [See More]

  • Cutting Application: General Purpose; Aluminum; Bronze/Brass; Stainless; Steel
  • Units: Fractional
  • Product: Drill
  • Drill Type: Revolution Drill
Deep Hole Drills -- CoroDrill 801
from Sandvik Coromant Co.

CoroDrill ® 801 enables a secure machining process in difficult-to-chip materials. With a rigid design and the latest insert and pad technology, it offers high process security and excellent chip control in large hole diameters. Benefits. High machine utilization. Improved flexibility due to... [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
  • Units: Fractional; Metric (optional feature)
  • Product: Drill
  • Drill Type: Twist
Hole Saw -- 625-1-1/8
from Greenlee Textron, Inc.

FERROUS METAL, NON-FERROUS METAL CUT MATERIAL. TUNGSTEN CARBIDE TIPPED BLADE MATERIAL. 1-1/8 INCH DIAMETER. 300 RPM (MILD STEEL), 200 RPM (CAST IRON), 400 RPM (BRASS), 450 RPM (ALUMINUM) SPEED RATING. 8 GAUGE CUTTING DEPTH. YES SUPPLIED WITH PILOT DRILL. YES SUPPLIED WITH ARBOR. CONDUIT SIZE 3/4... [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Steel; Ferrous Metal, Non-Ferrous Metal
  • Drill Type: Hole Saw
  • Product: Drill
  • Diameter: 1.125
Deep Hole Drills -- CoroDrill 818
from Sandvik Coromant Co.

CoroDrill ® 818 is a new counterboring concept that offers high process security due to the TXN insert and iLock tip seat interface. The tool is rigid, easy to use and the flexibility is high due to the large adjustability. Benefits. Less downtime in production thanks to overnight tool delivery. [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
  • Units: Fractional; Metric (optional feature)
  • Product: Drill
  • Drill Type: Combination Drill / Counterbore
Hole Saw -- 625-1-3/4
from Greenlee Textron, Inc.

FERROUS METAL, NON-FERROUS METAL CUT MATERIAL. TUNGSTEN CARBIDE TIPPED BLADE MATERIAL. 1-3/4 INCH DIAMETER. 195 RPM (MILD STEEL), 130 RPM (CAST IRON), 260 RPM (BRASS), 395 RPM (ALUMINUM) SPEED RATING. 8 GAUGE CUTTING DEPTH. YES SUPPLIED WITH PILOT DRILL. YES SUPPLIED WITH ARBOR. CONDUIT SIZE 1-1/4... [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Steel; Ferrous Metal, Non-Ferrous Metal
  • Drill Type: Hole Saw
  • Product: Drill
  • Diameter: 1.750
Drills For Composites -- CoroDrill 452
from Sandvik Coromant Co.

For aerospace rivet and bolt holes, you can ’t go wrong with this assortment of new standard drills. Each carbon fiber material can be different, which then varies the risk for delamination or splintering. These drills, optimized for composite-stack and metallic-stack materials, ensure the... [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Plastic; CFRP, Lead, Zinc
  • Units: Fractional; Metric (optional feature)
  • Product: Drill
  • Drill Type: Twist
Hole Saw -- 625-1-3/8
from Greenlee Textron, Inc.

FERROUS METAL, NON-FERROUS METAL CUT MATERIAL. TUNGSTEN CARBIDE TIPPED BLADE MATERIAL. 1-3/8 INCH DIAMETER. 250 RPM (MILD STEEL), 165 RPM (CAST IRON), 330 RPM (BRASS), 375 RPM (ALUMINUM) SPEED RATING. 8 GAUGE CUTTING DEPTH. YES SUPPLIED WITH PILOT DRILL. YES SUPPLIED WITH ARBOR. CONDUIT SIZE 1 INCH. [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Steel; Ferrous Metal, Non-Ferrous Metal
  • Drill Type: Hole Saw
  • Product: Drill
  • Diameter: 1.375
Drills For Composites -- CoroDrill 854/856
from Sandvik Coromant Co.

Producing holes in high-resin materials, with increasing demands on delamination and splintering, can be optimized with the drill geometry design. The CoroDrill geometries is designed to improve hole entrance and exit quality on carbon fiber materials with high fiber content. Benefits. Excellent... [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Plastic; CFRP, Lead, Zinc
  • Units: Fractional; Metric (optional feature)
  • Product: Drill
  • Drill Type: Twist
Hole Saw -- 625-1-7/32
from Greenlee Textron, Inc.

FERROUS METAL, NON-FERROUS METAL CUT MATERIAL. TUNGSTEN CARBIDE TIPPED BLADE MATERIAL. 1-7/32 INCH DIAMETER. 8 GAUGE CUTTING DEPTH. YES SUPPLIED WITH PILOT DRILL. YES SUPPLIED WITH ARBOR. CHUCK SIZE 3/8 INCH. INCLUDES FLANGE STOP [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Steel; Ferrous Metal, Non-Ferrous Metal
  • Drill Type: Hole Saw
  • Product: Drill
  • Diameter: 1.219
Indexable Drills -- CoroDrill 880
from Sandvik Coromant Co.

An indexable drill designed with a strong drill body with centre- and periphery-insert featuring unique Step Technology ™ for perfect cutting force balance. CoroDrill ® 880 gives high performance in most workpiece materials. Benefits. Up to 100% higher productivity. Closer hole tolerance... [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
  • Units: Fractional; Metric (optional feature)
  • Product: Drill
  • Drill Type: Twist
Hole Saw -- 625-2
from Greenlee Textron, Inc.

FERROUS METAL, NON-FERROUS METAL CUT MATERIAL. TUNGSTEN CARBIDE TIPPED BLADE MATERIAL. 2 INCH DIAMETER. 170 RPM (MILD STEEL), 115 RPM (CAST IRON), 230 RPM (BRASS), 255 RPM (ALUMINUM) SPEED RATING. 8 GAUGE CUTTING DEPTH. YES SUPPLIED WITH PILOT DRILL. YES SUPPLIED WITH ARBOR. CONDUIT SIZE 1-1/2 INCH. [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Steel; Ferrous Metal, Non-Ferrous Metal
  • Drill Type: Hole Saw
  • Product: Drill
  • Diameter: 2.000
Indexable Drills -- CoroDrill 881
from Sandvik Coromant Co.

A problem solver for holes below 24 mm (0.945 inch) diameter. This complementary tool is optimized for unstable conditions, providing increased process security and stability for smaller hole diameters. Benefits. Excellent choice for unstable conditions. Robust drill-body concept and insert design. [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
  • Units: Fractional; Metric (optional feature)
  • Product: Drill
  • Drill Type: Twist
Hole Saw -- 625-2-1/2
from Greenlee Textron, Inc.

FERROUS METAL, NON-FERROUS METAL CUT MATERIAL. TUNGSTEN CARBIDE TIPPED BLADE MATERIAL. 2-1/2 INCH DIAMETER. 135 RPM (MILD STEEL), 90 RPM (CAST IRON), 180 RPM (BRASS), 205 RPM (ALUMINUM) SPEED RATING. 8 GAUGE CUTTING DEPTH. YES SUPPLIED WITH PILOT DRILL. YES SUPPLIED WITH ARBOR. CONDUIT SIZE 2 INCH. [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Steel; Ferrous Metal, Non-Ferrous Metal
  • Drill Type: Hole Saw
  • Product: Drill
  • Diameter: 2.500
Indexable Drills -- Coromant U
from Sandvik Coromant Co.

Plunge milling is an effective method for roughing out cavities. It makes a deeper hole or cavity through repeated axial cuts. Coromant U drill can be used in broad machining conditions. Benefits. High tool body strength enables demanding plunge drilling operations. Power efficient, productive... [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
  • Units: Fractional; Metric (optional feature)
  • Product: Drill
  • Drill Type: Twist
Hole Saw -- 625-3/4
from Greenlee Textron, Inc.

FERROUS METAL, NON-FERROUS METAL CUT MATERIAL. TUNGSTEN CARBIDE TIPPED BLADE MATERIAL. 3/4 INCH DIAMETER. 460 RPM (MILD STEEL), 300 RPM (CAST IRON), 600 RPM (BRASS), 690 RPM (ALUMINUM) SPEED RATING. 8 GAUGE CUTTING DEPTH. YES SUPPLIED WITH PILOT DRILL. YES SUPPLIED WITH ARBOR. CHUCK SIZE 1/4 INCH. [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Steel; Ferrous Metal, Non-Ferrous Metal
  • Drill Type: Hole Saw
  • Product: Drill
  • Diameter: 0.750
Solid Carbid Drills -- CoroDrill 460
from Sandvik Coromant Co.

CoroDrill ® 460 -XM is a multi-application, high performance drill that can be used across a wide range of materials. This drill provides high capacity utilization, flexibility and versatility. With one drill for all materials, stock holding can be reduced and greater machine flexibility is... [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
  • Units: Fractional; Metric (optional feature)
  • Product: Drill
  • Drill Type: Twist
Hole Saw -- 625-7/8
from Greenlee Textron, Inc.

FERROUS METAL, NON-FERROUS METAL CUT MATERIAL. TUNGSTEN CARBIDE TIPPED BLADE MATERIAL. 7/8 INCH DIAMETER. 390 RPM (MILD STEEL), 260 RPM (CAST IRON), 520 RPM (BRASS), 585 RPM (ALUMINUM) SPEED RATING. 8 GAUGE CUTTING DEPTH. YES SUPPLIED WITH PILOT DRILL. YES SUPPLIED WITH ARBOR. CONDUIT SIZE 1/2 INCH. [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Steel; Ferrous Metal, Non-Ferrous Metal
  • Drill Type: Hole Saw
  • Product: Drill
  • Diameter: 0.875
Solid Carbid Drills -- CoroDrill 860
from Sandvik Coromant Co.

CoroDrill ® 860 is a solid carbide drill designed for a fast and problem-free drilling. It maximizes productivity through high metal cutting efficiency and machine utilization. With excellent chip evacuation in long and short chipping materials, CoroDrill 860 provides green light machining at... [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Stainless; Steel; Lead, Zinc
  • Units: Fractional; Metric (optional feature)
  • Product: Drill
  • Drill Type: Twist
Hole Saw -- 645-1
from Greenlee Textron, Inc.

QUICK CHANGE TYPE. FERROUS METAL, NON-FERROUS METAL CUT MATERIAL. CARBIDE TIPPED BLADE MATERIAL. 1 INCH DIAMETER. 350 RPM (MILD STEEL), 235 RPM (CAST IRON), 470 RPM (BRASS), 525 RPM (ALUMINUM) SPEED RATING. KWIK CHANGE[TM] BRAND. CHUCK SIZE 3/8 INCH [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Steel; Ferrous Metal, Non-Ferrous Metal
  • Drill Type: Hole Saw
  • Product: Drill
  • Diameter: 1.000
Solid Carbid Drills -- CoroDrill 861
from Sandvik Coromant Co.

CoroDrill ® 861 provides the high stability essential for drilling deep holes, with high speed and efficiency. Benefits. Accurate deep holes to depths up to 30 × drill diameter, without pecking. High speeds and feeds allow greater productivity to reduce cost per hole. Fast and efficient... [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
  • Units: Fractional; Metric (optional feature)
  • Product: Drill
  • Drill Type: Twist
Hole Saw -- 645-1-1/2
from Greenlee Textron, Inc.

QUICK CHANGE TYPE. FERROUS METAL, NON-FERROUS METAL CUT MATERIAL. CARBIDE TIPPED BLADE MATERIAL. 1-1/2 INCH DIAMETER. 230 RPM (MILD STEEL), 150 RPM (CAST IRON), 300 RPM (BRASS), 345 RPM (ALUMINUM) SPEED RATING. KWIK CHANGE[TM] BRAND. CHUCK SIZE 3/8 INCH [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Steel; Ferrous Metal, Non-Ferrous Metal
  • Drill Type: Hole Saw
  • Product: Drill
  • Diameter: 1.500
Solid Carbid Drills -- CoroDrill 862
from Sandvik Coromant Co.

CoroDrill ® 862 offers outstanding performance for holes up to 2.95 mm (0.116 inch) diameter. A thin, effective coating helps retain cutting edge geometry and provides a smooth surface for chip evacuation, while even wear formation prolongs tool life for a wide range of materials. Benefits. High... [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
  • Units: Fractional; Metric (optional feature)
  • Product: Drill
  • Drill Type: Twist
Hole Saw -- 645-1-1/4
from Greenlee Textron, Inc.

QUICK CHANGE TYPE. FERROUS METAL, NON-FERROUS METAL CUT MATERIAL. CARBIDE TIPPED BLADE MATERIAL. 1-1/4 INCH DIAMETER. 275 RPM (MILD STEEL), 180 RPM (CAST IRON), 360 RPM (BRASS), 410 RPM (ALUMINUM) SPEED RATING. KWIK CHANGE[TM] BRAND. CHUCK SIZE 3/8 INCH [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Steel; Ferrous Metal, Non-Ferrous Metal
  • Drill Type: Hole Saw
  • Product: Drill
  • Diameter: 1.250
Solid Carbid Drills -- CoroDrill R840
from Sandvik Coromant Co.

CoroDrill ® R840 is a solid carbide drill for productive hole making in various applications. Designed for superior drilling in all materials, including hard steels up to 60 HRC. Available in a variety of diameters for general and small part machining. Benefits. Secure and predictable solution... [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
  • Units: Fractional; Metric (optional feature)
  • Product: Drill
  • Drill Type: Twist
Hole Saw -- 645-1-1/8
from Greenlee Textron, Inc.

QUICK CHANGE TYPE. FERROUS METAL, NON-FERROUS METAL CUT MATERIAL. CARBIDE TIPPED BLADE MATERIAL. 1-1/8 INCH DIAMETER. 300 RPM (MILD STEEL), 200 RPM (CAST IRON), 400 RPM (BRASS), 450 RPM (ALUMINUM) SPEED RATING. YES SUPPLIED WITH PILOT DRILL. CONDUIT SIZE 3/4 INCH. CHUCK SIZE 3/8 INCH [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Steel; Ferrous Metal, Non-Ferrous Metal
  • Drill Type: Hole Saw
  • Product: Drill
  • Diameter: 1.125
Hole Saw -- 645-1-3/4
from Greenlee Textron, Inc.

QUICK CHANGE TYPE. FERROUS METAL, NON-FERROUS METAL CUT MATERIAL. CARBIDE TIPPED BLADE MATERIAL. 1-3/4 INCH DIAMETER. 195 RPM (MILD STEEL), 130 RPM (CAST IRON), 260 RPM (BRASS), 395 RPM (ALUMINUM) SPEED RATING. KWIK CHANGE[TM] BRAND. CONDUIT HOLE DIAMETER 1-1/4 INCH. CHUCK SIZE 3/8 INCH [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Steel; Ferrous Metal, Non-Ferrous Metal
  • Drill Type: Hole Saw
  • Product: Drill
  • Diameter: 1.750
Hole Saw -- 645-1-3/8
from Greenlee Textron, Inc.

QUICK CHANGE TYPE. FERROUS METAL, NON-FERROUS METAL CUT MATERIAL. CARBIDE TIPPED BLADE MATERIAL. 1-3/8 INCH DIAMETER. 250 RPM (MILD STEEL), 165 RPM (CAST IRON), 330 RPM (BRASS), 375 RPM (ALUMINUM) SPEED RATING. YES SUPPLIED WITH PILOT DRILL. CONDUIT SIZE 1 INCH. CHUCK SIZE 3/8 INCH [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Steel; Ferrous Metal, Non-Ferrous Metal
  • Drill Type: Hole Saw
  • Product: Drill
  • Diameter: 1.375
Hole Saw -- 645-1-7/16
from Greenlee Textron, Inc.

QUICK CHANGE TYPE. FERROUS METAL, NON-FERROUS METAL CUT MATERIAL. CARBIDE TIPPED BLADE MATERIAL. 1-7/16 INCH DIAMETER. 240 RPM (MILD STEEL), 160 RPM (CAST IRON), 315 RPM (BRASS), 360 RPM (ALUMINUM) SPEED RATING. KWIK CHANGE[TM] BRAND. CHUCK SIZE 3/8 INCH. INCLUDES EJECTOR SPRING [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Steel; Ferrous Metal, Non-Ferrous Metal
  • Drill Type: Hole Saw
  • Product: Drill
  • Diameter: 1.438
Hole Saw -- 645-1-7/32
from Greenlee Textron, Inc.

QUICK CHANGE TYPE. FERROUS METAL, NON-FERROUS METAL CUT MATERIAL. CARBIDE TIPPED BLADE MATERIAL. 1-7/32 INCH DIAMETER. KWIK CHANGE[TM] BRAND. CHUCK SIZE 3/8 INCH [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Steel; Ferrous Metal, Non-Ferrous Metal
  • Drill Type: Hole Saw
  • Product: Drill
  • Diameter: 1.219
Hole Saw -- 645-2
from Greenlee Textron, Inc.

QUICK CHANGE TYPE. FERROUS METAL, NON-FERROUS METAL CUT MATERIAL. CARBIDE TIPPED BLADE MATERIAL. 2 INCH DIAMETER. 170 RPM (MILD STEEL), 115 RPM (CAST IRON), 230 RPM (BRASS), 255 RPM (ALUMINUM) SPEED RATING. KWIK CHANGE[TM] BRAND. CONDUIT HOLE DIAMETER 1-1/2 INCH. CHUCK SIZE 3/8 INCH [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Steel; Ferrous Metal, Non-Ferrous Metal
  • Drill Type: Hole Saw
  • Product: Drill
  • Diameter: 2.000
Hole Saw -- 645-2-1/2
from Greenlee Textron, Inc.

QUICK CHANGE TYPE. FERROUS METAL, NON-FERROUS METAL CUT MATERIAL. CARBIDE TIPPED BLADE MATERIAL. 2-1/2 INCH DIAMETER. 135 RPM (MILD STEEL), 90 RPM (CAST IRON), 180 RPM (BRASS), 205 RPM (ALUMINUM) SPEED RATING. KWIK CHANGE[TM] BRAND. CONDUIT HOLE DIAMETER 2 INCH. CHUCK SIZE 3/8 INCH [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Steel; Ferrous Metal, Non-Ferrous Metal
  • Drill Type: Hole Saw
  • Product: Drill
  • Diameter: 2.500
Hole Saw -- 645-3
from Greenlee Textron, Inc.

QUICK CHANGE TYPE. FERROUS METAL, NON-FERROUS METAL CUT MATERIAL. CARBIDE TIPPED BLADE MATERIAL. 3 INCH DIAMETER. 115 RPM (MILD STEEL), 75 RPM (CAST IRON), 150 RPM (BRASS), 170 RPM (ALUMINUM) SPEED RATING. KWIK CHANGE[TM] BRAND. CHUCK SIZE 3/8 INCH [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Steel; Ferrous Metal, Non-Ferrous Metal
  • Drill Type: Hole Saw
  • Product: Drill
  • Diameter: 3.000
Hole Saw -- 645-3/4
from Greenlee Textron, Inc.

QUICK CHANGE TYPE. FERROUS METAL, NON-FERROUS METAL CUT MATERIAL. CARBIDE TIPPED BLADE MATERIAL. 3/4 INCH DIAMETER. 460 RPM (MILD STEEL), 300 RPM (CAST IRON), 600 RPM (BRASS), 690 RPM (ALUMINUM) SPEED RATING. KWIK CHANGE[TM] BRAND. CHUCK SIZE 3/8 INCH [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Steel; Ferrous Metal, Non-Ferrous Metal
  • Drill Type: Hole Saw
  • Product: Drill
  • Diameter: 0.750
Hole Saw -- 645-7/8
from Greenlee Textron, Inc.

QUICK CHANGE TYPE. FERROUS METAL, NON-FERROUS METAL CUT MATERIAL. CARBIDE TIPPED BLADE MATERIAL. 7/8 INCH DIAMETER. 390 RPM (MILD STEEL), 260 RPM (CAST IRON), 520 RPM (BRASS), 585 RPM (ALUMINUM) SPEED RATING. YES SUPPLIED WITH PILOT DRILL. CONDUIT SIZE 1/2 INCH. CHUCK SIZE 3/8 INCH [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Steel; Ferrous Metal, Non-Ferrous Metal
  • Drill Type: Hole Saw
  • Product: Drill
  • Diameter: 0.875
Hole Saw -- 825-1
from Greenlee Textron, Inc.

VARIABLE PITCH TYPE. STEAM OXIDE FINISH. FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL. BI-METAL BLADE MATERIAL. 1 INCH DIAMETER. 350 RPM (MILD STEEL), 235 RPM (CAST IRON), 470 RPM (BRASS), 525 RPM (ALUMINUM) SPEED RATING. 1-5/8 INCH CUTTING DEPTH. NO SUPPLIED WITH PILOT DRILL. NO... [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Steel; Ferrous Metal, Non-Ferrous Metal, Non-Metallic
  • Drill Type: Hole Saw
  • Product: Drill
  • Diameter: 1.000
Hole Saw -- 825-1-1/2
from Greenlee Textron, Inc.

VARIABLE PITCH TYPE. STEAM OXIDE FINISH. FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL. BI-METAL BLADE MATERIAL. 1-1/2 INCH DIAMETER. 230 RPM (MILD STEEL), 150 RPM (CAST IRON), 300 RPM (BRASS), 345 RPM (ALUMINUM) SPEED RATING. 1-5/8 INCH CUTTING DEPTH. NO SUPPLIED WITH PILOT DRILL. NO... [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Steel; Ferrous Metal, Non-Ferrous Metal, Non-Metallic
  • Drill Type: Hole Saw
  • Product: Drill
  • Diameter: 1.500