Taper Length Drill Drill Bits
from Reid Supply
ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to... [See More]
- Drill Type: Taper Length
- Diameter: 0.016
- Product: Drill
- Angle: 118
from Sandvik AB
. TAPER LENGTH DEEP HOLE, SPLIT POINT TYPE. HSS MATERIAL. 70 MM OVERALL LENGTH. 45 MM FLUTE LENGTH. STRAIGHT SHANK TYPE. 1.5 MM SHANK SIZE. 2 FLUTE(S). TWIST FLUTE TYPE. 135 POINT ANGLE. QC[R] BRAND. CUT MATERIAL ALLOY STEEL. PACKAGE 12 PER ENVELOPE. COATING BRIGHT FINISH. DRILL DIAMETER 1.5 MM. [See More]
- Drill Type: Taper Length
- Units: Metric
- Product: Drill
- Diameter: 0.059
from Reid Supply
ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to... [See More]
- Drill Type: Taper Length
- Diameter: 0.126
- Product: Drill
- Angle: 135
from Sandvik AB
. TAPER LENGTH DEEP HOLE, SPLIT POINT TYPE. HSS MATERIAL. 70 MM OVERALL LENGTH. 45 MM FLUTE LENGTH. STRAIGHT SHANK TYPE. 1.5 MM SHANK SIZE. 2 FLUTE(S). TWIST FLUTE TYPE. 135 POINT ANGLE. QC[R] BRAND. CUT MATERIAL ALLOY STEEL. PACKAGE 12 PER ENVELOPE. COATING TITANIUM NITRIDE COATED. DRILL DIAMETER... [See More]
- Drill Type: Taper Length
- Units: Metric
- Product: Drill
- Diameter: 0.059
from Reid Supply
ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to... [See More]
- Drill Type: Taper Length
- Diameter: 0.126
- Product: Drill
- Angle: 118
from Sandvik AB
TAPER LENGTH SPLIT POINT TYPE. HSS MATERIAL. 6-1/8 INCH OVERALL LENGTH. 3-3/4 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 0.221 INCH SHANK SIZE. 2 FLUTE(S). PARABOLIC FLUTE TYPE. 135 POINT ANGLE. PACKAGE 12 PER ENVELOPE. COATING TITANIUM NITRIDE COATED. DRILL DIAMETER #2. DRILL DIAMETER - DECIMAL .221. [See More]
- Drill Type: Taper Length
- Units: Wire Gauge
- Product: Drill
- Designation: #2
from Sandvik AB
. TAPER LENGTH TYPE. HSS MATERIAL. 1-1/2 INCH OVERALL LENGTH. 5/16 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/64 INCH SHANK SIZE. 2 FLUTE(S). TWIST FLUTE TYPE. 118 POINT ANGLE. CUT MATERIAL IRON, STEEL. PACKAGE 12 PER ENVELOPE. COATING BRIGHT FINISH. DRILL DIAMETER 1/64 INCH. DRILL DIAMETER -... [See More]
- Drill Type: Taper Length
- Units: Fractional
- Product: Drill
- Diameter: 0.016
from Sandvik AB
TAPER LENGTH SPLIT POINT TYPE. HSCO MATERIAL. 3 INCH OVERALL LENGTH. 1-3/4 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/16 INCH SHANK SIZE. 2 FLUTE(S). TWIST FLUTE TYPE. 135 POINT ANGLE. CUT MATERIAL ALLOY STEEL. PACKAGE 12 PER ENVELOPE. COATING BRONZE OXIDE FINISH. DRILL DIAMETER 1/16 INCH. DRILL... [See More]
- Drill Type: Taper Length
- Units: Fractional
- Product: Drill
- Diameter: 0.062
from Sandvik AB
. TAPER LENGTH TYPE. HSS MATERIAL. 3 INCH OVERALL LENGTH. 1-3/4 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/16 INCH SHANK SIZE. 2 FLUTE(S). FAST SPIRAL FLUTE TYPE. 118 POINT ANGLE. CUT MATERIAL ALUMINUM, MAGNESIUM, ZINC. PACKAGE 12 PER ENVELOPE. COATING BRIGHT FINISH. DRILL DIAMETER 1/16 INCH. DRILL... [See More]
- Drill Type: Taper Length
- Units: Fractional
- Product: Drill
- Diameter: 0.062
from Sandvik AB
. TAPER LENGTH TYPE. HSS MATERIAL. 56 MM OVERALL LENGTH. 33 MM FLUTE LENGTH. STRAIGHT SHANK TYPE. 1 MM SHANK SIZE. 2 FLUTE(S). TWIST FLUTE TYPE. 118 POINT ANGLE. CUT MATERIAL IRON, STEEL. PACKAGE 12 PER ENVELOPE. COATING BRIGHT FINISH. DRILL DIAMETER 1 MM. DRILL DIAMETER IN MM 1. DRILL DIAMETER IN... [See More]
- Drill Type: Taper Length
- Units: Metric
- Product: Drill
- Diameter: 0.039
from Sandvik AB
. TAPER LENGTH TYPE. SURFACE TREATED HSS MATERIAL. 241 MM OVERALL LENGTH. 158 MM FLUTE LENGTH. STRAIGHT SHANK TYPE. 18 MM SHANK SIZE. 2 FLUTE(S). TWIST FLUTE TYPE. 118 POINT ANGLE. CUT MATERIAL IRON, STEEL. PACKAGE 1 PER TUBE. DRILL DIAMETER 18 MM. DRILL DIAMETER IN MM 18. DRILL DIAMETER IN MM -... [See More]
- Drill Type: Taper Length
- Units: Metric
- Product: Drill
- Diameter: 0.709