Jobber Length Drill Drill Bits

100 Results
Drill Bit Sets -- 2478334 [2607019613 from Bosch Tool Corporation]
from RS Components, Ltd.

Screwdriver Bit Set 43pc HEX X-line [See More]

  • Drill Type: Jobber; Wood Bit
  • Units: Metric
  • Product: Drill Set
  • Designation: 8 mm, 2 mm
Drill Bit Sets -- 2686417 [A087201 from Dormer Pramet]
from RS Components, Ltd.

A087201 HSS TIN JOBBER DRILL 19PC SET [See More]

  • Drill Type: Jobber
  • Units: Metric
  • Product: Drill Set
  • Designation: 10 mm, 1 mm
Drill Bit Sets -- 2686418 [A09518 from Dormer Pramet]
from RS Components, Ltd.

Dormer A09518 Drill Bit Set [See More]

  • Drill Type: Jobber
  • Units: Fractional
  • Product: Drill Set
  • Designation: 1/2 in, 1/16 in
Drill Bit Sets -- 2686420 [A095200 from Dormer Pramet]
from RS Components, Ltd.

A095200 HSS TIN STRAIGHT SHANK JOBBER DR [See More]

  • Drill Type: Jobber
  • Units: Metric
  • Product: Drill Set
  • Designation: 10.5 mm, 1 mm
Drill Bit Sets -- 2686421 [A095202 from Dormer Pramet]
from RS Components, Ltd.

A095202 HSS TIN STRAIGHT SHANK JOBBER DR [See More]

  • Drill Type: Jobber
  • Units: Metric
  • Product: Drill Set
  • Designation: 6 mm, 1 mm
Drill Bit Sets -- 2686423 [A095206 from Dormer Pramet]
from RS Components, Ltd.

A095206 HSS TIN STRAIGHT SHANK JOBBER DR [See More]

  • Drill Type: Jobber
  • Units: Metric
  • Product: Drill Set
  • Designation: 13 mm, 1 mm
Drill Bit Sets -- 2686424 [A099DRILLBOYXL from Dormer Pramet]
from RS Components, Ltd.

A099DRILLBOYXL HSS TIN STRAIGHT SHANK JO [See More]

  • Drill Type: Jobber
  • Units: Metric
  • Product: Drill Set
  • Designation: 13 mm, 1 mm
Drill Bit Sets -- 2686535 [A191413 from Dormer Pramet]
from RS Components, Ltd.

A191413 HSS ST STRAIGHT SHANK JOBBER DRI [See More]

  • Drill Type: Jobber
  • Units: Metric
  • Product: Drill Set
  • Designation: 6.5 mm, 1.5 mm
Drill Bit Sets -- 637541 [A295225 from Dormer Pramet]
from RS Components, Ltd.

A295225A295 SET 225 (A777 x 25) [See More]

  • Drill Type: Jobber
  • Units: Metric
  • Product: Drill Set
  • Designation: 13 mm, 1 mm
29 Piece Metric Colbalt Steel Drill Bit Set -- 92125M
from Gray Tools Canada Inc.

Set Content: 1 - 13mm. Jobber length 135 split point. Grade: M35 Steel. Spec. DIN1412-ANSI Standard N. Includes: Blow Mold Case [See More]

  • Drill Type: Jobber
  • Units: Metric
  • Product: Drill Set
  • Material: Cobalt
Jobber Drill -- 1013635 [1013635 from Garr Tool Company]
from Reid Supply

ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to... [See More]

  • Drill Type: Jobber
  • Diameter: 0.177
  • Product: Drill
  • OAL: 2.56
Drill Bit -- 010001
from Sandvik AB

. JOBBERS LENGTH TYPE. SURFACE TREATED HSS MATERIAL. 3/4 INCH OVERALL LENGTH. 3/16 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 2 FLUTE(S). 118 POINT ANGLE. PRECISION TWIST DRILL. BRAND. CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS. DRILL DIAMETER 1/64 INCH. [See More]

  • Drill Type: Jobber
  • Units: Fractional
  • Product: Drill
  • Diameter: 0.016
#1 Wire Cobalt Jobber Length Drill -- DD4201B12
from DEWALT Industrial Tool Co.

Industrial Drilling: Cobalt Numbered Jobber Drills. Product Features. Designed with optimized geometries that deliver 3X more life than competition. Patented web taper is 2X larger than the competition for increased strength, rigidity and breakage resistance. Optimized 135 degree split point gives... [See More]

  • Drill Type: Jobber
  • Material: Cobalt
  • Product: Drill
  • Cutting Application: General Purpose
Drill Bit -- DE1/4
from Ebinger Manufacturing Corp.

JOBBERS LENGTH DOUBLE END TYPE. HIGH SPEED TOOL STEEL MATERIAL. STRAIGHT SHANK TYPE. 1/4 INCH SHANK SIZE. 135 POINT ANGLE. CUT MATERIAL SHEET METAL. STANDARD PACKAGE 12. COATING BRIGHT FINISH, POLISHED FLUTE. DRILL DIAMETER 1/4 INCH. DRILL DIAMETER - DECIMAL .25. DRILL DIAMETER - DECIMAL - UOM IN. [See More]

  • Drill Type: Jobber
  • Shank: 0.250
  • Product: Drill
  • Angle: 135
Drill Bit -- 33304
from Minerallac Company

JOBBERS LENGTH, HEAVY DUTY TYPE. HIGH SPEED STEEL MATERIAL. BLACK OXIDE FINISH. 1-7/8 INCH OVERALL LENGTH. 7/8 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/16 INCH SHANK SIZE. SPLIT POINT CONSTRUCTION. 1/16 INCH DRILL SIZE. 135 DEGREE POINT ANGLE. PACKAGING QUANTITY 12 [See More]

  • Drill Type: Jobber
  • Units: Fractional
  • Product: Drill
  • Features: Split Point
High Speed Drill 220-1/16 -- 220-1/16
from Universal Cutting Tools, Inc.

Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces) [See More]

  • Drill Type: Jobber
  • Units: Fractional
  • Product: Drill
  • Designation: 1/16"
Drill Bit -- HMZE350
from Pentair, Inc.

JOBBER LENGTH TYPE. STEEL MATERIAL. PLAIN FINISH. COOLANT HOLE CONSTRUCTION. 1/4 INCH DRILL SIZE. HANGERMATE[R] BRAND. USED ON HAMMER DRILLS [See More]

  • Drill Type: Jobber
  • Diameter: 0.250
  • Product: Drill
  • Material: High Speed Steel
Carbide Center Drills Long -- Style G
from WhizCut of Sweden AB

Style G | Carbide center drills long. With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8 ’ and 4.00 mm. We can also deliver with... [See More]

  • Drill Type: Jobber; Center Drill; Microdrill
  • Units: Metric
  • Product: Drill
  • Features: Coolant Channel (optional feature)
Drill Bit -- T11132
from Peco Fasteners, Inc.

JOBBERS LENGTH TYPE. STRAIGHT SHANK TYPE. 118 POINT ANGLE. CUT MATERIAL LOW CARBON STEEL, HIGH CARBON STEEL, CAST IRON, WOOD. PACKAGING QUANTITY 6 PER PACK. DRILL DIAMETER 11/32 INCH. DRILL DIAMETER - DECIMAL .34375. DRILL DIAMETER - DECIMAL - UOM IN. DRILL DIAMETER - FRACTIONAL 11/32. POINT ANGLE -... [See More]

  • Drill Type: Jobber
  • Diameter: 0.344
  • Product: Drill
  • Angle: 118
SST 118° Jobbers, Fractional, or Hand Held Tools in Mild Steel
from Walter Surface Technologies

The proven original SST drill bit, made with a cobalt blend, is designed with an exclusive quick shank that ensures fast and secure tightening inside any keyed or keyless chucks. Ideal for cordless drills, allowing you to drill more holes per charge. Recommended for drilling on any type of thin... [See More]

  • Drill Type: Jobber
  • Units: Fractional
  • Product: Drill; Drill Set (optional feature)
  • Diameter: 0.062 to 4.000
#1 Carbide Jobber Drill with Composite Tip -- 220-2280 #1 comp tip
from Superior Tool Service, Inc.

#1 Carbide jobber length twist drill with tip ground for composite and straight shank. Designed for Composite Material Applications. [See More]

  • Drill Type: Twist; Jobber
  • Units: Wire Gauge
  • Product: Drill
  • Rotation: RightHand
29 Piece SAE Cobalt High Speed Steel Drill Bit Set -- 92129
from Gray Tools Canada Inc.

Set Content: 1/16 " - 1/2 " x 65ths,. Jobber length 135 ° split point. Grade: M35 Steel. Spec. DIN1412-ANSI Standard-N. Includes: Metal Case. * Meets A.N.S.I. standards [See More]

  • Drill Type: Jobber
  • Units: Fractional
  • Product: Drill Set
  • Material: Cobalt
Jobber Drill -- 1013717 [1013717 from Garr Tool Company]
from Reid Supply

ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to... [See More]

  • Drill Type: Jobber
  • Diameter: 0.157
  • Product: Drill
  • OAL: 2.56
Drill Bit -- 010104
from Sandvik AB

JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE. SURFACE TREATED HSS MATERIAL. 1-7/8 INCH OVERALL LENGTH. 7/8 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 2 FLUTE(S). 118 POINT ANGLE. PRECISION TWIST DRILL[R] BRAND. APPLICABLE STANDARD NAS 907 TYPE A. CUT MATERIAL MILD STEEL. DRILL DIAMETER 1/16 INCH. [See More]

  • Drill Type: Jobber
  • Units: Fractional
  • Product: Drill
  • Diameter: 0.062
1/16" Cobalt Jobber Length Drill -- DD4004B12
from DEWALT Industrial Tool Co.

Industrial Drilling: Cobalt Fractional Jobber Drills. Product Features. Designed with optimized geometries that deliver 3X more life than competition. Patented web taper is 2X larger than the competition for increased strength, rigidity and breakage resistance. Optimized 135 degree split point gives... [See More]

  • Drill Type: Jobber
  • Material: Cobalt
  • Product: Drill
  • Cutting Application: General Purpose
Drill Bit -- JD1/16
from Ebinger Manufacturing Corp.

JOBBERS LENGTH TYPE. HIGH SPEED STEEL MATERIAL. BLACK FINISH. STRAIGHT SHANK TYPE. RIGHT HAND DIRECTION OF CUT. STEAM TEMPERING, ROLL FORGING PROCESS. NOTCHED POINT CONSTRUCTION. TWIST FLUTE TYPE. 1/16 INCH DRILL SIZE. TOLERANCE H 8. APPLICABLE STANDARD DIN 338. POINT ANGLE (DEG) 118 [See More]

  • Drill Type: Twist; Jobber
  • Diameter: 0.062
  • Product: Drill
  • Angle: 118
Drill Bit -- 91597
from Minerallac Company

JOBBERS LENGTH TYPE. HSS MATERIAL. STRAIGHT SHANK TYPE. 1/64 INCH SHANK SIZE. 118 POINT ANGLE. 12 PER PACK. DRILL DIAMETER 1/64 INCH. DRILL DIAMETER - DECIMAL .0156. DRILL DIAMETER - DECIMAL - UOM IN. DRILL DIAMETER - FRACTIONAL 1/64. POINT ANGLE - UOM DEG [See More]

  • Drill Type: Jobber
  • Units: Fractional
  • Product: Drill
  • Shank: 0.016
High Speed Drill 220-GP-1/16 -- 220-GP-1/16
from Universal Cutting Tools, Inc.

General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces) [See More]

  • Drill Type: Jobber
  • Units: Fractional
  • Product: Drill
  • Designation: 1/16"
Drill Bit -- T1D1132
from Peco Fasteners, Inc.

JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE. STRAIGHT SHANK TYPE. 135 POINT ANGLE. CUT MATERIAL LOW TENSILE STRENGTH ALLOY, STAINLESS STEEL. PACKAGING QUANTITY 6 PER PACK. DRILL DIAMETER 11/32 INCH. DRILL DIAMETER - DECIMAL .34375. DRILL DIAMETER - DECIMAL - UOM IN. DRILL DIAMETER - FRACTIONAL... [See More]

  • Drill Type: Jobber
  • Diameter: 0.344
  • Product: Drill
  • Angle: 135
SST+ 135° Jobbers, Fractional for High Tensile Steel
from Walter Surface Technologies

Walter SST+ drill bits are made with a cobalt blend to drill even more holes faster on any type of material. Features. "High flow" flute design. Back tapered body. Drills more holes, faster. Heavy-duty fully ground body construction. Special bronze SST surface treatment. Applications. Drilling of... [See More]

  • Drill Type: Jobber
  • Units: Fractional
  • Product: Drill; Drill Set (optional feature)
  • Diameter: 0.031 to 0.500
#10 Carbide Jobber Drill with Composite Tip -- 220-1935 #10 comp tip
from Superior Tool Service, Inc.

#10 Carbide jobber length twist drill with tip ground for composite and straight shank. Designed for Composite Material Applications. [See More]

  • Drill Type: Twist; Jobber
  • Units: Wire Gauge
  • Product: Drill
  • Rotation: RightHand
Jobber Drill -- 1013936 [1013936 from YG-1 Tool Company]
from Reid Supply

ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to... [See More]

  • Drill Type: Jobber
  • Diameter: 0.512
  • Product: Drill
  • OAL: 4.21
Drill Bit -- 010204
from Sandvik AB

. JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE. SURFACE TREATED HSS MATERIAL. 1-7/8 INCH OVERALL LENGTH. 7/8 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 2 FLUTE(S). 135 POINT ANGLE. PRECISION TWIST DRILL[R] BRAND. APPLICABLE STANDARD NAS 907 TYPE B. CUT MATERIAL LOW TENSILE STRENGTH ALLOY MATERIAL,... [See More]

  • Drill Type: Jobber
  • Units: Fractional
  • Product: Drill
  • Diameter: 0.062
A Letter Cobalt Jobber Length Drill -- DD4401B12
from DEWALT Industrial Tool Co.

Industrial Drilling: Cobalt Lettered Jobber Drills. Product Features. Designed with optimized geometries that deliver 3X more life than competition. Patented web taper is 2X larger than the competition for increased strength, rigidity and breakage resistance. Optimized 135 degree split point gives... [See More]

  • Drill Type: Jobber
  • Material: Cobalt
  • Product: Drill
  • Cutting Application: General Purpose
Drill Bit -- JD1/4
from Ebinger Manufacturing Corp.

JOBBERS LENGTH TYPE. HIGH SPEED STEEL MATERIAL. BLACK FINISH. STRAIGHT SHANK TYPE. RIGHT HAND DIRECTION OF CUT. STEAM TEMPERING, ROLL FORGING PROCESS. NOTCHED POINT CONSTRUCTION. TWIST FLUTE TYPE. 1/4 INCH DRILL SIZE. TOLERANCE H 8. APPLICABLE STANDARD DIN 338. POINT ANGLE (DEG) 118 [See More]

  • Drill Type: Twist; Jobber
  • Diameter: 0.250
  • Product: Drill
  • Angle: 118
Drill Bit -- 91707
from Minerallac Company

JOBBERS LENGTH TYPE. HIGH SPEED STEEL MATERIAL. BRIGHT FINISH. 3-5/8 INCH OVERALL LENGTH. 2-7/16 INCH FLUTE LENGTH. 0.2 INCH SHANK SIZE. #7 DRILL SIZE. 135 DEGREE POINT ANGLE. PACKAGING QUANTITY 12 [See More]

  • Drill Type: Jobber
  • Units: Fractional
  • Product: Drill
  • Shank: 0.200
High Speed Drill 220B-1/16 -- 220B-1/16
from Universal Cutting Tools, Inc.

Jobbers Length Drill - 118-Degree Point - Ground from Solid - Bright Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces) [See More]

  • Drill Type: Jobber
  • Units: Fractional
  • Product: Drill
  • Designation: 1/16"
SST+ 135° Jobbers, Letter for High Tensile Steel
from Walter Surface Technologies

Walter SST+ drill bits are now made with cobalt blend to drill even more holes faster in any type of material. Features. "High flow" flute design. Back tapered body. Drills more holes, faster. Exclusive self-centering "Speed Tip". Heavy-duty fully ground body construction. Special bronze SST surface... [See More]

  • Drill Type: Jobber
  • Units: Fractional
  • Product: Drill; Drill Set (optional feature)
  • Angle: 135
#11 Carbide Jobber Drill with Composite Tip -- 220-1910 #11 comp tip
from Superior Tool Service, Inc.

#11 Carbide jobber length twist drill with tip ground for composite and straight shank. Designed for Composite Material Applications. [See More]

  • Drill Type: Twist; Jobber
  • Units: Wire Gauge
  • Product: Drill
  • Rotation: RightHand
Jobber Drill -- 1288991 [1288991 from Garr Tool Company]
from Reid Supply

ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to... [See More]

  • Drill Type: Jobber
  • Diameter: 0.118
  • Product: Drill
  • Angle: 140
Drill Bit -- 010301
from Sandvik AB

. JOBBERS LENGTH TYPE. HSCO MATERIAL. 3/4 INCH OVERALL LENGTH. 3/16 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 2 FLUTE(S). 135 POINT ANGLE. PRECISION TWIST DRILL. BRAND. APPLICABLE STANDARD NAS 907 TYPE J. CUT MATERIAL COBALT BASE HIGH TEMPERATURE ALLOY, IRON BASE HIGH TEMPERATURE ALLOY, NICKEL BASE... [See More]

  • Drill Type: Jobber
  • Units: Fractional
  • Product: Drill
  • Diameter: 0.016
Drill Bit -- JD7/32
from Ebinger Manufacturing Corp.

JOBBERS LENGTH TYPE. HIGH SPEED STEEL MATERIAL. BLACK FINISH. STRAIGHT SHANK TYPE. RIGHT HAND DIRECTION OF CUT. STEAM TEMPERING, ROLL FORGING PROCESS. NOTCHED POINT CONSTRUCTION. TWIST FLUTE TYPE. 7/32 INCH DRILL SIZE. TOLERANCE H 8. APPLICABLE STANDARD DIN 338. POINT ANGLE (DEG) 118 [See More]

  • Drill Type: Twist; Jobber
  • Diameter: 0.219
  • Product: Drill
  • Angle: 118
Drill Bit -- 91736
from Minerallac Company

JOBBER LENGTH TYPE. HIGH SPEED STEEL MATERIAL. BLACK OXIDE FINISH. 2.5 INCH OVERALL LENGTH. 1.437 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 0.165 INCH SHANK SIZE. TWIST FLUTE TYPE. #36 DRILL SIZE. POINT ANGLE (DEG) 180 [See More]

  • Drill Type: Jobber
  • Units: Fractional
  • Product: Drill
  • Shank: 0.165
High Speed Drill 220R-1/16 -- 220R-1/16
from Universal Cutting Tools, Inc.

Rolled Forge Jobbers Length Drill - 118-Degree Regular Point - Black Finish - High Speed Steel - ANSI Specifications - For medium production - Available in package quantity only (12 pieces) [See More]

  • Drill Type: Jobber
  • Units: Fractional
  • Product: Drill
  • Designation: 1/16"
SST+ 135° Jobbers, Wire Gauge for High Tensile Steel for Electricians
from Walter Surface Technologies

Walter SST+ drill bits, made with a cobalt blend, allow you to drill more holes faster on any type of material. Features. "High flow" flute design. Back tapered body. Drills more holes, faster. Exclusive self-centering "Speed Tip". Special bronze SST surface treatment. Applications. Drilling of... [See More]

  • Drill Type: Jobber
  • Units: Fractional
  • Product: Drill; Drill Set (optional feature)
  • Angle: 135
#12 Carbide Jobber Drill with Composite Tip -- 220-1890 #12 comp tip
from Superior Tool Service, Inc.

#12 Carbide jobber length twist drill with tip ground for composite and straight shank. Designed for Composite Material Applications. [See More]

  • Drill Type: Twist; Jobber
  • Units: Wire Gauge
  • Product: Drill
  • Rotation: RightHand
Jobber Drill -- 1289148 [1289148 from Garr Tool Company]
from Reid Supply

ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to... [See More]

  • Drill Type: Jobber
  • Diameter: 0.110
  • Product: Drill
  • Angle: 150
Drill Bit -- 010502
from Sandvik AB

. JOBBERS LENGTH TYPE. HSS MATERIAL. 1-3/8 INCH OVERALL LENGTH. 1/2 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 2 FLUTE(S). FAST SPIRAL FLUTE TYPE. 118 POINT ANGLE. PRECISION TWIST DRILL[R] BRAND. CUT MATERIAL ALUMINUM/ALUMINUM ALLOY, ALUMINUM BRONZE, ZINC. COATING BRIGHT FINISH. DRILL DIAMETER 1/32... [See More]

  • Drill Type: Jobber
  • Units: Fractional
  • Product: Drill
  • Diameter: 0.031
Drill Bit -- T1 1/16
from Ebinger Manufacturing Corp.

JOBBERS LENGTH TYPE. HIGH SPEED TOOL STEEL MATERIAL. STRAIGHT SHANK TYPE. 1/16 INCH SHANK SIZE. 118 POINT ANGLE. CUT MATERIAL PLASTIC, STEEL, WOOD. ITEMS/FEATURES HIGHLY POLISHED FLUTE. STANDARD PACKAGE 12. COATING BRIGHT FINISH, POLISHED FLUTE. DRILL DIAMETER 1/16 INCH. DRILL DIAMETER - DECIMAL... [See More]

  • Drill Type: Jobber
  • Shank: 0.062
  • Product: Drill
  • Angle: 118
Drill Bit -- 91901
from Minerallac Company

JOBBERS LENGTH TYPE. HIGH SPEED STEEL MATERIAL. BLACK OXIDE FINISH. 1-7/8 INCH OVERALL LENGTH. 7/8 INCH FLUTE LENGTH. 1/16 INCH SHANK SIZE. SPLIT POINT CONSTRUCTION. 1/16 INCH DRILL SIZE. 135 DEGREE POINT ANGLE. APPLICATION GENERAL PURPOSE. PACKAGING QUANTITY 12 [See More]

  • Drill Type: Jobber
  • Units: Fractional
  • Product: Drill
  • Features: Split Point
High Speed Drill 227-1/16 -- 227-1/16
from Universal Cutting Tools, Inc.

Bi-Color (Black & Gold) Production Grade Jobbers Length Drill - 135-Degree Split Point - High Speed Steel - Fully Ground from Solid - High Production - ANSI Standards - Sold in package quantity only (12 pieces) [See More]

  • Drill Type: Jobber
  • Units: Fractional
  • Product: Drill
  • Features: Split Point
SST+ Drill Bit Sets
from Walter Surface Technologies

Packaged in sturdy metal index containers or shock resistant, extra-thick polyethylene carrying case. Drill bit sizes are clearly marked on inside panels for easy identification and selection. Metal panels are hinged and neatly folded into box. Features. Drill bit sizes marked on inside panel. SST... [See More]

  • Drill Type: Jobber
  • Units: Fractional
  • Product: Drill Set
  • Size Range: 0.0620 to 0.5000
#13 Carbide Jobber Drill with Composite Tip -- 220-1850 #13 comp tip
from Superior Tool Service, Inc.

#13 Carbide jobber length twist drill with tip ground for composite and straight shank. Designed for Composite Material Applications. [See More]

  • Drill Type: Twist; Jobber
  • Units: Wire Gauge
  • Product: Drill
  • Rotation: RightHand
Jobber Drill -- GAR-20301 [GAR-20301 from Garr Tool Company]
from Reid Supply

ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to... [See More]

  • Drill Type: Jobber
  • Diameter: 0.118
  • Product: Drill
  • Angle: 140
Drill Bit -- 010601
from Sandvik AB

. JOBBERS LENGTH TYPE. HSS MATERIAL. 3/4 INCH OVERALL LENGTH. 3/16 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 2 FLUTE(S). 118 POINT ANGLE. PRECISION TWIST DRILL. BRAND. CUT MATERIAL SOFT AND MEDIUM BRONZE, COPPER/COPPER ALLOY, IRON, STEEL. COATING BRIGHT FINISH. DRILL DIAMETER 1/64 INCH. DRILL... [See More]

  • Drill Type: Jobber
  • Units: Fractional
  • Product: Drill
  • Diameter: 0.016
Drill Bit -- T2 16
from Ebinger Manufacturing Corp.

JOBBERS LENGTH TYPE. HIGH SPEED TOOL STEEL MATERIAL. STRAIGHT SHANK TYPE. #16 SHANK SIZE. 118 POINT ANGLE. CUT MATERIAL PLASTIC, STEEL, WOOD. ITEMS/FEATURES HIGHLY POLISHED FLUTE. STANDARD PACKAGE 12. COATING BRIGHT FINISH, POLISHED FLUTE. DRILL DIAMETER #16. DRILL DIAMETER - DECIMAL .177. DRILL... [See More]

  • Drill Type: Jobber
  • Angle: 118
  • Product: Drill
  • Material: High Speed Steel
High Speed Drill 227-GP-1/16 -- 227-GP-1/16
from Universal Cutting Tools, Inc.

Bi-Color (Black & Gold) General Purpose Jobbers Length Drill - 135-Degree Split Point - High Speed Steel - General Shop Use - Medium Production - Maintenance and Construction (MRO) - Sold in package quantity only (12 pieces) [See More]

  • Drill Type: Jobber
  • Units: Fractional
  • Product: Drill
  • Features: Split Point
#14 Carbide Jobber Drill with Composite Tip -- 220-1820 #14 comp tip
from Superior Tool Service, Inc.

#14 Carbide jobber length twist drill with tip ground for composite and straight shank. Designed for Composite Material Applications. [See More]

  • Drill Type: Twist; Jobber
  • Units: Wire Gauge
  • Product: Drill
  • Rotation: RightHand
Jobber Drill -- GAR-21301 [GAR-21301 from Garr Tool Company]
from Reid Supply

ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to... [See More]

  • Drill Type: Jobber
  • Diameter: 0.118
  • Product: Drill
  • Angle: 140
Drill Bit -- 010902
from Sandvik AB

JOBBERS LENGTH TYPE. HSS MATERIAL. 1-3/8 INCH OVERALL LENGTH. 1/2 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. LEFT HAND DIRECTION OF CUT. 2 FLUTE(S). SPIRAL FLUTE TYPE. 118 POINT ANGLE. PRECISION TWIST DRILL[R] BRAND. COATING BRIGHT FINISH. DRILL DIAMETER 1/32 INCH. DRILL DIAMETER - DECIMAL .0312. DRILL... [See More]

  • Drill Type: Jobber
  • Units: Fractional
  • Product: Drill
  • Diameter: 0.031
Drill Bit -- T7 1/2
from Ebinger Manufacturing Corp.

JOBBERS LENGTH TYPE. HIGH SPEED TOOL STEEL MATERIAL. REDUCED SHANK TYPE. 1/4 INCH SHANK SIZE. 118 POINT ANGLE. CUT MATERIAL PLASTIC, STEEL, WOOD. ITEMS/FEATURES HIGHLY POLISHED FLUTE. STANDARD PACKAGE 1. COATING BRIGHT FINISH, POLISHED FLUTE. DRILL DIAMETER 1/2 INCH. DRILL DIAMETER - DECIMAL .5. [See More]

  • Drill Type: Jobber
  • Shank: 0.250
  • Product: Drill
  • Angle: 118
High Speed Drill 230-1/16 -- 230-1/16
from Universal Cutting Tools, Inc.

Cobalt Jobbers Length Drill - 135-Degree Split Point - Fully Ground - Gold/Amber Colored - Super High Production - High Speed Steel - ANSI Standards - Sold in package quantity only (12 pieces) [See More]

  • Drill Type: Jobber
  • Units: Fractional
  • Product: Drill
  • Features: Split Point
#15 Carbide Jobber Drill with Composite Tip -- 220-1800 #15 comp tip
from Superior Tool Service, Inc.

#15 Carbide jobber length twist drill with tip ground for composite and straight shank. Designed for Composite Material Applications. [See More]

  • Drill Type: Twist; Jobber
  • Units: Wire Gauge
  • Product: Drill
  • Rotation: RightHand
Jobber Drill -- GAR-25571 [GAR-25571 from Garr Tool Company]
from Reid Supply

ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to... [See More]

  • Drill Type: Jobber
  • Diameter: 0.220
  • Product: Drill
  • Angle: 140
Drill Bit -- 013115
from Sandvik AB

. JOBBERS LENGTH DEEP HOLE, SPLIT POINT TYPE. HSS MATERIAL. 40 MM OVERALL LENGTH. 18 MM FLUTE LENGTH. STRAIGHT SHANK TYPE. 1.5 MM SHANK SIZE. 2 FLUTE(S). TWIST FLUTE TYPE. 135 POINT ANGLE. QC[R] BRAND. CUT MATERIAL ALLOY STEEL. PACKAGE 12 PER ENVELOPE. COATING BRIGHT FINISH. DRILL DIAMETER 1.5 MM. [See More]

  • Drill Type: Jobber
  • Units: Metric
  • Product: Drill
  • Diameter: 0.059
Drill Bit -- T9 1
from Ebinger Manufacturing Corp.

JOBBERS LENGTH TYPE. HIGH SPEED TOOL STEEL MATERIAL. REDUCED SHANK TYPE. 1/2 INCH SHANK SIZE. TWIST FLUTE TYPE. 118 POINT ANGLE. CUT MATERIAL PLASTIC, STEEL, WOOD. ITEMS/FEATURES HIGHLY POLISHED FLUTE. STANDARD PACKAGE 1. COATING BRIGHT FINISH, POLISHED FLUTE. DRILL DIAMETER 1 INCH. DRILL DIAMETER -... [See More]

  • Drill Type: Twist; Jobber
  • Shank: 0.500
  • Product: Drill
  • Angle: 118
High Speed Drill 290-1/16x12 -- 290-1/16x12
from Universal Cutting Tools, Inc.

Aircraft Extension Drill - 135-Degree Split Point - High Speed Steel - Ground from Solid - Black Finish - Jobbers Flute Length - ANSI Standards - Sold in package quantity only (12 pieces) [See More]

  • Drill Type: Jobber; Extension
  • Units: Fractional
  • Product: Drill
  • Features: Split Point
#16 Carbide Jobber Drill with Composite Tip -- 220-1770 #16 comp tip
from Superior Tool Service, Inc.

#16 Carbide jobber length twist drill with tip ground for composite and straight shank. Designed for Composite Material Applications. [See More]

  • Drill Type: Twist; Jobber
  • Units: Wire Gauge
  • Product: Drill
  • Rotation: RightHand
Jobber Drill -- GAR-56166 [GAR-56166 from Garr Tool Company]
from Reid Supply

ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to... [See More]

  • Drill Type: Jobber
  • Diameter: 0.063
  • Product: Drill
  • Angle: 118
Drill Bit -- 015804
from Sandvik AB

. JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE. HSS MATERIAL. 1-7/8 INCH OVERALL LENGTH. 7/8 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 2 FLUTE(S). PARABOLIC FLUTE TYPE. 135 POINT ANGLE. PRECISION TWIST DRILL[R] BRAND. CUT MATERIAL ALUMINUM/ALUMINUM ALLOY, ALUMINUM BRONZE. COATING BRIGHT FINISH. [See More]

  • Drill Type: Jobber
  • Units: Fractional
  • Product: Drill
  • Diameter: 0.062
Drill Bit Set -- E21M
from Ebinger Manufacturing Corp.

JOBBERS LENGTH TYPE. HIGH SPEED STEEL MATERIAL. BLACK OXIDE COATED FINISH. 1/16 INCH MIN. DRILL SIZE. 3/8 INCH MAX. DRILL SIZE. TWIST FLUTE TYPE. 21 DRILL(S). 1/64 INCH INCREMENT DRILL SIZE. POINT ANGLE (DEG) 118 [See More]

  • Drill Type: Twist; Jobber
  • Angle: 118
  • Product: Drill Set
  • Material: High Speed Steel
#17 Carbide Jobber Drill with Composite Tip -- 220-1730 #17 comp tip
from Superior Tool Service, Inc.

#17 Carbide jobber length twist drill with tip ground for composite and straight shank. Designed for Composite Material Applications. [See More]

  • Drill Type: Twist; Jobber
  • Units: Wire Gauge
  • Product: Drill
  • Rotation: RightHand
Jobber Drill -- GAR-59310 [GAR-59310 from Garr Tool Company]
from Reid Supply

ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to... [See More]

  • Drill Type: Jobber
  • Diameter: 0.126
  • Product: Drill
  • Angle: 135
Drill Bit -- 016002
from Sandvik AB

. JOBBERS LENGTH TYPE. HSS MATERIAL. 19 MM OVERALL LENGTH. 2.5 MM FLUTE LENGTH. STRAIGHT SHANK TYPE. 2 FLUTE(S). 118 POINT ANGLE. PRECISION TWIST DRILL. BRAND. APPLICABLE STANDARD DIN. CUT MATERIAL IRON, STEEL. COATING BRIGHT FINISH. DRILL DIAMETER 0.2 MM. DRILL DIAMETER IN MM .2. DRILL DIAMETER IN... [See More]

  • Drill Type: Jobber
  • Units: Metric
  • Product: Drill
  • Diameter: 0.008
#18 Carbide Jobber Drill with Composite Tip -- 220-1695 #18 comp tip
from Superior Tool Service, Inc.

#18 Carbide jobber length twist drill with tip ground for composite and straight shank. Designed for Composite Material Applications. [See More]

  • Drill Type: Twist; Jobber
  • Units: Wire Gauge
  • Product: Drill
  • Rotation: RightHand
Jobber Drill -- GAR-90310 [GAR-90310 from Garr Tool Company]
from Reid Supply

ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to... [See More]

  • Drill Type: Jobber
  • Diameter: 0.126
  • Product: Drill
  • Angle: 150
Drill Bit -- 016135
from Sandvik AB

. JOBBERS LENGTH TYPE. HSS MATERIAL. 160 MM OVERALL LENGTH. 108 MM FLUTE LENGTH. STRAIGHT SHANK TYPE. 2 FLUTE(S). 118 POINT ANGLE. PRECISION TWIST DRILL. BRAND. APPLICABLE STANDARD DIN. CUT MATERIAL IRON, STEEL. COATING BRIGHT FINISH. DRILL DIAMETER 13.5 MM. DRILL DIAMETER IN MM 13.5. DRILL... [See More]

  • Drill Type: Jobber
  • Units: Metric
  • Product: Drill
  • Diameter: 0.531
#19 Carbide Jobber Drill with Composite Tip -- 220-1660 #19 comp tip
from Superior Tool Service, Inc.

#19 Carbide jobber length twist drill with tip ground for composite and straight shank. Designed for Composite Material Applications. [See More]

  • Drill Type: Twist; Jobber
  • Units: Wire Gauge
  • Product: Drill
  • Rotation: RightHand
Jobber Drill -- PTD-10002 [PTD-10002 from Dormer Pramet]
from Reid Supply

ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to... [See More]

  • Drill Type: Jobber
  • Diameter: 0.031
  • Product: Drill
  • Angle: 118
Drill Bit -- 016300
from Sandvik AB

. JOBBERS LENGTH SPLIT POINT TYPE. SURFACE TREATED FLUTE HSCO MATERIAL. 133 MM OVERALL LENGTH. 87 MM FLUTE LENGTH. STRAIGHT SHANK TYPE. 10 MM SHANK SIZE. 2 FLUTE(S). TWIST FLUTE TYPE. 135 POINT ANGLE. CUT MATERIAL INCONEL, PH STAINLESS STEEL, TITANIUM. PACKAGE 6 PER ENVELOPE. COATING BRONZE OXIDE... [See More]

  • Drill Type: Jobber
  • Units: Metric
  • Product: Drill
  • Diameter: 0.394
#2 Carbide Jobber Drill with Composite Tip -- 220-2210 #2 comp tip
from Superior Tool Service, Inc.

#2 Carbide jobber length twist drill with tip ground for composite and straight shank. Designed for Composite Material Applications. [See More]

  • Drill Type: Twist; Jobber
  • Units: Wire Gauge
  • Product: Drill
  • Rotation: RightHand
Jobber Drill -- YG1-D1GP113003 [YG1-D1GP113003 from YG-1 Tool Company]
from Reid Supply

ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to... [See More]

  • Drill Type: Jobber
  • Diameter: 0.047
  • Product: Drill
  • Angle: 135
Drill Bit -- 019815
from Sandvik AB

. JOBBERS LENGTH DEEP HOLE, SPLIT POINT TYPE. HSS MATERIAL. 40 MM OVERALL LENGTH. 18 MM FLUTE LENGTH. STRAIGHT SHANK TYPE. 1.5 MM SHANK SIZE. 2 FLUTE(S). TWIST FLUTE TYPE. 135 POINT ANGLE. QC[R] BRAND. CUT MATERIAL ALLOY STEEL. PACKAGE 12 PER ENVELOPE. COATING TITANIUM NITRIDE COATED. DRILL... [See More]

  • Drill Type: Jobber
  • Units: Metric
  • Product: Drill
  • Diameter: 0.059
#20 Carbide Jobber Drill with Composite Tip -- 220-1610 #20 comp tip
from Superior Tool Service, Inc.

#20 Carbide jobber length twist drill with tip ground for composite and straight shank. Designed for Composite Material Applications. [See More]

  • Drill Type: Twist; Jobber
  • Units: Wire Gauge
  • Product: Drill
  • Rotation: RightHand
Drill Bit -- 022004
from Sandvik AB

. JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE. HSS MATERIAL. 1-7/8 INCH OVERALL LENGTH. 7/8 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 135 POINT ANGLE. PRECISION TWIST DRILL[R] BRAND. CUT MATERIAL CAST IRON, NICKEL, STEEL, STAINLESS STEEL, TITANIUM. COATING PURPLE, BRONZE OXIDE FINISH. DRILL... [See More]

  • Drill Type: Jobber
  • Units: Fractional
  • Product: Drill
  • Diameter: 0.062
#21 Carbide Jobber Drill with Composite Tip -- 220-1590 #21 comp tip
from Superior Tool Service, Inc.

#21 Carbide jobber length twist drill with tip ground for composite and straight shank. Designed for Composite Material Applications. [See More]

  • Drill Type: Twist; Jobber
  • Units: Wire Gauge
  • Product: Drill
  • Rotation: RightHand
Drill Bit -- 034408
from Sandvik AB

. JOBBERS LENGTH TYPE. HEAT TREATED CARBIDE TIPPED MATERIAL. 2-3/4 INCH OVERALL LENGTH. 1-5/8 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 2 FLUTE(S). 118 POINT ANGLE. PRECISION TWIST DRILL[R] BRAND. CUT MATERIAL CAST IRON, NON FERROUS METAL, COMPOSITE MATERIAL. COATING GRAY SATIN FINISH. DRILL DIAMETER... [See More]

  • Drill Type: Jobber
  • Units: Fractional
  • Product: Drill
  • Diameter: 0.125
#22 Carbide Jobber Drill with Composite Tip -- 220-1570 #22 comp tip
from Superior Tool Service, Inc.

#22 Carbide jobber length twist drill with tip ground for composite and straight shank. Designed for Composite Material Applications. [See More]

  • Drill Type: Twist; Jobber
  • Units: Wire Gauge
  • Product: Drill
  • Rotation: RightHand
Drill Bit -- 058704
from Sandvik AB

. JOBBERS LENGTH SPLIT POINT TYPE. HSCO MATERIAL. 1-7/8 INCH OVERALL LENGTH. 7/16 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/16 INCH SHANK SIZE. 2 FLUTE(S). TWIST FLUTE TYPE. 135 POINT ANGLE. CUT MATERIAL ALLOY STEEL, INCONEL, PH STAINLESS STEEL, TITANIUM. PACKAGE 12 PER ENVELOPE. COATING BRONZE... [See More]

  • Drill Type: Jobber
  • Units: Fractional
  • Product: Drill
  • Diameter: 0.062
#23 Carbide Jobber Drill with Composite Tip -- 220-1540 #23 comp tip
from Superior Tool Service, Inc.

#23 Carbide jobber length twist drill with tip ground for composite and straight shank. Designed for Composite Material Applications. [See More]

  • Drill Type: Twist; Jobber
  • Units: Wire Gauge
  • Product: Drill
  • Rotation: RightHand
Drill Bit -- 080501
from Sandvik AB

JOBBERS LENGTH SPLIT POINT TYPE. HSS MATERIAL. 3-7/8 INCH OVERALL LENGTH. 2-5/8 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 2 FLUTE(S). PARABOLIC FLUTE TYPE. 135 POINT ANGLE. PRECISION TWIST DRILL[R] BRAND. COATING TITANIUM NITRIDE COATED. DRILL DIAMETER #1. DRILL DIAMETER - DECIMAL .228. DRILL DIAMETER... [See More]

  • Drill Type: Jobber
  • Units: Wire Gauge
  • Product: Drill
  • Designation: #1
#24 Carbide Jobber Drill with Composite Tip -- 220-1520 #24 comp tip
from Superior Tool Service, Inc.

#24 Carbide jobber length twist drill with tip ground for composite and straight shank. Designed for Composite Material Applications. [See More]

  • Drill Type: Twist; Jobber
  • Units: Wire Gauge
  • Product: Drill
  • Rotation: RightHand
#25 Carbide Jobber Drill with Composite Tip -- 220-1495 #25 comp tip
from Superior Tool Service, Inc.

#25 Carbide jobber length twist drill with tip ground for composite and straight shank. Designed for Composite Material Applications. [See More]

  • Drill Type: Twist; Jobber
  • Units: Wire Gauge
  • Product: Drill
  • Rotation: RightHand
#26 Carbide Jobber Drill with Composite Tip -- 220-1470 #26 - comp tip
from Superior Tool Service, Inc.

#26 Carbide jobber length twist drill with tip ground for composite and straight shank. Designed for Composite Material Applications. [See More]

  • Drill Type: Twist; Jobber
  • Units: Wire Gauge
  • Product: Drill
  • Rotation: RightHand
#27 Carbide Jobber Drill with Composite Tip -- 220-1440 #27 comp tip
from Superior Tool Service, Inc.

#27 Carbide jobber length twist drill with tip ground for composite and straight shank. Designed for Composite Material Applications. [See More]

  • Drill Type: Twist; Jobber
  • Units: Wire Gauge
  • Product: Drill
  • Rotation: RightHand
#28 Carbide Jobber Drill with Composite Tip -- 220-1405 #28 comp tip
from Superior Tool Service, Inc.

#28 Carbide jobber length twist drill with tip ground for composite and straight shank. Designed for Composite Material Applications. [See More]

  • Drill Type: Twist; Jobber
  • Units: Wire Gauge
  • Product: Drill
  • Rotation: RightHand
#3 Carbide Jobber Drill with Composite Tip -- 220-2130 #3 comp tip
from Superior Tool Service, Inc.

#3 Carbide jobber length twist drill with tip ground for composite and straight shank. Designed for Composite Material Applications. [See More]

  • Drill Type: Twist; Jobber
  • Units: Wire Gauge
  • Product: Drill
  • Rotation: RightHand
#30 Carbide Jobber Drill with Composite Tip -- 220-1285 #30 comp tip
from Superior Tool Service, Inc.

#30 Carbide jobber length twist drill with tip ground for composite and straight shank. Designed for Composite Material Applications. [See More]

  • Drill Type: Twist; Jobber
  • Units: Wire Gauge
  • Product: Drill
  • Rotation: RightHand
#31 Carbide Jobber Drill with Composite Tip -- 220-1200 #31 comp tip
from Superior Tool Service, Inc.

#31 Carbide jobber length twist drill with tip ground for composite and straight shank. Designed for Composite Material Applications. [See More]

  • Drill Type: Twist; Jobber
  • Units: Wire Gauge
  • Product: Drill
  • Rotation: RightHand
3/32" Carbide Jobber Drill with Composite Tip -- 220-0938 3/32" comp tip
from Superior Tool Service, Inc.

3/32" Carbide jobber length twist drill with tip ground for drilling composite, straight shank. Designed for Composite Material Applications. [See More]

  • Drill Type: Twist; Jobber
  • Units: Fractional
  • Product: Drill
  • Rotation: RightHand