Combination Drill / Tap Drill Bits
from RS Components, Ltd.
JEU 25 FORETS TAILLES 1-13 MM [See More]
- Drill Type: Twist; Combination Drill / Tap
- Units: Metric
- Product: Drill Set
- Designation: 13 mm, 1 mm
from Greenlee Textron, Inc.
10 GAUGE HIGH SPEED STEEL MATERIAL. HEX SHANK TYPE. NC THREAD SERIES. 20 TPI. HARDENED PROCESS. 1/4 INCH SHANK DIAMETER. 1/4 INCH TAP SIZE. POINT TYPE SPLIT POINT WITH WEB THINNING. CUT MATERIAL MILD STEEL, COPPER, BRASS, ALUMINUM [See More]
- Drill Type: Combination Drill / Tap
- Shank: 0.250
- Product: Drill
- Material: High Speed Steel
from Walter Surface Technologies
Specially designed for use on reversible portable drills, SST power taps are guaranteed to tap faster and last longer than standard taps in steel, stainless steel and other ferrous or non-ferrous metals. SST power taps eliminate slow hand tapping to increase productivity and reduce overall tapping... [See More]
- Drill Type: Combination Drill / Tap
- Units: Fractional; Metric
- Product: Drill Set
- Edges: Solid
from Greenlee Textron, Inc.
HSS MATERIAL. HEX SHANK TYPE. NC THREAD SERIES. 24 TPI. HARDENED PROCESS. 1/4 INCH SHANK DIAMETER. #10 TAP SIZE. CUT MATERIAL MILD STEEL, COPPER, BRASS, ALUMINUM [See More]
- Drill Type: Combination Drill / Tap
- Shank: 0.250
- Product: Drill
- Material: High Speed Steel
from Greenlee Textron, Inc.
HIGH SPEED STEEL MATERIAL. HEX SHANK TYPE. UNC THREAD SERIES. 24 TPI. HARDENED PROCESS. 1/4 INCH SHANK DIAMETER. #12 TAP SIZE. CUT MATERIAL MILD STEEL, COPPER, BRASS, ALUMINUM [See More]
- Drill Type: Combination Drill / Tap
- Shank: 0.250
- Product: Drill
- Material: High Speed Steel
from Greenlee Textron, Inc.
10 GAUGE HIGH SPEED STEEL MATERIAL. HEX SHANK TYPE. NC THREAD SERIES. 16 TPI. HARDENED PROCESS. 1/4 INCH SHANK DIAMETER. 3/8 INCH TAP SIZE. POINT TYPE SPLIT POINT WITH WEB THINNING. CUT MATERIAL MILD STEEL, COPPER, BRASS, ALUMINUM [See More]
- Drill Type: Combination Drill / Tap
- Shank: 0.250
- Product: Drill
- Material: High Speed Steel
from Greenlee Textron, Inc.
HSS MATERIAL. HEX SHANK TYPE. NC THREAD SERIES. 18 TPI. HARDENED PROCESS. 1/4 INCH SHANK DIAMETER. 5/16 INCH TAP SIZE. CUT MATERIAL MILD STEEL, COPPER, BRASS, ALUMINUM [See More]
- Drill Type: Combination Drill / Tap
- Shank: 0.250
- Product: Drill
- Material: High Speed Steel
from Greenlee Textron, Inc.
10 GAUGE HIGH SPEED STEEL MATERIAL. HEX SHANK TYPE. UNC THREAD SERIES. 32 TPI. HARDENED PROCESS. 1/4 INCH SHANK DIAMETER. #6 TAP SIZE. POINT TYPE SPLIT/WEB THINNING. CUT MATERIAL MILD STEEL, COPPER, BRASS, ALUMINUM. INCLUDES QUICK CHANGE ADAPTOR [See More]
- Drill Type: Combination Drill / Tap
- Shank: 0.250
- Product: Drill
- Material: High Speed Steel