Holder and Inserts Drill Bits

8 Results
EcoCut Classic Straight Shank -- 11065068
from Allied Machine & Engineering Corp.

EcoCut can perform up to four operations with one tool. The EcoCut tool can be used for drilling, boring applications, facing operations and standard turning operations. [See More]

  • Edges: Inserts
  • Units: Fractional
  • Product: Drill
  • Drill Type: Twist
Extra Long Taper Shank Holder -- 22211-0004
from Allied Machine & Engineering Corp.

Short taper shank holder [See More]

  • Edges: Inserts
  • Units: Fractional
  • Product: Drill
  • Drill Type: Twist; Extension; Spade Drill
GEN3SYS® Drill Holder -- 60312H-075C
from Allied Machine & Engineering Corp.

GEN3SYS ® Drill Inserts and Holders penetrate up to 35% faster than competitive drilling products. Allied's AM200 ® coating increases tool life up to 50% when compared tocompetitor's premium coatings. [See More]

  • Edges: Inserts
  • Units: Fractional
  • Product: Drill
  • Drill Type: Twist
Opening Drill® -- OP1-1S-40M
from Allied Machine & Engineering Corp.

The Opening Drill ® is an extremely effective tool designed to enlarge existing holes. It is available in five different shank styles: straight; ABS 63; Cat V40/V50; HSK 63A/C /100A/C and BT 40/BT50. [See More]

  • Edges: Inserts
  • Units: Fractional
  • Product: Drill
  • Drill Type: Opening Drill
Revolution Drill™ -- R34X22-150L
from Allied Machine & Engineering Corp.

TheRevolution Drill ™has an innovative design that allows for adjustability of 0.200" (5.1mm) on diameter, eliminating the need for specials and/or subsequent boring operations. With diameters from 1.875" to 4.0", and lengths up to 4.5X diameter, Allied revolutionizes the indexabledrilling... [See More]

  • Edges: Inserts
  • Units: Fractional
  • Product: Drill
  • Drill Type: Revolution Drill
Structural Steel Holder -- 22000S-003IS036
from Allied Machine & Engineering Corp.

T-A ® Structural Steel Drilling System is designed for use on structural steel materials, this system delivers outstanding performance and durability.TiAlN insert coating increases tool life while providing better hole tolerances. [See More]

  • Edges: Inserts
  • Units: Fractional
  • Product: Drill
  • Drill Type: Twist
T-A® Holders 3XL Length -- 29010S-100L
from Allied Machine & Engineering Corp.

XL and 3XL Extended Length Holders make deep hole drilling applications easier to perform, while improving hole finish. The XL length is the next step after AMEC's Long Length holders, while the 3XL takes drilling to greater drill depth-to-diameter ratios. What makes this offering heads above the... [See More]

  • Edges: Inserts
  • Units: Fractional
  • Product: Drill
  • Drill Type: Twist; Extension; Spade Drill
T-A® Holders XL Length -- 27030S-004I
from Allied Machine & Engineering Corp.

Original T-A ® is an excellent choice for general purpose use. The design provides fast penetration rates that produce good hole size and finish. Standard geometry combines highly efficient and stable cutting action to minimize power consumption. Recommended for use in most steels, cast irons,... [See More]

  • Edges: Inserts
  • Units: Fractional
  • Product: Drill
  • Drill Type: Twist; Extension; Spade Drill