Silver & Deming Drill Drill Bits

7 Results
High Speed Drill 250-BI-1 -- 250-BI-1
from Universal Cutting Tools, Inc.

Bi-Color Silver & Deming Drill - 118-Degree Split Point - 3 Flats on Shank - Milled Flutes with Ground Lands - Bi-Color (Black & Gold) - 1/2" Shank - High Speed Steel - ANSI Specifications [See More]

  • Drill Type: Silver & Deming
  • Units: Fractional
  • Product: Drill
  • Features: Split Point
Drill Bit -- 091264
from Sandvik AB

SILVER AND DEMING TYPE. SURFACE TREATED FLUTE HSS MATERIAL. 6 INCH OVERALL LENGTH. 3 INCH FLUTE LENGTH. REDUCED SHANK TYPE. 3/4 INCH SHANK SIZE. 2 FLUTE(S). TWIST FLUTE TYPE. 118 POINT ANGLE. PACKAGE 1 PER TUBE. DRILL DIAMETER 1 INCH. DRILL DIAMETER - DECIMAL 1. DRILL DIAMETER - DECIMAL - UOM IN. [See More]

  • Drill Type: Silver & Deming
  • Units: Fractional
  • Product: Drill
  • Diameter: 1.000
High Speed Drill 250-CO-1 -- 250-CO-1
from Universal Cutting Tools, Inc.

Cobalt Silver & Deming Drill - 118-Degree Split Point - 3 Flats on Shank - Milled Flutes with Ground Lands - Cobalt / Amber Colored - 1/2" Shank - Premium Cobalt Steel - ANSI Specifications [See More]

  • Drill Type: Silver & Deming
  • Units: Fractional
  • Product: Drill
  • Features: Split Point
Drill Bit -- 091433
from Sandvik AB

SILVER AND DEMING TYPE. SURFACE TREATED FLUTE HSS MATERIAL. 6 INCH OVERALL LENGTH. 3 INCH FLUTE LENGTH. REDUCED SHANK TYPE. 1/2 INCH SHANK SIZE. 2 FLUTE(S). TWIST FLUTE TYPE. 118 POINT ANGLE. PACKAGE 1 PER TUBE. DRILL DIAMETER 33/64 INCH. DRILL DIAMETER - DECIMAL .5156. DRILL DIAMETER - DECIMAL -... [See More]

  • Drill Type: Silver & Deming
  • Units: Fractional
  • Product: Drill
  • Diameter: 0.516
High Speed Drill 250-GP-1 -- 250-GP-1
from Universal Cutting Tools, Inc.

General Purpose Silver & Deming Drill - 118-Degree Standard Point - 3 Flats on Shank - Milled Flutes with Ground Lands - Black Finish - 1/2" Shank - High Speed Steel - ANSI Specifications [See More]

  • Drill Type: Silver & Deming
  • Units: Fractional
  • Product: Drill
  • Designation: 1"
Drill Bit -- 091486
from Sandvik AB

SILVER AND DEMING TYPE. SURFACE TREATED FLUTE HSS MATERIAL. 6 INCH OVERALL LENGTH. 3 INCH FLUTE LENGTH. REDUCED SHANK TYPE. 1/2 INCH SHANK SIZE. 2 FLUTE(S). 118 POINT ANGLE. PRECISION TWIST DRILL. BRAND. CUT MATERIAL LOW AND MEDIUM TENSILE STRENGTH MATERIAL. COATING BRIGHT FINISHED DIAMETER. DRILL... [See More]

  • Drill Type: Silver & Deming
  • Units: Fractional
  • Product: Drill
  • Diameter: 1.031
Drill Bit -- 091533
from Sandvik AB

. SILVER AND DEMING TYPE. SURFACE TREATED FLUTE HSS MATERIAL. 6 INCH OVERALL LENGTH. 3 INCH FLUTE LENGTH. FLAT, REDUCED SHANK TYPE. 1/2 INCH SHANK SIZE. 2 FLUTE(S). 118 POINT ANGLE. PRECISION TWIST DRILL[R] BRAND. CUT MATERIAL LOW AND MEDIUM TENSILE STRENGTH MATERIAL. COATING BRIGHT FINISHED... [See More]

  • Drill Type: Silver & Deming
  • Units: Fractional
  • Product: Drill
  • Diameter: 0.516