Extension / Extra Length Drill Bits

11 Results
Drill Bit -- 052604
from Sandvik AB

. EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE. HSCO MATERIAL. 12 INCH OVERALL LENGTH. 7/8 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/16 INCH SHANK SIZE. 2 FLUTE(S). TWIST FLUTE TYPE. 135 POINT ANGLE. PACKAGE 12 PER ENVELOPE. COATING BRONZE OXIDE FINISH. DRILL DIAMETER 1/16 INCH. DRILL... [See More]

  • Drill Type: Extension
  • Units: Fractional
  • Product: Drill
  • Diameter: 0.062
High Speed Drill 290-1/16x12 -- 290-1/16x12
from Universal Cutting Tools, Inc.

Aircraft Extension Drill - 135-Degree Split Point - High Speed Steel - Ground from Solid - Black Finish - Jobbers Flute Length - ANSI Standards - Sold in package quantity only (12 pieces) [See More]

  • Drill Type: Jobber; Extension
  • Units: Fractional
  • Product: Drill
  • Features: Split Point
Extra Long Taper Shank Holder -- 22211-0004
from Allied Machine & Engineering Corp.

Short taper shank holder [See More]

  • Drill Type: Twist; Extension; Spade Drill
  • Units: Fractional
  • Product: Drill
  • Features: Coolant Channel
Drill Bit -- 053604
from Sandvik AB

. EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE. HSCO MATERIAL. 6 INCH OVERALL LENGTH. 7/8 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/16 INCH SHANK SIZE. 2 FLUTE(S). TWIST FLUTE TYPE. 135 POINT ANGLE. PACKAGE 12 PER ENVELOPE. COATING BRONZE OXIDE FINISH. DRILL DIAMETER 1/16 INCH. DRILL... [See More]

  • Drill Type: Extension
  • Units: Fractional
  • Product: Drill
  • Diameter: 0.062
High Speed Drill 290-CO-1/16x6 -- 290-CO-1/16x6
from Universal Cutting Tools, Inc.

Cobalt Aircraft Extension Drill - 135-Degree Split Point - Ground from Solid - Gold / Amber Colored - ANSI Specifications - Sold in package quantity only (12 pieces) [See More]

  • Drill Type: Extension
  • Units: Fractional
  • Product: Drill
  • Features: Split Point
T-A® Holders 3XL Length -- 29010S-100L
from Allied Machine & Engineering Corp.

XL and 3XL Extended Length Holders make deep hole drilling applications easier to perform, while improving hole finish. The XL length is the next step after AMEC's Long Length holders, while the 3XL takes drilling to greater drill depth-to-diameter ratios. What makes this offering heads above the... [See More]

  • Drill Type: Twist; Extension; Spade Drill
  • Units: Fractional
  • Product: Drill
  • Features: Coolant Channel
Drill Bit -- 055608
from Sandvik AB

. EXTRA LENGTH DEEP HOLE, SPLIT POINT TYPE. HSS MATERIAL. 8 INCH OVERALL LENGTH. 6 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/8 INCH SHANK SIZE. 2 FLUTE(S). TWIST FLUTE TYPE. 135 POINT ANGLE. QC. BRAND. CUT MATERIAL ALLOY STEEL. PACKAGE 1 PER ENVELOPE. COATING BRIGHT FINISH. DRILL DIAMETER 1/8 INCH. [See More]

  • Drill Type: Extension
  • Units: Fractional
  • Product: Drill
  • Diameter: 0.125
T-A® Holders XL Length -- 27030S-004I
from Allied Machine & Engineering Corp.

Original T-A ® is an excellent choice for general purpose use. The design provides fast penetration rates that produce good hole size and finish. Standard geometry combines highly efficient and stable cutting action to minimize power consumption. Recommended for use in most steels, cast irons,... [See More]

  • Drill Type: Twist; Extension; Spade Drill
  • Units: Fractional
  • Product: Drill
  • Features: Coolant Channel
Drill Bit -- 057408
from Sandvik AB

. EXTRA LENGTH TYPE. HSS MATERIAL. 8 INCH OVERALL LENGTH. 6 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/8 INCH SHANK SIZE. 2 FLUTE(S). TWIST FLUTE TYPE. 118 POINT ANGLE. CUT MATERIAL IRON, STEEL. PACKAGE 1 PER ENVELOPE. COATING BRIGHT FINISH. DRILL DIAMETER 1/8 INCH. DRILL DIAMETER - DECIMAL .125. [See More]

  • Drill Type: Extension
  • Units: Fractional
  • Product: Drill
  • Diameter: 0.125
Drill Bit -- 058003
from Sandvik AB

. EXTRA LENGTH AIRCRAFT, SELF CENTERING POINT TYPE. SURFACE TREATED HSS MATERIAL. 6 INCH OVERALL LENGTH. 3/4 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 3/64 INCH SHANK SIZE. 2 FLUTE(S). TWIST FLUTE TYPE. 135 POINT ANGLE. CUT MATERIAL MILD STEEL. PACKAGE 12 PER ENVELOPE. DRILL DIAMETER 3/64 INCH. DRILL... [See More]

  • Drill Type: Extension
  • Units: Fractional
  • Product: Drill
  • Diameter: 0.047
Drill Bit -- 059003
from Sandvik AB

. EXTRA LENGTH AIRCRAFT, SELF CENTERING POINT TYPE. SURFACE TREATED HSS MATERIAL. 12 INCH OVERALL LENGTH. 3/4 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 3/64 INCH SHANK SIZE. 2 FLUTE(S). TWIST FLUTE TYPE. 135 POINT ANGLE. CUT MATERIAL MILD STEEL. PACKAGE 12 PER ENVELOPE. DRILL DIAMETER 3/64 INCH. [See More]

  • Drill Type: Extension
  • Units: Fractional
  • Product: Drill
  • Diameter: 0.047