Left Hand Drill Bits

16 Results
Drill Bits -- 2686464 [A1012.0 from Dormer Pramet]
from RS Components, Ltd.

A1012.0 HSS ST STRAIGHT SHANK LEFT HAND [See More]

  • Rotation: LeftHand
  • # of Pieces: 10
  • OAL: 1.93
  • Material: High Speed Steel; HSS
Combined Drill & Countersink Drills -- Plain Type, Straight Flute
from KEO Cutters

Plain Type, Straight Flute 60 ° Countersink Angle [See More]

  • Rotation: RightHand; LeftHand
  • Units: Fractional
  • Product: Drill
  • Drill Type: Combination Drill / Countersink
Carbide 1, 2, 3 Step Half Round Drill -- Style J
from WhizCut of Sweden AB

Style J | Carbide 1, 2, 3 step Half Round Drill. With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8 ’ and 4.00 mm. We can also... [See More]

  • Rotation: RightHand; LeftHand
  • Units: Metric
  • Product: Drill
  • Drill Type: Microdrill; Step Drill; 1, 2, 3, Step Half Round Drill
EcoCut Classic Straight Shank -- 11065068
from Allied Machine & Engineering Corp.

EcoCut can perform up to four operations with one tool. The EcoCut tool can be used for drilling, boring applications, facing operations and standard turning operations. [See More]

  • Rotation: LeftHand
  • Units: Fractional
  • Product: Drill
  • Drill Type: Twist
Left-Hand Cobalt Micro-Drill -- LHMD-010
from Cutting Edge Technologies, Inc.

Diameter (metric): 0.1mm. Flute Length (metric): 0.70mm. Number of Flutes: Overall Length (metric): 25mm. Shank Diameter (metric): 1mm. Type: Drill [See More]

  • Rotation: LeftHand
  • Units: Metric
  • Product: Drill
  • Drill Type: Twist; Microdrill
1 x 1 x 1 x 3-1/2 - 4FL. CO FIN 35 DEG HLX PCT -- 56116.F
from Precision Cutting Tools, Inc.

1 x 1 x 1 x 3-1/2 - 4FL. CO FIN 35 DEG HLX PCT [See More]

  • Rotation: LeftHand
  • Units: Fractional
  • Product: Drill
  • Drill Type: Ball
Carbide 1-Flute Twist Drill with Reinforced Shank -- Style A
from WhizCut of Sweden AB

Style A | Carbide 1-Flute Twist drill with reinforced shank. With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8 ’ and 4.00 mm. We... [See More]

  • Rotation: RightHand; LeftHand
  • Units: Metric
  • Product: Drill
  • Drill Type: Twist; Microdrill
Carbide 2-Flute Multiple Step Twist Drill with Reinforced Shank -- Style E
from WhizCut of Sweden AB

Style E | Carbide 2-Flute multiple Step Twist Drill with reinforced shank. With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8 ’... [See More]

  • Rotation: RightHand; LeftHand
  • Units: Metric
  • Product: Drill
  • Drill Type: Twist; Microdrill
Carbide 2-Flute Twist Drill with Reinforced Shank -- Style B
from WhizCut of Sweden AB

Style B | Carbide 2-Flute Twist drill with reinforced shank. With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8 ’ and 4.00 mm. We... [See More]

  • Rotation: RightHand; LeftHand
  • Units: Metric
  • Product: Drill
  • Drill Type: Twist; Microdrill
Carbide 2-Flute Twist Drill with Straight Shank -- Style D
from WhizCut of Sweden AB

Style D | Carbide 2-Flute Twist drill with Straight shank. With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8 ’ and 4.00 mm. We... [See More]

  • Rotation: RightHand; LeftHand
  • Units: Metric
  • Product: Drill
  • Drill Type: Twist; Microdrill
Carbide 3-Flute Twist Drill with Reinforced Shank -- Style C
from WhizCut of Sweden AB

Style C | Carbide 3-Flute Twist drill with reinforced shank. With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8 ’ and 4.00 mm. We... [See More]

  • Rotation: RightHand; LeftHand
  • Units: Metric
  • Product: Drill
  • Drill Type: Twist; Microdrill
Carbide Center Drills -- Style H
from WhizCut of Sweden AB

Style H | Carbide center drills. With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8 ’ and 4.00 mm. We can also deliver with the... [See More]

  • Rotation: RightHand; LeftHand
  • Units: Metric
  • Product: Drill
  • Drill Type: Center Drill; Microdrill
Carbide Center Drills Long -- Style G
from WhizCut of Sweden AB

Style G | Carbide center drills long. With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8 ’ and 4.00 mm. We can also deliver with... [See More]

  • Rotation: RightHand; LeftHand
  • Units: Metric
  • Product: Drill
  • Drill Type: Jobber; Center Drill; Microdrill
Carbide Double Countersink Drills -- Style K
from WhizCut of Sweden AB

Style K | Carbide Double Countersink Drills. With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8 ’ and 4.00 mm. We can also deliver... [See More]

  • Rotation: RightHand; LeftHand
  • Units: Metric
  • Product: Drill
  • Drill Type: Microdrill; Combination Drill / Countersink; Double Countersink Drill
Carbide Half - Round Drill -- Style I
from WhizCut of Sweden AB

Style I | Carbide Half - Round Drill. With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8 ’ and 4.00 mm. We can also deliver with... [See More]

  • Rotation: RightHand; LeftHand
  • Units: Metric
  • Product: Drill
  • Drill Type: Microdrill; Half Round Drill
Carbide Spade Drill -- Style F
from WhizCut of Sweden AB

Style F | Carbide Spade Drill. With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8 ’ and 4.00 mm. We can also deliver with the... [See More]

  • Rotation: RightHand; LeftHand
  • Units: Metric
  • Product: Drill
  • Drill Type: Microdrill; Spade Drill