Center Drill Drill Bits
2 Results
Spotting & Centering Drills
from KEO Cutters
from KEO Cutters
Contact supplier for additional coating options [See More]
- Drill Type: Spot Drill; Center Drill
- Units: Fractional
- Product: Drill
- Rotation: RightHand (optional feature); LeftHand (optional feature)
Carbide Center Drills -- Style H
from WhizCut of Sweden AB
from WhizCut of Sweden AB
Style H | Carbide center drills. With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8 ’ and 4.00 mm. We can also deliver with the... [See More]
- Drill Type: Center Drill; Microdrill
- Units: Metric
- Product: Drill
- Features: Coolant Channel (optional feature)