Tapered Shank Drill Bits

20 Results
Hole Saws -- RHS/RS
from OMEGA Engineering, Inc.

Use your hand drill or drill press to fabricate jack panels with hole saws and around hole connectors. When the plate is too thick for punches, the saw is the solution. Complete assembly including saw, pilot drill, and mandril. [See More]

  • Shank: Tapered
  • Units: Fractional
  • Product: Drill
  • Drill Type: Twist; Hole Saw
Drill Bit -- 020008
from Sandvik AB

. SURFACE TREATED HSS MATERIAL. 5-1/8 INCH OVERALL LENGTH. 1-7/8 INCH FLUTE LENGTH. TAPER SHANK TYPE. MT1 SHANK SIZE. 2 FLUTE(S). TWIST FLUTE TYPE. 118 POINT ANGLE. CUT MATERIAL IRON, STEEL. PACKAGE 1 PER TUBE. DRILL DIAMETER 1/8 INCH. DRILL DIAMETER - DECIMAL .125. DRILL DIAMETER - DECIMAL - UOM... [See More]

  • Shank: Tapered
  • Units: Fractional
  • Product: Drill
  • Diameter: 0.125
Taper Shank Drill 200C-1 -- 200C-1
from Universal Cutting Tools, Inc.

Taper Shank Drill - 118-Degree Point - Milled Flutes with Ground Lands - Black Finish - High Speed Steel - ANSI Specifications [See More]

  • Shank: Tapered
  • Units: Fractional
  • Product: Drill
  • Drill Type: Taper Drill
SST+ 135° Jobbers, Letter for High Tensile Steel
from Walter Surface Technologies

Walter SST+ drill bits are now made with cobalt blend to drill even more holes faster in any type of material. Features. "High flow" flute design. Back tapered body. Drills more holes, faster. Exclusive self-centering "Speed Tip". Heavy-duty fully ground body construction. Special bronze SST surface... [See More]

  • Shank: Tapered
  • Units: Fractional
  • Product: Drill; Drill Set (optional feature)
  • Drill Type: Jobber
Wire Installation Drill Bit -- 818R1/4
from Ebinger Manufacturing Corp.

EXTRA LENGTH TYPE. 18 INCH OVERALL LENGTH. TAPER SQUARE SHANK TYPE. 1/4 INCH DRILL SIZE [See More]

  • Shank: Tapered; Square
  • Diameter: 0.250
  • Product: Drill
  • OAL: 18.00
Forstner Bit -- 86922
from Minerallac Company

SELF FEED TYPE. POLISHED STEEL MATERIAL. 5 INCH OVERALL LENGTH. 3-MILLED FLAT, TAPERED, HEX SHANK TYPE. 7/16 INCH SHANK SIZE. 1-3/8 INCH BORING DIAMETER. NUMBER OF FLUTES 1 [See More]

  • Shank: Tapered; Hex; Flat
  • Units: Fractional
  • Product: Drill
  • Drill Type: Forstner
Taper Shank Drill -- PTD-20016 [PTD-20016 from Dormer Pramet]
from Reid Supply

ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to... [See More]

  • Shank: Tapered
  • Drill Type: Taper Drill
  • Product: Drill
  • Diameter: 0.252
Hole Saw -- VP22
from L.H. Dottie Company

VARIABLE PITCH TYPE. POWDER COATED FINISH. NON-FERROUS METAL, FERROUS METAL, NON-METAL CUT MATERIAL. BI-METAL BLADE MATERIAL. 1-3/8 INCH DIAMETER. 1-3/8 INCH CUTTING DEPTH. NO SUPPLIED WITH PILOT DRILL. NO SUPPLIED WITH ARBOR. TAPER ARBOR SHANK TYPE. PIPE ENTRANCE SIZE 1 INCH. USED WITH ARBOR V35P,... [See More]

  • Shank: Tapered
  • Units: Fractional
  • Product: Drill
  • Drill Type: Hole Saw
Extra Long Taper Shank Holder -- 22211-0004
from Allied Machine & Engineering Corp.

Short taper shank holder [See More]

  • Shank: Tapered
  • Units: Fractional
  • Product: Drill
  • Drill Type: Twist; Extension; Spade Drill
Drill Bit -- 021316
from Sandvik AB

NOTCHED POINT TYPE. SURFACE TREATED FLUTE HSCO MATERIAL. 6-1/8 INCH OVERALL LENGTH. 2-7/8 INCH FLUTE LENGTH. TAPER SHANK TYPE. #1 SHANK SIZE. 2 FLUTE(S). TWIST FLUTE TYPE. 135 POINT ANGLE. PACKAGE 1 PER TUBE. COATING BRONZE OXIDE FINISH. DRILL DIAMETER 1/4 INCH. DRILL DIAMETER - DECIMAL .25. DRILL... [See More]

  • Shank: Tapered
  • Units: Fractional
  • Product: Drill
  • Drill Type: NOTCHED POINT
SST+ 135° Jobbers, Wire Gauge for High Tensile Steel for Electricians
from Walter Surface Technologies

Walter SST+ drill bits, made with a cobalt blend, allow you to drill more holes faster on any type of material. Features. "High flow" flute design. Back tapered body. Drills more holes, faster. Exclusive self-centering "Speed Tip". Special bronze SST surface treatment. Applications. Drilling of... [See More]

  • Shank: Tapered
  • Units: Fractional
  • Product: Drill; Drill Set (optional feature)
  • Drill Type: Jobber
Hole Saw -- VP58
from L.H. Dottie Company

VARIABLE PITCH TYPE. POWDER COATED FINISH. NON-FERROUS METAL, FERROUS METAL, NON-METAL CUT MATERIAL. BI-METAL BLADE MATERIAL. 3-5/8 INCH DIAMETER. 1-3/8 INCH CUTTING DEPTH. NO SUPPLIED WITH PILOT DRILL. NO SUPPLIED WITH ARBOR. TAPER ARBOR SHANK TYPE. PIPE ENTRANCE SIZE 3 INCH. USED WITH ARBOR V45P. [See More]

  • Shank: Tapered
  • Units: Fractional
  • Product: Drill
  • Drill Type: Hole Saw
Opening Drill® -- OP1-1S-40M
from Allied Machine & Engineering Corp.

The Opening Drill ® is an extremely effective tool designed to enlarge existing holes. It is available in five different shank styles: straight; ABS 63; Cat V40/V50; HSK 63A/C /100A/C and BT 40/BT50. [See More]

  • Shank: Tapered
  • Units: Fractional
  • Product: Drill
  • Drill Type: Opening Drill
Drill Bit -- 023031
from Sandvik AB

. SURFACE TREATED HSS MATERIAL. 7-3/4 INCH OVERALL LENGTH. 4-3/8 INCH FLUTE LENGTH. TAPER SHANK TYPE. MT1 SHANK SIZE. 2 FLUTE(S). TWIST FLUTE TYPE. 118 POINT ANGLE. CUT MATERIAL IRON, STEEL. PACKAGE 1 PER TUBE. DRILL DIAMETER 31/64 INCH. DRILL DIAMETER - DECIMAL .4843. DRILL DIAMETER - DECIMAL -... [See More]

  • Shank: Tapered
  • Units: Fractional
  • Product: Drill
  • Diameter: 0.484
Structural Steel Holder -- 22000S-003IS036
from Allied Machine & Engineering Corp.

T-A ® Structural Steel Drilling System is designed for use on structural steel materials, this system delivers outstanding performance and durability.TiAlN insert coating increases tool life while providing better hole tolerances. [See More]

  • Shank: Tapered
  • Units: Fractional
  • Product: Drill
  • Drill Type: Twist
Drill Bit -- 024532
from Sandvik AB

. CHAMFERING, CORE TYPE. SURFACE TREATED HSS MATERIAL. 8-1/4 INCH OVERALL LENGTH. 4-3/8 INCH FLUTE LENGTH. TAPER SHANK TYPE. #2 SHANK SIZE. 4 FLUTE(S). TWIST FLUTE TYPE. 118 POINT ANGLE. PACKAGE 1 PER TUBE. DRILL DIAMETER 1/2 INCH. DRILL DIAMETER - DECIMAL .5. DRILL DIAMETER - DECIMAL - UOM IN. [See More]

  • Shank: Tapered
  • Units: Fractional
  • Product: Drill
  • Drill Type: Core Drill
T-A® Holders 3XL Length -- 29030S-004I
from Allied Machine & Engineering Corp.

XL and 3XL Extended Length Holders make deep hole drilling applications easier to perform, while improving hole finish. The XL length is the next step after AMEC's Long Length holders, while the 3XL takes drilling to greater drill depth-to-diameter ratios. What makes this offering heads above the... [See More]

  • Shank: Tapered
  • Units: Fractional
  • Product: Drill
  • Drill Type: Twist; Extension; Spade Drill
Drill Bit -- 026050
from Sandvik AB

. SURFACE TREATED HSS MATERIAL. 133 MM OVERALL LENGTH. 52 MM FLUTE LENGTH. TAPER SHANK TYPE. MT1 SHANK SIZE. 2 FLUTE(S). 118 POINT ANGLE. PRECISION TWIST DRILL. BRAND. APPLICABLE STANDARD DIN. CUT MATERIAL IRON, STEEL. DRILL DIAMETER 5 MM. DRILL DIAMETER IN MM 5. DRILL DIAMETER IN MM - UOM MM. [See More]

  • Shank: Tapered
  • Units: Metric
  • Product: Drill
  • Diameter: 0.197
T-A® Holders XL Length -- 27030S-004I
from Allied Machine & Engineering Corp.

Original T-A ® is an excellent choice for general purpose use. The design provides fast penetration rates that produce good hole size and finish. Standard geometry combines highly efficient and stable cutting action to minimize power consumption. Recommended for use in most steels, cast irons,... [See More]

  • Shank: Tapered
  • Units: Fractional
  • Product: Drill
  • Drill Type: Twist; Extension; Spade Drill
Drill Bit Sets -- 090131
from Sandvik AB

COATING BLACK OXIDE FINISH. INCREMENT SIZE 1/64 INCH. INCREMENT SIZE - DECIMAL .0156. INCREMENT SIZE - DECIMAL - UOM IN. INCREMENT SIZE - FRACTIONAL 1/64. MATERIAL HSS. MAXIMUM SIZE 3/4 INCH. MAXIMUM SIZE - DECIMAL .75. MAXIMUM SIZE - DECIMAL - UOM IN. MAXIMUM SIZE - FRACTIONAL 3/4. MINIMUM SIZE... [See More]

  • Shank: Tapered
  • Material: High Speed Steel
  • Product: Drill Set
  • Coating: BlackOxide