Military / Government (MIL-SPEC / GG) Polyurethane Adhesives and Sealants

7 Results
CONAP® -- EN-5852
from ELANTAS North America LLC

The smart meter market, encompassing electric, water, and gas sectors, is pivotal in shaping a sustainable and connected future. As these meters become integral to our utilities, they face multifaceted challenges. From fluctuating environmental conditions to potential electronic interference, the... [See More]

  • Industry: Aerospace; Electronics; Military
  • Type / Form: Liquid
  • Compound Type: Encapsulant, Potting Compound
  • Cure / Technology: Room Temperature Vulcanizing or Curing; Thermoset
Highly Flexible Two Part Epoxy -- EP21TDC-7
from Master Bond, Inc.

Master Bond Polymer System EP21TDC-7 is a two component highly flexible epoxy resin system for high performance bonding, sealing, and coating. It is formulated to cure at ambient temperatures or more quickly at elevated temperatures with an easy to use one to seven mix ratio by weight. The cured... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Military; OEM or Industrial; Semiconductors, IC's; Tooling
  • Type / Form: Liquid
  • Compound Type: Encapsulant, Potting Compound; Sealant; Adhesive
  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
Non-Drip, Polysulfide Based Two Component Adhesive -- EP21TPND-NV
from Master Bond, Inc.

Master Bond Polymer Adhesive EP21TPND is a two component polysulfide/epoxy based adhesive/ sealant formulated to cure at room temperature or more rapidly at elevated temperatures, with a 100 to 100 mix ratio (A/B) by weight. It readily develops a high bonding strength of more than 1000 psi at room... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Military; OEM or Industrial; Semiconductors, IC's; Tooling
  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Compound Type: Sealant; Thermally Conductive; Adhesive
  • Cure / Technology: Thermoset; Two Component  
One Component, Biocompatible UV Curable Adhesive -- UV10Med
from Master Bond, Inc.

Master Bond UV10Med is a one component, UV curable system that fully meets USP Class VI specifications. This low viscosity, optically clear system is a superior adhesive, sealant and coating and is castable beyond 1/8" thick. The cured system has good chemical resistant properties particularly to... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Sanitary; Military; Optical; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
  • Type / Form: Liquid
  • Compound Type: Encapsulant, Potting Compound; Leveling Filling; Sealant; Adhesive
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Hydroactive Polyurethane Grout -- No. F-370
from Sauereisen, Inc.

Sauereisen No. F-370 is a catalyzed hydrophobic polyurethane liquid. No. F-370 expands when it meets any source of water or moisture before curing. No. F-370 adheres tenaciously to practically any substrate - wet or dry. Grout No. F-370 is used to stop leakage through cracked or honeycombed... [See More]

  • Industry: Aerospace; Automotive; Marine; Sanitary; Military; Construction; OEM or Industrial
  • Type / Form: Liquid
  • Compound Type: Caulk, Grout; Sealant
  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Paper or Paperboard; Plastic; Porous Surfaces; Rubber or Elastomer; Textiles or Fabrics; Wood; Dissimilar Substrates; Practically any Substrate Wet or Dry
Primer 251™
from Rhino Linings USA, Inc. / Industrial Division

High resistance to acids, hydrolysis and salt spray, [See More]

  • Industry: Aerospace; Automotive; Marine; Military; OEM or Industrial; Petrochem, Mining, Material Handling
  • Type / Form: Liquid
  • Compound Type: Sealant
  • Substrate Compatibility: Composites; Metal; Plastic; Rubber or Elastomer; Wood
LOCTITE STYCAST PC 18M (Known as Hysol PC18M) -- 8799375753217
from Henkel Corporation - Electronics

(Known as Hysol PC18M ). LOCTITE STYCAST PC 18M is a flexible solvent-based, one-component coating. Provides good thermal shock resistance. [See More]

  • Industry: Electronics; Military
  • Viscosity: 350
  • Cure / Technology: Room Temperature Vulcanizing or Curing; Single Component
  • Use Temperature: -40 to 230