OEM / Industrial Polyurethane Adhesives and Sealants

36 Results
ELAN-Tron® -- U 225 Black Resin / UH 510S Hardener
from ELANTAS North America LLC

ELANTAS PDG, Inc., founded in 1919 and based in St. Louis, Missouri, is a premier global supplier of specialty resins for applications in the electrical and electronic industries. ELANTAS Electrical Insulation companies are respected as the market leaders in the development and manufacturing of wire... [See More]

  • Industry: Automotive; Electronics; Electric Power; OEM or Industrial
  • Type / Form: Liquid
  • Compound Type: Encapsulant, Potting Compound
  • Substrate Compatibility: Dissimilar Substrates
Cryogenically Serviceable Epoxy Urethane System -- EP30DP-NV
from Master Bond, Inc.

Master Bond Polymer System EP30DP is a versatile, two component, epoxy-urethane elastomeric compound, featuring superior strength, toughness, and abrasion resistance for high performance bonding, sealing, casting and encapsulation. It combines the performance characteristics of epoxy resins such as... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
  • Type / Form: Liquid
  • Compound Type: Encapsulant, Potting Compound; Sealant; Adhesive
  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Flexibilized, Abrasion Resistant Epoxy -- EP30D-7
from Master Bond, Inc.

Master Bond Polymer System EP30D-7 is a versatile two component flexible epoxy featuring superior strength, toughness and abrasion resistance for high performance bonding, sealing, coating, potting and encapsulation applications. It contains the recognized advantageous performance characteristics of... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Optical; OEM or Industrial; Semiconductors, IC's; Tooling
  • Type / Form: Liquid
  • Compound Type: Encapsulant, Potting Compound; Sealant; Adhesive
  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Flexible, Two Component Silver Conductive Epoxy -- EP21TDCSFL
from Master Bond, Inc.

Master Bond Polymer System EP21TDCSFL is a two component, silver filled, electrically conductive system for high performance bonding and sealing formulated to cure at room temperature or more rapidly at elevated temperatures. Its most salient features are its high flexibility and elongation. This... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; OEM or Industrial; Semiconductors, IC's; Tooling
  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Compound Type: Sealant; Thermally Conductive; Adhesive
  • Cure / Technology: Thermoset; Two Component  
Highly Flexible Two Part Epoxy -- EP21TDC-7
from Master Bond, Inc.

Master Bond Polymer System EP21TDC-7 is a two component highly flexible epoxy resin system for high performance bonding, sealing, and coating. It is formulated to cure at ambient temperatures or more quickly at elevated temperatures with an easy to use one to seven mix ratio by weight. The cured... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Military; OEM or Industrial; Semiconductors, IC's; Tooling
  • Type / Form: Liquid
  • Compound Type: Encapsulant, Potting Compound; Sealant; Adhesive
  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
Medical Grade, Silver Conductive Epoxy Compound -- EP21TDCSMed
from Master Bond, Inc.

Master Bond Polymer System EP21TDCSMed is a two component, silver filled, electrically conductive adhesive/sealant that meets USP Class VI specifications for medical applications. It is formulated to cure at room temperature or more rapidly at elevated temperatures. Unlike the majority of two part... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; OEM or Industrial; Semiconductors, IC's; Tooling
  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Compound Type: Sealant; Thermally Conductive; Adhesive
  • Cure / Technology: Thermoset; Two Component  
Non-Drip, Polysulfide Based Two Component Adhesive -- EP21TPND-NV
from Master Bond, Inc.

Master Bond Polymer Adhesive EP21TPND is a two component polysulfide/epoxy based adhesive/ sealant formulated to cure at room temperature or more rapidly at elevated temperatures, with a 100 to 100 mix ratio (A/B) by weight. It readily develops a high bonding strength of more than 1000 psi at room... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Military; OEM or Industrial; Semiconductors, IC's; Tooling
  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Compound Type: Sealant; Thermally Conductive; Adhesive
  • Cure / Technology: Thermoset; Two Component  
Non-Yellowing, Abrasion Resistant UV Curable Adhesive -- UV15X-6NM-2
from Master Bond, Inc.

UV15X-6NM-2 features vibrant flexibility, excellent toughness and superior abrasion resistance. This fast curing moderate viscosity compound can be used for bonding, sealing, coating and encapsulation. Its robust flexibility gives it the capacity to withstand severe thermal cycling as well as... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Optical; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
  • Compound Type: Encapsulant, Potting Compound; Sealant; Adhesive
  • Cure / Technology: Reactive or Moisture Cured; Single Component; Thermoset; UV or Radiation Cured
One Component, Biocompatible UV Curable Adhesive -- UV10Med
from Master Bond, Inc.

Master Bond UV10Med is a one component, UV curable system that fully meets USP Class VI specifications. This low viscosity, optically clear system is a superior adhesive, sealant and coating and is castable beyond 1/8" thick. The cured system has good chemical resistant properties particularly to... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Sanitary; Military; Optical; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
  • Type / Form: Liquid
  • Compound Type: Encapsulant, Potting Compound; Leveling Filling; Sealant; Adhesive
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
One Component, UV and Heat Curable Epoxy -- UV15DC80
from Master Bond, Inc.

Master Bond UV15DC80 is a very special dual cured (UV/heat) curable system featuring the capacity to cure in shadowed out of areas by supplementary heat curing at 80 °C for 15-30 minutes. In addition, UV15DC80 has outstanding physical properties including superb physical strength characteristics... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Military; Optical; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
  • Type / Form: Liquid
  • Compound Type: Encapsulant, Potting Compound; Leveling Filling; Sealant; Adhesive
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Room Temperature Curing, Toughened Two Part Epoxy -- EP21TDCHT
from Master Bond, Inc.

Master Bond Polymer Adhesive EP21TDCHT is a two component epoxy adhesive formulated to cure at room temperature or more rapidly at elevated temperatures, with a very forgiving and convenient one to one mix ratio. Upon curing the EP21TDCHT offers high shear and peel strength which allows it to be... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Military; OEM or Industrial; Semiconductors, IC's; Tooling
  • Type / Form: Liquid
  • Compound Type: Sealant; Adhesive
  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
Silver Filled, Electrically Conductive Epoxy -- EP21TDCS
from Master Bond, Inc.

Master Bond Polymer System EP21TDCS is a two component, silver filled, electrically conductive adhesive for high performance bonding and sealing formulated to cure at room temperature or more rapidly at elevated temperatures. Unlike the majority of two part silver conductive epoxy systems, the... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Military; OEM or Industrial; Semiconductors, IC's; Tooling
  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Compound Type: Sealant; Thermally Conductive; Adhesive
  • Cure / Technology: Thermoset; Two Component  
100% Solids, Fluid Applied Polyurea Elastomer Repair Material -- EnviroLastic® AR530 Brush Grade
from Sherwin-Williams Protective & Marine Coatings

ENVIROLASTIC AR530 BRUSH GRADE is a 100% solids, fluid applied polyurea elastomer repair material that is based on proprietary polyurea formulation and a modified amine curing mechanism. It can be applied at thicknesses of 30 - 250 mils in consecutive multiple applications. Fast cure short downtime. [See More]

  • Industry: Automotive; Marine; OEM or Industrial
  • Type / Form: Pellets
  • Compound Type: Caulk, Grout; Sealant
  • Substrate Compatibility: Concrete, Masonry; Metal
Hydroactive Polyurethane Grout -- No. F-370
from Sauereisen, Inc.

Sauereisen No. F-370 is a catalyzed hydrophobic polyurethane liquid. No. F-370 expands when it meets any source of water or moisture before curing. No. F-370 adheres tenaciously to practically any substrate - wet or dry. Grout No. F-370 is used to stop leakage through cracked or honeycombed... [See More]

  • Industry: Aerospace; Automotive; Marine; Sanitary; Military; Construction; OEM or Industrial
  • Type / Form: Liquid
  • Compound Type: Caulk, Grout; Sealant
  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Paper or Paperboard; Plastic; Porous Surfaces; Rubber or Elastomer; Textiles or Fabrics; Wood; Dissimilar Substrates; Practically any Substrate Wet or Dry
Moisture Cure Urethane Adhesives -- OnePart
from FSI

OnePart is FSI ’s moisture-cure adhesive with time-tested results in a wide variety of commercial and industrial applications, including entry and garage doors, recreational vehicle components, building and construction products (like SIPs, structural insulated panels) and more. It ’s... [See More]

  • Industry: Construction; OEM or Industrial
  • Substrate Compatibility: Plastic; Wood; Dissimilar Substrates
  • Compound Type: Adhesive
  • Cure / Technology: Reactive or Moisture Cured; Two Component  
Hapflex™ 1000 Series High Performance Hybrid Elastomeric Polymer Alloy -- 1021
from Hapco, Inc.

HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS. The Hapflex ™ 1000 Series products are soft, colorless, Shore A elastomers. These materials are available in both a fast and slow gel time and can also be combined to yield customized gel times without the addition of heat. Hapflex ™... [See More]

  • Industry: Electronics; OEM or Industrial; Tooling
  • Type / Form: Liquid
  • Compound Type: Sealant; Adhesive
  • Cure / Technology: Room Temperature Vulcanizing or Curing; Two Component  
Elastomeric potting & encapsulating compound -- 20-2121
from Epoxies Etc...

20-2121 is formulated for electronic potting, encapsulating and casting applications. The 20-2121 is a two-component, low viscosity, room temperature curing system. This is an easy to use product that does not contain TDI, MbOCA or Mercury. 20-2121 will cushion and protect sensitive electronic... [See More]

  • Industry: Sanitary; OEM or Industrial
  • Cure / Technology: Room Temperature Vulcanizing or Curing; Thermoset; Two Component  
  • Compound Type: Encapsulant, Potting Compound; Thermally Conductive
  • Features: High Dielectric
3M™ Scotch-Weld™ Polyurethane Reactive Adhesive -- TE031 White/Off-White
from 3M Aerospace and Aircraft Maintenance Division

One-component, 100% Solids, Polyurethane Reactive Adhesive for Bonding Various Substrates. It can be used in the woodworking, laminating and plastic component assembly markets. [See More]

  • Industry: Aerospace; OEM or Industrial
  • Substrate Compatibility: Plastic
  • Compound Type: Adhesive
  • Cure / Technology: Reactive or Moisture Cured; Single Component
Polyurethane Hot Melt -- KH102
from Chemence Inc.

Krylex KH102 is a one component reactive polyurethane hot melt. It is solid at room temperature. After being applied warm the product will cool to allow immediate handling. Upon further exposure to ambient humidity Krylex KH102 will achieve high strength bonds and excellent environmental resistance. [See More]

  • Industry: Construction; OEM or Industrial
  • Type / Form: Pellets
  • Compound Type: Adhesive
  • Substrate Compatibility: Composites; Metal; Plastic
Cylinlock® Adhesive -- Grade 823
from Hi-Tech Seals, Inc.

Assembly of cylindrical parts, such as rotors, gears, bushings, collars and bearings, can be effectively and reliably accomplished with HERNON ® ’s line of Cylinlock ® Retaining Compounds. Cylinlock ® high strength products eliminate the need for mechanical methods of assembly... [See More]

  • Industry: OEM or Industrial
  • Type / Form: Liquid
  • Compound Type: Sealant; Adhesive
  • Substrate Compatibility: Metal; Plastic
Clear Urethane Cast/Adhesive -- PNU-46201
from Protavic America, Inc.

The two component polyurethane compound described in this data sheet is specifically designed for the encapsulation by casting of completed circuit board. The cured material meets the flammability requirements of UL 94, V-O at thickness of 0.070 in. and greater (UL File Number E116296) and provides... [See More]

  • Industry: Electronics; Electric Power; OEM or Industrial; Semiconductors, IC's
  • Type / Form: Liquid
  • Compound Type: Encapsulant, Potting Compound; Adhesive
  • Substrate Compatibility: Ceramic, Glass; Metal; Paper or Paperboard; Plastic
UV Structural Adhesive -- ELC 4481
from Electro-Lite Corporation

ELC-4481 optically transparent acrylic with a refractive index of 1.48 is an excellent material for use in fiber optics, lenses tacking and laser applications. Available in 300cps -- 5000cps -- 20,000cps [See More]

  • Industry: Optical; Photonics; OEM or Industrial; Fiber Optics
  • Type / Form: Liquid
  • Compound Type: Adhesive
  • Substrate Compatibility: Ceramic, Glass; Fiber Optic Cable
Hapflex™ 500 Series High Performance Hybrid Elastomeric Polymer Alloy -- 540
from Hapco, Inc.

HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS. The Hapflex ™ 500 Series offers soft durometer elastomers ranging from 45 - 95 Shore A. All are relatively fast, room curing, flexible systems that can be accelerated with moderate heat for faster cycle times. Most 500 Series products are... [See More]

  • Industry: OEM or Industrial; Tooling
  • Type / Form: Liquid
  • Compound Type: Sealant; Adhesive
  • Cure / Technology: Room Temperature Vulcanizing or Curing; Two Component  
Flame retardant thermally conductive polyurethane -- 50-2185FR
from Epoxies Etc...

The 50-2185FR Potting and Encapsulating Compound has been formulated to provide a low glass transition temperature, low durometer, high thermal conductivity, and flame retardancy. This system offers excellent heat transfer, low exotherm and excellent electrical properties. 50-2185FR meets the... [See More]

  • Industry: OEM or Industrial
  • Cure / Technology: Room Temperature Vulcanizing or Curing; Thermoset; Two Component  
  • Compound Type: Encapsulant, Potting Compound; Thermally Conductive
  • Features: High Dielectric; Flame Retardant
3M™ Scotch-Weld™ Polyurethane Reactive Adhesive -- TS230 White/Off-White
from 3M Aerospace and Aircraft Maintenance Division

3M ™ Scotch-Weld ™ Polyurethane Reactive Adhesive TS230 is a one-component, 100% solids, moisture curing, structural adhesive for bonding wood and select plastics. 3M ™ Scotch-Weld ™ Polyurethane Reactive Adhesive TS230 is a sprayable, extrudable adhesive that has a long open... [See More]

  • Industry: Aerospace; OEM or Industrial
  • Substrate Compatibility: Ceramic, Glass; Metal; Plastic; Wood
  • Compound Type: Adhesive
  • Cure / Technology: Reactive or Moisture Cured; Single Component
Polyurethane Adhesive -- PNU-56200
from Protavic America, Inc.

PNU-56200 ™ is an electronics grade; unfilled, room temperature fast curing; two-component polyurethane adhesive is designed for the adhesion and encapsulation of circuit boards, circuit board components and for screw-thread sealing. The cured materials provide long-term circuit protection and... [See More]

  • Industry: Electronics; Electric Power; OEM or Industrial; Semiconductors, IC's
  • Type / Form: Liquid
  • Compound Type: Adhesive
  • Substrate Compatibility: Ceramic, Glass; Metal; Paper or Paperboard; Plastic
Hapflex™ 600 Series High Performance Hybrid Elastomeric Polymer Alloy -- 650
from Hapco, Inc.

HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS. The Hapflex ™ 600 series are relatively fast, semi-rigid, room temperature curing systems. This series yields harder durometers ranging from 50 - 70 Shore D. Most. 600 Series products are offered in 2 speeds: a standard 20-25 minute working... [See More]

  • Industry: OEM or Industrial; Tooling
  • Type / Form: Liquid
  • Compound Type: Sealant; Adhesive
  • Cure / Technology: Room Temperature Vulcanizing or Curing; Two Component  
Flexible UV Curable Compound -- UV 60-7016
from Epoxies Etc...

UV 60-7016 is a high performance Ultraviolet Curable Adhesive, Sealant, and Potting Compound. This new one component urethane acrylate system was specifically designed for the difficult bonding of glass to metal. UV 60-7016 has outstanding thermal shock and impact resistance, and is an excellent... [See More]

  • Industry: Electronics; OEM or Industrial
  • Type / Form: Liquid
  • Compound Type: Encapsulant, Potting Compound; Sealant; Adhesive
  • Substrate Compatibility: Ceramic, Glass; Metal; Dissimilar Substrates
3M™ Scotch-Weld™ Two-Part Void Filler -- EC-3587 B/A
from 3M Aerospace and Aircraft Maintenance Division

3M ™ Scotch-Weld ™ Structural Adhesive EC-3587 B/A Gray is a two-part polyurethane that cures at room temperature or with heat to a tough, impact-resistant material. It has excellent adhesion to many metal and plastic substrates. It can be used as structural adhesive, void filler, or as... [See More]

  • Industry: Aerospace; OEM or Industrial
  • Substrate Compatibility: Metal; Plastic
  • Compound Type: Leveling Filling; Sealant; Adhesive
  • Cure / Technology: Room Temperature Vulcanizing or Curing; Thermoset; Two Component  
UV Potting Material -- ANA-97174
from Protavic America, Inc.

ANA-97174 UV is a clear Ultraviolet/ Visible light curing adhesive. It is a low viscosity urethane modified acrylic casting system. It was developed for adhesive and coating applications. It is recommended for small electrical/electronic casting and encapsulating applications that require a unique... [See More]

  • Industry: Electronics; Electric Power; OEM or Industrial; Semiconductors, IC's
  • Type / Form: Liquid
  • Compound Type: Adhesive
  • Substrate Compatibility: Ceramic, Glass; Metal; Plastic
Hapflex™ 700 Series High Performance Hybrid Elastomeric Polymer Alloy -- 765
from Hapco, Inc.

HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS. Hapflex ™ 700/800 products are colorless, high strength elastomers available in hardnesses ranging from 65A to 72D. Hapflex ™ 700/800 products exhibit high tensile strength, high tear strength, and excellent elongation. All Hapflex... [See More]

  • Industry: Electronics; OEM or Industrial; Tooling
  • Type / Form: Liquid
  • Compound Type: Sealant; Adhesive
  • Cure / Technology: Room Temperature Vulcanizing or Curing; Two Component  
One component moisture cure urethane -- 10-2000
from Epoxies Etc...

10-2000 is a one component, moisture curing polyurethane adhesive designed for bonding. and laminating. It may also be used to impregnate glass cloth and create a pipe repair. system. FEATURES: • Solvent Free. • No Mixing Required. • Resists Moisture, Solvents and Heat. • High... [See More]

  • Industry: OEM or Industrial
  • Substrate Compatibility: Ceramic, Glass; Metal; Plastic; Wood
  • Compound Type: Adhesive
  • Cure / Technology: Reactive or Moisture Cured; Single Component
3M™ Scotch-Weld™ Urethane Adhesive -- 3532 B/A
from 3M Aerospace and Aircraft Maintenance Division

3M ™ Scotch-Weld ™ 3532 B/A Urethane Adhesive is a two-component, polyurethane adhesive which cures at room temperature or with heat to form tough, impact-resistant structural bonds. Provides excellent adhesion to many primed or painted metal and plastic substrates and is designed to... [See More]

  • Industry: Aerospace; OEM or Industrial
  • Substrate Compatibility: Metal; Plastic
  • Compound Type: Adhesive
  • Cure / Technology: Room Temperature Vulcanizing or Curing; Thermoset; Two Component  
3M™ Scotch-Weld™ Urethane Adhesive -- 3535 B/A
from 3M Aerospace and Aircraft Maintenance Division

Two-component, polyurethane adhesive which cures at room temperature. Forms tough, impact-resistant structural bonds. Excellent adhesion to many primed or painted metal and plastic substrates. Designed to develop sag resistance approximately 30 seconds after mixing. Work Life: 100 grams mixed at 75F... [See More]

  • Industry: Aerospace; OEM or Industrial
  • Substrate Compatibility: Metal; Plastic
  • Compound Type: Adhesive
  • Cure / Technology: Room Temperature Vulcanizing or Curing; Thermoset; Two Component  
3M™ Scotch-Weld™ Urethane Adhesive -- 3549 B/A
from 3M Aerospace and Aircraft Maintenance Division

3M ™ Scotch-Weld ™ Urethane Adhesive 3549 is a flexible, two-part urethane. This kit contains parts A and B. 3M ™ Scotch-Weld ™ Urethane Adhesive 3549 cures at room temperature or with heat to produce impact-resistant, high peel strength bonds on primed or painted metal and... [See More]

  • Industry: Aerospace; OEM or Industrial
  • Substrate Compatibility: Metal; Plastic
  • Compound Type: Adhesive
  • Cure / Technology: Room Temperature Vulcanizing or Curing; Thermoset; Two Component  
3M™ Scotch-Weld™ Urethane Adhesive -- DP605 NS
from 3M Aerospace and Aircraft Maintenance Division

3M ™ Scotch-Weld ™ Urethane Adhesive DP605 NS is a semi-rigid, non-sag, two-part urethane. 1:1 mix ratio, 5 minute work life and handling strength in 20 minutes. 3M ™ Scotch-Weld ™ EPX ™ Plus II applicator. 3M ™ Scotch-Weld ™ Epoxy Adhesive DP605 NS has high... [See More]

  • Industry: Aerospace; OEM or Industrial
  • Substrate Compatibility: Ceramic, Glass; Plastic; Wood
  • Compound Type: Adhesive
  • Cure / Technology: Room Temperature Vulcanizing or Curing; Two Component