Electrical Insulation / Dielectric Material Polyurethane Adhesives and Sealants

20 Results
ELAN-Tron® -- U 225 Black Resin / UH 510S Hardener
from ELANTAS North America LLC

ELANTAS PDG, Inc., founded in 1919 and based in St. Louis, Missouri, is a premier global supplier of specialty resins for applications in the electrical and electronic industries. ELANTAS Electrical Insulation companies are respected as the market leaders in the development and manufacturing of wire... [See More]

  • Features: High Dielectric; Unfilled; Flexible; Non-corrosive
  • Type / Form: Liquid
  • Compound Type: Encapsulant, Potting Compound
  • Substrate Compatibility: Dissimilar Substrates
Cryogenically Serviceable Epoxy Urethane System -- EP30DP-NV
from Master Bond, Inc.

Master Bond Polymer System EP30DP is a versatile, two component, epoxy-urethane elastomeric compound, featuring superior strength, toughness, and abrasion resistance for high performance bonding, sealing, casting and encapsulation. It combines the performance characteristics of epoxy resins such as... [See More]

  • Features: High Dielectric; Flexible; Laminaes; Non-corrosive
  • Type / Form: Liquid
  • Compound Type: Encapsulant, Potting Compound; Sealant; Adhesive
  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Flexibilized, Abrasion Resistant Epoxy -- EP30D-7
from Master Bond, Inc.

Master Bond Polymer System EP30D-7 is a versatile two component flexible epoxy featuring superior strength, toughness and abrasion resistance for high performance bonding, sealing, coating, potting and encapsulation applications. It contains the recognized advantageous performance characteristics of... [See More]

  • Features: High Dielectric; Flexible; Laminaes; Non-corrosive
  • Type / Form: Liquid
  • Compound Type: Encapsulant, Potting Compound; Sealant; Adhesive
  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Flexible, Two Component Silver Conductive Epoxy -- EP21TDCSFL
from Master Bond, Inc.

Master Bond Polymer System EP21TDCSFL is a two component, silver filled, electrically conductive system for high performance bonding and sealing formulated to cure at room temperature or more rapidly at elevated temperatures. Its most salient features are its high flexibility and elongation. This... [See More]

  • Features: Anti-static, ESD; High Dielectric; Electrically Conductive; EMI/RFI Shielding; Filled; Flexible; Laminaes
  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Compound Type: Sealant; Thermally Conductive; Adhesive
  • Cure / Technology: Thermoset; Two Component  
Highly Flexible Two Part Epoxy -- EP21TDC-7
from Master Bond, Inc.

Master Bond Polymer System EP21TDC-7 is a two component highly flexible epoxy resin system for high performance bonding, sealing, and coating. It is formulated to cure at ambient temperatures or more quickly at elevated temperatures with an easy to use one to seven mix ratio by weight. The cured... [See More]

  • Features: Anti-static, ESD; High Dielectric; Electrically Conductive; EMI/RFI Shielding; Filled; Flexible; Laminaes
  • Type / Form: Liquid
  • Compound Type: Encapsulant, Potting Compound; Sealant; Adhesive
  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
Medical Grade, Silver Conductive Epoxy Compound -- EP21TDCSMed
from Master Bond, Inc.

Master Bond Polymer System EP21TDCSMed is a two component, silver filled, electrically conductive adhesive/sealant that meets USP Class VI specifications for medical applications. It is formulated to cure at room temperature or more rapidly at elevated temperatures. Unlike the majority of two part... [See More]

  • Features: Anti-static, ESD; High Dielectric; Electrically Conductive; EMI/RFI Shielding; Filled; Flexible; Laminaes
  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Compound Type: Sealant; Thermally Conductive; Adhesive
  • Cure / Technology: Thermoset; Two Component  
Non-Drip, Polysulfide Based Two Component Adhesive -- EP21TPND-NV
from Master Bond, Inc.

Master Bond Polymer Adhesive EP21TPND is a two component polysulfide/epoxy based adhesive/ sealant formulated to cure at room temperature or more rapidly at elevated temperatures, with a 100 to 100 mix ratio (A/B) by weight. It readily develops a high bonding strength of more than 1000 psi at room... [See More]

  • Features: Anti-static, ESD; High Dielectric; Electrically Conductive; EMI/RFI Shielding; Filled; Flexible; Laminaes
  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Compound Type: Sealant; Thermally Conductive; Adhesive
  • Cure / Technology: Thermoset; Two Component  
One Component, Biocompatible UV Curable Adhesive -- UV10Med
from Master Bond, Inc.

Master Bond UV10Med is a one component, UV curable system that fully meets USP Class VI specifications. This low viscosity, optically clear system is a superior adhesive, sealant and coating and is castable beyond 1/8" thick. The cured system has good chemical resistant properties particularly to... [See More]

  • Features: High Dielectric; Laminaes; Non-corrosive; Thermal Insulation
  • Type / Form: Liquid
  • Compound Type: Encapsulant, Potting Compound; Leveling Filling; Sealant; Adhesive
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
One Component, UV and Heat Curable Epoxy -- UV15DC80
from Master Bond, Inc.

Master Bond UV15DC80 is a very special dual cured (UV/heat) curable system featuring the capacity to cure in shadowed out of areas by supplementary heat curing at 80 °C for 15-30 minutes. In addition, UV15DC80 has outstanding physical properties including superb physical strength characteristics... [See More]

  • Features: High Dielectric; Laminaes; Non-corrosive; Thermal Insulation
  • Type / Form: Liquid
  • Compound Type: Encapsulant, Potting Compound; Leveling Filling; Sealant; Adhesive
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Room Temperature Curing, Toughened Two Part Epoxy -- EP21TDCHT
from Master Bond, Inc.

Master Bond Polymer Adhesive EP21TDCHT is a two component epoxy adhesive formulated to cure at room temperature or more rapidly at elevated temperatures, with a very forgiving and convenient one to one mix ratio. Upon curing the EP21TDCHT offers high shear and peel strength which allows it to be... [See More]

  • Features: Anti-static, ESD; High Dielectric; Electrically Conductive; EMI/RFI Shielding; Filled; Flexible; Laminaes
  • Type / Form: Liquid
  • Compound Type: Sealant; Adhesive
  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
Silver Filled, Electrically Conductive Epoxy -- EP21TDCS
from Master Bond, Inc.

Master Bond Polymer System EP21TDCS is a two component, silver filled, electrically conductive adhesive for high performance bonding and sealing formulated to cure at room temperature or more rapidly at elevated temperatures. Unlike the majority of two part silver conductive epoxy systems, the... [See More]

  • Features: Anti-static, ESD; High Dielectric; Electrically Conductive; EMI/RFI Shielding; Filled; Flexible; Laminaes
  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Compound Type: Sealant; Thermally Conductive; Adhesive
  • Cure / Technology: Thermoset; Two Component  
Toughened, Shock Resistant, Two Component Epoxy -- EP21TDC
from Master Bond, Inc.

Master Bond Polymer Adhesive EP21TDC is a two component epoxy adhesive for general purpose bonding formulated to cure at room temperature or more rapidly at elevated temperatures, with a one-to-one mix ratio, weight or volume. It readily develops a high bonding strength of more than 2800 psi at room... [See More]

  • Features: Anti-static, ESD; High Dielectric; Electrically Conductive; EMI/RFI Shielding; Filled; Flexible; Laminaes
  • Type / Form: Liquid
  • Compound Type: Encapsulant, Potting Compound; Sealant; Adhesive
  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
Transparent, Highly Flexible Epoxy Compound -- EP30D-10
from Master Bond, Inc.

Master Bond Polymer System EP30-D10 is a uniquely versatile two component, abrasion resistant elastomer featuring superior strength, toughness and chemical resistance for high performance bonding, sealing, casting and encapsulation. It combines the performance characteristics of epoxy resins such as... [See More]

  • Features: High Dielectric; Flexible; Laminaes; Non-corrosive
  • Type / Form: Liquid
  • Compound Type: Encapsulant, Potting Compound; Sealant; Adhesive
  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Two Component Epoxy with Outstanding Flexibility -- EP21TDC-2
from Master Bond, Inc.

Master Bond Polymer System EP21TDC-2 is a two component highly flexible epoxy resin compound for high performance bonding sealing, coating and encapsulation. It is formulated to cure fully at ambient temperature or more quickly at elevated temperature with a convenient, non-critical one to three mix... [See More]

  • Features: Anti-static, ESD; High Dielectric; Electrically Conductive; EMI/RFI Shielding; Filled; Flexible; Laminaes
  • Type / Form: Liquid
  • Compound Type: Encapsulant, Potting Compound; Sealant; Adhesive
  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
Two Component Highly Flexibilized Epoxy -- EP21TDC-2AO
from Master Bond, Inc.

Master Bond Polymer System EP21TDC-2AO is a two component highly flexible epoxy resin compound for high performance bonding sealing, coating, and encapsulation. It is formulated to cure fully at ambient temperature or more quickly at elevated temperature with a convenient one to three mix ratio by... [See More]

  • Features: Anti-static, ESD; High Dielectric; Electrically Conductive; EMI/RFI Shielding; Filled; Flexible; Laminaes
  • Type / Form: Liquid
  • Compound Type: Sealant; Thermally Conductive; Adhesive
  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
Two Component Nickel Conductive Epoxy Adhesive -- EP21TDCNFL
from Master Bond, Inc.

Master Bond Polymer System EP21TDCNFL is a two component, nickel filled, electrically conductive system for high performance bonding and sealing formulated to cure at room temperature or more rapidly at elevated temperatures. Its most noteworthy properties are its high flexibility and elongation. [See More]

  • Features: Anti-static, ESD; High Dielectric; Electrically Conductive; EMI/RFI Shielding; Filled; Flexible; Laminaes
  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Compound Type: Sealant; Thermally Conductive; Adhesive
  • Cure / Technology: Thermoset; Two Component  
Flame retardant thermally conductive polyurethane -- 50-2150FR
from Epoxies Etc...

The 50-2150FR Potting and Encapsulating Compound has been formulated to meet the stringent non-burning requirements of UL94 V-O. This system offers excellent heat transfer, low exotherm, and excellent electrical properties. 50-2150 is a two part, non-mercury, flexible polyurethane potting system. [See More]

  • Features: High Dielectric; Flame Retardant; Flexible
  • Cure / Technology: Room Temperature Vulcanizing or Curing; Thermoset; Two Component  
  • Compound Type: Encapsulant, Potting Compound; Thermally Conductive
  • Industry: Electronics
Clear Urethane Cast/Adhesive -- PNU-46201
from Protavic America, Inc.

The two component polyurethane compound described in this data sheet is specifically designed for the encapsulation by casting of completed circuit board. The cured material meets the flammability requirements of UL 94, V-O at thickness of 0.070 in. and greater (UL File Number E116296) and provides... [See More]

  • Features: High Dielectric; Filled; Flame Retardant; Flexible; Thermal Insulation; UL Rating
  • Type / Form: Liquid
  • Compound Type: Encapsulant, Potting Compound; Adhesive
  • Substrate Compatibility: Ceramic, Glass; Metal; Paper or Paperboard; Plastic
Flexible, Flame Retardant Urethane -- 20-2100FR
from Epoxies Etc...

20-2100 FR is a two component, room temperature curing, low viscosity polyurethane system for potting, casting, encapsulating and sealing electronic components and assemblies. 20-2100 FR is a flame retardant self extinguishing system. It meets the stringent requirements of UL 94-VO. Designed for... [See More]

  • Features: High Dielectric; Unfilled; Flame Retardant; Flexible; UL Rating
  • Type / Form: Liquid
  • Compound Type: Encapsulant, Potting Compound; Sealant
  • Cure / Technology: Room Temperature Vulcanizing or Curing; Thermoset; Two Component  
Polyurethane Adhesive -- PNU-56200
from Protavic America, Inc.

PNU-56200 ™ is an electronics grade; unfilled, room temperature fast curing; two-component polyurethane adhesive is designed for the adhesion and encapsulation of circuit boards, circuit board components and for screw-thread sealing. The cured materials provide long-term circuit protection and... [See More]

  • Features: High Dielectric; Unfilled
  • Type / Form: Liquid
  • Compound Type: Adhesive
  • Substrate Compatibility: Ceramic, Glass; Metal; Paper or Paperboard; Plastic