Building / Construction Polyurethane Adhesives and Sealants

6 Results
EnviroLastic® Caulking - JS80 SL
from Sherwin-Williams Protective & Marine Coatings

ENVIROLASTIC JS80 SL is a 100% solids, rapid set, semirigid, two-component, self leveling, polyurea crack and joint filler that exhibits extraordinary toughness and range of use. Fast cure, short downtime. No VOCs and low odor. Foot traffic in 30 minutes. Vehicular traffic in 1 hour. Prevents joint... [See More]

  • Industry: Marine; Construction; OEM or Industrial; Containment, Freezer Storage
  • Substrate Compatibility: Concrete, Masonry; Metal
  • Compound Type: Caulk, Grout; Leveling Filling; Sealant
  • Cure / Technology: Thermoset; Two Component  
Polyurethane Hot Melt -- KH102
from Chemence Inc.

Krylex KH102 is a one component reactive polyurethane hot melt. It is solid at room temperature. After being applied warm the product will cool to allow immediate handling. Upon further exposure to ambient humidity Krylex KH102 will achieve high strength bonds and excellent environmental resistance. [See More]

  • Industry: Construction; OEM or Industrial
  • Type / Form: Pellets
  • Compound Type: Adhesive
  • Substrate Compatibility: Composites; Metal; Plastic
Adhesive -- GSP 1524-2
from GS Polymers, Inc.

Two part, 1:2, adhesive that can be used in applications requiring FDA [See More]

  • Industry: Sanitary; Construction; OEM or Industrial
  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry (optional feature); Composites (optional feature); Metal; Paper or Paperboard; Porous Surfaces; Dissimilar Substrates; Variety
  • Compound Type: Adhesive
  • Cure / Technology: Room Temperature Vulcanizing or Curing; Thermoset; Two Component  
Moisture Cure Urethane Adhesives -- OnePart
from FSI

OnePart is FSI ’s moisture-cure adhesive with time-tested results in a wide variety of commercial and industrial applications, including entry and garage doors, recreational vehicle components, building and construction products (like SIPs, structural insulated panels) and more. It ’s... [See More]

  • Industry: Construction; OEM or Industrial
  • Substrate Compatibility: Plastic; Wood; Dissimilar Substrates
  • Compound Type: Adhesive
  • Cure / Technology: Reactive or Moisture Cured; Two Component  
Fib-R-Thane Flexible Expansion Joint -- No. 88P
from Sauereisen, Inc.

Sauereisen Fib-R-Thane No. 88P is used as a flexible expansion joint for concrete, brick and tile floors; for sealing joints of ducts and conduits; and for general caulking and sealing where permanent flexibility and adhesion are required. Fib-R-Thane is an asphalt-modified urethane material with... [See More]

  • Industry: Construction
  • Type / Form: Liquid
  • Compound Type: Leveling Filling; Sealant
  • Substrate Compatibility: Concrete, Masonry
Roofing Adhesive -- EverGuard® 2-Part Pourable Sealant
from GAF

EverGuard ® 2-Part Pourable Sealant. Description. 100% solids urethane two-part sealant. Benefit/Application. Suitable for filling sealant pans at irregularly-shaped penetrations [See More]

  • Industry: Construction
  • Type / Form: Liquid
  • Compound Type: Sealant
  • Substrate Compatibility: Plastic