Automotive Polyurethane Adhesives and Sealants
from Ellsworth Adhesives
HARDMAN DOUBLE/BUBBLE 4022 Urethane D-50 is Beige in color, two component, extra fast setting, structural adhesive that is used for bonding and repairing automotives, conveyor belts, sports equipment, laminated surfaces, and thermoplastics. It offers good peel and shear strength, fatigue and impact... [See More]
- Industry: Automotive
- Cure / Technology: Two Component
- Compound Type: Adhesive
- Viscosity: 10000
from ELANTAS North America LLC
ELANTAS PDG, Inc., founded in 1919 and based in St. Louis, Missouri, is a premier global supplier of specialty resins for applications in the electrical and electronic industries. ELANTAS Electrical Insulation companies are respected as the market leaders in the development and manufacturing of wire... [See More]
- Industry: Automotive; Electronics; Electric Power; OEM or Industrial
- Type / Form: Liquid
- Compound Type: Encapsulant, Potting Compound
- Substrate Compatibility: Dissimilar Substrates
from MacDermid Alpha Electronics Solutions
Product Overview. UR5118 is a highly water-resistant, RF polyurethane resin developed as an ultra-high-performance encapsulation and potting compound, offering a high level of protection in various operating environments while delivering excellent electrical properties. With high toughness, it... [See More]
- Industry: Aerospace; Automotive; Electronics; Marine; Semiconductors, IC's
- Use Temperature: -76 to 257
- Compound Type: Encapsulant, Potting Compound
- Thermal Conductivity: 0.2000
from Master Bond, Inc.
Master Bond Polymer System EP30DP is a versatile, two component, epoxy-urethane elastomeric compound, featuring superior strength, toughness, and abrasion resistance for high performance bonding, sealing, casting and encapsulation. It combines the performance characteristics of epoxy resins such as... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
- Type / Form: Liquid
- Compound Type: Encapsulant, Potting Compound; Sealant; Adhesive
- Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
from MacDermid Alpha Electronics Solutions
Product Overview. UR5645 High Performance Polyurethane Resin has been specially developed for the encapsulation and potting of electronics, such as the next generation of automotive electronics. It exhibits excellent chemical resistance to a wide variety of chemicals, even after prolonged exposure,... [See More]
- Industry: Automotive; Electronics; Marine; Semiconductors, IC's
- Use Temperature: 320
- Compound Type: Encapsulant, Potting Compound
from Master Bond, Inc.
Master Bond Polymer System EP30D-7 is a versatile two component flexible epoxy featuring superior strength, toughness and abrasion resistance for high performance bonding, sealing, coating, potting and encapsulation applications. It contains the recognized advantageous performance characteristics of... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Optical; OEM or Industrial; Semiconductors, IC's; Tooling
- Type / Form: Liquid
- Compound Type: Encapsulant, Potting Compound; Sealant; Adhesive
- Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
from Master Bond, Inc.
Master Bond Polymer System EP21TDCSFL is a two component, silver filled, electrically conductive system for high performance bonding and sealing formulated to cure at room temperature or more rapidly at elevated temperatures. Its most salient features are its high flexibility and elongation. This... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; OEM or Industrial; Semiconductors, IC's; Tooling
- Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
- Compound Type: Sealant; Thermally Conductive; Adhesive
- Cure / Technology: Thermoset; Two Component
from Master Bond, Inc.
Master Bond Polymer System EP21TDC-7 is a two component highly flexible epoxy resin system for high performance bonding, sealing, and coating. It is formulated to cure at ambient temperatures or more quickly at elevated temperatures with an easy to use one to seven mix ratio by weight. The cured... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Military; OEM or Industrial; Semiconductors, IC's; Tooling
- Type / Form: Liquid
- Compound Type: Encapsulant, Potting Compound; Sealant; Adhesive
- Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
from Master Bond, Inc.
Master Bond Polymer System EP21TDCSMed is a two component, silver filled, electrically conductive adhesive/sealant that meets USP Class VI specifications for medical applications. It is formulated to cure at room temperature or more rapidly at elevated temperatures. Unlike the majority of two part... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; OEM or Industrial; Semiconductors, IC's; Tooling
- Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
- Compound Type: Sealant; Thermally Conductive; Adhesive
- Cure / Technology: Thermoset; Two Component
from Sherwin-Williams Protective & Marine Coatings
ENVIROLASTIC AR530 BRUSH GRADE is a 100% solids, fluid applied polyurea elastomer repair material that is based on proprietary polyurea formulation and a modified amine curing mechanism. It can be applied at thicknesses of 30 - 250 mils in consecutive multiple applications. Fast cure short downtime. [See More]
- Industry: Automotive; Marine; OEM or Industrial
- Type / Form: Pellets
- Compound Type: Caulk, Grout; Sealant
- Substrate Compatibility: Concrete, Masonry; Metal
from Sauereisen, Inc.
Sauereisen No. F-370 is a catalyzed hydrophobic polyurethane liquid. No. F-370 expands when it meets any source of water or moisture before curing. No. F-370 adheres tenaciously to practically any substrate - wet or dry. Grout No. F-370 is used to stop leakage through cracked or honeycombed... [See More]
- Industry: Aerospace; Automotive; Marine; Sanitary; Military; Construction; OEM or Industrial
- Type / Form: Liquid
- Compound Type: Caulk, Grout; Sealant
- Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Paper or Paperboard; Plastic; Porous Surfaces; Rubber or Elastomer; Textiles or Fabrics; Wood; Dissimilar Substrates; Practically any Substrate Wet or Dry
from Rhino Linings USA, Inc. / Industrial Division
High resistance to acids, hydrolysis and salt spray, [See More]
- Industry: Aerospace; Automotive; Marine; Military; OEM or Industrial; Petrochem, Mining, Material Handling
- Type / Form: Liquid
- Compound Type: Sealant
- Substrate Compatibility: Composites; Metal; Plastic; Rubber or Elastomer; Wood