Anti-static / ESD Control Polyurethane Adhesives and Sealants

17 Results
Flexible, Two Component Silver Conductive Epoxy -- EP21TDCSFL
from Master Bond, Inc.

Master Bond Polymer System EP21TDCSFL is a two component, silver filled, electrically conductive system for high performance bonding and sealing formulated to cure at room temperature or more rapidly at elevated temperatures. Its most salient features are its high flexibility and elongation. This... [See More]

  • Features: Anti-static, ESD; High Dielectric; Electrically Conductive; EMI/RFI Shielding; Filled; Flexible; Laminaes
  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Compound Type: Sealant; Thermally Conductive; Adhesive
  • Cure / Technology: Thermoset; Two Component  
Highly Flexible Two Part Epoxy -- EP21TDC-7
from Master Bond, Inc.

Master Bond Polymer System EP21TDC-7 is a two component highly flexible epoxy resin system for high performance bonding, sealing, and coating. It is formulated to cure at ambient temperatures or more quickly at elevated temperatures with an easy to use one to seven mix ratio by weight. The cured... [See More]

  • Features: Anti-static, ESD; High Dielectric; Electrically Conductive; EMI/RFI Shielding; Filled; Flexible; Laminaes
  • Type / Form: Liquid
  • Compound Type: Encapsulant, Potting Compound; Sealant; Adhesive
  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
Medical Grade, Silver Conductive Epoxy Compound -- EP21TDCSMed
from Master Bond, Inc.

Master Bond Polymer System EP21TDCSMed is a two component, silver filled, electrically conductive adhesive/sealant that meets USP Class VI specifications for medical applications. It is formulated to cure at room temperature or more rapidly at elevated temperatures. Unlike the majority of two part... [See More]

  • Features: Anti-static, ESD; High Dielectric; Electrically Conductive; EMI/RFI Shielding; Filled; Flexible; Laminaes
  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Compound Type: Sealant; Thermally Conductive; Adhesive
  • Cure / Technology: Thermoset; Two Component  
Non-Drip, Polysulfide Based Two Component Adhesive -- EP21TPND-NV
from Master Bond, Inc.

Master Bond Polymer Adhesive EP21TPND is a two component polysulfide/epoxy based adhesive/ sealant formulated to cure at room temperature or more rapidly at elevated temperatures, with a 100 to 100 mix ratio (A/B) by weight. It readily develops a high bonding strength of more than 1000 psi at room... [See More]

  • Features: Anti-static, ESD; High Dielectric; Electrically Conductive; EMI/RFI Shielding; Filled; Flexible; Laminaes
  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Compound Type: Sealant; Thermally Conductive; Adhesive
  • Cure / Technology: Thermoset; Two Component  
Room Temperature Curing, Toughened Two Part Epoxy -- EP21TDCHT
from Master Bond, Inc.

Master Bond Polymer Adhesive EP21TDCHT is a two component epoxy adhesive formulated to cure at room temperature or more rapidly at elevated temperatures, with a very forgiving and convenient one to one mix ratio. Upon curing the EP21TDCHT offers high shear and peel strength which allows it to be... [See More]

  • Features: Anti-static, ESD; High Dielectric; Electrically Conductive; EMI/RFI Shielding; Filled; Flexible; Laminaes
  • Type / Form: Liquid
  • Compound Type: Sealant; Adhesive
  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
Silver Filled, Electrically Conductive Epoxy -- EP21TDCS
from Master Bond, Inc.

Master Bond Polymer System EP21TDCS is a two component, silver filled, electrically conductive adhesive for high performance bonding and sealing formulated to cure at room temperature or more rapidly at elevated temperatures. Unlike the majority of two part silver conductive epoxy systems, the... [See More]

  • Features: Anti-static, ESD; High Dielectric; Electrically Conductive; EMI/RFI Shielding; Filled; Flexible; Laminaes
  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Compound Type: Sealant; Thermally Conductive; Adhesive
  • Cure / Technology: Thermoset; Two Component  
Toughened, Shock Resistant, Two Component Epoxy -- EP21TDC
from Master Bond, Inc.

Master Bond Polymer Adhesive EP21TDC is a two component epoxy adhesive for general purpose bonding formulated to cure at room temperature or more rapidly at elevated temperatures, with a one-to-one mix ratio, weight or volume. It readily develops a high bonding strength of more than 2800 psi at room... [See More]

  • Features: Anti-static, ESD; High Dielectric; Electrically Conductive; EMI/RFI Shielding; Filled; Flexible; Laminaes
  • Type / Form: Liquid
  • Compound Type: Encapsulant, Potting Compound; Sealant; Adhesive
  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
Two Component Epoxy with Outstanding Flexibility -- EP21TDC-2
from Master Bond, Inc.

Master Bond Polymer System EP21TDC-2 is a two component highly flexible epoxy resin compound for high performance bonding sealing, coating and encapsulation. It is formulated to cure fully at ambient temperature or more quickly at elevated temperature with a convenient, non-critical one to three mix... [See More]

  • Features: Anti-static, ESD; High Dielectric; Electrically Conductive; EMI/RFI Shielding; Filled; Flexible; Laminaes
  • Type / Form: Liquid
  • Compound Type: Encapsulant, Potting Compound; Sealant; Adhesive
  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
Two Component Highly Flexibilized Epoxy -- EP21TDC-2AO
from Master Bond, Inc.

Master Bond Polymer System EP21TDC-2AO is a two component highly flexible epoxy resin compound for high performance bonding sealing, coating, and encapsulation. It is formulated to cure fully at ambient temperature or more quickly at elevated temperature with a convenient one to three mix ratio by... [See More]

  • Features: Anti-static, ESD; High Dielectric; Electrically Conductive; EMI/RFI Shielding; Filled; Flexible; Laminaes
  • Type / Form: Liquid
  • Compound Type: Sealant; Thermally Conductive; Adhesive
  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
Two Component Nickel Conductive Epoxy Adhesive -- EP21TDCNFL
from Master Bond, Inc.

Master Bond Polymer System EP21TDCNFL is a two component, nickel filled, electrically conductive system for high performance bonding and sealing formulated to cure at room temperature or more rapidly at elevated temperatures. Its most noteworthy properties are its high flexibility and elongation. [See More]

  • Features: Anti-static, ESD; High Dielectric; Electrically Conductive; EMI/RFI Shielding; Filled; Flexible; Laminaes
  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Compound Type: Sealant; Thermally Conductive; Adhesive
  • Cure / Technology: Thermoset; Two Component  
Two Component Thermally Conductive Epoxy -- EP21TDCAOHT
from Master Bond, Inc.

EP21TDCAOHT is a two component, flexible, thermally conductive epoxy adhesive that will cure at room temperature, or more rapidly at elevated temperature. It is a superb adhesive sealant, with exceptionally high peel strength and tensile lap shear. It has a very convenient mix ratio(1:1), weight or... [See More]

  • Features: Anti-static, ESD; High Dielectric; Electrically Conductive; EMI/RFI Shielding; Filled; Flexible; Laminaes
  • Type / Form: Liquid
  • Compound Type: Sealant; Thermally Conductive; Adhesive
  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
Two Component Thermally Conductive Epoxy System -- EP21TDCANHT
from Master Bond, Inc.

EP21TDCANHT is a two component, flexible, thermally conductive epoxy adhesive that will cure at room temperature, or more rapidly at elevated temperature. It is a superb adhesive sealant, with exceptionally high peel strength and tensile lap shear. It has a very convenient mix ratio(1:1), weight or... [See More]

  • Features: Anti-static, ESD; High Dielectric; Electrically Conductive; EMI/RFI Shielding; Filled; Flexible; Laminaes
  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Compound Type: Sealant; Thermally Conductive; Adhesive
  • Cure / Technology: Thermoset; Two Component  
Two Component, Nickel Conductive Epoxy Adhesive -- EP21TDCN
from Master Bond, Inc.

Master Bond Polymer System EP21TDCN is a two component, nickel filled, electrically conductive, adhesive for high performance bonding, formulated to cure at room temperature or more rapidly at elevated temperatures. Unlike the majority of two part nickel conductive epoxy systems, the EP21TDCN has a... [See More]

  • Features: Anti-static, ESD; High Dielectric; Electrically Conductive; EMI/RFI Shielding; Filled; Flexible; Laminaes
  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Compound Type: Sealant; Thermally Conductive; Adhesive
  • Cure / Technology: Thermoset; Two Component  
Two Component, Room Temperature Curing Epoxy -- EP21ND
from Master Bond, Inc.

Master Bond Polymer System EP21ND is a two component, room temperature curing epoxy adhesive featuring outstanding physical properties, a very forgiving 1 to 1 mix ratio by weight or volume and a special no drip application feature. EP21ND has the unusual characteristic of being able to adjust the... [See More]

  • Features: Anti-static, ESD; High Dielectric; Electrically Conductive; EMI/RFI Shielding; Filled; Flexible; Laminaes
  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Compound Type: Sealant; Thermally Conductive; Adhesive
  • Cure / Technology: Thermoset; Two Component  
Two Component, Silver Conductive Epoxy Adhesive -- EP21TDCS-LO
from Master Bond, Inc.

Master Bond Polymer System EP21TDCS-LO is a two component, silver filled, electrically conductive adhesive for high performance bonding and sealing formulated to cure at room temperature or more rapidly at elevated temperatures. Unlike the majority of two part silver conductive epoxy systems, the... [See More]

  • Features: Anti-static, ESD; High Dielectric; Electrically Conductive; EMI/RFI Shielding; Filled; Flexible; Laminaes
  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Compound Type: Sealant; Thermally Conductive; Adhesive
  • Cure / Technology: Thermoset; Two Component  
Two Component, Thermally Conductive Epoxy -- EP21TDC-2AN
from Master Bond, Inc.

Master Bond Polymer System EP21TDC-2AN is a two component highly flexible epoxy resin compound for high performance bonding sealing, coating, and encapsulation. It is formulated to cure fully at ambient temperature or more quickly at elevated temperature with a convenient one to three mix ratio by... [See More]

  • Features: Anti-static, ESD; High Dielectric; Electrically Conductive; EMI/RFI Shielding; Filled; Flexible; Laminaes
  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Compound Type: Sealant; Thermally Conductive; Adhesive
  • Cure / Technology: Thermoset; Two Component  
Two Component, Thermally Conductive Epoxy -- EP21TDC-2LO
from Master Bond, Inc.

Master Bond Polymer System EP21TDC-2LO is a low outgassing two component highly flexible, thermally conductive epoxy resin compound for high performance bonding sealing, coating, and encapsulation. It is formulated to cure fully at ambient temperature or more quickly at elevated temperature with a... [See More]

  • Features: Anti-static, ESD; High Dielectric; Electrically Conductive; EMI/RFI Shielding; Filled; Flexible; Laminaes
  • Type / Form: Liquid
  • Compound Type: Sealant; Adhesive
  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood