Dissimilar Substrates Polyurethane Adhesives and Sealants

13 Results
ELAN-Tron® -- U 225 Black Resin / UH 510S Hardener
from ELANTAS North America LLC

ELANTAS PDG, Inc., founded in 1919 and based in St. Louis, Missouri, is a premier global supplier of specialty resins for applications in the electrical and electronic industries. ELANTAS Electrical Insulation companies are respected as the market leaders in the development and manufacturing of wire... [See More]

  • Compound Type: Encapsulant, Potting Compound
  • Substrate Compatibility: Dissimilar Substrates
  • Type / Form: Liquid
  • Cure / Technology: Room Temperature Vulcanizing or Curing; Thermoset; Two Component  
Cryogenically Serviceable Epoxy Urethane System -- EP30DP-NV
from Master Bond, Inc.

Master Bond Polymer System EP30DP is a versatile, two component, epoxy-urethane elastomeric compound, featuring superior strength, toughness, and abrasion resistance for high performance bonding, sealing, casting and encapsulation. It combines the performance characteristics of epoxy resins such as... [See More]

  • Compound Type: Encapsulant, Potting Compound; Sealant; Adhesive
  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
  • Type / Form: Liquid
  • Cure / Technology: Thermoset; Two Component  
Flexibilized, Abrasion Resistant Epoxy -- EP30D-7
from Master Bond, Inc.

Master Bond Polymer System EP30D-7 is a versatile two component flexible epoxy featuring superior strength, toughness and abrasion resistance for high performance bonding, sealing, coating, potting and encapsulation applications. It contains the recognized advantageous performance characteristics of... [See More]

  • Compound Type: Encapsulant, Potting Compound; Sealant; Adhesive
  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
  • Type / Form: Liquid
  • Cure / Technology: Thermoset; Two Component  
Flexible, Two Component Silver Conductive Epoxy -- EP21TDCSFL
from Master Bond, Inc.

Master Bond Polymer System EP21TDCSFL is a two component, silver filled, electrically conductive system for high performance bonding and sealing formulated to cure at room temperature or more rapidly at elevated temperatures. Its most salient features are its high flexibility and elongation. This... [See More]

  • Compound Type: Sealant; Thermally Conductive; Adhesive
  • Cure / Technology: Thermoset; Two Component  
  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Features: Anti-static, ESD; High Dielectric; Electrically Conductive; EMI/RFI Shielding; Filled; Flexible; Laminaes
Highly Flexible Two Part Epoxy -- EP21TDC-7
from Master Bond, Inc.

Master Bond Polymer System EP21TDC-7 is a two component highly flexible epoxy resin system for high performance bonding, sealing, and coating. It is formulated to cure at ambient temperatures or more quickly at elevated temperatures with an easy to use one to seven mix ratio by weight. The cured... [See More]

  • Compound Type: Encapsulant, Potting Compound; Sealant; Adhesive
  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Type / Form: Liquid
  • Cure / Technology: Thermoset; Two Component  
Medical Grade, Silver Conductive Epoxy Compound -- EP21TDCSMed
from Master Bond, Inc.

Master Bond Polymer System EP21TDCSMed is a two component, silver filled, electrically conductive adhesive/sealant that meets USP Class VI specifications for medical applications. It is formulated to cure at room temperature or more rapidly at elevated temperatures. Unlike the majority of two part... [See More]

  • Compound Type: Sealant; Thermally Conductive; Adhesive
  • Cure / Technology: Thermoset; Two Component  
  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Features: Anti-static, ESD; High Dielectric; Electrically Conductive; EMI/RFI Shielding; Filled; Flexible; Laminaes
Non-Drip, Polysulfide Based Two Component Adhesive -- EP21TPND-NV
from Master Bond, Inc.

Master Bond Polymer Adhesive EP21TPND is a two component polysulfide/epoxy based adhesive/ sealant formulated to cure at room temperature or more rapidly at elevated temperatures, with a 100 to 100 mix ratio (A/B) by weight. It readily develops a high bonding strength of more than 1000 psi at room... [See More]

  • Compound Type: Sealant; Thermally Conductive; Adhesive
  • Cure / Technology: Thermoset; Two Component  
  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Features: Anti-static, ESD; High Dielectric; Electrically Conductive; EMI/RFI Shielding; Filled; Flexible; Laminaes
Non-Yellowing, Abrasion Resistant UV Curable Adhesive -- UV15X-6NM-2
from Master Bond, Inc.

UV15X-6NM-2 features vibrant flexibility, excellent toughness and superior abrasion resistance. This fast curing moderate viscosity compound can be used for bonding, sealing, coating and encapsulation. Its robust flexibility gives it the capacity to withstand severe thermal cycling as well as... [See More]

  • Compound Type: Encapsulant, Potting Compound; Sealant; Adhesive
  • Cure / Technology: Reactive or Moisture Cured; Single Component; Thermoset; UV or Radiation Cured
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
  • Features: Unfilled; Flexible; Non-corrosive; Thermal Insulation
One Component, Biocompatible UV Curable Adhesive -- UV10Med
from Master Bond, Inc.

Master Bond UV10Med is a one component, UV curable system that fully meets USP Class VI specifications. This low viscosity, optically clear system is a superior adhesive, sealant and coating and is castable beyond 1/8" thick. The cured system has good chemical resistant properties particularly to... [See More]

  • Compound Type: Encapsulant, Potting Compound; Leveling Filling; Sealant; Adhesive
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
  • Type / Form: Liquid
  • Cure / Technology: Single Component; Thermoset; UV or Radiation Cured
Flexible UV Curable Compound -- UV 60-7016
from Epoxies Etc...

UV 60-7016 is a high performance Ultraviolet Curable Adhesive, Sealant, and Potting Compound. This new one component urethane acrylate system was specifically designed for the difficult bonding of glass to metal. UV 60-7016 has outstanding thermal shock and impact resistance, and is an excellent... [See More]

  • Compound Type: Encapsulant, Potting Compound; Sealant; Adhesive
  • Substrate Compatibility: Ceramic, Glass; Metal; Dissimilar Substrates
  • Type / Form: Liquid
  • Cure / Technology: Single Component; UV or Radiation Cured
Adhesive -- GSP 1414
from GS Polymers, Inc.

Two part, 1:4, temperatures to 230 °F, good hydrolytic stability, FDA [See More]

  • Compound Type: Adhesive
  • Cure / Technology: Room Temperature Vulcanizing or Curing; Thermoset; Two Component  
  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry (optional feature); Composites (optional feature); Metal; Paper or Paperboard; Porous Surfaces; Dissimilar Substrates; Variety
  • Features: Unfilled
Moisture Cure Urethane Adhesives -- OnePart
from FSI

OnePart is FSI ’s moisture-cure adhesive with time-tested results in a wide variety of commercial and industrial applications, including entry and garage doors, recreational vehicle components, building and construction products (like SIPs, structural insulated panels) and more. It ’s... [See More]

  • Compound Type: Adhesive
  • Cure / Technology: Reactive or Moisture Cured; Two Component  
  • Substrate Compatibility: Plastic; Wood; Dissimilar Substrates
  • Features: Laminaes; Thermal Insulation
Hydroactive Polyurethane Grout -- No. F-370
from Sauereisen, Inc.

Sauereisen No. F-370 is a catalyzed hydrophobic polyurethane liquid. No. F-370 expands when it meets any source of water or moisture before curing. No. F-370 adheres tenaciously to practically any substrate - wet or dry. Grout No. F-370 is used to stop leakage through cracked or honeycombed... [See More]

  • Compound Type: Caulk, Grout; Sealant
  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Paper or Paperboard; Plastic; Porous Surfaces; Rubber or Elastomer; Textiles or Fabrics; Wood; Dissimilar Substrates; Practically any Substrate Wet or Dry
  • Type / Form: Liquid
  • Cure / Technology: Reactive or Moisture Cured