Caulk / Grout Polyurethane Adhesives and Sealants

3 Results
Hydroactive Polyurethane Grout -- No. F-370
from Sauereisen, Inc.

Sauereisen No. F-370 is a catalyzed hydrophobic polyurethane liquid. No. F-370 expands when it meets any source of water or moisture before curing. No. F-370 adheres tenaciously to practically any substrate - wet or dry. Grout No. F-370 is used to stop leakage through cracked or honeycombed... [See More]

  • Compound Type: Caulk, Grout; Sealant
  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Paper or Paperboard; Plastic; Porous Surfaces; Rubber or Elastomer; Textiles or Fabrics; Wood; Dissimilar Substrates; Practically any Substrate Wet or Dry
  • Type / Form: Liquid
  • Cure / Technology: Reactive or Moisture Cured
100% Solids, Fluid Applied Polyurea Elastomer Repair Material -- EnviroLastic® AR530 Brush Grade
from Sherwin-Williams Protective & Marine Coatings

ENVIROLASTIC AR530 BRUSH GRADE is a 100% solids, fluid applied polyurea elastomer repair material that is based on proprietary polyurea formulation and a modified amine curing mechanism. It can be applied at thicknesses of 30 - 250 mils in consecutive multiple applications. Fast cure short downtime. [See More]

  • Compound Type: Caulk, Grout; Sealant
  • Substrate Compatibility: Concrete, Masonry; Metal
  • Type / Form: Pellets
  • Cure / Technology: Thermoset; Two Component  
Flexible Sealants -- LOCTITE UR 7001
from Henkel Corporation - Industrial

Gun grade, thick polyurethane recommended for sealing and caulking applications, particularly in movable joints and exterior environments. LOCTITE ® UR 7001 is a gray, gun grade, thick polyurethane recommended for sealing and caulking applications, particularly in movable joints and exterior... [See More]

  • Compound Type: Caulk, Grout; Sealant
  • Substrate Compatibility: Rubber or Elastomer
  • Type / Form: Liquid
  • Use Temperature: 40 to 180