Medical / Food (Sanitary / FDA) Polyurethane Adhesives and Sealants

12 Results
One Component, Biocompatible UV Curable Adhesive -- UV10Med
from Master Bond, Inc.

Master Bond UV10Med is a one component, UV curable system that fully meets USP Class VI specifications. This low viscosity, optically clear system is a superior adhesive, sealant and coating and is castable beyond 1/8" thick. The cured system has good chemical resistant properties particularly to... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Sanitary; Military; Optical; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
  • Type / Form: Liquid
  • Compound Type: Encapsulant, Potting Compound; Leveling Filling; Sealant; Adhesive
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Two Component, Non-Drip Consistency Epoxy System -- EP30ND
from Master Bond, Inc.

Master Bond Polymer Adhesive EP30ND is a high viscosity, two component epoxy adhesive for general purpose bonding and repair formulated to cure at room temperature or more rapidly at elevated temperatures, with a four (4) to one (1) mix ratio by weight or volume. This adhesive is 100% reactive and... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Sanitary; Optical; OEM or Industrial; Semiconductors, IC's; Tooling
  • Type / Form: Liquid
  • Compound Type: Adhesive
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
Two Component, Room Temperature Curing Epoxy -- EP21ND
from Master Bond, Inc.

Master Bond Polymer System EP21ND is a two component, room temperature curing epoxy adhesive featuring outstanding physical properties, a very forgiving 1 to 1 mix ratio by weight or volume and a special no drip application feature. EP21ND has the unusual characteristic of being able to adjust the... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Sanitary; Military; OEM or Industrial; Semiconductors, IC's; Tooling
  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Compound Type: Sealant; Thermally Conductive; Adhesive
  • Cure / Technology: Thermoset; Two Component  
USP Class VI Certified, Two Component Epoxy -- EP30Med
from Master Bond, Inc.

Master Bond Polymer Adhesive EP30Med is a two component very low viscosity epoxy resin system for high performance bonding, sealing, coating, encapsulating and casting. It is formulated to cure readily at room temperature or more quickly at elevated temperatures. It has a 4 to 1 mix ratio by weight... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Sanitary; Optical; OEM or Industrial; Semiconductors, IC's; Tooling
  • Type / Form: Liquid
  • Compound Type: Encapsulant, Potting Compound; Sealant; Adhesive
  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
USP Class VI, Flexible UV Curable Adhesive -- UV18Med
from Master Bond, Inc.

Master Bond UV18Med is a new one component, high strength UV curable system with superb chemical resistance & flexibility for coating, sealing and bonding. It is a 100% reactive, mobile liquid at ambient temperatures which does not contain any solvents or other volatiles. When exposed to a... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Sanitary; Military; Optical; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
  • Type / Form: Liquid
  • Compound Type: Encapsulant, Potting Compound; Leveling Filling; Sealant; Adhesive
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Filter-bond™ Elastomeric Casting and Potting Compound -- E-3264
from Hapco, Inc.

Filter-bond ™ is a series of casting and potting compounds ideally suited for potting, sealing, and bonding filtration and ultrafiltration products. The Filter-bond ™ E-Series is manufactured to ultra-high quality standards and has been used by customers to pass FDA approval. Filter-bond... [See More]

  • Industry: Sanitary
  • Type / Form: Liquid
  • Compound Type: Encapsulant, Potting Compound; Sealant
  • Cure / Technology: Two Component  
Elastomeric potting & encapsulating compound -- 20-2121
from Epoxies Etc...

20-2121 is formulated for electronic potting, encapsulating and casting applications. The 20-2121 is a two-component, low viscosity, room temperature curing system. This is an easy to use product that does not contain TDI, MbOCA or Mercury. 20-2121 will cushion and protect sensitive electronic... [See More]

  • Industry: Sanitary; OEM or Industrial
  • Cure / Technology: Room Temperature Vulcanizing or Curing; Thermoset; Two Component  
  • Compound Type: Encapsulant, Potting Compound; Thermally Conductive
  • Features: High Dielectric
Structural Adhesives -- LOCTITE UK M-06FL
from Henkel Corporation - Industrial

Urethane off-white adhesive for most metals, plastics, glass and elastomers. Delivers a flexible bondline with high peel and shear strength. LOCTITE ® UK M-06FL is an off-white, 2-part, medium viscosity, polyisocyanate urethane adhesive liquid that forms a highly flexible bondline with excellent... [See More]

  • Industry: Sanitary
  • Substrate Compatibility: Ceramic, Glass; Metal; Plastic
  • Compound Type: Adhesive
  • Cure / Technology: Two Component  
Adhesive -- GSP 1414
from GS Polymers, Inc.

Two part, 1:4, temperatures to 230 °F, good hydrolytic stability, FDA [See More]

  • Industry: Sanitary; OEM or Industrial
  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry (optional feature); Composites (optional feature); Metal; Paper or Paperboard; Porous Surfaces; Dissimilar Substrates; Variety
  • Compound Type: Adhesive
  • Cure / Technology: Room Temperature Vulcanizing or Curing; Thermoset; Two Component  
Hydroactive Polyurethane Grout -- No. F-370
from Sauereisen, Inc.

Sauereisen No. F-370 is a catalyzed hydrophobic polyurethane liquid. No. F-370 expands when it meets any source of water or moisture before curing. No. F-370 adheres tenaciously to practically any substrate - wet or dry. Grout No. F-370 is used to stop leakage through cracked or honeycombed... [See More]

  • Industry: Aerospace; Automotive; Marine; Sanitary; Military; Construction; OEM or Industrial
  • Type / Form: Liquid
  • Compound Type: Caulk, Grout; Sealant
  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Paper or Paperboard; Plastic; Porous Surfaces; Rubber or Elastomer; Textiles or Fabrics; Wood; Dissimilar Substrates; Practically any Substrate Wet or Dry
Steralloy™ FDG - Elastomeric Liquid Molding Polymer -- Steralloy 2021
from Hapco, Inc.

Elastomeric Series. Various hardness elastomers, shore 20A - 72D. Clear in color. Available in 2 speeds - fast and slow. STERalloy FDG is the first Liquid Molding Polymer Alloy Series that has been specifically designed for food and drug applications. All of the products in the STERalloy FDG Series... [See More]

  • Industry: Sanitary; Tooling
  • Type / Form: Liquid
  • Compound Type: Sealant; Adhesive
  • Cure / Technology: Two Component  
Steralloy™ FDG - Rigid Liquid Molding Polymer -- Steralloy 2380
from Hapco, Inc.

Rigid Series. Rigid, tough polymer alloy plastics. High heat distortion. High physical properties. STERalloy FDG is the first Liquid Molding Polymer Alloy Series that has been specifically designed for food and drug applications. All of the products in the STERalloy FDG Series exhibit unique... [See More]

  • Industry: Sanitary; Tooling
  • Type / Form: Liquid
  • Compound Type: Sealant; Adhesive
  • Cure / Technology: Two Component