Reactive / Moisture Cured Polyurethane Adhesives and Sealants
from Master Bond, Inc.
UV15X-6NM-2 features vibrant flexibility, excellent toughness and superior abrasion resistance. This fast curing moderate viscosity compound can be used for bonding, sealing, coating and encapsulation. Its robust flexibility gives it the capacity to withstand severe thermal cycling as well as... [See More]
- Cure / Technology: Reactive or Moisture Cured; Single Component; Thermoset; UV or Radiation Cured
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Compound Type: Encapsulant, Potting Compound; Sealant; Adhesive
- Features: Unfilled; Flexible; Non-corrosive; Thermal Insulation
from FSI
OnePart is FSI ’s moisture-cure adhesive with time-tested results in a wide variety of commercial and industrial applications, including entry and garage doors, recreational vehicle components, building and construction products (like SIPs, structural insulated panels) and more. It ’s... [See More]
- Cure / Technology: Reactive or Moisture Cured; Two Component
- Substrate Compatibility: Plastic; Wood; Dissimilar Substrates
- Compound Type: Adhesive
- Features: Laminaes; Thermal Insulation
from GS Polymers, Inc.
One part, flowable adhesive, moisture cure at room temperature [See More]
- Cure / Technology: Reactive or Moisture Cured; Room Temperature Vulcanizing or Curing; Single Component; Thermoset
- Substrate Compatibility: Ceramic, Glass; Concrete, Masonry (optional feature); Composites (optional feature); Metal; Paper or Paperboard; Porous Surfaces; Wood; Dissimilar Substrates; Non-Porous Substrates
- Compound Type: Adhesive
- Features: Unfilled
from ND Industries, Inc.
Vibra-Tite is one of the world ’s market leaders in anaerobics, cyanoacrylates, epoxies and ultraviolet technologies. Vibra-Tite is quickly becoming one of the most highly respected names in the adhesive industry. And, as a result of ND ’s low overhead expenses and in-house... [See More]
- Cure / Technology: Reactive or Moisture Cured; Single Component
- Type / Form: Liquid
- Compound Type: Adhesive
- Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Metal; Wood
from 3M Aerospace and Aircraft Maintenance Division
One-component, 100% Solids, Polyurethane Reactive Adhesive for Bonding Various Substrates. It can be used in the woodworking, laminating and plastic component assembly markets. [See More]
- Cure / Technology: Reactive or Moisture Cured; Single Component
- Substrate Compatibility: Plastic
- Compound Type: Adhesive
- Industry: Aerospace; OEM or Industrial
from Sauereisen, Inc.
Sauereisen No. F-370 is a catalyzed hydrophobic polyurethane liquid. No. F-370 expands when it meets any source of water or moisture before curing. No. F-370 adheres tenaciously to practically any substrate - wet or dry. Grout No. F-370 is used to stop leakage through cracked or honeycombed... [See More]
- Cure / Technology: Reactive or Moisture Cured
- Type / Form: Liquid
- Compound Type: Caulk, Grout; Sealant
- Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Paper or Paperboard; Plastic; Porous Surfaces; Rubber or Elastomer; Textiles or Fabrics; Wood; Dissimilar Substrates; Practically any Substrate Wet or Dry
from Epoxies Etc...
10-2000 is a one component, moisture curing polyurethane adhesive designed for bonding. and laminating. It may also be used to impregnate glass cloth and create a pipe repair. system. FEATURES: • Solvent Free. • No Mixing Required. • Resists Moisture, Solvents and Heat. • High... [See More]
- Cure / Technology: Reactive or Moisture Cured; Single Component
- Substrate Compatibility: Ceramic, Glass; Metal; Plastic; Wood
- Compound Type: Adhesive
- Features: Laminaes