Concrete / Masonry Polyurethane Adhesives and Sealants

10 Results
Bostik 915 Polyurethane Adhesive Light Gray 10.1 oz Cartridge -- A65714 [30850193 from Bostik, Inc.]
from Ellsworth Adhesives

Bostik 915 Polyurethane Adhesive Light Gray is a one component, moisture curing product. It is designed to bond to difficult substrates, cures to a tough, flexible rubber that is capable of dynamic joint movement. The all season formula has physical properties that will remain stable over time. [See More]

  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Metal; Wood
  • Cure / Technology: Single Component
  • Compound Type: Adhesive
  • Tensile (Break): 133
Cryogenically Serviceable Epoxy Urethane System -- EP30DP-NV
from Master Bond, Inc.

Master Bond Polymer System EP30DP is a versatile, two component, epoxy-urethane elastomeric compound, featuring superior strength, toughness, and abrasion resistance for high performance bonding, sealing, casting and encapsulation. It combines the performance characteristics of epoxy resins such as... [See More]

  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
  • Type / Form: Liquid
  • Compound Type: Encapsulant, Potting Compound; Sealant; Adhesive
  • Cure / Technology: Thermoset; Two Component  
Flexibilized, Abrasion Resistant Epoxy -- EP30D-7
from Master Bond, Inc.

Master Bond Polymer System EP30D-7 is a versatile two component flexible epoxy featuring superior strength, toughness and abrasion resistance for high performance bonding, sealing, coating, potting and encapsulation applications. It contains the recognized advantageous performance characteristics of... [See More]

  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
  • Type / Form: Liquid
  • Compound Type: Encapsulant, Potting Compound; Sealant; Adhesive
  • Cure / Technology: Thermoset; Two Component  
Flexible, Two Component Silver Conductive Epoxy -- EP21TDCSFL
from Master Bond, Inc.

Master Bond Polymer System EP21TDCSFL is a two component, silver filled, electrically conductive system for high performance bonding and sealing formulated to cure at room temperature or more rapidly at elevated temperatures. Its most salient features are its high flexibility and elongation. This... [See More]

  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Cure / Technology: Thermoset; Two Component  
  • Compound Type: Sealant; Thermally Conductive; Adhesive
  • Features: Anti-static, ESD; High Dielectric; Electrically Conductive; EMI/RFI Shielding; Filled; Flexible; Laminaes
Highly Flexible Two Part Epoxy -- EP21TDC-7
from Master Bond, Inc.

Master Bond Polymer System EP21TDC-7 is a two component highly flexible epoxy resin system for high performance bonding, sealing, and coating. It is formulated to cure at ambient temperatures or more quickly at elevated temperatures with an easy to use one to seven mix ratio by weight. The cured... [See More]

  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Type / Form: Liquid
  • Compound Type: Encapsulant, Potting Compound; Sealant; Adhesive
  • Cure / Technology: Thermoset; Two Component  
Medical Grade, Silver Conductive Epoxy Compound -- EP21TDCSMed
from Master Bond, Inc.

Master Bond Polymer System EP21TDCSMed is a two component, silver filled, electrically conductive adhesive/sealant that meets USP Class VI specifications for medical applications. It is formulated to cure at room temperature or more rapidly at elevated temperatures. Unlike the majority of two part... [See More]

  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Cure / Technology: Thermoset; Two Component  
  • Compound Type: Sealant; Thermally Conductive; Adhesive
  • Features: Anti-static, ESD; High Dielectric; Electrically Conductive; EMI/RFI Shielding; Filled; Flexible; Laminaes
Non-Drip, Polysulfide Based Two Component Adhesive -- EP21TPND-NV
from Master Bond, Inc.

Master Bond Polymer Adhesive EP21TPND is a two component polysulfide/epoxy based adhesive/ sealant formulated to cure at room temperature or more rapidly at elevated temperatures, with a 100 to 100 mix ratio (A/B) by weight. It readily develops a high bonding strength of more than 1000 psi at room... [See More]

  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Cure / Technology: Thermoset; Two Component  
  • Compound Type: Sealant; Thermally Conductive; Adhesive
  • Features: Anti-static, ESD; High Dielectric; Electrically Conductive; EMI/RFI Shielding; Filled; Flexible; Laminaes
Fib-R-Thane Flexible Expansion Joint -- No. 88P
from Sauereisen, Inc.

Sauereisen Fib-R-Thane No. 88P is used as a flexible expansion joint for concrete, brick and tile floors; for sealing joints of ducts and conduits; and for general caulking and sealing where permanent flexibility and adhesion are required. Fib-R-Thane is an asphalt-modified urethane material with... [See More]

  • Substrate Compatibility: Concrete, Masonry
  • Type / Form: Liquid
  • Compound Type: Leveling Filling; Sealant
  • Cure / Technology: Two Component  
100% Solids, Fluid Applied Polyurea Elastomer Repair Material -- EnviroLastic® AR530 Brush Grade
from Sherwin-Williams Protective & Marine Coatings

ENVIROLASTIC AR530 BRUSH GRADE is a 100% solids, fluid applied polyurea elastomer repair material that is based on proprietary polyurea formulation and a modified amine curing mechanism. It can be applied at thicknesses of 30 - 250 mils in consecutive multiple applications. Fast cure short downtime. [See More]

  • Substrate Compatibility: Concrete, Masonry; Metal
  • Type / Form: Pellets
  • Compound Type: Caulk, Grout; Sealant
  • Cure / Technology: Thermoset; Two Component  
Urethane Adhesives -- Vibra-Tite®
from ND Industries, Inc.

Vibra-Tite is one of the world ’s market leaders in anaerobics, cyanoacrylates, epoxies and ultraviolet technologies. Vibra-Tite is quickly becoming one of the most highly respected names in the adhesive industry. And, as a result of ND ’s low overhead expenses and in-house... [See More]

  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Metal; Wood
  • Type / Form: Liquid
  • Compound Type: Adhesive
  • Cure / Technology: Reactive or Moisture Cured; Single Component