Filled / Reinforced UV Curing Adhesives
from Master Bond, Inc.
One part, nano silica filled UV22DC80-10F has the ability to cure in shadowed out areas. It features a UV and heat curing mechanism. Some noteworthy properties include optical clarity, excellent dimensional stability and outstanding physical strength. [See More]
- Composition: Filled
- Type / Form: Liquid
- Cure / Technology: UV or Radiation Cured; Single Component; Dual Curing
- Features: High Dielectric; Encapsulant, Potting Compound; Non-corrosive; Sealant; Thermally Conductive
from Epoxies Etc...
UV Cure 60-7106 is a one-component ultraviolet (UV) curable encapsulant, adhesive and coating. This is an electronic grade material designed for applications requiring a low Coefficient of Thermal Expansion (CTE). [See More]
- Composition: Filled
- Type / Form: Gel
- Cure / Technology: UV or Radiation Cured; Single Component
- Features: High Dielectric; Encapsulant, Potting Compound
from Protavic America, Inc.
PNU 46220 ™ is an electronics grade; unfilled, room temperature fast curing; two-component polyurethane adhesive is designed for the adhesion and encapsulation of circuit boards, circuit board components and for screw-thread sealing. The cured materials provide long-term circuit protection and... [See More]
- Chemical System: Polyurethane
- Cure / Technology: Thermoset; Two Component ; UV or Radiation Cured
- Composition: Filled
- Type / Form: Liquid