Rubber / Elastomer UV Curing Adhesives
from Dymax
Dymax 9309-SC adhesive cures upon exposure to UV/Visible light to quickly ruggedize circuit board components. This edgebond material is ideal for applications where shock attenuation or ruggedization is necessary. The material provides rapid bonding to leadframe, PCB, silicon, and ceramic. The... [See More]
- Substrate Compatibility: Ceramic, Glass; Rubber or Elastomer; Dissimilar Substrates; Lead frame; ceramic; PCB; silicon
- Type / Form: Gel
- Cure / Technology: UV or Radiation Cured
- Industry: where shock attenuation or ruggedization is necessary.
from Master Bond, Inc.
UV17Med is a low viscosity, UV curable system with an affinity for bonding to a wide array of thermoplastic urethanes and passes stringent ISO10993-5 cytotoxicity standards. [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Cure / Technology: UV or Radiation Cured; Single Component
- Composition: Unfilled
- Features: High Dielectric; Non-corrosive; Sealant
from Dymax
Dymax 9773 is a low outgassing, low-ionic content, high-performance light-cure staking/ruggedizing adhesive especially formulated to stabilize critical components on printed circuit boards in missiles, satellites, and spacecraft. This material is designed for rapid on-demand broad-spectrum curing. [See More]
- Substrate Compatibility: Ceramic, Glass; Rubber or Elastomer; Dissimilar Substrates; PCB; Silicon; Leadframe; Ceramic
- Type / Form: Gel
- Cure / Technology: UV or Radiation Cured
- Industry: Fine-Pitch or Leadless Components on Printed Circuit Boards, Ruggedization/Staking Material, Shock Absorption, Underfill Alternative, Encapsulant
from Master Bond, Inc.
Master Bond UV23FLDC-80TK is a moderate viscosity, cationic type system that offers both UV light and heat curing mechanisms. It is toughened and flexible, allowing it to withstand rigorous thermal cycling. [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Composition: Unfilled
- Chemical System: Epoxy
- Cure / Technology: Thermoset; UV or Radiation Cured; Single Component
from Dymax
Multi-Cure ® 9-20801 cures upon exposure to UV light, heat, and/or activator. The material rapidly mounts heat-sensitive components on printed circuit boards to provide highly conductive bonds to heat-dissipation elements such as heat sinks. 9-20801 thermal interface material is a Multi-Cure... [See More]
- Substrate Compatibility: Ceramic, Glass; Rubber or Elastomer; Dissimilar Substrates; PCB; Ceramic; Lead Frame; Silicon; FR4; Metal
- Viscosity: 110000
- Cure / Technology: UV or Radiation Cured
from Master Bond, Inc.
Master Bond UV15 is a new one component, high strength, low viscosity, UV curable epoxy resin based polymer system for bonding, sealing, & coating with exceptionally high performance properties. It is a 100% reactive and does not contain any solvents or other volatiles. When exposed to a source... [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Cure / Technology: Thermoset; UV or Radiation Cured; Single Component
- Chemical System: Epoxy
- Type / Form: Liquid
from Dymax
Designed for optical bonding applications found in consumer wearables, low-stress 9204-W features very low modulus and low shifting after reliability testing. This optical bonding adhesive is suitable for sealing and packaging due to its high elongation that provides a buffer layer to absorb impact... [See More]
- Substrate Compatibility: Rubber or Elastomer; Dissimilar Substrates; LCP; PC; PS, silicon
- Type / Form: Liquid
- Cure / Technology: UV or Radiation Cured
- Industry: Designed for optical bonding applications
from Master Bond, Inc.
Master Bond UV16 is a new one component, high strength, low viscosity, UV curable epoxy resin based polymer system for bonding, sealing, & coating with exceptionally high performance properties. It is a 100% reactive and does not contain any solvents or other volatiles. When exposed to a source... [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Cure / Technology: Thermoset; UV or Radiation Cured; Single Component
- Chemical System: Epoxy
- Type / Form: Liquid
from Master Bond, Inc.
Master Bond UV22DC80-1 is a one part nano silica filled system for bonding and sealing and coating applications in the aerospace, optical and electronic industries. This video demonstrates the epoxy based system's unique dual curing mechanism of both UV light and heat, allowing it to cure dissimilar... [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Composition: Filled
- Chemical System: Epoxy
- Cure / Technology: Thermoset; UV or Radiation Cured; Single Component
from Master Bond, Inc.
UV15X-6NM-2 features vibrant flexibility, excellent toughness and superior abrasion resistance. This fast curing moderate viscosity compound can be used for bonding, sealing, coating and encapsulation. Its robust flexibility gives it the capacity to withstand severe thermal cycling as well as... [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Composition: Unfilled
- Chemical System: Polyurethane
- Cure / Technology: Thermoset; UV or Radiation Cured; Single Component; Reactive or Moisture Cured
from Master Bond, Inc.
Master Bond Polymer System UV19 is a newly developed UV curable, low viscosity optically clear compound specifically designed for high performance laminating, sealing, bonding and coating. This remarkable acrylic based polymer composition can effectively replace conventional heat and/or solvent... [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Cure / Technology: Thermoset; UV or Radiation Cured; Single Component
- Chemical System: Elastomeric
- Type / Form: Liquid
from Master Bond, Inc.
Master Bond Polymer System UV15-7SP4 is a new one component, optically clear, toughened UV and/or curable polymer system with extended service capability of -80 °F to +250 °F. It is 100% reactive, does not contain any solvents or other volatiles and does not embrittle even upon exposure to... [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Cure / Technology: Thermoset; UV or Radiation Cured; Single Component
- Chemical System: Elastomeric
- Type / Form: Liquid
from Master Bond, Inc.
Master Bond UV10Med is a one component, UV curable system that fully meets USP Class VI specifications. This low viscosity, optically clear system is a superior adhesive, sealant and coating and is castable beyond 1/8" thick. The cured system has good chemical resistant properties particularly to... [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Cure / Technology: Thermoset; UV or Radiation Cured; Single Component
- Chemical System: Polyurethane
- Type / Form: Liquid
from Master Bond, Inc.
Master Bond UV10TK40M is a higher viscosity, one part UV system for bonding, sealing and coating with good optical clarity, excellent physical properties and a high glass transition temperature. [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Cure / Technology: Thermoset; UV or Radiation Cured; Single Component; UV curing system
- Composition: Unfilled
- Type / Form: Liquid
from Master Bond, Inc.
Master Bond UV10 and UV10TK are one component UV curable modified epoxy compounds, ready for use as supplied, for high performance casting, coatings, sealing and bonding applications. UV10 is a low viscosity amber liquid at room temperature and UV10TK is a medium viscosity amber liquid at room... [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Type / Form: Liquid
- Cure / Technology: Thermoset; UV or Radiation Cured; Single Component
- Features: High Dielectric; Encapsulant, Potting Compound; Laminaes; Non-corrosive; Sealant; Thermal Insulation
from ThreeBond International, Inc.
Our Cyanoacrylates are excellent fast acting all-purpose low viscosity adhesives. These instant adhesives cure in seconds for use on a wide range of materials including metals, plastics, rubber, wood, and inorganic materials. ThreeBond offers several types of instant adhesives: gel, low-odor, low... [See More]
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer; Wood
- Industry: Automotive
- Cure / Technology: UV or Radiation Cured
- Viscosity: 2
from Electro-Lite Corporation
ELC-2500 clear is a standard potting and encapsulating material. Also used to adhere and fixture. The adhesive is clear an enables the identification of specific board populations. [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Rubber or Elastomer
- Cure / Technology: UV or Radiation Cured
- Chemical System: Epoxy
- Type / Form: Liquid
from Henkel Corporation - Industrial
Fluorescent, UV-cure, ethyl cyanoacrylate instant adhesive with photo-initiator. LOCTITE ® 4311 is a light yellow-green to dark blue-green, transparent, fluorescent, UV-cure, ethyl cyanoacrylate instant adhesive with photo-initiator. The UV-cure properties facilitate rapid curing of exposed... [See More]
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer
- Type / Form: Liquid
- Cure / Technology: UV or Radiation Cured; Single Component
- Industry: Sanitary
from ThreeBond International, Inc.
Our UV curable resins are materials that are polymerized and cured in a short time by the energy radiated from ultraviolet irradiation devices. We offer our UV curing adhesives in many variations to meet almost any industrial need. Curing is completed in several seconds through UV light irradiation. [See More]
- Substrate Compatibility: Rubber or Elastomer
- Type / Form: Liquid
- Cure / Technology: UV or Radiation Cured
- Viscosity: 9600