Silicone UV Curing Adhesives
from Henkel Corporation - Industrial
Loctite ® Liquid Optically Clear Adhesives (LOCAs) for cover lens bonding, touch panel sensor assembly and direct bonding applications in touch panel and display devices including mobile phones, tablets, monitors, televisions and outdoor signage. [See More]
- Chemical System: Silicone
- Industry: Optical
- Cure / Technology: UV or Radiation Cured
- Dielectric Constant: 3.1
from Techsil Limited
ThreeBond 3164 is a UV-curing solvent free silicone which combines the quick curing speed of UV adhesives with the excellent temperature resistance of silicone sealants. Portions directly exposed to UV rays cure in seconds whilst other areas cure by moisture in the air. After curing the product... [See More]
- Chemical System: Silicone; Elastomeric
- Cure / Technology: UV or Radiation Cured
from ThreeBond International, Inc.
Our UV curable resins are materials that are polymerized and cured in a short time by the energy radiated from ultraviolet irradiation devices. We offer our UV curing adhesives in many variations to meet almost any industrial need. Curing is completed in several seconds through UV light irradiation. [See More]
- Chemical System: Silicone
- Substrate Compatibility: Plastic; Rubber or Elastomer
- Cure / Technology: UV or Radiation Cured; Reactive or Moisture Cured
- Viscosity: 10000
from Henkel Corporation - Electronics
Loctite ® Liquid Optically Clear Adhesives (LOCAs) for cover lens bonding, touch panel sensor assembly and direct bonding applications in touch panel and display devices including mobile phones, tablets, monitors, televisions and outdoor signage. [See More]
- Chemical System: Silicone
- Industry: Electronics
- Cure / Technology: UV or Radiation Cured
- Elongation: 100.0
from Wacker Chemical Corp.
If you prefer short curing times andfast adhesion built-up with minimumenergy input, SEMICOSIL ® 811 is the product of choice. The highly specialized silicone adhesive sealant provides state of the art technology for efficient and ecofriendly processing. [See More]
- Chemical System: Silicone
- Type / Form: Gel
- Cure / Technology: Thermoset; Two Component ; UV or Radiation Cured
- Features: Sealant
from Henkel Corporation - Industrial
Translucent, viscous, UV light/moisture-cure acetoxy adhesive good for elastic bonding, sealing and leak-proofing on glass, metals and ceramics. LOCTITE ® SI 5083 is a translucent, slightly milky, UV light and atmospheric moisture-cured, thixotropic acetoxy silicone adhesive paste which forms a... [See More]
- Chemical System: Silicone
- Substrate Compatibility: Ceramic, Glass; Metal
- Cure / Technology: UV or Radiation Cured; Single Component
- Viscosity: 55000