Optical Grade / Material UV Curing Adhesives
from Master Bond, Inc.
Master Bond UV23FLDC-80TK is a moderate viscosity, cationic type system that offers both UV light and heat curing mechanisms. It is toughened and flexible, allowing it to withstand rigorous thermal cycling. [See More]
- Industry: Aerospace; Automotive; Electronics; Optical; Photonics; OEM or Industrial; Semiconductors, IC's
- Composition: Unfilled
- Chemical System: Epoxy
- Cure / Technology: Thermoset; UV or Radiation Cured; Single Component
from Master Bond, Inc.
Master Bond UV15 is a new one component, high strength, low viscosity, UV curable epoxy resin based polymer system for bonding, sealing, & coating with exceptionally high performance properties. It is a 100% reactive and does not contain any solvents or other volatiles. When exposed to a source... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Military; Optical; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
- Cure / Technology: Thermoset; UV or Radiation Cured; Single Component
- Chemical System: Epoxy
- Type / Form: Liquid
from Master Bond, Inc.
Key Features. Outstanding physical properties. Superb chemical resistance. Bonds well to many types of plastics. Withstands thermal cycling. Product Description. Master Bond UV18S is a specialty UV curable system for bonding, featuring good strength, toughness, and chemical resistance. It cures... [See More]
- Industry: Electronics; Electric Power; Optical; Photonics; OEM or Industrial; Semiconductors, IC's
- Type / Form: Liquid
- Cure / Technology: UV or Radiation Cured; Single Component
- Features: High Dielectric; Sealant
from Master Bond, Inc.
Master Bond UV16 is a new one component, high strength, low viscosity, UV curable epoxy resin based polymer system for bonding, sealing, & coating with exceptionally high performance properties. It is a 100% reactive and does not contain any solvents or other volatiles. When exposed to a source... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Military; Optical; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
- Cure / Technology: Thermoset; UV or Radiation Cured; Single Component
- Chemical System: Epoxy
- Type / Form: Liquid
from Master Bond, Inc.
Master Bond UV22DC80-1 is a one part nano silica filled system for bonding and sealing and coating applications in the aerospace, optical and electronic industries. This video demonstrates the epoxy based system's unique dual curing mechanism of both UV light and heat, allowing it to cure dissimilar... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Optical; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
- Composition: Filled
- Chemical System: Epoxy
- Cure / Technology: Thermoset; UV or Radiation Cured; Single Component
from Master Bond, Inc.
Master Bond UV26 is a one part UV curing system for bonding, coating and sealing. It features very low viscosity and high temperature resistance. [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Optical; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
- Cure / Technology: Thermoset; UV or Radiation Cured; Single Component
- Composition: Unfilled
- Type / Form: Liquid
from Master Bond, Inc.
UV15X-6NM-2 features vibrant flexibility, excellent toughness and superior abrasion resistance. This fast curing moderate viscosity compound can be used for bonding, sealing, coating and encapsulation. Its robust flexibility gives it the capacity to withstand severe thermal cycling as well as... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Optical; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
- Composition: Unfilled
- Chemical System: Polyurethane
- Cure / Technology: Thermoset; UV or Radiation Cured; Single Component; Reactive or Moisture Cured
from Master Bond, Inc.
LED401 is a unique single component compound that cures rapidly upon exposure to a 405 nm wavelength light source. This formulation has a good flow, high bond strength and superior electrical insulation properties. It is ideal for bonding heat sensitive substrates since limited heat is generated... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Optical; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
- Cure / Technology: Thermoset; UV or Radiation Cured; Single Component
- Composition: Unfilled
- Features: High Dielectric; Encapsulant, Potting Compound; Sealant; Thermal Insulation
from Master Bond, Inc.
Master Bond Polymer System UV19 is a newly developed UV curable, low viscosity optically clear compound specifically designed for high performance laminating, sealing, bonding and coating. This remarkable acrylic based polymer composition can effectively replace conventional heat and/or solvent... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Military; Optical; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
- Cure / Technology: Thermoset; UV or Radiation Cured; Single Component
- Chemical System: Elastomeric
- Type / Form: Liquid
from Master Bond, Inc.
Master Bond Polymer System UV15-7SP4 is a new one component, optically clear, toughened UV and/or curable polymer system with extended service capability of -80 °F to +250 °F. It is 100% reactive, does not contain any solvents or other volatiles and does not embrittle even upon exposure to... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Military; Optical; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
- Cure / Technology: Thermoset; UV or Radiation Cured; Single Component
- Chemical System: Elastomeric
- Type / Form: Liquid
from Master Bond, Inc.
Master Bond UV10TK40M is a higher viscosity, one part UV system for bonding, sealing and coating with good optical clarity, excellent physical properties and a high glass transition temperature. [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Optical; Photonics; OEM or Industrial; Semiconductors, IC's
- Cure / Technology: Thermoset; UV or Radiation Cured; Single Component; UV curing system
- Composition: Unfilled
- Type / Form: Liquid
from Master Bond, Inc.
Master Bond UV10 and UV10TK are one component UV curable modified epoxy compounds, ready for use as supplied, for high performance casting, coatings, sealing and bonding applications. UV10 is a low viscosity amber liquid at room temperature and UV10TK is a medium viscosity amber liquid at room... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Military; Optical; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
- Type / Form: Liquid
- Cure / Technology: Thermoset; UV or Radiation Cured; Single Component
- Features: High Dielectric; Encapsulant, Potting Compound; Laminaes; Non-corrosive; Sealant; Thermal Insulation
from Epoxy Technology
EPO-TEK ® medical grade (or biocompatible) epoxy adhesives are used extensively throughout the healthcare and biotech industries. Device manufacturers making cardiac, ophthalmic, skeletal and neurological implants rely on our adhesives for protection, while the endoscopy camera market... [See More]
- Industry: Sanitary; Optical; Photonics; Semiconductors, IC's
- Cure / Technology: Thermoset; UV or Radiation Cured; Single Component
- Chemical System: Epoxy
- Type / Form: Liquid
from Henkel Corporation - Industrial
LOCTITE ECCOBOND LUX AA50T, Acrylate, Die Attach LOCTITE ® ECCOBOND LUX AA50T die attach adhesive is formulated to enhance productivity in the assembly of optical, fiber optic and optoelectronic devices. This adhesive cures in seconds when exposed to the appropriate intensity of visible (blue)... [See More]
- Industry: Optical
- Cure / Technology: UV or Radiation Cured; Single Component
- Chemical System: Epoxy
- Viscosity: 96000
from ThreeBond International, Inc.
Our UV curable resins are materials that are polymerized and cured in a short time by the energy radiated from ultraviolet irradiation devices. We offer our UV curing adhesives in many variations to meet almost any industrial need. Curing is completed in several seconds through UV light irradiation. [See More]
- Industry: Optical
- Substrate Compatibility: Rubber or Elastomer
- Cure / Technology: UV or Radiation Cured
- Viscosity: 13000
from Electro-Lite Corporation
ELC-4481 optically transparent acrylic with a refractive index of 1.48 is an excellent material for use in fiber optics, lenses tacking and laser applications. Available in 300cps -- 5000cps -- 20,000cps [See More]
- Industry: Optical; Photonics; OEM or Industrial; Fiber Optics
- Cure / Technology: UV or Radiation Cured
- Chemical System: Acrylic; Polyurethane
- Type / Form: Liquid
from Henkel Corporation - Industrial
LOCTITE DSP 3803, Acrylic, Display material, Optical lamination, Single Component, UV Curable Adhesive LOCTITE ® DSP 3803 is a single component UV curable adhesive, specifically designed for PSA lamination process. LOCTITE DSP 3803 is a medium viscosity yet high performance adhesive. It cures... [See More]
- Industry: Optical
- Cure / Technology: UV or Radiation Cured; Single Component
- Chemical System: Acrylic
- Type / Form: Liquid
from Henkel Corporation - Industrial
LOCTITE ECCOBOND LS 3106P, Acrylate, Lid attach, Sealant LOCTITE ® ECCOBOND LS 3106P is specifically designed for bonding optical components requiring excellent water proof sealing. One component. UV curable. Low viscosity and thixotropic index to provide excellent self-sealing. Low weight loss. [See More]
- Industry: Optical
- Type / Form: Liquid
- Cure / Technology: UV or Radiation Cured; Single Component
- Features: Sealant
from Henkel Corporation - Industrial
Loctite ® Liquid Optically Clear Adhesives (LOCAs) for cover lens bonding, touch panel sensor assembly and direct bonding applications in touch panel and display devices including mobile phones, tablets, monitors, televisions and outdoor signage. [See More]
- Industry: Optical
- Cure / Technology: UV or Radiation Cured
- Chemical System: Silicone
- Dielectric Constant: 3.1
from Henkel Corporation - Industrial
Epoxy light white translucent adhesive for electronic component bonding applications. A set open time following activation allows component assembly. LOCTITE ® EA 3355 is a translucent, light white, medium-viscosity, cationic epoxy adhesive liquid designed for bonding optical connectors,... [See More]
- Industry: Optical
- Cure / Technology: UV or Radiation Cured; Single Component
- Chemical System: Epoxy
- Type / Form: Liquid
from Henkel Corporation - Industrial
LOCTITE ECCOBOND LUX A4083T , Acrylate, Assembly, Photocurable Adhesive LOCTITE ® ECCOBOND LUX A4083T photocurable adhesive is formulated to enhance productivity in the assembly of optical, fiber optic, and optoelectronic devices. In addition to light cure, this adhesive contains a secondary... [See More]
- Industry: Optical
- Substrate Compatibility: Ceramic, Glass
- Cure / Technology: UV or Radiation Cured; Single Component
- Viscosity: 300