Elastomeric UV Curing Adhesives

7 Results
One Component Low Viscosity, Optically Clear UV Curable -- UV19
from Master Bond, Inc.

Master Bond Polymer System UV19 is a newly developed UV curable, low viscosity optically clear compound specifically designed for high performance laminating, sealing, bonding and coating. This remarkable acrylic based polymer composition can effectively replace conventional heat and/or solvent... [See More]

  • Chemical System: Elastomeric
  • Type / Form: Liquid
  • Cure / Technology: Thermoset; UV or Radiation Cured; Single Component
  • Features: High Dielectric; Encapsulant, Potting Compound; Laminaes; Non-corrosive; Sealant; Thermal Insulation
One Component UV Curable Compound -- UV15-7SP4
from Master Bond, Inc.

Master Bond Polymer System UV15-7SP4 is a new one component, optically clear, toughened UV and/or curable polymer system with extended service capability of -80 °F to +250 °F. It is 100% reactive, does not contain any solvents or other volatiles and does not embrittle even upon exposure to... [See More]

  • Chemical System: Elastomeric
  • Type / Form: Liquid
  • Cure / Technology: Thermoset; UV or Radiation Cured; Single Component
  • Features: High Dielectric; Encapsulant, Potting Compound; Laminaes; Non-corrosive; Sealant; Thermal Insulation
One Component, High Viscosity UV Curable Compound -- UV15X-5
from Master Bond, Inc.

Master Bond Polymer System UV15X-5 is a newly developed one component, non-yellowing, UV curable urethane elastomer system possessing high flexibility and outstanding abrasion resistance. This high viscosity system can be used for bonding, sealing, coating and casting. Master Bond UV15X-5 offers... [See More]

  • Chemical System: Elastomeric
  • Type / Form: Liquid
  • Cure / Technology: Thermoset; UV or Radiation Cured; Single Component
  • Features: Flexible; High Dielectric; Laminaes; Non-corrosive; Sealant; Thermal Insulation
Protective Coating Designed To Be Used As A Gasket Saturant. -- ELASTOSIL® A8
from Wacker Chemical Corp.

ELASTOSIL ® A 8 is a one part UV curable silicone elastomer. Special features. Rapid UV cure. Solvent-free. Shadow cure. Low viscosity. Application. ELASTOSIL ® A 8 is a protective coating designed to be used as a gasket saturant. [See More]

  • Chemical System: Silicone; Elastomeric
  • Type / Form: Liquid
  • Cure / Technology: UV or Radiation Cured; Single Component; Room Temperature Vulcanizing or Curing
  • Features: Sealant
Flexible UV Curable Compound -- UV 60-7016
from Epoxies Etc...

UV 60-7016 is a high performance Ultraviolet Curable Adhesive, Sealant, and Potting Compound. This new one component urethane acrylate system was specifically designed for the difficult bonding of glass to metal. UV 60-7016 has outstanding thermal shock and impact resistance, and is an excellent... [See More]

  • Chemical System: Elastomeric; Polyurethane
  • Cure / Technology: UV or Radiation Cured; Single Component
  • Composition: Unfilled
  • Type / Form: Liquid
3000/3100 Series UV Curable Resins and Adhesives -- TB3081J
from ThreeBond International, Inc.

Our UV curable resins are materials that are polymerized and cured in a short time by the energy radiated from ultraviolet irradiation devices. We offer our UV curing adhesives in many variations to meet almost any industrial need. Curing is completed in several seconds through UV light irradiation. [See More]

  • Chemical System: Acrylic; Elastomeric
  • Substrate Compatibility: Rubber or Elastomer
  • Cure / Technology: UV or Radiation Cured
  • Viscosity: 95000
ThreeBond TB3164 UV-Curing Silicone 330ml -- TBSI19064
from Techsil Limited

ThreeBond 3164 is a UV-curing solvent free silicone which combines the quick curing speed of UV adhesives with the excellent temperature resistance of silicone sealants. Portions directly exposed to UV rays cure in seconds whilst other areas cure by moisture in the air. After curing the product... [See More]

  • Chemical System: Silicone; Elastomeric
  • Cure / Technology: UV or Radiation Cured